- Switch Function
- Series
- Mounting Type
- Termination Style
- Actuator Length
- Actuator Material
- Actuator Type
- Bushing Thread
- Circuit
- Current Rating (Amps)
- ElectricalLife
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
E-Switch Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Illumination | Max Voltage Rating (DC) | Switch Type | Contact Current Rating | Illumination Type | Bushing Thread | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Bushing Length | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Features | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 200MDP3T4B7M6QE E-Switch | 30 |
| Datasheet | 9 Weeks | Silver | - | Panel Mount, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | - | -30°C~85°C | Tray | 2008 | 200 | - | - | Active | 1 (Unlimited) | - | EAR99 | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | 9.144mm | 8.128 mm | Standard Round | DPDT | On-Off-On | Circular - 6.35mm Dia | 0.02mOhm | 1000000000Ohm | 3A | - | 28V | - | 1000VRMS V | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | 1A | 1A@250VAC | 250V | 8 | - | 0.26 inch | - | - | Epoxy Sealed Terminals | - | - | 12.5222mm | 0.13 inch | 11.68mm | ROHS3 Compliant | - | - | ||
![]() 100SP3T1B1M1QEH E-Switch | 969 | - | - | 10 Weeks | - | Panel | Panel Mount | - | - | Stainless Steel | Brass, Chrome Plated | - | - | - | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | 2005 | 100 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | 28V | 5A AC/DC | Straight | - | 5A | Solder Lug | 120V | - | - | Standard Round | SPDT | On-Off-On | Circular - 6.35mm Dia | 100mOhm | - | - | - | - | 250V | - | Non-Illuminated | 28V | TOGGLE SWITCH | 5A | Illuminated, Non-Illuminated | 1/4-40 | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 10.41mm | ROHS3 Compliant | Lead Free | - | ||
![]() 200MDP2T1B6VS2RE E-Switch | 22 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 200 | - | - | Active | 1 (Unlimited) | PC Pin | - | 20V | 0.4VA AC/DC | - | - | 3A | PC Pin | 20V | - | - | Standard Round | DPDT | On-Mom | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 9.40mm | ROHS3 Compliant | - | - | ||
![]() 100SP1T4B9VS3REH E-Switch | 42 |
| Datasheet | 10 Weeks | - | - | Panel Mount | NO | THROUGH HOLE-STRAIGHT | STAINLESS STEEL | Brass, Chrome Plated | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 100 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 0.4VA AC/DC | - | - | - | PC Pin | 20V | - | - | Standard Round | SPDT | On-On | Circular - 6.35mm Dia | 0.01mOhm | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | - | - | - | 7 | - | 0.296 inch | - | - | Epoxy Sealed Terminals | - | - | - | - | 16.26mm | ROHS3 Compliant | - | - | ||
![]() 100SP3T1B9M1QE E-Switch | 44 |
| - | 9 Weeks | - | Panel | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 100 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 120V | - | - | Standard Round | SPDT | On-Off-On | Circular - 6.35mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 10.41mm | ROHS3 Compliant | - | - | ||
![]() 1004P1T1B1M1QEH E-Switch | 815 |
| Datasheet | 9 Weeks | Silver | Panel | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | Copper, Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 100 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 28V | 5A AC/DC | Vertical | - | 5A | Solder Lug | 120V | - | - | Standard Round | 4PDT | On-On | Circular - 6.35mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | 5A | Illuminated, Non-Illuminated | 1/4-40 | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 10.41mm | ROHS3 Compliant | Lead Free | - | ||
![]() 100DP1T6B11M6QEH E-Switch | 30 |
| Datasheet | 7 Weeks | - | - | Panel Mount, Right Angle | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 100 | - | - | Active | 1 (Unlimited) | - | EAR99 | 28V | 5A AC/DC | - | - | - | PC Pin | 120V | - | - | Flat Anti-Rotation | DPDT | On-On | Circular - 6.35mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 12.30mm | ROHS3 Compliant | - | - | ||
![]() 1004P1T6B11M1QE E-Switch | 22 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | Brass, Chrome Plated | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 100 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 120V | 21.59mm | 12.7 mm | Flat Anti-Rotation | 4PDT | On-On | Circular - 6.35mm Dia | 0.01mOhm | - | 5A | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | 2A | 2A@250VAC | 250V | 12 | - | 0.354 inch | - | - | Epoxy Sealed Terminals | - | - | 10.541mm | 0.096 inch | 12.30mm | ROHS3 Compliant | - | - | ||
![]() 200MDP3T3B4M7RE E-Switch | 30 |
| Datasheet | 9 Weeks | Gold | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 200 | - | - | Active | 1 (Unlimited) | PC Pin | - | 20V | 0.4VA AC/DC | - | - | 3A | PC Pin | 20V | - | - | Standard Round | DPDT | On-Off-On | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 7.37mm | ROHS3 Compliant | - | - | ||
![]() 100SP3T1B1M6QEH E-Switch | 42 |
| Datasheet | 7 Weeks | - | - | Panel Mount, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | STAINLESS STEEL | Brass, Chrome Plated | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Tray | 2008 | 100 | - | - | Active | 1 (Unlimited) | - | EAR99 | 28V | 5A AC/DC | - | - | - | PC Pin | 120V | 12.7mm | 6.858 mm | Standard Round | SPDT | On-Off-On | Circular - 6.35mm Dia | 0.01mOhm | - | 5A | - | 28V | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | 2A | 2A@250VAC | 250V | - | - | 0.331 inch | - | - | Epoxy Sealed Terminals | - | - | 8.89mm | 0.125 inch | 10.41mm | ROHS3 Compliant | - | - | ||
![]() 200MDP3T2B1M6RE E-Switch | 13 |
| Datasheet | 9 Weeks | Gold | Panel | Panel Mount, Right Angle | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2003 | 200 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 20V | 0.4VA AC/DC | - | - | 3A | PC Pin | 20V | 8.128mm | 9.1186 mm | Standard Round | DPDT | On-Off-On | Circular - 4.95mm Dia | 0.02mOhm | 1000000000Ohm | - | - | - | - | 1000VRMS V | Non-Illuminated | - | TOGGLE SWITCH | - | - | 10-48 | - | - | - | 8 | - | 0.22 inch | - | 0.4VA@20VDC | Epoxy Sealed Terminals | - | - | 11.9126mm | 0.13 inch | 5.33mm | ROHS3 Compliant | - | - | ||
![]() 1003P1T2B2M2RE E-Switch | 22 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2002 | 100 | - | - | Active | 1 (Unlimited) | PC Pin | - | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | - | - | Standard Round | 3PDT | On-On | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 5.08mm | ROHS3 Compliant | - | - | ||
![]() 100SP2T6B11M3QEH E-Switch | 42 |
| Datasheet | 7 Weeks | Silver | Panel | Panel Mount | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 100 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | 28V | 5A AC/DC | - | - | 5A | Quick Connect - 0.062 (1.5mm) | 120V | 12.7mm | 6.858 mm | Flat Anti-Rotation | SPDT | On-Mom | Circular - 6.35mm Dia | 0.01mOhm | - | 5A | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | 2A | 2A@250VAC | 250V | 3 | ON-(ON) | 0.354 inch | - | - | Epoxy Sealed Terminals | - | - | 8.89mm | 0.25 inch | 12.30mm | ROHS3 Compliant | - | - | ||
![]() 100DP6T7B13M3REH E-Switch | 30 |
| Datasheet | 7 Weeks | - | - | Panel Mount | NO | THROUGH HOLE-STRAIGHT | STAINLESS STEEL | Brass, Chrome Plated | GOLD | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2009 | 100 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 0.4VA AC/DC | - | - | - | Quick Connect - 0.062 (1.5mm) | 20V | 12.7mm | 11.43 mm | Standard Round | SP3T | On-On-On | Circular - 11.91mm Dia | 0.01mOhm | - | - | EPOXY | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 15/32-32 | - | - | - | 6 | - | 0.468 inch | - | - | Jumper needed to achieve triple throw | - | - | 10.414mm | 0.2 inch | 13.00mm | ROHS3 Compliant | - | - | ||
![]() 100AWSP4T2B4M7QE E-Switch | 13 |
| Datasheet | 9 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | Brass, Chrome Plated | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | 30,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -30°C~85°C | Bulk | - | 100A | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 28V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | 5A | PC Pin | 120V | 6.604mm | 12.7 mm | Standard Round | SPDT | Mom-Off-Mom | - | 0.01mOhm | 1000000000Ohm | 5A | - | - | - | 1000VRMS V | Non-Illuminated | - | TOGGLE SWITCH | - | - | Unthreaded | 2A | 2A@250VAC | 250V | 5 | (ON)-OFF-(ON) | 0.232 inch | - | - | Epoxy Sealed Terminals | - | - | 20.32mm | 0.125 inch | 7.62mm | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 100SP1T2B1M1REH E-Switch | 42 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TOGGLE SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 100DP5T1B1M6REH E-Switch | In Stock | - | - | 7 Weeks | - | - | Panel Mount, Right Angle | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 100 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 0.4VA AC/DC | - | - | - | PC Pin | 20V | - | - | Standard Round | DPDT | On-Off-Mom | Circular - 6.35mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 10.41mm | ROHS3 Compliant | - | - | ||
![]() 100SP3T1B1M3QEH E-Switch | 42 |
| - | 10 Weeks | Silver | Panel | Panel Mount | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 100 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | 28V | 5A AC/DC | - | - | 5A | Quick Connect - 0.062 (1.5mm) | 120V | 12.7mm | 6.858 mm | Standard Round | SPDT | On-Off-On | Circular - 6.35mm Dia | 0.01mOhm | - | 5A | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | 2A | 2A@250VAC | 250V | - | - | 0.35 inch | - | - | Epoxy Sealed Terminals | - | - | 8.89mm | 0.185 inch | 10.41mm | ROHS3 Compliant | - | - | ||
![]() 100SP1T8B13M2REH E-Switch | In Stock | - | - | 10 Weeks | Gold | Panel | Panel Mount | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2006 | 100 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 12.7mm | 6.858 mm | Standard Round | SPDT | On-On | Circular - 11.91mm Dia | 0.01mOhm | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 15/32-32 | - | - | - | 3 | - | 0.448 inch | 0.4VA@20VAC | - | Epoxy Sealed Terminals | - | - | - | - | 18.00mm | ROHS3 Compliant | Lead Free | - | ||
![]() 200MSP5T1B1M1QEH E-Switch | 1478 | - | Datasheet | 7 Weeks | Silver | Panel | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 200 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | 28V | 3A AC/DC | Vertical | - | 3A | Solder Lug | 120V | - | - | Standard Round | SPDT | On-Off-Mom | Circular - 4.95mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | Illuminated, Non-Illuminated | 10-48 | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 8.13mm | 6.1mm | - | - | 9.40mm | ROHS3 Compliant | Lead Free | - |