- Switch Function
- Series
- Mounting Type
- Termination Style
- Actuator Length
- Actuator Material
- Actuator Type
- Bushing Thread
- Circuit
- Current Rating (Amps)
- ElectricalLife
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
E-Switch Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Illumination | Max Voltage Rating (DC) | Switch Type | Contact Current Rating | Illumination Type | Bushing Thread | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Bushing Length | Contact (AC) Max Power Rating R Load | Features | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100AWSP1T2B1M1REH E-Switch | 42 |
| - | 10 Weeks | - | Through Hole | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | COPPER ALLOY | - | - | Gold | 30,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -30°C~85°C | Bulk | 2008 | 100A | e4 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | - | Solder Lug | 20V | 12.7mm | 6.604 mm | Standard Round | SPDT | On-On | Circular - 6.35mm Dia | 0.01mOhm | 1000000000Ohm | - | - | - | - | 1000VRMS V | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | - | - | - | - | - | - | 0.31 inch | - | Epoxy Sealed Terminals | 11.3284mm | 0.156 inch | 5.47mm | ROHS3 Compliant | Lead Free | ||
![]() 100AWDP4T1B1M1QEH E-Switch | 15 |
| - | 10 Weeks | - | - | Panel Mount | NO | - | - | Brass, Chrome Plated | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 100A | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 28V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | - | Solder Lug | 120V | 12.7mm | 11.43 mm | Standard Round | DPDT | Mom-Off-Mom | Circular - 6.35mm Dia | 0.01mOhm | 1000000000Ohm | 5A | - | 28V | - | 1000VRMS V | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | 2A | 2A@250VAC | - | 250V | - | (ON)-OFF-(ON) | 0.316 inch | - | Epoxy Sealed Terminals | 11.176mm | 0.156 inch | 10.41mm | ROHS3 Compliant | - | ||
![]() 100DP4T1B1M6REH E-Switch | 13 |
| - | 10 Weeks | - | - | Panel Mount, Right Angle | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2009 | 100 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 0.4VA AC/DC | - | - | - | PC Pin | 20V | - | - | Standard Round | DPDT | Mom-Off-Mom | Circular - 6.35mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 10.41mm | ROHS3 Compliant | - | ||
![]() 100DP1T3B1M3QEH E-Switch | 42 |
| - | 7 Weeks | - | Panel | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | - | 100 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | 28V | 5A AC/DC | - | - | 5A | Quick Connect - 0.062 (1.5mm) | 120V | - | - | Standard Round | DPDT | On-On | Circular - 6.35mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 13.97mm | ROHS3 Compliant | - | ||
![]() 100DP1T2B1M51REH E-Switch | 15 |
| - | 10 Weeks | - | - | Panel Mount | NO | THROUGH HOLE-STRAIGHT | STAINLESS STEEL | Brass, Chrome Plated | GOLD | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2005 | 100 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 0.4VA AC/DC | - | - | - | Wire Wrap | 20V | 12.7mm | 11.43 mm | Standard Round | DPDT | On-On | Circular - 6.35mm Dia | 0.01mOhm | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | - | - | - | - | 6 | - | 0.35 inch | - | Epoxy Sealed Terminals | - | - | 5.08mm | ROHS3 Compliant | - | ||
![]() 100DP4T7B13M1QEH E-Switch | 30 |
| Datasheet | 10 Weeks | Silver | - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2007 | 100 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 120V | - | - | Standard Round | DPDT | Mom-Off-Mom | Circular - 11.91mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 15/32-32 | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 13.00mm | ROHS3 Compliant | - | ||
![]() 100DP6T1B6M1QEH E-Switch | 15 |
| Datasheet | 10 Weeks | - | - | Panel Mount | NO | - | STAINLESS STEEL | Brass, Chrome Plated | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 100 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 28V | 5A AC/DC | - | - | - | Solder Lug | 120V | 12.7mm | 11.43 mm | Standard Round | SP3T | On-On-On | Circular - 6.35mm Dia | 0.01mOhm | - | 5A | EPOXY | 28V | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | 2A | 2A@250VAC | MAKE-BEFORE-BREAK | 250V | - | - | 0.315 inch | - | Jumper needed to achieve triple throw | - | - | 9.90mm | ROHS3 Compliant | - | ||
![]() 200BWMSP5T1A1SM6RE E-Switch | 15 |
| Datasheet | 9 Weeks | Gold | - | Surface Mount, Right Angle | NO | SURFACE MOUNT-RIGHT ANGLE | - | Brass, Chrome Plated | - | COPPER ALLOY | - | COPPER ALLOY | - | - | 50,000 Cycles | GLASS FILLED NYLON | -30°C~85°C | Tape & Reel (TR) | 2006 | 200B | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | 3A | Gull Wing | 20V | 10.414mm | 6.1976 mm | Standard Round | SPDT | On-Off-Mom | - | 0.02mOhm | 1000000000Ohm | - | - | - | - | 1000VRMS V | Non-Illuminated | - | TOGGLE SWITCH | - | - | Unthreaded | - | - | - | - | - | ON-OFF-(ON) | - | - | Epoxy Sealed Terminals | 9.3472mm | - | 10.16mm | ROHS3 Compliant | - | ||
![]() 200MDP3T1B6VS2RE E-Switch | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2001 | 200 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 20V | 0.4VA AC/DC | - | - | 3A | PC Pin | 20V | - | - | Standard Round | DPDT | On-Off-On | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 9.40mm | ROHS3 Compliant | - | ||
![]() 1003P1T2B4M7RE E-Switch | 22 |
| Datasheet | 9 Weeks | Gold | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2006 | 100 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 16.51mm | 12.7 mm | Standard Round | 3PDT | On-On | - | 0.01mOhm | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | Illuminated, Non-Illuminated | Unthreaded | - | - | - | - | 11 | - | 0.28 inch | 0.4VA@20VAC | Epoxy Sealed Terminals | 21.971mm | 0.125 inch | 6.46mm | ROHS3 Compliant | - | ||
![]() 100SP1T2B3M1QEH E-Switch | 1586 |
| - | 10 Weeks | - | Panel | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | 2005 | 100 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 28V | 5A AC/DC | Straight | - | 5A | Solder Lug | 120V | - | - | Standard Round | SPDT | On-On | Circular - 6.35mm Dia | - | - | - | - | - | 250V | - | Non-Illuminated | 28V | TOGGLE SWITCH | 5A | Illuminated, Non-Illuminated | 1/4-40 | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 6.86mm | ROHS3 Compliant | Lead Free | ||
![]() 100SP1T2B3M3REH E-Switch | 42 |
| Datasheet | 10 Weeks | - | Wire | Panel Mount | - | - | STAINLESS STEEL | Brass, Chrome Plated | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 100 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 0.4VA AC/DC | - | - | - | Quick Connect - 0.062 (1.5mm) | 20V | 12.7mm | 6.858 mm | Standard Round | SPDT | On-On | Circular - 6.35mm Dia | 0.01mOhm | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | - | - | - | - | - | - | 0.28 inch | - | Epoxy Sealed Terminals | - | - | 6.86mm | ROHS3 Compliant | - | ||
![]() 1004P6T1B4M7QE E-Switch | 22 |
| Datasheet | 9 Weeks | - | - | Through Hole, Right Angle, Vertical | NO | THROUGH HOLE-RIGHT ANGLE | STAINLESS STEEL | Brass, Chrome Plated | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 100 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 28V | 5A AC/DC | - | - | - | PC Pin | 120V | 21.59mm | 12.7 mm | Standard Round | DP3T | On-On-On | - | 0.01mOhm | - | 5A | EPOXY | 28V | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | Unthreaded | 2A | 2A@250VAC | - | 250V | 14 | - | 0.28 inch | - | Jumper needed to achieve triple throw | 21.971mm | - | 12.19mm | ROHS3 Compliant | - | ||
![]() 100SP5T3B5M1REH E-Switch | 15 |
| Datasheet | 10 Weeks | - | - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Tray | 2008 | 100 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 0.4VA AC/DC | - | - | - | Solder Lug | 20V | - | - | Standard Round | SPDT | On-Off-Mom | Circular - 6.35mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 13.97mm | ROHS3 Compliant | - | ||
![]() 200MSP3T1B3M2REH E-Switch | 15 |
| Datasheet | 10 Weeks | Gold | Panel | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2005 | 200 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 20V | 0.4VA AC/DC | - | - | 3A | PC Pin | 20V | - | - | Standard Round | SPDT | On-Off-On | Circular - 4.95mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 10-48 | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 9.40mm | ROHS3 Compliant | - | ||
![]() 100SP1T8B13M54QEH E-Switch | In Stock | - | Datasheet | 7 Weeks | Silver | - | Panel Mount | NO | THROUGH HOLE-STRAIGHT | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Tray | 2008 | 100 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 28V | 5A AC/DC | - | - | 5A | Wire Wrap | 120V | 12.7mm | 6.858 mm | Standard Round | SPDT | On-On | Circular - 11.91mm Dia | 0.01mOhm | - | 5A | - | 28V | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 15/32-32 | 2A | 2A@250VAC | - | 250V | - | - | 0.448 inch | - | Epoxy Sealed Terminals | - | - | 18.00mm | ROHS3 Compliant | - | ||
![]() 100SP3K1B25M1QEH E-Switch | 30 |
| Datasheet | 10 Weeks | Silver | Panel | Panel Mount | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2012 | 100 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 120V | - | - | Locking Lever | SPDT | On-Off-On | Circular - 6.35mm Dia | 0.01mOhm | - | 5A | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | 2A | 2A@250VAC | - | 250V | - | - | 0.315 inch | - | Epoxy Sealed Terminals | 8.89mm | - | 14.40mm | ROHS3 Compliant | - | ||
![]() 200MSP3T2B3M6QEH E-Switch | 15 |
| Datasheet | 7 Weeks | - | - | Panel Mount, Right Angle | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 200 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 28V | 3A AC/DC | - | - | - | PC Pin | 120V | - | - | Standard Round | SPDT | On-Off-On | Circular - 4.95mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 10-48 | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 5.33mm | ROHS3 Compliant | - | ||
![]() 100SP1T1B1VS3QEH E-Switch | 15 |
| Datasheet | 10 Weeks | Silver | Panel | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2012 | 100 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 8536.50.90.65 | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | 15.75mm | 8.13 mm | Standard Round | SPDT | On-On | Circular - 6.35mm Dia | - | - | 5A | EPOXY TERMINAL SEALED | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | 5A | 5A@120VAC | - | - | - | - | - | - | Epoxy Sealed Terminals | 16mm | - | 10.41mm | ROHS3 Compliant | - | ||
![]() 200MDP3T4B4M6RE E-Switch | 22 |
| Datasheet | 9 Weeks | Gold | - | Through Hole, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | - | -30°C~85°C | Tray | 2008 | 200 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 0.4VA AC/DC | - | - | 3A | PC Pin | 20V | 9.144mm | 8.128 mm | Standard Round | DPDT | On-Off-On | - | 0.02mOhm | 1000000000Ohm | - | - | - | - | 1000VRMS V | Non-Illuminated | - | TOGGLE SWITCH | - | - | Unthreaded | - | - | - | - | 8 | - | 0.22 inch | - | Epoxy Sealed Terminals | 12.0142mm | 0.13 inch | 12.70mm | ROHS3 Compliant | - |