- Switch Function
- Series
- Mounting Type
- Termination Style
- Actuator Length
- Actuator Material
- Actuator Type
- Bushing Thread
- Circuit
- Current Rating (Amps)
- ElectricalLife
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
E-Switch Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Switch Type | Bushing Thread | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Bushing Length | Contact (AC) Max Power Rating R Load | Bushing Type | Features | Body Height | Length - Termination | Actuator Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100AWSP1T1B1M2QEH E-Switch | 42 |
| Datasheet | 10 Weeks | - | - | Panel Mount | NO | THROUGH HOLE-STRAIGHT | - | Brass, Chrome Plated | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | 30,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -30°C~85°C | Bulk | 2007 | 100A | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 28V | 5A AC/DC | IP67 - Dust Tight, Waterproof | - | PC Pin | 120V | 12.7mm | 6.604 mm | Standard Round | SPDT | On-On | Circular - 6.35mm Dia | 0.01mOhm | 1000000000Ohm | 5A | - | 28V | 1000VRMS V | - | Non-Illuminated | TOGGLE SWITCH | 1/4-40 | 5A | - | 120V | 3 | - | 0.346 inch | - | - | Epoxy Sealed Terminals | 10.414mm | 0.209 inch | 10.55mm | ROHS3 Compliant | ||
![]() 200MSP3T2B3M6QEH E-Switch | 15 |
| Datasheet | 7 Weeks | - | - | Panel Mount, Right Angle | - | - | - | Brass, Chrome Plated | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 200 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 28V | 3A AC/DC | - | - | PC Pin | 120V | - | - | Standard Round | SPDT | On-Off-On | Circular - 4.95mm Dia | - | - | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | 10-48 | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 5.33mm | ROHS3 Compliant | ||
![]() 100SP1T1B1VS3QEH E-Switch | 15 |
| Datasheet | 10 Weeks | Silver | Panel | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2012 | 100 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 8536.50.90.65 | 28V | 5A AC/DC | - | 5A | PC Pin | 120V | 15.75mm | 8.13 mm | Standard Round | SPDT | On-On | Circular - 6.35mm Dia | - | - | 5A | EPOXY TERMINAL SEALED | - | - | - | Non-Illuminated | TOGGLE SWITCH | 1/4-40 | 5A | 5A@120VAC | - | - | - | - | - | - | Epoxy Sealed Terminals | 16mm | - | 10.41mm | ROHS3 Compliant | ||
![]() 200MDP3T4B4M6RE E-Switch | 22 |
| Datasheet | 9 Weeks | Gold | - | Through Hole, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 30,000 Cycles | - | -30°C~85°C | Tray | 2008 | 200 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 0.4VA AC/DC | - | 3A | PC Pin | 20V | 9.144mm | 8.128 mm | Standard Round | DPDT | On-Off-On | - | 0.02mOhm | 1000000000Ohm | - | - | - | 1000VRMS V | - | Non-Illuminated | TOGGLE SWITCH | Unthreaded | - | - | - | 8 | - | 0.22 inch | - | - | Epoxy Sealed Terminals | 12.0142mm | 0.13 inch | 12.70mm | ROHS3 Compliant | ||
![]() 100SP3K1B25M1QEH E-Switch | 30 |
| Datasheet | 10 Weeks | Silver | Panel | Panel Mount | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2012 | 100 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 28V | 5A AC/DC | - | 5A | Solder Lug | 120V | - | - | Locking Lever | SPDT | On-Off-On | Circular - 6.35mm Dia | 0.01mOhm | - | 5A | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | 1/4-40 | 2A | 2A@250VAC | 250V | - | - | 0.315 inch | - | - | Epoxy Sealed Terminals | 8.89mm | - | 14.40mm | ROHS3 Compliant | ||
![]() 100SP1T7B13VS2REH E-Switch | In Stock | - | - | 10 Weeks | Gold | - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Tray | 2008 | 100 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 0.4VA AC/DC | - | - | PC Pin | 20V | - | - | Standard Round | SPDT | On-On | Circular - 11.91mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | 15/32-32 | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 13.00mm | ROHS3 Compliant | ||
![]() 100SP3T2B1M3QEH E-Switch | 42 |
| - | 10 Weeks | - | Wire | Panel Mount | - | - | STAINLESS STEEL | Brass, Chrome Plated | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Tray | 2008 | 100 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 28V | 5A AC/DC | - | - | Quick Connect - 0.062 (1.5mm) | 120V | 12.7mm | 6.858 mm | Standard Round | SPDT | On-Off-On | Circular - 6.35mm Dia | 0.01mOhm | - | 5A | - | 28V | - | - | Non-Illuminated | TOGGLE SWITCH | 1/4-40 | 2A | 2A@250VAC | 250V | - | - | 0.35 inch | - | - | Epoxy Sealed Terminals | - | - | 5.08mm | ROHS3 Compliant | ||
![]() 1003P1T1B1M51REH E-Switch | 22 |
| - | 10 Weeks | - | Wire | Panel Mount | - | - | STAINLESS STEEL | Brass, Chrome Plated | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 100 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 0.4VA AC/DC | - | - | Wire Wrap | 20V | 16.51mm | 12.7 mm | Standard Round | 3PDT | On-On | Circular - 6.35mm Dia | 0.01mOhm | - | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | 1/4-40 | - | - | - | 9 | - | 0.35 inch | - | - | Epoxy Sealed Terminals | 10.541mm | 0.736 inch | 10.41mm | ROHS3 Compliant | ||
![]() 100DP6T2B2M7RE E-Switch | 30 |
| - | 9 Weeks | - | - | Through Hole, Right Angle, Vertical | NO | THROUGH HOLE-RIGHT ANGLE | STAINLESS STEEL | Brass, Chrome Plated | GOLD | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 100 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 0.4VA AC/DC | - | - | PC Pin | 20V | 11.43mm | 12.7 mm | Standard Round | SP3T | On-On-On | - | 0.01mOhm | - | - | EPOXY | - | - | - | Non-Illuminated | TOGGLE SWITCH | Unthreaded | - | - | - | 8 | - | 0.331 inch | - | - | Jumper needed to achieve triple throw | 20.32mm | 0.125 inch | 5.08mm | ROHS3 Compliant | ||
![]() 100SP1T5B9M2QEH E-Switch | 42 |
| - | 10 Weeks | Silver | - | Panel Mount | NO | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Tray | 2007 | 100 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 28V | 5A AC/DC | - | 5A | PC Pin | 120V | 12.7mm | 6.858 mm | Standard Round | SPDT | On-On | Circular - 6.35mm Dia | 0.01mOhm | - | 5A | - | 28V | - | - | Non-Illuminated | TOGGLE SWITCH | 1/4-40 | 2A | 2A@250VAC | 250V | 3 | - | 0.353 inch | - | - | Epoxy Sealed Terminals | - | - | 21.34mm | ROHS3 Compliant | ||
![]() 1003P3T1B1M2QEH E-Switch | 22 |
| - | 10 Weeks | - | Panel | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 100 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 28V | 5A AC/DC | - | 5A | PC Pin | 120V | - | - | Standard Round | 3PDT | On-Off-On | Circular - 6.35mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | 1/4-40 | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 10.41mm | ROHS3 Compliant | ||
![]() 100DP1T1B4VS3RE E-Switch | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | - | STAINLESS STEEL | Brass, Chrome Plated | GOLD | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2006 | 100 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 20V | 0.4VA AC/DC | - | - | PC Pin | 20V | - | 11.43 mm | Standard Round | DPDT | On-On | - | 0.01mOhm | - | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | Unthreaded | - | - | - | 10 | - | 0.28 inch | 0.4VA@20VAC | - | Epoxy Sealed Terminals | - | - | 12.19mm | ROHS3 Compliant | ||
![]() 200MSP1T2B1M1QE E-Switch | 125 |
| Datasheet | 9 Weeks | Silver | Panel | Panel Mount | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 200 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 28V | 3A AC/DC | - | 3A | Solder Lug | 120V | 8.128mm | 5.08 mm | Standard Round | SPDT | On-On | Circular - 4.95mm Dia | 0.02mOhm | 1000000000Ohm | 3A | - | - | 1400VAC V | - | Non-Illuminated | TOGGLE SWITCH | 10-48 | 1A | 1A@250VAC | 250V | 3 | - | 0.22 inch | - | - | Epoxy Sealed Terminals | 8.636mm | 0.16 inch | 5.33mm | ROHS3 Compliant | ||
![]() 200MDP1T1B1M2RE E-Switch | 15 |
| Datasheet | 9 Weeks | Gold | Panel | Panel Mount | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 200 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 20V | 0.4VA AC/DC | - | 3A | PC Pin | 20V | 9.144mm | 8.128 mm | Standard Round | DPDT | On-On | Circular - 4.95mm Dia | 0.02mOhm | 1000000000Ohm | - | - | - | 1000VRMS V | - | Non-Illuminated | TOGGLE SWITCH | 10-48 | - | - | - | 6 | - | 0.22 inch | 0.4VA@20VAC | - | Epoxy Sealed Terminals | 8.636mm | 0.13 inch | 9.40mm | ROHS3 Compliant | ||
![]() 200MSP1T2B2M2RE E-Switch | 42 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | Brass, Chrome Plated | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 200 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 20V | 0.4VA AC/DC | - | 3A | PC Pin | 20V | - | - | Standard Round | SPDT | On-On | - | - | - | - | - | - | - | - | Non-Illuminated | - | Unthreaded | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 5.33mm | ROHS3 Compliant | ||
![]() 1003P2T1B1M2RE E-Switch | 22 |
| - | 9 Weeks | - | - | Panel Mount | NO | THROUGH HOLE-STRAIGHT | STAINLESS STEEL | Brass, Chrome Plated | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 100 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 0.4VA AC/DC | - | - | PC Pin | 20V | 16.51mm | 12.7 mm | Standard Round | 3PDT | On-Mom | Circular - 6.35mm Dia | 0.01mOhm | - | - | - | - | 1400VAC V | - | Non-Illuminated | TOGGLE SWITCH | 1/4-40 | - | - | - | 9 | ON-(ON) | 0.35 inch | - | - | Epoxy Sealed Terminals | 12.0396mm | 0.201 inch | 10.41mm | ROHS3 Compliant | ||
![]() 1004P1T2B5M52REH E-Switch | 23 |
| - | 10 Weeks | - | Panel | Panel Mount | - | - | STAINLESS STEEL | Brass, Chrome Plated | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2005 | 100 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | - | 20V | 0.4VA AC/DC | - | - | Wire Wrap | 20V | 21.59mm | 12.7 mm | Standard Round | 4PDT | On-On | Circular - 6.35mm Dia | 0.01mOhm | - | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | 1/4-40 | - | - | - | 12 | - | 0.296 inch | 0.4VA@20VAC | - | Epoxy Sealed Terminals | 10.541mm | 0.953 inch | 5.08mm | ROHS3 Compliant | ||
![]() 100SP3T3B3M7REH E-Switch | 15 |
| - | 10 Weeks | Gold | Panel, Vertical | Panel Mount, Right Angle, Vertical | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2006 | 100 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 20V | 0.4VA AC/DC | - | - | PC Pin | 20V | 6.858mm | 12.7 mm | Standard Round | SPDT | On-Off-On | Circular - 6.35mm Dia | 0.01mOhm | - | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | 1/4-40 | - | - | - | 5 | - | 0.278 inch | 0.4VA@20VAC | UNTHREADED | Epoxy Sealed Terminals | 20.32mm | 0.125 inch | 15.25mm | ROHS3 Compliant | ||
![]() 100DP6T3B2M6RE E-Switch | 30 |
| - | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Brass, Chrome Plated | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2003 | 100 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 20V | 0.4VA AC/DC | - | - | PC Pin | 20V | - | - | Standard Round | SP3T | On-On-On | - | - | - | - | - | - | - | DPDT, SP3T | Non-Illuminated | TOGGLE SWITCH | Unthreaded | - | - | - | - | - | - | - | - | Jumper needed to achieve triple throw | - | - | 13.97mm | ROHS3 Compliant | ||
![]() 100SP3K2B25M2REH E-Switch | 13 |
| - | 10 Weeks | Gold | Panel | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 100 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 20V | 0.4VA AC/DC | - | - | PC Pin | 20V | - | - | Locking Lever | SPDT | On-Off-On | Circular - 6.35mm Dia | - | - | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | 1/4-40 | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 14.73mm | ROHS3 Compliant |