- Switch Function
- Series
- Mounting Type
- Termination Style
- Actuator Length
- Actuator Material
- Actuator Type
- Bushing Thread
- Circuit
- Current Rating (Amps)
- ElectricalLife
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
E-Switch Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Alternate PN | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulation Materials | Manufacturer | Manufacturer Part Number | Manufacturer Series | Package Type | Part Life Cycle Code | Risk Rank | Terminal Seal | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Illumination | Max Voltage Rating (DC) | Switch Type | Contact Form | Illumination Type | Bushing Thread | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Bushing Length | Contact (AC) Max Power Rating R Load | Bushing Type | Lamp Type | Features | Product Category | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 200AWMSP5T2A1M6RE E-Switch | 22 |
| - | 9 Weeks | - | - | Through Hole, Right Angle | - | NO | THROUGH HOLE-RIGHT ANGLE | GLASS FILLED NYLON | Brass, Chrome Plated | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | - | - | 50,000 Cycles | - | - | - | GLASS FILLED NYLON | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2009 | 200A | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | PC Pin | 20V | 8.128mm | 5.08 mm | Standard Round | SPDT | On-Off-Mom | - | 0.02mOhm | 1000000000Ohm | - | - | - | - | 1000VRMS V | Non-Illuminated | - | TOGGLE SWITCH | - | - | Unthreaded | - | - | - | - | BREAK-BEFORE-MAKE | - | 5 | ON-OFF-(ON) | 0.177 inch | - | - | - | Epoxy Sealed Terminals | - | - | - | 8.89mm | 0.13 inch | 6.10mm | ROHS3 Compliant | - | - | ||
![]() 1003P4T1B3M3QE E-Switch | 22 |
| - | 9 Weeks | - | Panel | Panel Mount | - | - | - | STAINLESS STEEL | Brass, Chrome Plated | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | - | 40,000 Cycles | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 100 | - | Active | 1 (Unlimited) | Quick Connect | - | - | 28V | 5A AC/DC | - | - | - | 5A | Quick Connect - 0.062 (1.5mm) | 120V | 16.51mm | 12.7 mm | Standard Round | 3PDT | Mom-Off-Mom | Circular - 6.35mm Dia | 0.01mOhm | - | 5A | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | - | - | 2A | 2A@250VAC | - | 250V | 11 | (ON)-OFF-(ON) | 0.28 inch | - | - | - | Epoxy Sealed Terminals | - | - | - | 8.89mm | 0.25 inch | 12.19mm | ROHS3 Compliant | - | - | ||
![]() 100AWSP3T2B4M7RE E-Switch | 42 |
| - | 9 Weeks | Gold | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2003 | 100A | yes | Active | 1 (Unlimited) | PC Pin | - | - | 20V | 0.4VA AC/DC | Vertical | IP67 - Dust Tight, Waterproof | - | 400mA | PC Pin | 20V | - | - | Standard Round | SPDT | On-Off-On | - | 10mOhm | - | - | - | - | 20V | - | Non-Illuminated | 20V | TOGGLE SWITCH | - | Illuminated, Non-Illuminated | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 12.8mm | - | - | - | 7.62mm | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 1003P1T1B1M2QE E-Switch | 30 |
| - | 9 Weeks | Silver | Panel | Panel Mount | - | - | - | Stainless Steel | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | - | 100 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 28V | 5A AC/DC | - | - | - | 5A | PC Pin | 120V | 16.51mm | 12.7 mm | Standard Round | 3PDT | On-On | Circular - 6.35mm Dia | 0.01mOhm | - | 5A | - | - | - | 1400VAC V | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | - | - | 2A | 2A@250VAC | - | 250V | 9 | - | 0.35 inch | - | - | - | Epoxy Sealed Terminals | - | - | - | 10.541mm | 0.25 inch | 10.41mm | ROHS3 Compliant | - | - | ||
![]() 1004P6T6B15M3REH E-Switch | 22 |
| - | 10 Weeks | Gold | Panel | Panel Mount | - | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2005 | 100 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | 20V | 0.4VA AC/DC | Vertical | - | - | - | Quick Connect - 0.062 (1.5mm) | 20V | - | - | Flat Anti-Rotation | DP3T | On-On-On | Circular - 6.35mm Dia | 0.01mOhm | - | - | EPOXY | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | 0.4VA@20VAC | - | - | Jumper needed to achieve triple throw | - | 12.7mm | 6.86mm | - | - | 11.43mm | ROHS3 Compliant | Lead Free | - | ||
![]() 100DP1T5B5M3QEH E-Switch | 15 |
| - | 10 Weeks | - | Panel | Panel Mount | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | - | 100 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | 28V | 5A AC/DC | - | - | - | 5A | Quick Connect - 0.062 (1.5mm) | 120V | - | - | Standard Round | DPDT | On-On | Circular - 6.35mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 21.34mm | ROHS3 Compliant | - | - | ||
![]() 100SP1T5B5M2QEH E-Switch | 21 |
| Datasheet | 10 Weeks | Silver | Panel | Panel Mount | - | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | - | - | - | - | 40,000 Cycles | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2012 | 100 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 28V | 5A AC/DC | - | - | - | 5A | PC Pin | 120V | 12.7mm | 6.858 mm | Standard Round | SPDT | On-On | Circular - 6.35mm Dia | 0.01mOhm | - | 5A | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | - | - | 2A | 2A@250VAC | - | 250V | 3 | - | 0.336 inch | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 21.34mm | ROHS3 Compliant | - | - | ||
![]() 100SP3T4B8M2QEH E-Switch | 42 |
| Datasheet | 10 Weeks | Silver | - | Panel Mount | - | NO | THROUGH HOLE-STRAIGHT | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | - | - | - | - | 40,000 Cycles | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2007 | 100 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 28V | 5A AC/DC | - | - | - | 5A | PC Pin | 120V | 12.7mm | 6.858 mm | Standard Round | SPDT | On-Off-On | Circular - 6.50mm Dia | 0.01mOhm | - | 5A | - | 28V | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | M6 x 0.75 | - | - | 2A | 2A@250VAC | - | 250V | 3 | - | 0.35 inch | - | M6P0.75 | - | Epoxy Sealed Terminals | - | - | - | 8.89mm | 0.26 inch | 16.26mm | ROHS3 Compliant | - | - | ||
![]() 100DP1K1B25M1QEH E-Switch | 30 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2012 | 100 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 28V | 5A AC/DC | - | - | - | 5A | Solder Lug | 120V | - | - | Locking Lever | DPDT | On-On | Circular - 6.35mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 14.40mm | ROHS3 Compliant | - | - | ||
![]() 100SP1T2B5M6REH E-Switch | 15 |
| Datasheet | 10 Weeks | Gold | Panel | Panel Mount, Right Angle | - | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | - | - | - | - | 40,000 Cycles | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2006 | 100 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 20V | 0.4VA AC/DC | - | - | - | - | PC Pin | 20V | 12.7mm | 6.858 mm | Standard Round | SPDT | On-On | Circular - 6.35mm Dia | 0.01mOhm | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | - | - | - | - | - | - | - | - | 0.296 inch | 0.4VA@20VAC | - | - | Epoxy Sealed Terminals | - | - | - | 13.335mm | 0.125 inch | 5.08mm | ROHS3 Compliant | - | - | ||
![]() 100SP5T1B6M1REH E-Switch | 15 |
| Datasheet | 10 Weeks | - | - | Panel Mount | - | NO | - | STAINLESS STEEL | Brass, Chrome Plated | GOLD | COPPER ALLOY | COPPER ALLOY | - | - | - | - | 40,000 Cycles | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2008 | 100 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 0.4VA AC/DC | - | - | - | - | Solder Lug | 20V | 12.7mm | 6.858 mm | Standard Round | SPDT | On-Off-Mom | Circular - 6.35mm Dia | 0.01mOhm | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | - | - | - | - | - | - | - | ON-OFF-(ON) | 0.315 inch | - | - | - | Epoxy Sealed Terminals | - | - | - | 10.414mm | 0.156 inch | 9.90mm | ROHS3 Compliant | - | - | ||
![]() 100SP4T8B13M54QEH E-Switch | 42 |
| Datasheet | 10 Weeks | Silver | - | Panel Mount | - | NO | THROUGH HOLE-STRAIGHT | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | - | - | - | - | 40,000 Cycles | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2005 | 100 | - | Active | 1 (Unlimited) | - | EAR99 | - | 28V | 5A AC/DC | - | - | - | 5A | Wire Wrap | 120V | 12.7mm | 6.858 mm | Standard Round | SPDT | Mom-Off-Mom | Circular - 11.91mm Dia | 0.01mOhm | - | 5A | - | 28V | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 15/32-32 | - | - | 2A | 2A@250VAC | - | 250V | 3 | (ON)-OFF-(ON) | 0.448 inch | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 18.00mm | ROHS3 Compliant | - | - | ||
![]() 100DP1T1B3M2QEH E-Switch | 57 |
| Datasheet | 10 Weeks | - | - | Panel Mount | 120 | NO | - | STAINLESS STEEL | Brass, Chrome Plated | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | - | - | 40,000 Cycles | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2012 | 100 | - | Active | 1 (Unlimited) | - | EAR99 | - | 28V | 5A AC/DC | - | - | - | - | PC Pin | 120V | 12.7mm | 11.43 mm | Standard Round | DPDT | On-On | Circular - 6.35mm Dia | 0.01mOhm | - | 5A | - | 28V | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | - | - | 2A | 2A@250VAC | - | 250V | 6 | - | 0.28 inch | - | - | - | Epoxy Sealed Terminals | - | - | - | 10.414mm | 0.201 inch | 12.19mm | ROHS3 Compliant | Lead Free | - | ||
![]() 100DP1K1B25M7REH E-Switch | 70 |
| Datasheet | 7 Weeks | - | - | Panel Mount, Right Angle, Vertical | - | NO | THROUGH HOLE-RIGHT ANGLE | STAINLESS STEEL | Brass, Chrome Plated | GOLD | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD | - | - | 40,000 Cycles | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2007 | 100 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 0.4VA AC/DC | - | - | - | - | PC Pin | 20V | 11.43mm | 12.7 mm | Locking Lever | DPDT | On-On | Circular - 6.35mm Dia | 0.01mOhm | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | - | - | - | - | - | - | 6 | - | 0.315 inch | - | - | - | Epoxy Sealed Terminals | - | - | - | 20.32mm | 0.125 inch | 14.40mm | ROHS3 Compliant | - | - | ||
![]() 100SP1T6B15M3QEH E-Switch | 12 |
| Datasheet | 10 Weeks | Silver | Wire | Panel Mount | - | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2008 | 100 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | 28V | 5A AC/DC | - | - | - | 5A | Quick Connect - 0.062 (1.5mm) | 120V | 12.7mm | 6.858 mm | Flat Anti-Rotation | SPDT | On-On | Circular - 6.35mm Dia | 0.01mOhm | - | 5A | - | 28V | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | - | - | 2A | 2A@250VAC | - | 250V | 3 | - | 0.297 inch | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 11.43mm | ROHS3 Compliant | - | - | ||
![]() 100SP1T4B5M1QEH E-Switch | 42 |
| Datasheet | 10 Weeks | Silver | Panel | Panel Mount | - | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | - | - | - | - | 40,000 Cycles | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2012 | 100 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 28V | 5A AC/DC | - | - | - | 5A | Solder Lug | 120V | 12.7mm | 6.858 mm | Standard Round | SPDT | On-On | Circular - 6.35mm Dia | 0.01mOhm | - | 5A | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | - | - | 2A | 2A@250VAC | - | 250V | - | - | 0.336 inch | - | - | - | Epoxy Sealed Terminals | - | - | - | 8.89mm | 0.156 inch | 16.26mm | ROHS3 Compliant | - | - | ||
![]() 1003P1T6B11M1QE E-Switch | 22 |
| Datasheet | 9 Weeks | - | - | Panel Mount | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2003 | 100 | - | Active | 1 (Unlimited) | - | - | - | 28V | 5A AC/DC | - | - | - | - | Solder Lug | 120V | - | - | Flat Anti-Rotation | 3PDT | On-On | Circular - 6.35mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 12.30mm | ROHS3 Compliant | - | - | ||
![]() 100SP1K1B26M6QE E-Switch | 22 |
| Datasheet | 9 Weeks | - | - | Through Hole, Right Angle | - | NO | THROUGH HOLE-RIGHT ANGLE | STAINLESS STEEL | Brass, Chrome Plated | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | - | - | 40,000 Cycles | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2008 | 100 | - | Active | 1 (Unlimited) | - | EAR99 | - | 28V | 5A AC/DC | - | - | - | - | PC Pin | 120V | 12.7mm | 6.858 mm | Locking Lever | SPDT | On-On | - | 0.01mOhm | - | 5A | - | 28V | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | Unthreaded | - | - | 2A | 2A@250VAC | - | 250V | 5 | - | 0.315 inch | - | - | - | Epoxy Sealed Terminals | - | - | - | 9.3472mm | 0.125 inch | 14.40mm | ROHS3 Compliant | - | - | ||
![]() 1004P1T8B13M2QE E-Switch | 29 |
| - | 9 Weeks | - | Panel | Panel Mount | - | - | - | STAINLESS STEEL | Brass, Chrome Plated | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | - | 40,000 Cycles | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 100 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 28V | 5A AC/DC | - | - | - | 5A | PC Pin | 120V | 21.59mm | 12.7 mm | Standard Round | 4PDT | On-On | Circular - 11.91mm Dia | 0.01mOhm | - | 5A | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 15/32-32 | - | - | 2A | 2A@250VAC | - | 250V | 12 | - | 0.448 inch | - | - | - | Epoxy Sealed Terminals | - | - | - | 10.541mm | 0.26 inch | 18.00mm | ROHS3 Compliant | - | - | ||
![]() 200MSP1T4B1M2QE E-Switch | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | T201238 | E-Switch | - | 1 | E-SWITCH INC | Non-Illuminated | - | E-Switch | 200MSP1T4B1M2QE | 200MSP1T4B1M2QE | BULK | Active | 5.64 | Sealed | - | - | - | 200 | - | - | - | - | EAR99 | Switches | - | - | - | - | compliant | 3 A | - | - | - | - | - | - | ON - ON | - | - | - | - | - | - | - | - | - | - | TOGGLE SWITCH | SPDT | - | - | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | - | - |