- Switch Function
- Series
- Mounting Type
- Termination Style
- Actuator Length
- Actuator Material
- Actuator Type
- Bushing Thread
- Circuit
- Current Rating (Amps)
- ElectricalLife
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
E-Switch Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Alternate PN | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Insulation Materials | Manufacturer | Mfr | Package | Package Type | Product Status | RoHS | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Illumination | Max Voltage Rating (DC) | Switch Type | Contact Current Rating | Illumination Type | Bushing Thread | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Bushing Length | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Features | Product Category | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100SP4T6B11M2QEH E-Switch | 927 |
| - | 10 Weeks | Silver | Panel | Panel Mount | Brass, Chrome Plated | - | - | - | - | - | - | - | - | Copper, Silver | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 100 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 28V | 5A AC/DC | Vertical | - | 5A | PC Pin | 120V | - | - | Flat Anti-Rotation | SPDT | Mom-Off-Mom | Circular - 6.35mm Dia | - | - | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | 5A | Illuminated, Non-Illuminated | 1/4-40 | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 12.7mm | 6.86mm | - | - | 12.30mm | - | ROHS3 Compliant | Lead Free | - | |||
![]() 100SP1T1B4M2QE E-Switch | 611 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | Silver | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2007 | 100 | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 8536.50.90.65 | - | 28V | 5A AC/DC | Vertical | - | 5A | PC Pin | 120V | 12.7mm | 6.86 mm | Standard Round | SPDT | On-On | - | - | - | 5A | - | - | EPOXY TERMINAL SEALED | - | - | Non-Illuminated | - | TOGGLE SWITCH | 5A | Illuminated, Non-Illuminated | Unthreaded | - | 5A | 5A@120VAC | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 8.89mm | - | 12.19mm | - | ROHS3 Compliant | Lead Free | - | |||
![]() 100SP5T1B4M6RE E-Switch | 23 |
| - | - | - | - | Through Hole, Right Angle | - | Brass, Chrome Plated | - | - | - | - | - | Bulk | T115048 | E-Switch | - | 40,000 Cycles | 1 | Non-Illuminated | - | E-Switch | E-Switch | - | BULK | Active | Details | 20 V | -30°C ~ 85°C | - | - | 100 | - | - | - | - | - | - | - | Switches | - | 0.4VA (AC/DC) | - | - | - | PC Pin | - | - | - | Standard Round | SPDT | On-Off-Mom | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | 11.69mm | - | - | - | - | ||
![]() 100SP3T8B13M1QEH E-Switch | 2496 |
| Datasheet | 10 Weeks | Silver | Panel | Panel Mount | Brass, Chrome Plated | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 100 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 28V | 5A AC/DC | Vertical | - | 5A | Solder Lug | 120V | - | - | Standard Round | SPDT | On-Off-On | Circular - 11.91mm Dia | - | - | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | 5A | Illuminated, Non-Illuminated | 15/32-32 | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 12.7mm | 6.86mm | - | - | 18.00mm | - | ROHS3 Compliant | Lead Free | - | |||
![]() 200AWMSP3T1A1M2QE E-Switch | 350 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | GLASS FILLED NYLON | Brass, Chrome Plated | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | - | - | 50,000 Cycles | - | - | GLASS FILLED NYLON | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 200A | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 28V | 3A AC/DC | - | IP67 - Dust Tight, Waterproof | 3A | PC Pin | 120V | 8.128mm | 5.08 mm | Standard Round | SPDT | On-Off-On | - | 0.02mOhm | 1000000000Ohm | 3A | - | - | - | - | 1000VRMS V | Non-Illuminated | - | TOGGLE SWITCH | - | - | Unthreaded | - | 1A | 1A@250VAC | - | 250V | 3 | - | 0.177 inch | - | - | Epoxy Sealed Terminals | - | - | - | 8.89mm | 0.13 inch | 10.16mm | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | |||
![]() 1003P3T6B12M51RE E-Switch | 30 |
| - | 9 Weeks | Through Hole | Through Hole | STAINLESS STEEL | Brass, Chrome Plated | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | - | - | - | - | 40,000 Cycles | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2004 | 100 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | - | - | 20V | 0.4VA AC/DC | - | - | - | Wire Wrap | 20V | 16.51mm | 12.7 mm | Flat Anti-Rotation | 3PDT | On-Off-On | - | 0.01mOhm | - | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | Unthreaded | - | - | - | - | - | 9 | - | 0.297 inch | 0.4VA@20VAC | - | Epoxy Sealed Terminals | - | - | - | 10.541mm | - | 12.30mm | - | ROHS3 Compliant | - | - | |||
![]() 200MSP4T2B2M7RE E-Switch | 42 |
| Datasheet | 9 Weeks | - | Through Hole, Right Angle, Vertical | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 200 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 0.4VA AC/DC | - | - | - | PC Pin | 20V | - | - | Standard Round | SPDT | Mom-Off-Mom | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 5.33mm | - | ROHS3 Compliant | - | - | |||
![]() 200MSP1T1B7M7Q E-Switch | 15 |
| - | - | - | Through Hole, Right Angle, Vertical | - | Brass, Chrome Plated | - | - | - | - | - | - | - | E-Switch | - | 30,000 Cycles | 1 | - | - | E-Switch | E-Switch | Bulk | - | Active | - | 28 V | -30°C ~ 85°C | - | - | 200 | - | - | - | - | - | - | - | Switches | - | 3A (AC/DC) | - | - | - | PC Pin | - | - | - | Standard Round | SPDT | On-On | Circular - 6.35mm Dia | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | 1/4-40 | Toggle Switches | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | 9.40mm | - | - | - | - | |||
![]() 200MSP1T2B2M6RE E-Switch | 12 |
| Datasheet | 9 Weeks | Through Hole | Through Hole, Right Angle | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | Gold | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2004 | 200 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 20V | 0.4VA AC/DC | Right Angle | - | 400mA | PC Pin | 20V | - | - | Standard Round | SPDT | On-On | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | 3A | Illuminated, Non-Illuminated | Unthreaded | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 8.13mm | 6.1mm | - | - | 5.33mm | - | ROHS3 Compliant | Lead Free | - | |||
![]() 100DP1T1B1M2QEH E-Switch | 1496 | - | - | 7 Weeks | Panel | Panel Mount | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | Silver | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2007 | 100 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 28V | 5A AC/DC | Straight | - | 5A | PC Pin | 120V | - | - | Standard Round | DPDT | On-On | Circular - 6.35mm Dia | - | - | - | - | - | - | 250V | - | Non-Illuminated | 28V | TOGGLE SWITCH | 5A | Illuminated, Non-Illuminated | 1/4-40 | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 10.41mm | No SVHC | ROHS3 Compliant | Lead Free | - | |||
![]() 200AWMDP1T1A1M2RE E-Switch | 317 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | - | - | 50,000 Cycles | - | - | GLASS FILLED NYLON | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2006 | 200A | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 20V | 0.4VA AC/DC | Vertical | IP67 - Dust Tight, Waterproof | 400mA | PC Pin | 20V | 9.144mm | 8.128 mm | Standard Round | DPDT | On-On | - | 0.02mOhm | 1000000000Ohm | - | - | - | - | - | 1000VRMS V | Non-Illuminated | - | TOGGLE SWITCH | - | Illuminated, Non-Illuminated | Unthreaded | - | - | - | - | - | 6 | - | 0.177 inch | - | 0.4VA@20VDC | Epoxy Sealed Terminals | - | - | - | 8.89mm | 0.13 inch | 10.16mm | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | |||
![]() 100SP3T2B3M64QEH E-Switch | In Stock | - | - | 5 Weeks | Brackets | Panel Mount, Right Angle | STAINLESS STEEL | Brass, Chrome Plated | - | - | COPPER ALLOY | - | - | - | - | - | Silver | 40,000 Cycles | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2005 | 100 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 5A AC/DC | Right Angle | - | 5A | PC Pin | 120V | - | - | Standard Round | SPDT | On-Off-On | Circular - 6.35mm Dia | 0.01mOhm | - | 5A | - | - | - | 250V | - | Non-Illuminated | 28V | TOGGLE SWITCH | - | - | 1/4-40 | - | 2A | 2A@250VAC | 5A@28VDC | - | 5 | - | 0.28 inch | - | - | Epoxy Sealed Terminals | - | - | - | 12.9032mm | 0.169 inch | 6.46mm | - | ROHS3 Compliant | Lead Free | - | |||
![]() ST141D10 E-Switch | 86 |
| Datasheet | 9 Weeks | - | Panel Mount | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2012 | ST1, LAMB | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 20A AC | - | - | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Standard Round | SPST | On-Off | Circular - 12.00mm Dia | - | - | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | M12 x 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.00mm | - | ROHS3 Compliant | - | - | |||
![]() 100AWSP1T1B1M1QEH E-Switch | 727 |
| - | 10 Weeks | Silver | Panel | Panel Mount | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | - | - | 30,000 Cycles | - | - | POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2014 | 100A | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 28V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | 5A | Solder Lug | 120V | 12.7mm | 6.604 mm | Standard Round | SPDT | On-On | Circular - 6.35mm Dia | 0.01mOhm | 1000000000Ohm | 5A | - | - | - | - | 1000VRMS V | Non-Illuminated | - | TOGGLE SWITCH | - | Illuminated, Non-Illuminated | 1/4-40 | - | 5A | 5A@120VAC | - | - | - | - | 0.346 inch | - | - | Epoxy Sealed Terminals | - | - | - | 10.414mm | 0.156 inch | 10.41mm | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | |||
![]() 100SP2T1B1M1QEH E-Switch | 741 |
| Datasheet | 10 Weeks | Silver | Panel | Panel Mount | Brass, Chrome Plated | - | - | - | - | - | - | - | - | Copper, Silver | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2006 | 100 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 28V | 5A AC/DC | Vertical | - | 5A | Solder Lug | 120V | - | - | Standard Round | SPDT | On-Mom | Circular - 6.35mm Dia | - | - | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | 5A | Illuminated, Non-Illuminated | 1/4-40 | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 10.41mm | - | ROHS3 Compliant | Lead Free | - | |||
![]() 200AWMDP1T1A1VS2RE E-Switch | 13 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Stainless Steel | Brass, Chrome Plated | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2006 | 200A | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 20V | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | 400mA | PC Pin | 20V | - | - | Standard Round | DPDT | On-On | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 10.16mm | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | |||
![]() 100SP4T6B12VS5RE E-Switch | 520 |
| - | 9 Weeks | Through Hole | Through Hole | STAINLESS STEEL | Brass, Chrome Plated | - | - | COPPER ALLOY | - | - | - | - | - | Gold | 40,000 Cycles | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2007 | 100 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 19.558mm | 7.62 mm | Flat Anti-Rotation | SPDT | Mom-Off-Mom | - | 0.01mOhm | - | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | Unthreaded | - | - | - | - | - | 7 | (ON)-OFF-(ON) | 0.297 inch | 0.4VA@20VAC | - | Epoxy Sealed Terminals | - | - | - | - | - | 12.30mm | - | ROHS3 Compliant | Lead Free | - | |||
![]() 100SP3T6B11M1QEH E-Switch | 849 |
| Datasheet | 10 Weeks | Silver | Panel | Panel Mount | STAINLESS STEEL | Brass, Chrome Plated | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | - | - | 40,000 Cycles | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 100 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 28V | 5A AC/DC | Vertical | - | 5A | Solder Lug | 120V | - | 6.858 mm | Flat Anti-Rotation | SPDT | On-Off-On | Circular - 6.35mm Dia | 0.01mOhm | - | 5A | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | Illuminated, Non-Illuminated | 1/4-40 | - | 2A | 2A@250VAC | - | 250V | - | - | - | - | - | Epoxy Sealed Terminals | - | 12.7mm | 6.86mm | 8.89mm | - | 12.30mm | - | ROHS3 Compliant | Lead Free | - | |||
![]() 200MDP1T4B3M1QE E-Switch | 15 |
| Datasheet | 9 Weeks | Silver | Panel | Panel Mount | STAINLESS STEEL | Brass, Chrome Plated | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | - | 200 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 28V | 3A AC/DC | - | - | 3A | Solder Lug | 120V | 9.1186mm | 8.128 mm | Standard Round | DPDT | On-On | Circular - 4.95mm Dia | 0.02mOhm | 1000000000Ohm | 3A | - | - | - | - | 1000VRMS V | Non-Illuminated | - | TOGGLE SWITCH | - | - | 10-48 | - | 1A | 1A@250VAC | - | 250V | - | - | 0.22 inch | - | - | Epoxy Sealed Terminals | - | - | - | 9.144mm | 0.109 inch | 12.70mm | - | ROHS3 Compliant | - | - | |||
![]() 200MSP3T2B1M6REH E-Switch | 42 |
| Datasheet | 8 Weeks | - | Panel Mount, Right Angle | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 200 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 0.4VA AC/DC | - | - | - | PC Pin | 20V | - | - | Standard Round | SPDT | On-Off-On | Circular - 4.95mm Dia | - | - | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 10-48 | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 5.33mm | - | ROHS3 Compliant | Lead Free | - |