- Switch Function
- Series
- Mounting Type
- Termination Style
- Actuator Length
- Actuator Material
- Actuator Type
- Bushing Thread
- Circuit
- Current Rating (Amps)
- ElectricalLife
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
E-Switch Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Switch Type | Illumination Type | Bushing Thread | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Bushing Length | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Bushing Type | Features | Body Height | Length - Termination | Actuator Length | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 200AWMDP1T2A1M2RE E-Switch | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | - | - | - | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | GLASS FILLED NYLON | -30°C~85°C | Bulk | 2006 | 200A | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 20V | 0.4VA AC/DC | IP67 - Dust Tight, Waterproof | 3A | PC Pin | 20V | 9.144mm | 8.128 mm | Standard Round | DPDT | On-On | - | 0.02mOhm | 1000000000Ohm | - | - | 1000VRMS V | - | Non-Illuminated | TOGGLE SWITCH | - | Unthreaded | - | - | - | 6 | - | - | - | 0.4VA@20VDC | - | Epoxy Sealed Terminals | 8.89mm | 0.13 inch | 6.10mm | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 100DP3T1B1M2RE E-Switch | 42 |
| - | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 100 | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 20V | 0.4VA AC/DC | - | - | PC Pin | 20V | - | - | Standard Round | DPDT | On-Off-On | Circular - 6.35mm Dia | - | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | - | 1/4-40 | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 10.41mm | ROHS3 Compliant | - | ||
![]() 200MSP1T2B4M2QE E-Switch | 135 |
| Datasheet | 9 Weeks | - | - | Through Hole | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2002 | 200 | Active | 1 (Unlimited) | - | EAR99 | - | 28V | 3A AC/DC | - | - | PC Pin | 120V | - | - | Standard Round | SPDT | On-On | - | - | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | - | Unthreaded | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 5.33mm | ROHS3 Compliant | - | ||
![]() 200AWMDP2T1A1M6RE E-Switch | 22 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | GLASS FILLED NYLON | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | GLASS FILLED NYLON | -30°C~85°C | Bulk | 2006 | 200A | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 20V | 0.4VA AC/DC | IP67 - Dust Tight, Waterproof | 3A | PC Pin | 20V | 8.128mm | 5.08 mm | Standard Round | DPDT | On-Mom | - | 0.02mOhm | 1000000000Ohm | - | - | 1000VRMS V | - | Non-Illuminated | TOGGLE SWITCH | - | Unthreaded | - | - | - | 8 | ON-(ON) | 0.177 inch | 0.4VA@20VAC | - | - | Epoxy Sealed Terminals | 8.89mm | 0.13 inch | 10.16mm | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 200MSP3T4B5M6RE E-Switch | 22 |
| Datasheet | 9 Weeks | Gold | Panel | Panel Mount, Right Angle | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2005 | 200 | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 20V | 0.4VA AC/DC | - | 3A | PC Pin | 20V | - | - | Standard Round | SPDT | On-Off-On | Circular - 6.35mm Dia | - | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | - | 1/4-40 | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 10.41mm | ROHS3 Compliant | - | ||
![]() 100SP4T1B3M2QEH E-Switch | 42 |
| - | 7 Weeks | Silver | - | Panel Mount | - | NO | THROUGH HOLE-STRAIGHT | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Tray | 2008 | 100 | Active | 1 (Unlimited) | Solder | EAR99 | - | 28V | 5A AC/DC | - | 5A | PC Pin | 120V | 12.7mm | 6.858 mm | Standard Round | SPDT | Mom-Off-Mom | Circular - 6.35mm Dia | 0.01mOhm | - | 5A | 28V | - | - | Non-Illuminated | TOGGLE SWITCH | - | 1/4-40 | 2A | 2A@250VAC | 250V | - | (ON)-OFF-(ON) | 0.28 inch | - | - | - | Epoxy Sealed Terminals | 8.89mm | - | 12.19mm | ROHS3 Compliant | - | ||
![]() 100DP3T2B4M7QE E-Switch | 13 |
| Datasheet | 9 Weeks | Silver | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | - | 100 | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 28V | 5A AC/DC | - | 5A | PC Pin | 120V | - | - | Standard Round | DPDT | On-Off-On | - | - | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | - | Unthreaded | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 6.46mm | ROHS3 Compliant | - | ||
![]() 200MDP1T5B5M1QEH E-Switch | 325 |
| Datasheet | 7 Weeks | - | - | Panel Mount | 100 | NO | THROUGH HOLE-STRAIGHT | STAINLESS STEEL | Brass, Chrome Plated | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | 30,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 200 | Active | 1 (Unlimited) | - | EAR99 | - | 28V | 3A AC/DC | - | - | Solder Lug | 120V | 9.144mm | 8.128 mm | Standard Round | DPDT | On-On | Circular - 6.35mm Dia | 0.02mOhm | - | 3A | 28V | - | - | Non-Illuminated | TOGGLE SWITCH | Illuminated | 1/4-40 | 1A | 1A@250VAC | 250V | - | - | 0.31 inch | - | - | 1/4-48 | Epoxy Sealed Terminals | 8.636mm | 0.16 inch | 5.59mm | ROHS3 Compliant | - | ||
![]() 200AWMSP6T1A1M2RE E-Switch | 13 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | GLASS FILLED NYLON | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 50,000 Cycles | GLASS FILLED NYLON | -30°C~85°C | Bulk | 2006 | 200A | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 20V | 0.4VA AC/DC | IP67 - Dust Tight, Waterproof | 3A | PC Pin | 20V | 8.128mm | 5.08 mm | Standard Round | SPST | On-Off | - | 0.02mOhm | 1000000000Ohm | - | - | 1000VRMS V | SPDT, SPST | Non-Illuminated | TOGGLE SWITCH | - | Unthreaded | - | - | - | 3 | OFF-ON | 0.177 inch | 0.4VA@20VAC | - | - | Epoxy Sealed Terminals | 8.89mm | 0.13 inch | 10.16mm | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 100SP3T5B1M1REH E-Switch | 42 |
| Datasheet | 9 Weeks | - | - | Panel Mount | - | NO | - | STAINLESS STEEL | Brass, Chrome Plated | GOLD | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Tray | 2008 | 100 | Active | 1 (Unlimited) | - | EAR99 | - | - | 0.4VA AC/DC | - | - | Solder Lug | 20V | 12.7mm | 6.858 mm | Standard Round | SPDT | On-Off-On | Circular - 6.35mm Dia | 0.01mOhm | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | - | 1/4-40 | - | - | - | - | - | 0.35 inch | - | - | - | Epoxy Sealed Terminals | 8.89mm | 0.156 inch | 21.34mm | ROHS3 Compliant | - | ||
![]() 100SP1T5B1M1REH E-Switch | 42 |
| Datasheet | 9 Weeks | - | - | Panel Mount | - | NO | - | STAINLESS STEEL | Brass, Chrome Plated | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 100 | Active | 1 (Unlimited) | - | EAR99 | GOLD/NICKEL | - | 0.4VA AC/DC | - | - | Solder Lug | 20V | 12.7mm | 6.858 mm | Standard Round | SPDT | On-On | Circular - 6.35mm Dia | 0.01mOhm | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | - | 1/4-40 | - | - | - | - | - | 0.35 inch | - | - | - | Epoxy Sealed Terminals | - | - | 21.34mm | ROHS3 Compliant | - | ||
![]() 100SP3T2B1M2QEH E-Switch | 42 |
| Datasheet | 10 Weeks | Silver | Panel | Panel Mount | - | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 100 | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 28V | 5A AC/DC | - | 5A | PC Pin | 120V | 12.7mm | 6.858 mm | Standard Round | SPDT | On-Off-On | Circular - 6.35mm Dia | 0.01mOhm | - | 5A | - | - | - | Non-Illuminated | TOGGLE SWITCH | - | 1/4-40 | 2A | 2A@250VAC | 250V | 3 | - | 0.35 inch | - | - | - | Epoxy Sealed Terminals | - | - | 5.08mm | ROHS3 Compliant | - | ||
![]() 100AWSP2T1B4M6QE E-Switch | 15 |
| - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2012 | 100A | Active | 1 (Unlimited) | PC Pin | - | - | 28V | 5A AC/DC | IP67 - Dust Tight, Waterproof | 5A | PC Pin | 120V | - | - | Standard Round | SPDT | On-Mom | - | - | - | - | - | - | - | Non-Illuminated | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 12.70mm | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 100SP2T1B9VS2REH E-Switch | 164 |
| - | 7 Weeks | Gold | - | Through Hole | - | NO | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Tray | 2007 | 100 | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 0.4VA AC/DC | - | - | PC Pin | 20V | - | - | Standard Round | SPDT | On-Mom | Circular - 6.35mm Dia | 0.01mOhm | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | - | 1/4-40 | - | - | - | 7 | ON-(ON) | 0.353 inch | 0.4VA@20VAC | - | - | Epoxy Sealed Terminals | - | - | 10.41mm | ROHS3 Compliant | - | ||
![]() 100DP3T7B13M2QE E-Switch | 42 |
| - | 9 Weeks | - | Panel | Panel Mount | - | - | - | STAINLESS STEEL | Brass, Chrome Plated | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 100 | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 28V | 5A AC/DC | - | 5A | PC Pin | 120V | 12.7mm | 11.43 mm | Standard Round | DPDT | On-Off-On | Circular - 11.91mm Dia | 0.01mOhm | - | 5A | - | - | - | Non-Illuminated | TOGGLE SWITCH | - | 15/32-32 | 2A | 2A@250VAC | 250V | 6 | - | 0.448 inch | - | - | - | Epoxy Sealed Terminals | - | - | 13.00mm | ROHS3 Compliant | - | ||
![]() 100DP2T7B13M3RE E-Switch | In Stock | - | - | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 100 | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | 20V | 0.4VA AC/DC | - | - | Quick Connect - 0.062 (1.5mm) | 20V | - | - | Standard Round | DPDT | On-Mom | Circular - 11.91mm Dia | - | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | - | 15/32-32 | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 13.00mm | ROHS3 Compliant | - | ||
![]() 100SP1T6B11M7REH E-Switch | 21 |
| - | 10 Weeks | Gold | Panel, Vertical | Panel Mount, Right Angle, Vertical | - | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2005 | 100 | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 20V | 0.4VA AC/DC | - | - | PC Pin | 20V | 6.858mm | 12.7 mm | Flat Anti-Rotation | SPDT | On-On | Circular - 6.35mm Dia | 0.01mOhm | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | - | 1/4-40 | - | - | - | 5 | - | 0.297 inch | 0.4VA@20VAC | - | - | Epoxy Sealed Terminals | 20.32mm | 0.125 inch | 12.30mm | ROHS3 Compliant | - | ||
![]() 100SP1T2B2M6QE E-Switch | 42 |
| - | 9 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 100 | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 28V | 5A AC/DC | - | 5A | PC Pin | 120V | 12.7mm | 6.858 mm | Standard Round | SPDT | On-On | - | 0.01mOhm | - | 5A | - | 1400VAC V | - | Non-Illuminated | TOGGLE SWITCH | - | Unthreaded | 2A | 2A@250VAC | 250V | 5 | - | 0.35 inch | - | - | 1/4-40 | Epoxy Sealed Terminals | 8.89mm | 0.125 inch | 5.08mm | ROHS3 Compliant | - | ||
![]() 200MDP2T2B3M1QE E-Switch | 15 |
| Datasheet | 9 Weeks | Silver | Panel | Panel Mount | - | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 200 | Active | 1 (Unlimited) | Solder | EAR99 | - | 28V | 3A AC/DC | - | 3A | Solder Lug | 120V | 9.144mm | 8.128 mm | Standard Round | DPDT | On-Mom | Circular - 4.95mm Dia | 0.02mOhm | 1000000000Ohm | 3A | - | 1000VRMS V | - | Non-Illuminated | TOGGLE SWITCH | - | 10-48 | 1A | 1A@250VAC | 250V | - | ON-(ON) | 0.2 inch | - | - | - | Epoxy Sealed Terminals | 9.144mm | 0.11 inch | 5.33mm | ROHS3 Compliant | - | ||
![]() 200MDP1T1B4M7QE E-Switch | 13 |
| Datasheet | 9 Weeks | Silver | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | - | 200 | Active | 1 (Unlimited) | PC Pin | - | - | 28V | 3A AC/DC | - | 3A | PC Pin | 120V | - | - | Standard Round | DPDT | On-On | - | - | - | - | - | - | - | Non-Illuminated | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 9.40mm | ROHS3 Compliant | - |