- Switch Function
- Series
- Mounting Type
- Termination Style
- Actuator Length
- Actuator Material
- Actuator Type
- Bushing Thread
- Circuit
- Current Rating (Amps)
- ElectricalLife
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
E-Switch Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Alternate PN | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Insulation Materials | Manufacturer | Package Type | Terminal Seal | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Contact Current(DC)-Max | Sealing | Illumination | Switch Type | Contact Form | Illumination Type | Bushing Thread | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Bushing Length | Contact (AC) Max Power Rating R Load | Lamp Type | Features | Product Category | Length | Width | Body Height | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100SP1T1B6M1QEH E-Switch | 42 |
| - | 10 Weeks | Silver | Panel | Panel Mount | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 100 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 8536.50.90.65 | - | 28V | 5A AC/DC | Vertical | - | 5A | Solder Lug | 120V | - | - | Standard Round | SPDT | On-On | Circular - 6.35mm Dia | - | 5A | EPOXY TERMINAL SEALED | Non-Illuminated | TOGGLE SWITCH | - | Illuminated, Non-Illuminated | 1/4-40 | - | - | 5A | 5A@120VAC | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 12.7mm | 6.86mm | 8.89mm | 9.90mm | ROHS3 Compliant | Lead Free | - | ||
![]() 100DP1K1B25M3QEH E-Switch | 22 |
| - | 10 Weeks | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | -30°C~85°C | Bulk | 2012 | 100 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 28V | 5A AC/DC | - | - | 5A | Quick Connect - 0.062 (1.5mm) | 120V | - | - | Locking Lever | DPDT | On-On | Circular - 6.35mm Dia | - | - | - | Non-Illuminated | TOGGLE SWITCH | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 14.40mm | ROHS3 Compliant | - | - | ||
![]() 1003P2T1B1M1RE E-Switch | 22 |
| - | 9 Weeks | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | -30°C~85°C | Bulk | 2006 | 100 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Gold (Au) | - | 8536.50.90.40 | - | 20V | 0.4VA AC/DC | - | - | - | Solder Lug | 20V | 16.51mm | 12.7 mm | Standard Round | 3PDT | On-Mom | Circular - 6.35mm Dia | - | 0.02A | EPOXY TERMINAL SEALED | Non-Illuminated | TOGGLE SWITCH | - | - | 1/4-40 | - | - | 0.02A | .02A@20VAC | .02A@20VDC | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 10.7mm | 10.41mm | ROHS3 Compliant | - | - | ||
![]() 1003P3T1B2M7QE E-Switch | 22 |
| - | 9 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 100 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | - | - | Standard Round | 3PDT | On-Off-On | - | - | - | - | Non-Illuminated | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 10.41mm | ROHS3 Compliant | - | - | ||
![]() 100AWDP1T2B4M6RE E-Switch | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | -30°C~85°C | Bulk | 2003 | 100A | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 20V | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | - | PC Pin | 20V | - | - | Standard Round | DPDT | On-On | - | - | - | - | Non-Illuminated | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 7.62mm | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 100DP1T2B9M1QEH E-Switch | 15 |
| - | 10 Weeks | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | -30°C~85°C | Bulk | - | 100 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 120V | - | - | Standard Round | DPDT | On-On | Circular - 6.35mm Dia | - | - | - | Non-Illuminated | TOGGLE SWITCH | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 5.08mm | ROHS3 Compliant | - | - | ||
![]() 100SP1T6B11M6REH E-Switch | 15 |
| - | 10 Weeks | Gold | Panel | Panel Mount, Right Angle | - | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | - | 40,000 Cycles | - | - | DIALLYL PHTHALATE | - | - | - | -30°C~85°C | Bulk | 2006 | 100 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 12.7mm | 6.858 mm | Flat Anti-Rotation | SPDT | On-On | Circular - 6.35mm Dia | 0.01mOhm | - | - | Non-Illuminated | TOGGLE SWITCH | - | - | 1/4-40 | - | - | - | - | - | - | 5 | - | 0.297 inch | 0.4VA@20VAC | - | Epoxy Sealed Terminals | - | - | - | 14.1478mm | 12.30mm | ROHS3 Compliant | - | - | ||
![]() ST161D02 E-Switch | 1071 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TOGGLE SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1003P4T1B1M1QE E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | T134004 | E-Switch | - | - | 1 | Non-Illuminated | - | E-Switch | BULK | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | - | ||
![]() 200MSP4T2B2VS2QE E-Switch | 15 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | -30°C~85°C | Bulk | - | 200 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | 10.57mm | 5.08 mm | Standard Round | SPDT | Mom-Off-Mom | - | - | 3A | - | Non-Illuminated | TOGGLE SWITCH | - | - | Unthreaded | - | - | 3A | 3A@120VAC | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 8.93mm | 5.33mm | ROHS3 Compliant | - | - | ||
![]() 200AWMSP3T2A1M7QE E-Switch | 30 |
| Datasheet | 9 Weeks | Silver | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | -30°C~85°C | Bulk | - | 200A | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 28V | 3A AC/DC | - | IP67 - Dust Tight, Waterproof | 3A | PC Pin | 120V | - | - | Standard Round | SPDT | On-Off-On | - | - | - | - | Non-Illuminated | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 6.10mm | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 100AWSP1T1B4VS2QE E-Switch | 6 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | -30°C~85°C | Bulk | - | 100A | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 28V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | 5A | PC Pin | 120V | - | - | Standard Round | SPDT | On-On | - | - | - | - | Non-Illuminated | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 12.70mm | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 100DP4T2B3M1QE E-Switch | 63 |
| - | 9 Weeks | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | -30°C~85°C | Bulk | - | 100 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 120V | - | - | Standard Round | DPDT | Mom-Off-Mom | Circular - 6.35mm Dia | - | - | - | Non-Illuminated | TOGGLE SWITCH | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 6.86mm | ROHS3 Compliant | - | - | ||
![]() 100SP1T1B1M7QE E-Switch | 272 |
| - | 9 Weeks | - | Panel, Vertical | Panel Mount, Right Angle, Vertical | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 100 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Silver (Ag) | PANEL MOUNTABLE | 8536.50.90.65 | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | 13.2mm | 6.86 mm | Standard Round | SPDT | On-On | Circular - 6.35mm Dia | - | 5A | EPOXY TERMINAL SEALED | Non-Illuminated | TOGGLE SWITCH | - | - | 1/4-40 | - | - | 5A | 5A@120VAC | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 12.7mm | 10.41mm | ROHS3 Compliant | - | - | ||
![]() 1004P1T6B11M2QE E-Switch | 22 |
| - | 9 Weeks | - | Panel | Panel Mount | STAINLESS STEEL | Brass, Chrome Plated | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | - | - | 40,000 Cycles | - | - | DIALLYL PHTHALATE | - | - | - | -30°C~85°C | Bulk | 2008 | 100 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | 21.59mm | 12.7 mm | Flat Anti-Rotation | 4PDT | On-On | Circular - 6.35mm Dia | 0.01mOhm | 5A | - | Non-Illuminated | TOGGLE SWITCH | - | - | 1/4-40 | - | - | 2A | 2A@250VAC | - | 250V | - | - | 0.354 inch | - | - | Epoxy Sealed Terminals | - | - | - | 10.541mm | 12.30mm | ROHS3 Compliant | - | - | ||
![]() 100SP4T1B9M1QEH E-Switch | 42 |
| - | 10 Weeks | Silver | Panel | Panel Mount | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | - | 40,000 Cycles | - | - | DIALLYL PHTHALATE | - | - | - | -30°C~85°C | Bulk | 2008 | 100 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 28V | 5A AC/DC | Vertical | - | 5A | Solder Lug | 120V | 12.7mm | 6.858 mm | Standard Round | SPDT | Mom-Off-Mom | Circular - 6.35mm Dia | 0.01mOhm | 5A | - | Non-Illuminated | TOGGLE SWITCH | - | Illuminated, Non-Illuminated | 1/4-40 | - | - | 2A | 2A@250VAC | - | 250V | - | (ON)-OFF-(ON) | 0.294 inch | - | - | Epoxy Sealed Terminals | - | - | - | 8.89mm | 10.41mm | ROHS3 Compliant | Lead Free | - | ||
![]() 200MSP3T1B5M6RE E-Switch | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | T213022 | E-Switch | - | - | 1 | Non-Illuminated | - | E-Switch | BULK | Sealed | - | - | - | 200 | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | 3 A | - | - | - | - | - | - | ON - OFF - ON | - | - | - | - | - | - | SPDT | - | - | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | - | ||
![]() 100DP7T6B12M2RE E-Switch | 22 |
| - | 9 Weeks | - | - | Through Hole | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 0.4VA AC/DC | - | - | - | PC Pin | 20V | - | - | Flat Anti-Rotation | SP3T | On-On-Mom | - | - | - | - | Non-Illuminated | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | Jumper needed to achieve triple throw | - | - | - | - | 12.30mm | ROHS3 Compliant | - | - | ||
![]() 100SP1T7B13M2QEH E-Switch | 12 |
| - | 10 Weeks | - | Panel | Panel Mount | STAINLESS STEEL | Brass, Chrome Plated | - | - | COPPER ALLOY | - | - | - | - | Silver | 40,000 Cycles | - | - | DIALLYL PHTHALATE | - | - | - | -30°C~85°C | Bulk | 2008 | 100 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | 12.7mm | 6.858 mm | Standard Round | SPDT | On-On | Circular - 11.91mm Dia | 0.01mOhm | 5A | - | Non-Illuminated | TOGGLE SWITCH | - | - | 15/32-32 | - | - | 2A | 2A@250VAC | - | 250V | 3 | - | 0.448 inch | - | - | Epoxy Sealed Terminals | - | - | - | - | 13.00mm | ROHS3 Compliant | Lead Free | - | ||
![]() 200MSP6T1B1M5RE E-Switch | 206 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | -30°C~85°C | Bulk | 2005 | 200 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | Wire Wrap | 20V | - | - | Standard Round | SPST | On-Off | Circular - 4.95mm Dia | - | - | - | Non-Illuminated | TOGGLE SWITCH | - | - | 10-48 | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 9.40mm | ROHS3 Compliant | - | - |