- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Terminal Shape | Operating Temperature (Min.) | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Actuator Type | Insulation Resistance | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Rated Breaking Capacity | Circuit Function | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESX10-115-DC24V-12A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel, Plug-In | Panel Mount | - | - | 2010 | ESX10 | - | Active | 1 (Unlimited) | - | - | - | 24V | - | 12A | - | - | - | - | - | - | Slide Switch | - | - | 1 | - | Solid State | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Flanges | Panel Mount | - | - | 2006 | 8345 | - | Active | 1 (Unlimited) | - | - | - | 80V | - | 50A | - | 277V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | - | - | Lever | - | - | 2 | - | Magnetic (Hydraulic Delay) | - | - | - | ROHS3 Compliant | - | ||
![]() 483-H824-Z0D3-Z0S6ZX E-T-A | In Stock | - | - | 14 Weeks | - | Panel Mount | - | - | - | 483 | - | Active | Not Applicable | - | - | - | 75V | 1A | - | - | 250V | - | - | - | - | Push-Pull Plunger | - | - | 1 | None | Thermal | - | - | - | - | - | ||
![]() 8345-S00206-15A E-T-A | In Stock | - | - | 7 Weeks | - | - | - | - | - | 8345 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 15A | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | - | - | - | - | - | - | - | Magnetic (Hydraulic Delay) | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Panel Mount | - | - | - | 8345 | - | Obsolete | Not Applicable | - | - | - | 80V | 15A | - | - | 277V | - | - | - | - | Lever | - | - | 2 | None | Magnetic (Hydraulic Delay) | - | - | - | - | - | ||
![]() 1658-G41-08-P13-20A E-T-A | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | 2010 | 1658 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | 20A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | - | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | 2010 | 1658 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | 20A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | - | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | 1658 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | 30A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | - | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | RoHS Compliant | - | ||
![]() 1658-F01-00-P10-15A E-T-A | In Stock | - | Datasheet | 9 Weeks | - | Panel Mount | - | - | 2002 | 1658 | - | Active | Not Applicable | 60°C | - | - | 28V | - | 15A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077 | - | - | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | RoHS Compliant | Lead Free | ||
![]() 1658-A00-00-P10-8A E-T-A | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | 2010 | 1658 | yes | Active | 1 (Unlimited) | - | - | - | 28V | - | 8A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077 | - | - | - | Automatic Reset | - | - | 1 | - | Thermal | - | - | - | RoHS Compliant | - | ||
![]() 1658-G41-01-P10-15A E-T-A | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | 2010 | 1658 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | 15A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | - | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | RoHS Compliant | - | ||
![]() 1658-G41-08-P10-6A E-T-A | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | 2010 | 1658 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | 6A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | - | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | ||
![]() 1658-G41-08-P10-20A E-T-A | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | 2002 | 1658 | - | Active | 1 (Unlimited) | - | - | - | 28V | - | 20A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077, UL1500 | - | - | - | Push to Reset | - | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 2792 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | 482 | - | Active | Not Applicable | - | - | - | 28V | 7.5A | 7.5A | - | 230V | CSA C22.2 No 235, IEC 60934, UL1077 | - | - | - | Push-Pull Plunger | - | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | Panel Mount | - | - | - | 9510 | - | Active | Not Applicable | - | - | - | 28V | - | - | - | - | - | - | - | - | Push-Pull Plunger | - | - | 1 | None | Magnetic | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Flanges | Panel Mount | - | - | 2006 | 8345 | - | Active | 1 (Unlimited) | - | - | - | 80V | - | 40A | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | - | - | Lever | - | - | 2 | - | Magnetic (Hydraulic Delay) | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | SCREW | -55°C | - | 4120 | yes | Active | 1 (Unlimited) | - | - | ENVIRONMENTAL CHARACTERISTICS: IP40; IP00 | 28V | - | 500mA | UL | 115V | UL1077 | - | - | - | Push-Pull Plunger | - | CORROSSION RESISTANT; MOISTURE RESISTANT | 1 | - | Thermal | - | TRIP FREE | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Flanges | Panel Mount | - | - | 2006 | 8345 | - | Active | 1 (Unlimited) | - | - | - | 80V | - | 30A | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | - | - | Lever | - | - | 3 | - | Magnetic (Hydraulic Delay) | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Flanges | Panel Mount | - | - | 2006 | 8345 | - | Active | 1 (Unlimited) | - | - | - | 80V | - | 60A | - | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | - | - | Lever | - | - | 3 | - | Magnetic (Hydraulic Delay) | - | - | - | ROHS3 Compliant | - | ||
![]() 1180-01-2.5A E-T-A | 20 |
| Datasheet | 7 Weeks | Holder, Plug-In | Holder | WIDE TERMINALS | - | - | 1180 | - | Active | 1 (Unlimited) | 60°C | -20°C | RATED BREAKING CAPACITY AT 65 VDC: 200 A, ENVIRONMENTAL CHARACTERISTICS: IP40; IP00 | 72V | - | 2.5A | CBE; CUL; UL; VDE | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | 24.4mm | 8.2 mm | 24.4mm x 8.2mm x 48.8mm | Push-Push | 100MOhm | CORROSSION RESISTANT; MOISTURE RESISTANT | 1 | - | Thermal | 2000 A | - | 48.8mm | ROHS3 Compliant | - |