- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Terminal Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Insulation Resistance | Illumination Voltage (Nominal) | Environmental Characteristics | Number of Poles | Illumination | Breaker Type | Rated Breaking Capacity | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | - | Panel Mount | - | - | - | - | 483 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 28V | 25A | - | - | 115V | CSA C22.2 No 235, UL1077 | - | - | Push-Pull Plunger | - | - | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 3130-F | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 50V | 2.5A | 2.5A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | - | Rocker | - | - | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel, Snap in | Panel Mount | - | - | - | 2002 | 3120 | - | - | Active | Not Applicable | - | - | - | - | - | 50V | - | 20A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | Rocker | - | 185V | - | 2 | Red | Thermal | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | - | - | - | - | 483 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 28V | - | 30A | - | 115V | CSA C22.2 No 235, UL1077 | - | - | Push-Pull Plunger | - | - | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | - | - | - | 2010 | 483 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 28V | - | 5A | - | 115V | CSA C22.2 No 235, UL1077 | - | - | Push-Pull Plunger | - | - | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | ||
![]() 3120-F32A-H7T1-W12LY4-1A E-T-A Circuit Protection and Control | In Stock | - | Datasheet | - | Panel, Snap in | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | 1A | - | 250V | EN, IEC | - | - | - | - | - | - | 2 | - | Thermal | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 2-5700 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 50V | - | 25A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | Push-Push | - | - | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | 2003 | 8345 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 80V | 30A | 30A | - | 277V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | - | Lever | - | - | - | 2 | - | Magnetic (Hydraulic Delay) | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | 2003 | 8345 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 80V | - | 2A | - | 277V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | - | - | Lever | - | - | - | 2 | - | Magnetic (Hydraulic Delay) | - | - | - | ROHS3 Compliant | - | ||
![]() 3400-IG9-P10-2.5A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 3400 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 80V | - | 2.5A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | - | Push to Reset | - | - | - | 1 | - | Thermal Magnetic | - | - | - | ROHS3 Compliant | - | ||
![]() 1170-21-5A E-T-A | 42 |
| Datasheet | 7 Weeks | Holder, Plug-In | Holder | - | - | - | 2015 | 1170 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 28V | - | 5A | - | - | - | - | - | Push to Reset | - | - | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | - | ||
![]() 4230-T110-K0BE-2A E-T-A | 28 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | 2015 | 4230-T | - | - | Active | Not Applicable | - | - | - | - | - | 60V | 2A | - | - | 277V | CSA C22.2 No 235, UL1077 | - | - | Lever | - | - | - | 1 | None | Thermal Magnetic | - | - | - | RoHS Compliant | - | ||
![]() 4130-G211-K4M1-35A E-T-A | 83 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | 2001 | 4130 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 50V | - | 35A | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077 | - | - | Push to Reset | 100MOhm | - | - | 1 | - | Thermal | - | 32mm | No SVHC | ROHS3 Compliant | - | ||
![]() ESS20-003-DC24V-10A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | 2003 | ESS20-0 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 24V | - | 10A | - | - | IEC 60934, UL1077 | - | - | Push-Push | - | - | - | 1 | - | Solid State | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 39 | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | ESX10-T | - | - | Active | Not Applicable | - | - | - | - | - | 24V | 500mA | - | - | - | - | - | - | Lever | - | - | - | 1 | Red | Solid State | - | - | - | - | - | ||
![]() 3600-P10-SI-1.5A E-T-A | 38 | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | - | - | 3600 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 65V | - | 1.5A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | - | - | Push to Reset | - | - | - | 1 | - | Thermal Magnetic | - | 11.5mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | 42 | - | Datasheet | 7 Weeks | - | DIN Rail | - | - | - | - | ESX10-T | - | - | Active | Not Applicable | - | - | - | - | - | 24V | 2A | - | - | - | - | - | - | Lever | - | - | - | 1 | Red | Solid State | - | - | - | - | - | ||
Tiny WHSL | 94 |
| Datasheet | 7 Weeks | Chassis, Panel | Panel Mount | QUICK CONNECT | - | - | - | 1410-G1 | e4 | - | Active | 1 (Unlimited) | PCB | Silver (Ag) | 100°C | -20°C | RATED BREAKING CAPACITY AT 50 VDC: 200 A | 28V | - | 1.5A | CSA; UL; VDE | 240V | CSA C22.2 No 235, IEC 60934, UL1077 | 28mm | 9 mm | Push to Reset | 102MOhm | - | CORROSSION RESISTANT | 1 | - | Thermal | 2000 A | - | - | RoHS Compliant | - | ||
Tiny WHSL | 83 |
| Datasheet | 7 Weeks | Panel | Panel Mount | QUICK CONNECT | 70°C | -20°C | - | 1410-G1 | e4 | - | Active | 1 (Unlimited) | - | Silver (Ag) | - | - | - | 50V | - | 4.5A | CSA; UL; VDE | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | 28mm | 9 mm | Push to Reset | - | - | CORROSSION RESISTANT | 1 | - | Thermal | 2000 A | - | - | RoHS Compliant | - | ||
![]() 104-PR-1.8A E-T-A | 39 |
| Datasheet | 7 Weeks | - | Through Hole | - | - | - | - | 104 | - | - | Active | Not Applicable | - | - | - | - | - | 48V | - | 1.8A | - | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | - | - | Push to Reset | - | - | - | 1 | - | Thermal | - | - | - | ROHS3 Compliant | Lead Free |