- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Voltage - Rated AC | Approval Agency | Actuator Type | Insulation Resistance | Illumination Voltage (Nominal) | Number of Poles | Illumination | Breaker Type | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1110-F112-P1M1-3.5A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel, Snap in | Panel Mount | - | 1110 | yes | Active | 1 (Unlimited) | 60°C | -20°C | 50V | - | 3.5A | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | Push-Push | 100MOhm | - | 1 | - | Thermal | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | 2006 | 8340-G2 | - | Active | 1 (Unlimited) | - | - | 80V | - | 5A | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Push-Pull Plunger | - | - | 2 | - | Magnetic (Hydraulic Delay) | - | ROHS3 Compliant | ||
Tiny WHSL | 2649 |
| Datasheet | 7 Weeks | Panel | Panel Mount | 2015 | 8340-G2 | - | Active | 1 (Unlimited) | - | - | 80V | - | 20A | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Push-Pull Plunger | - | - | 2 | - | Magnetic (Hydraulic Delay) | - | ROHS3 Compliant | ||
Tiny WHSL | 15 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | 1410-F1 | yes | Active | 1 (Unlimited) | - | - | 48V | - | 10A | 250V | CSA C22.2 No 235, UL1077 | Rocker | - | 28V | 1 | Red | Thermal | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Flanges | Panel Mount | 2006 | 8345 | - | Active | 1 (Unlimited) | - | - | 80V | - | 20A | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | Lever | - | - | 1 | - | Magnetic (Hydraulic Delay) | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | 2013 | 9510 | - | Active | Not Applicable | - | - | 28V | - | 5A | - | - | Push-Pull Plunger | - | - | 1 | - | Magnetic | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | 2013 | 9510 | - | Active | Not Applicable | - | - | 28V | - | 2A | - | - | Push-Pull Plunger | - | - | 1 | - | Magnetic | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | Panel Mount | - | 9510 | - | Active | Not Applicable | - | - | 28V | 50A | - | - | - | Push-Pull Plunger | - | - | 1 | None | Magnetic | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | 2010 | 8340-F | - | Active | 1 (Unlimited) | - | - | 80V | - | 3A | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | - | - | 5 | - | Magnetic | - | ROHS3 Compliant | ||
Tiny WHSL | 2881 |
| Datasheet | 7 Weeks | Panel | Panel Mount | 2015 | 8340-G2 | - | Active | 1 (Unlimited) | - | - | 80V | - | 30A | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Push-Pull Plunger | - | - | 1 | - | Magnetic | - | ROHS3 Compliant | ||
![]() 3600-P10-SI-3.5A E-T-A | 14 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | 3600 | - | Active | 1 (Unlimited) | - | - | 65V | - | 3.5A | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | Push to Reset | - | - | 1 | - | Thermal Magnetic | 11.5mm | ROHS3 Compliant | ||
![]() 452-K34-FN2-125A E-T-A | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | Chassis Mount | 2010 | 452 | - | Active | 1 (Unlimited) | - | - | 28V | - | 125A | - | CSA C22.2 No 235, UL1077 | Push-Pull Plunger | - | - | 1 | - | Thermal Magnetic | - | ROHS3 Compliant | ||
Tiny WHSL | 2812 |
| Datasheet | 7 Weeks | Chassis Mount | Chassis Mount | 2010 | 452 | - | Active | 1 (Unlimited) | - | - | 28V | - | 100A | - | CSA C22.2 No 235, UL1077 | Push-Pull Plunger | - | - | 1 | - | Thermal Magnetic | - | ROHS3 Compliant | ||
Tiny WHSL | 2682 |
| Datasheet | 7 Weeks | Flanges | Panel Mount | 2010 | 8340-F | - | Active | 1 (Unlimited) | - | - | 80V | - | 3A | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | - | - | 2 | - | Magnetic | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | 2010 | 8340-F | - | Active | 1 (Unlimited) | - | - | 80V | - | 4A | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | - | - | 2 | - | Magnetic | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | 2006 | 8340-G2 | - | Active | 1 (Unlimited) | - | - | 80V | - | 5A | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Push-Pull Plunger | - | - | 1 | - | Magnetic | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Flanges | Panel Mount | 2015 | 8340-F | - | Active | 1 (Unlimited) | - | - | 80V | - | 6A | 240V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489A | Lever | - | - | 2 | - | Magnetic | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | 1410-F1 | yes | Active | 1 (Unlimited) | - | - | 48V | - | 1.5A | 250V | CSA C22.2 No 235, UL1077 | Rocker | - | 140V | 1 | Red | Thermal | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | Panel Mount | - | 8345 | - | Active | Not Applicable | - | - | 80V | 100mA | - | 277V | - | Lever | - | - | 1 | None | Magnetic (Hydraulic Delay) | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Flanges | Panel Mount | 2006 | 8345 | - | Active | 1 (Unlimited) | - | - | 80V | - | 40A | - | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077, UL489 | Lever | - | - | 1 | - | Magnetic (Hydraulic Delay) | - | ROHS3 Compliant |