- Actuator Type
- Number of Poles
- Series
- Current Rating
- Voltage Rating DC
- Breaker Type
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Mfr
- Product Status
- Voltage Rating AC
- Current Rating (Amps)
Attribute column
Manufacturer
E-T-A Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Voltage - Rated AC | Approval Agency | Actuator Type | Insulation Resistance | Number of Poles | Breaker Type | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | 2010 | 4220-T | - | Obsolete | 1 (Unlimited) | Screw | - | - | 60V | 15A | 15A | 240V | IEC, UL | Lever | - | 1 | Thermal Magnetic | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | 2010 | 4220-T | - | Obsolete | 1 (Unlimited) | Screw | - | - | 60V | 1A | 1A | 240V | IEC, UL | Lever | - | 1 | Thermal Magnetic | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | 2014 | 4220-T | - | Obsolete | 1 (Unlimited) | Screw | - | - | 60V | 5A | 5A | 240V | IEC, UL | Lever | - | 1 | Thermal Magnetic | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | 4220-T | - | Obsolete | 1 (Unlimited) | Screw | - | - | 60V | 800mA | 800mA | 240V | IEC, UL | Lever | - | 1 | Thermal Magnetic | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | 4220-T | - | Obsolete | 1 (Unlimited) | Screw | - | - | 60V | 500mA | 500mA | 240V | IEC, UL | Lever | - | 1 | Thermal Magnetic | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | 2010 | 4220-T | - | Obsolete | 1 (Unlimited) | Screw | - | - | 60V | 32A | 32A | 240V | IEC, UL | Lever | - | 1 | Thermal Magnetic | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | 2014 | 4220-T | - | Obsolete | 1 (Unlimited) | Screw | - | - | 60V | 6A | 6A | 240V | IEC, UL | Lever | - | 1 | Thermal Magnetic | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | 2010 | 4220-T | - | Obsolete | 1 (Unlimited) | Screw | - | - | 60V | 20A | 20A | 240V | IEC, UL | Lever | - | 1 | Thermal Magnetic | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | 2010 | 4220-T | - | Obsolete | 1 (Unlimited) | Screw | - | - | 60V | 5A | 5A | 240V | IEC, UL | Lever | - | 1 | Thermal Magnetic | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | 2010 | 4220-T | - | Obsolete | 1 (Unlimited) | Screw | - | - | 60V | 3A | 3A | 240V | IEC, UL | Lever | - | 1 | Thermal Magnetic | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | 2010 | 4220-T | - | Obsolete | 1 (Unlimited) | Screw | - | - | 60V | 2A | 2A | 240V | IEC, UL | Lever | - | 1 | Thermal Magnetic | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | - | 1410-G1 | yes | Active | Not Applicable | - | - | - | 50V | 1.5A | - | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | Push to Reset | - | 1 | Thermal | - | - | RoHS Compliant | Lead Free | ||
![]() 412-K14-LN2-2A E-T-A | 26 |
| Datasheet | 7 Weeks | Chassis, Panel | Panel Mount | 2005 | 412 | - | Active | 1 (Unlimited) | Screw | 75°C | -55°C | 28V | - | 2A | 115V | CSA C22.2 No 235, UL1077 | Push-Pull Plunger | 100MOhm | 1 | Thermal | - | - | ROHS3 Compliant | - | ||
![]() 3600-P10-SI-0.5A E-T-A | 51 | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | 3600 | yes | Active | 1 (Unlimited) | - | - | - | 65V | - | 500mA | 250V | CSA C22.2 No 235, IEC 60934, UL1077 | Push to Reset | - | 1 | Thermal Magnetic | 11.5mm | - | ROHS3 Compliant | - | ||
![]() 3500-K20-SI-2A E-T-A | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | 3500 | - | Active | 1 (Unlimited) | - | - | - | 65V | - | - | 240V | CSA C22.2 No 235, IEC 60934, UL1077 | Push-Push | - | 1 | Thermal Magnetic | - | - | ROHS3 Compliant | - | ||
![]() 4130-G211-K4M1-60A E-T-A | 35 |
| Datasheet | 7 Weeks | Panel | Panel Mount | 2001 | 4130 | - | Active | 1 (Unlimited) | - | - | - | 50V | - | 60A | 240V | CSA C22.2 No 235, IEC 60934, UL1077 | Push to Reset | 100MOhm | 1 | Thermal | 32mm | No SVHC | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Panel | Panel Mount | - | 3120-F | - | Last Time Buy | Not Applicable | - | - | - | 50V | - | 5A | 250V | CSA C22.2 No 235, GB 17701, IEC 60934, UL1077 | Rocker | - | 1 | Thermal | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | DIN Rail | 2010 | 4220-T | - | Obsolete | 1 (Unlimited) | Screw | - | - | 60V | 1A | 1A | 578mV | IEC, UL | Toggle | - | 1 | Thermal Magnetic | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | DIN Rail | - | 4220-T | - | Obsolete | 1 (Unlimited) | Screw | - | - | 60V | 500mA | 500mA | 578mV | IEC, UL | Toggle | - | 1 | Thermal Magnetic | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | DIN Rail | - | 4220-T | - | Obsolete | 1 (Unlimited) | Screw | - | - | 60V | 300mA | 300mA | 578mV | IEC, UL | Toggle | - | 1 | Thermal Magnetic | - | - | Non-RoHS Compliant | - |