- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Material Flammability Rating
- Mounting Type
- Number of Positions
- Panel Cutout Dimensions
- Series
- Switch Features
- Termination
- Current-IEC
Attribute column
Manufacturer
E-T-A Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Current-IEC | Current-UL | Illuminated | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Voltage-IEC | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Ingress Protection | Approval Agency | Panel Cutout Dimensions | Connector Style | Number of Poles | Filter Type | Accomodates a Fuse | Fuse Holder, Drawer | Switch Features | Product | Features | Panel Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Panel Mount, Flange | - | - | - | - | E-T-A | - | Bulk | Active | - | - | X3120-B | - | - | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Pins - Module | 2 | - | CCC, CSA, ENEC, UL | Rectangular - 32.51mm x 79.50mm | IEC 320-C20 | - | - | No | - | Circuit Breaker, Switch On-Off | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | Panel Mount, Flange | - | - | - | - | E-T-A | - | Bulk | Active | - | - | X3120-A | - | - | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Pins - Module | 2 | - | CCC, CSA, ENEC, UL | Rectangular - 28.86mm x 71.88mm | IEC 320-C14 | - | - | No | - | Circuit Breaker, Switch On-Off | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | Panel Mount, Flange | - | - | Illuminated | + 60 C | E-T-A | - 30 C | Bulk | Active | - | - | X3120-A | - | - | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Pins - Module | 2 | - | CCC, CSA, ENEC, UL | Rectangular - 28.86mm x 71.88mm | IEC 320-C14 | 1 Pole | - | No | - | Circuit Breaker, Switch On-Off | Circuit Breakers | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | Panel Mount, Flange | - | - | - | - | E-T-A | - | Bulk | Active | - | - | X3120-A | - | - | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Pins - Module | 2 | - | CCC, CSA, ENEC, UL | Rectangular - 28.86mm x 71.88mm | IEC 320-C14 | - | - | No | - | Circuit Breaker, Switch On-Off | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | Panel Mount, Flange | - | - | - | - | E-T-A | - | Bulk | Active | - | - | X3120-A | - | - | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Pins - Module | 2 | - | CCC, CSA, ENEC, UL | Rectangular - 28.86mm x 71.88mm | IEC 320-C14 | - | - | No | - | Circuit Breaker, Switch On-Off | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | Panel Mount, Flange | - | - | - | - | E-T-A | - | Bulk | Active | - | - | X3120-B | - | - | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Pins - Module | 2 | - | CCC, CSA, ENEC, UL | Rectangular - 32.51mm x 79.50mm | IEC 320-C20 | - | - | No | - | Circuit Breaker, Switch On-Off | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | Panel Mount, Flange | - | - | - | - | E-T-A | - | Bulk | Active | - | - | X3120-A | - | - | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Pins - Module | 2 | - | CCC, CSA, ENEC, UL | Rectangular - 28.86mm x 71.88mm | IEC 320-C14 | - | - | No | - | Circuit Breaker, Switch On-Off | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | Panel Mount, Flange | 10A | 15A | - | - | - | - | - | - | 240V | Bulk | 3130-F | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Pins - Module | 3 | - | CCC, CSA, ENEC, UL | Rectangular - 31.60mm x 63.60mm | IEC 320-C14 | - | - | No | - | Circuit Breaker, Switch On-Off, Illuminated | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | Panel Mount, Flange | 10A | 15A | - | - | - | - | - | - | 240V | Bulk | 3130-F | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Pins - Module | 3 | - | CCC, CSA, ENEC, UL | Rectangular - 31.60mm x 63.60mm | IEC 320-C14 | - | - | No | - | Circuit Breaker, Switch On-Off | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | Panel Mount, Flange | 10A | 15A | - | - | - | - | - | - | 240V | Bulk | 3130-F | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Pins - Module | 3 | - | CCC, CSA, ENEC, UL | Rectangular - 31.60mm x 63.60mm | IEC 320-C14 | - | - | No | - | Circuit Breaker, Switch On-Off, Illuminated | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | Panel Mount, Flange | 10A | 15A | - | - | - | - | - | - | 240V | Bulk | 3130-F | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Pins - Module | 3 | - | CCC, CSA, ENEC, UL | Rectangular - 31.60mm x 63.60mm | IEC 320-C14 | - | - | No | - | Circuit Breaker, Switch On-Off | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | Panel Mount, Flange | 10A | 15A | - | - | - | - | - | - | 240V | Bulk | 3130-F | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Pins - Module | 3 | - | CCC, CSA, ENEC, UL | Rectangular - 31.60mm x 63.60mm | IEC 320-C14 | - | - | No | - | Circuit Breaker, Switch On-Off | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | Panel Mount, Flange | 10A | 15A | - | - | - | - | - | - | 240V | Bulk | 3130-F | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Pins - Module | 3 | - | CCC, CSA, ENEC, UL | Rectangular - 31.60mm x 63.60mm | IEC 320-C14 | - | - | No | - | Circuit Breaker, Switch On-Off, Illuminated | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | Panel Mount, Flange | 10A | 15A | - | - | - | - | - | - | 240V | Bulk | 3130-F | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Pins - Module | 3 | - | CCC, CSA, ENEC, UL | Rectangular - 31.60mm x 63.60mm | IEC 320-C14 | - | - | No | - | Circuit Breaker, Switch On-Off, Illuminated | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | Panel Mount, Flange | 10A | 15A | - | - | - | - | - | - | 240V | Bulk | 3130-F | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Pins - Module | 3 | - | CCC, CSA, ENEC, UL | Rectangular - 31.60mm x 63.60mm | IEC 320-C14 | - | - | No | - | Circuit Breaker, Switch On-Off | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | Panel Mount, Flange | 10A | 15A | - | - | - | - | - | - | 240V | Bulk | 3130-F | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Pins - Module | 3 | - | CCC, CSA, ENEC, UL | Rectangular - 31.60mm x 63.60mm | IEC 320-C14 | - | - | No | - | Circuit Breaker, Switch On-Off | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | Panel Mount, Flange | 10A | 15A | - | - | - | - | - | - | 240V | Bulk | 3130-F | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Pins - Module | 3 | - | CCC, CSA, ENEC, UL | Rectangular - 31.60mm x 63.60mm | IEC 320-C14 | - | - | No | - | Circuit Breaker, Switch On-Off | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | Panel Mount, Flange | 10A | 15A | - | - | - | - | - | - | 240V | Bulk | 3130-F | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Pins - Module | 3 | - | CCC, CSA, ENEC, UL | Rectangular - 31.60mm x 63.60mm | IEC 320-C14 | - | - | No | - | Circuit Breaker, Switch On-Off, Illuminated | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | Panel Mount, Flange | 10A | 15A | - | - | - | - | - | - | 240V | Bulk | 3130-F | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Pins - Module | 3 | - | CCC, CSA, ENEC, UL | Rectangular - 31.60mm x 63.60mm | IEC 320-C14 | - | - | No | - | Circuit Breaker, Switch On-Off, Illuminated | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | Panel Mount, Flange | 10A | 15A | - | - | - | - | - | - | 240V | Bulk | 3130-F | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Pins - Module | 3 | - | CCC, CSA, ENEC, UL | Rectangular - 31.60mm x 63.60mm | IEC 320-C14 | - | - | No | - | Circuit Breaker, Switch On-Off | - | - | - | UL94 V-0 | ROHS3 Compliant |