- Factory Pack QuantityFactory Pack Quantity
- Type
- Color
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Number of Positions
- Connection Method
- Current Rating
- Height
- Pitch
Attribute column
Manufacturer
E-T-A Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Current-UL | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage, Rating | Wire Gauge Min | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Resistance | Number of Positions | Color | Subcategory | Power Rating | Pitch | Technology | Current Rating | Termination Style | Lead Spacing | Number of Levels | Product Type | Connection Method | Product | Features | Product Category | Diameter | Height | Length | Width | Terminal Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10PLUS-XT-203 E-T-A | 37 |
| - | Xicon | - | 100 | Xicon | + 155 C | - 55 C | PCB Mount | Details | 0.010092 oz | 200 V | - | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 1.21 MOhms | - | - | Resistors | 125 mW (1/8 W) | - | Metal Film | - | Axial | 0.5 mm | - | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 1.85 mm | - | 3.5 mm | - | - | ||
![]() 10PLUS-ST-203 E-T-A | In Stock | - | - | E-T-A | - | 1 | E-T-A Circuit Breakers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | ||
![]() 10PLUS-XT-202 E-T-A | 43 |
| - | - | - | 1 | - | + 60 C | - 20 C | DIN Rail | - | - | 24 VDC | - | - | - | - | - | - | - | Feed Through Terminal Block | - | 2 Position | Black | - | - | - | - | 10 A | - | - | - | - | Push-In | - | - | - | - | 39 mm | 57.8 mm | 6 mm | - | ||
![]() 10PLUS-XT-201 E-T-A | In Stock | - | - | - | - | 1 | - | + 60 C | - 20 C | DIN Rail | - | - | - | 18 AWG | - | - | - | - | - | - | Feed Through Terminal Block | - | 2 Position | Black | - | - | - | - | 10 A | - | - | - | - | Push-In | - | - | - | - | 39 mm | 57.8 mm | 6 mm | - | ||
![]() 10PLUS-ST-202 E-T-A | 32 |
| - | - | - | 1 | - | + 60 C | - 20 C | DIN Rail | - | - | 24 VDC | - | - | - | - | - | - | - | Feed Through Terminal Block | - | 2 Position | Black | - | - | - | - | 10 A | - | - | - | - | Screw | - | - | - | - | 39 mm | 57.8 mm | 6 mm | - | ||
![]() 10PLUS-ST-201 E-T-A | 54 |
| - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | Feed Through | - | 2 | Black | - | - | - | - | - | Screw | - | 1 | - | - | - | - | - | - | - | - | - | 6.0mm |