- Efficiency
- Height
- Industry
- Input Frequency
- Input Voltage
- Length
- Load Regulation
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Number of Outputs
- Open Frame/Enclosed
Attribute column
Manufacturer
E-T-A Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Dimensions | Industry | Input Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 1 | Output Voltage-Channel 1 | RoHS | Series | Type | Number of Outputs | Efficiency | Output Power | Load Regulation | Product | Input Voltage | IP Rating | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PFT150-12SX-W6 ETA-USA | 2807 |
| Datasheet | EN/IEC-62368-1 | 105.4 mm x 58.2 mm x 41.5 mm | Medical, Industrial | 47 Hz to 63 Hz | + 70 C | - 20 C | Chassis | Enclosed | 12.5 A | 12 VDC | RoHS Compliant | PFT150 | AC/DC Power Supply | 1 Output | 93 % | 150 W | Regulated | Switching Supplies | 90 VAC to 264 VAC | - | 41.5 mm | 105.4 mm | 58.2 mm | ||
![]() PFT300-12SX-W6 ETA-USA | In Stock | - | Datasheet | EN/IEC-62368-1 | 152.4 mm x 101.6 mm x 43.5 mm | ITE, Industrial | 47 Hz to 63 Hz | + 70 C | - 20 C | Chassis | Enclosed | 25 A | 12 VDC | RoHS Compliant | PFT300 | - | 1 Output | 93 % | 300 W | Regulated | Switching Supplies | 90 VAC to 264 VAC | - | 43.5 mm | 152.4 mm | 101.6 mm | ||
![]() PFT300-48SX-W6 ETA-USA | 2460 |
| Datasheet | EN/IEC-62368-1 | 152.4 mm x 101.6 mm x 43.5 mm | Medical, Industrial | 47 Hz to 63 Hz | + 70 C | - 20 C | Chassis | Enclosed | 6.25 A | 48 VDC | RoHS Compliant | PFT300 | AC/DC Power Supply | 1 Output | 93 % | 300 W | Regulated | Switching Supplies | 90 VAC to 264 VAC | - | 43.5 mm | 152.4 mm | 101.6 mm | ||
![]() PFT300-28SX-W6 ETA-USA | 2661 |
| Datasheet | EN/IEC-62368-1 | 152.4 mm x 101.6 mm x 43.5 mm | Medical, Industrial | 47 Hz to 63 Hz | + 70 C | - 20 C | Chassis | Enclosed | 10.72 A | 28 VDC | RoHS Compliant | PFT300 | AC/DC Power Supply | 1 Output | 93 % | 300 W | Regulated | Switching Supplies | 90 VAC to 264 VAC | - | 43.5 mm | 152.4 mm | 101.6 mm | ||
| Tiny WHSL | In Stock | - | Datasheet | - | - | Industrial | 47 Hz to 63 Hz | + 70 C | - 40 C | Panel | Enclosed | 5 A | 24 VDC | RoHS Compliant | - | Switch Mode Power Supply | 1 Output | 93 % | 120 W | Regulated | Switching Supplies | 90 VAC to 264 VAC, 110 VDC to 345 VDC | IP20 | 140 mm | 146.85 mm | 56 mm | ||
| Tiny WHSL | In Stock | - | Datasheet | - | - | Industrial | 47 Hz to 63 Hz | + 70 C | - 40 C | Panel | Enclosed | 20 A | 24 VDC | RoHS Compliant | - | Switch Mode Power Supply | 1 Output | 93 % | 480 W | Regulated | Switching Supplies | 90 VAC to 264 VAC, 110 VDC to 345 VDC | IP20 | 140 mm | 146.85 mm | 56 mm | ||
![]() PFT150-24SX-W6 ETA-USA | 2421 |
| - | EN/IEC-62368-1 | 105.4 mm x 58.2 mm x 41.5 mm | Medical, Industrial | 47 Hz to 63 Hz | + 70 C | - 20 C | Chassis | Enclosed | 6.25 A | 24 VDC | RoHS Compliant | PFT150 | AC/DC Power Supply | 1 Output | 93 % | 150 W | Regulated | Switching Supplies | 90 VAC to 264 VAC | - | 41.5 mm | 105.4 mm | 58.2 mm | ||
![]() PFT300-36SX-W6 ETA-USA | 2061 |
| Datasheet | EN/IEC-62368-1 | 152.4 mm x 101.6 mm x 43.5 mm | Medical, Industrial | 47 Hz to 63 Hz | + 70 C | - 20 C | Chassis | Enclosed | 8.34 A | 36 VDC | RoHS Compliant | PFT300 | AC/DC Power Supply | 1 Output | 93 % | 300 W | Regulated | Switching Supplies | 90 VAC to 264 VAC | - | 43.5 mm | 152.4 mm | 101.6 mm | ||
![]() PFT150-48SX-W6 ETA-USA | 2685 |
| - | EN/IEC-62368-1 | 105.4 mm x 58.2 mm x 41.5 mm | Medical, Industrial | 47 Hz to 63 Hz | + 70 C | - 20 C | Chassis | Enclosed | 3.12 A | 48 VDC | RoHS Compliant | PFT150 | AC/DC Power Supply | 1 Output | 93 % | 150 W | Regulated | Switching Supplies | 90 VAC to 264 VAC | - | 41.5 mm | 105.4 mm | 58.2 mm | ||
![]() PFT300-24SX-W6 ETA-USA | In Stock | - | Datasheet | EN/IEC-62368-1 | 152.4 mm x 101.6 mm x 43.5 mm | Medical, Industrial | 47 Hz to 63 Hz | + 70 C | - 20 C | Chassis | Enclosed | 12.5 A | 24 VDC | RoHS Compliant | PFT300 | AC/DC Power Supply | 1 Output | 93 % | 300 W | Regulated | Switching Supplies | 90 VAC to 264 VAC | - | 43.5 mm | 152.4 mm | 101.6 mm | ||
| Tiny WHSL | In Stock | - | Datasheet | - | - | Industrial | 47 Hz to 63 Hz | + 70 C | - 40 C | Panel | Enclosed | 10 A | 24 VDC | RoHS Compliant | - | Switch Mode Power Supply | 1 Output | 93 % | 240 W | Regulated | Switching Supplies | 90 VAC to 264 VAC, 110 VDC to 345 VDC | IP20 | 140 mm | 146.85 mm | 56 mm |