- Number of Outputs
- Efficiency
- Factory Pack QuantityFactory Pack Quantity
- Brand
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Series
- Mfr
- Package
- Product Status
Attribute column
Manufacturer
E-T-A DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Standard Number | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Control Features | Features |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ODC40-48SC36-W ETA-USA | 50 |
| - | Through Hole | 6-DIP Module | ETA-USA | 62368-1 | 48V | -40°C ~ 65°C | Retail Package | ODC40-SC (40W) | 2.00" L x 1.00" W x 0.46" H (50.8mm x 25.4mm x 11.8mm) | Active | Isolated Module | ITE (Commercial) | 40 W | 1 | CE, FCC, UR | 91% | 2.25 kV | 75V | 9V | 830mA | Enable, Active High | Adjustable Output, Remote On/Off | ||
![]() ODC40-24SC36-W ETA-USA | 57 |
| - | Through Hole | 6-DIP Module | ETA-USA | 62368-1 | 24V | -40°C ~ 65°C | Retail Package | ODC40-SC (40W) | 2.00" L x 1.00" W x 0.46" H (50.8mm x 25.4mm x 11.8mm) | Active | Isolated Module | ITE (Commercial) | 40 W | 1 | CE, FCC, UR | 91% | 2.25 kV | 75V | 9V | 1.67A | Enable, Active High | Adjustable Output, Remote On/Off | ||
![]() ODC40-05SC36-W ETA-USA | 53 |
| - | Through Hole | 6-DIP Module | ETA-USA | 62368-1 | 5V | -40°C ~ 60°C | Retail Package | ODC40-SC (40W) | 2.00" L x 1.00" W x 0.46" H (50.8mm x 25.4mm x 11.8mm) | Active | Isolated Module | ITE (Commercial) | 40 W | 1 | CE, FCC, UR | 90% | 2.25 kV | 75V | 9V | 8A | Enable, Active High | Adjustable Output, Remote On/Off | ||
![]() ODC40-12SC36-W ETA-USA | 13 |
| - | Through Hole | 6-DIP Module | ETA-USA | 62368-1 | 12V | -40°C ~ 65°C | Retail Package | ODC40-SC (40W) | 2.00" L x 1.00" W x 0.46" H (50.8mm x 25.4mm x 11.8mm) | Active | Isolated Module | ITE (Commercial) | 40 W | 1 | CE, FCC, UR | 91% | 2.25 kV | 75V | 9V | 3.33A | Enable, Active High | Adjustable Output, Remote On/Off |