- Applications
- Approval Agency
- Current - Output (Max)
- Efficiency
- Factory Pack QuantityFactory Pack Quantity
- Features
- Input Voltage
- Isolation Voltage
- Line Regulation
- Load Regulation
- Maximum Operating Temperature
- Mfr
Attribute column
Manufacturer
E-T-A AC DC Configurable Power Supply Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Product Status | RoHS | Standard Number | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Current - Output (Max) | Output Power | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Line Regulation | Load Regulation | Features | Input Voltage | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DAC25-24FWX ETA-USA | In Stock | - | - | Through Hole | 6-DIP Module | - | 1 | + 75 C | ETA-USA | - 20 C | SMD/SMT | Enclosed | 2.4 A | 1 A | 5 V | 12 V | Retail Package | Active | Details | 62368-1 | 90 ~ 264 VAC | 5V | -20°C ~ 75°C (With Derating) | DAC25-FWX (25W) | 3.00 L x 2.00 W x 1.00 H (76.2mm x 50.8mm x 25.4mm) | Enclosed | ITE (Commercial) | 24 W | 2 Output | CE, UR | 76 % | 2.4A, 1A | 25 W | 12V | - | - | 3 kV | ±1% | ±5% | Universal Input | 85 VAC to 264 VAC | 76 mm | ||
![]() DAC25-36 ETA-USA | In Stock | - | - | Through Hole | 6-DIP Module, 5 Leads | - | 1 | + 75 C | ETA-USA | - 20 C | SMD/SMT | Enclosed | 0.695 A | - | 36 V | - | Retail Package | Active | Details | 62368-1 | 90 ~ 264 VAC | 36V | -20°C ~ 75°C (With Derating) | DAC25-SX (25W) | 3.00 L x 2.00 W x 1.00 H (76.2mm x 50.8mm x 25.4mm) | Enclosed | ITE (Commercial) | 25 W | 1 Output | CE, UL | 85 % | 695mA | 25 W | - | - | - | 3 kV | ±1% | ±2% | Universal Input | 85 VAC to 264 VAC | 76 mm | ||
![]() DAC25-3.3 ETA-USA | In Stock | - | - | Through Hole | 6-DIP Module, 5 Leads | - | 1 | + 75 C | ETA-USA | - 20 C | SMD/SMT | Enclosed | 4.24 A | - | 3.3 V | - | Retail Package | Active | Details | 62368-1 | 90 ~ 264 VAC | 3.3V | -20°C ~ 75°C (With Derating) | DAC25-SX (25W) | 3.00 L x 2.00 W x 1.00 H (76.2mm x 50.8mm x 25.4mm) | Enclosed | ITE (Commercial) | 14 W | 1 Output | CE, UL | 74 % | 4.24A | 14 W | - | - | - | 3 kV | ±1% | ±2% | Universal Input | 85 VAC to 264 VAC | 76 mm | ||
![]() DAC25-13 ETA-USA | In Stock | - | - | Through Hole | 6-DIP Module, 5 Leads | - | 1 | + 75 C | ETA-USA | - 20 C | SMD/SMT | Enclosed | 1.92 A | - | 12 V | - | Retail Package | Active | Details | 62368-1 | 90 ~ 264 VAC | 13V | -20°C ~ 75°C (With Derating) | DAC25-SX (25W) | 3.00 L x 2.00 W x 1.00 H (76.2mm x 50.8mm x 25.4mm) | Enclosed | ITE (Commercial) | 25 W | 1 Output | CE, UL | 80 % | 1.92A | 25 W | - | - | - | 3 kV | ±1% | ±2% | Universal Input | 85 VAC to 264 VAC | 76 mm | ||
![]() DAC25-27FWX ETA-USA | In Stock | - | - | Through Hole | 6-DIP Module | - | 1 | + 75 C | ETA-USA | - 20 C | SMD/SMT | Enclosed | 5 A | 1 A | 3.3 V | 5 V | Retail Package | Active | Details | 62368-1 | 90 ~ 264 VAC | 3.3V | -20°C ~ 75°C (With Derating) | DAC25-FWX (25W) | 3.00 L x 2.00 W x 1.00 H (76.2mm x 50.8mm x 25.4mm) | Enclosed | ITE (Commercial) | 13 W | 1 Output | CE, UR | 76 % | 2.5A, 1A | 25 W | 5V | - | - | 3 kV | ±1% | ±5% | Universal Input | 85 VAC to 264 VAC | 76 mm | ||
![]() DAC25-14 ETA-USA | In Stock | - | - | Through Hole | 6-DIP Module, 5 Leads | - | 1 | + 75 C | ETA-USA | - 20 C | SMD/SMT | Enclosed | 1.78 A | - | 14 V | - | Retail Package | Active | Details | 62368-1 | 90 ~ 264 VAC | 14V | -20°C ~ 75°C (With Derating) | DAC25-SX (25W) | 3.00 L x 2.00 W x 1.00 H (76.2mm x 50.8mm x 25.4mm) | Enclosed | ITE (Commercial) | 25 W | 1 Output | CE, UL | 80 % | 1.78A | 25 W | - | - | - | 3 kV | ±1% | ±2% | Universal Input | 85 VAC to 264 VAC | 76 mm | ||
![]() DAC25-8 ETA-USA | In Stock | - | - | Through Hole | 6-DIP Module, 5 Leads | - | 1 | + 75 C | ETA-USA | - 20 C | SMD/SMT | Enclosed | 3 A | - | 8 V | - | Retail Package | Active | Details | 62368-1 | 90 ~ 264 VAC | 8V | -20°C ~ 75°C (With Derating) | DAC25-SX (25W) | 3.00 L x 2.00 W x 1.00 H (76.2mm x 50.8mm x 25.4mm) | Enclosed | ITE (Commercial) | 24 W | 1 Output | CE, UL | 78 % | 3A | 24 W | - | - | - | 3 kV | ±1% | ±2% | Universal Input | 85 VAC to 264 VAC | 76 mm | ||
![]() DAC25-10 ETA-USA | In Stock | - | - | Through Hole | 6-DIP Module, 5 Leads | - | 1 | + 75 C | ETA-USA | - 20 C | SMD/SMT | Enclosed | 2.5 A | - | 10 V | - | Retail Package | Active | Details | 62368-1 | 90 ~ 264 VAC | 10V | -20°C ~ 75°C (With Derating) | DAC25-SX (25W) | 3.00 L x 2.00 W x 1.00 H (76.2mm x 50.8mm x 25.4mm) | Enclosed | ITE (Commercial) | 25 W | 1 Output | CE, UL | 78 % | 2.5A | 25 W | - | - | - | 3 kV | ±1% | ±2% | Universal Input | 85 VAC to 264 VAC | 76 mm | ||
![]() DAC25-21FWX ETA-USA | In Stock | - | - | Through Hole | 6-DIP Module | - | 1 | + 75 C | ETA-USA | - 20 C | SMD/SMT | Enclosed | 2.4 A | 0.5 A | 5 V | 24 V | Retail Package | Active | Details | 62368-1 | 90 ~ 264 VAC | 5V | -20°C ~ 75°C (With Derating) | DAC25-FWX (25W) | 3.00 L x 2.00 W x 1.00 H (76.2mm x 50.8mm x 25.4mm) | Enclosed | ITE (Commercial) | 24 W | 2 Output | CE, UR | 78 % | 2.4A, 500mA | 25 W | 24V | - | - | 3 kV | ±1% | ±5% | Universal Input | 85 VAC to 264 VAC | 76 mm | ||
![]() DAC25-25FWX ETA-USA | In Stock | - | - | Through Hole | 6-DIP Module | - | 1 | + 75 C | ETA-USA | - 20 C | SMD/SMT | Enclosed | 2.4 A | 0.8 A | 5 V | 15 V | Retail Package | Active | Details | 62368-1 | 90 ~ 264 VAC | 5V | -20°C ~ 75°C (With Derating) | DAC25-FWX (25W) | 3.00 L x 2.00 W x 1.00 H (76.2mm x 50.8mm x 25.4mm) | Enclosed | ITE (Commercial) | 24 W | 2 Output | CE, UR | 76 % | 2.4A, 800mA | 25 W | 15V | - | - | 3 kV | ±1% | ±5% | Universal Input | 85 VAC to 264 VAC | 76 mm | ||
![]() DAC25-22FWX ETA-USA | In Stock | - | - | Through Hole | 6-DIP Module | - | 1 | + 75 C | ETA-USA | - 20 C | SMD/SMT | Enclosed | 1 A | 1 A | 12 V | - 12 V | Retail Package | Active | Details | 62368-1 | 90 ~ 264 VAC | 12V | -20°C ~ 75°C (With Derating) | DAC25-FWX (25W) | 3.00 L x 2.00 W x 1.00 H (76.2mm x 50.8mm x 25.4mm) | Enclosed | ITE (Commercial) | 24 W | 2 Output | CE, UR | 78 % | 1A, 1A | 25 W | 12V | - | - | 3 kV | ±1% | ±5% | Universal Input | 85 VAC to 264 VAC | 76 mm | ||
![]() DAC25-7 ETA-USA | In Stock | - | - | Through Hole | 6-DIP Module, 5 Leads | - | 1 | + 75 C | ETA-USA | - 20 C | SMD/SMT | Enclosed | 3 A | - | 7 V | - | Retail Package | Active | Details | 62368-1 | 90 ~ 264 VAC | 7V | -20°C ~ 75°C (With Derating) | DAC25-SX (25W) | 3.00 L x 2.00 W x 1.00 H (76.2mm x 50.8mm x 25.4mm) | Enclosed | ITE (Commercial) | 21 W | 1 Output | CE, UL | 78 % | 3A | 21 W | - | - | - | 3 kV | ±1% | ±2% | Universal Input | 85 VAC to 264 VAC | 76 mm |