- Efficiency
- Number of Outputs
- Input Voltage
- Length
- Height
- Mounting Styles
- Width
- RoHS
- Output Power
- Series
- Load Regulation
- AC Plug included/required
Attribute column
Manufacturer
E-T-A AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | AC Inlet Type | AC Plug included/required | Approvals | Base Product Number | Brand | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Mounting Styles | Package | Product Status | RoHS | Shipping Restrictions | Standard Number | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Connector Type | Applications | Power (Watts) | Subcategory | Number of Outputs | Approval Agency | Efficiency | Polarization | Current - Output (Max) | Input Type | Output Power | Voltage - Output | Product Type | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Load Regulation | Standard | Compliance | Input Voltage | Product Category | Region | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DTMF300-48SX-F-W6 ETA-USA | In Stock | - | - | 3.461 lbs (1.6 kg) | - | Required | - | DTMF300 | ETA-USA | 10 Pin Molex Mini Fit | 1 m | 1 | ETA-USA | ETA-USA | Desktop | Bulk | Active | Details | - | - | 3.461 lbs | 0°C ~ 60°C | - | - | 8.74" L x 4.41" W x 1.77" H (222.0mm x 112.0mm x 45.0mm) | Rectangular Connector | ITE (Commercial), Medical | 300 W | AC-DC Power Supply | 1 Output | CCC, CE, TUV, UL | Level VI | - | 6.25A | Cord (Sold Separately) | 300 W | 48V | Desktop AC Adapters | Desktop (Class I), Desktop (Class II) | International | 31.5" (0.8m) | IEC 320-C14, IEC 320-C18 | Rectangular, 10 Position | 500mW (Max) | - | - | - | 85 VAC to 264 VAC | Desktop AC Adapters | Universal | 45 mm | 222 mm | 112 mm | ||
![]() DTC80-15SX-W6 ETA-USA | In Stock | - | - | - | - | - | - | - | ETA-USA | 4 Pin DIN Plug | 1 m | 1 | ETA-USA | ETA-USA | Desktop | Box | Active | Details | - | 60950-1 | 1 lb | 0°C ~ 60°C | - | DTC-SX-W6 (80W) | 5.20" L x 2.72" W x 1.57" H (132.0mm x 69.0mm x 40.0mm) | DIN Connector | ITE (Commercial) | 80 W | AC-DC Power Supply | 1 Output | CE, CSA, UL | 88% | - | 5.34A | Cord (Sold Separately) | 80 W | 15V | Desktop AC Adapters | Desktop (Class I) | International | 41.34" (1.05m) | IEC 320-C14 | Barrel Plug, 7.4mm I.D. x 9.4mm O.D. x 14.4mm | - | Regulated | - | - | 85 VAC to 264 VAC | Desktop AC Adapters | Universal | 40 mm | 132 mm | 69 mm | ||
![]() DTD120-19SX-F-W6 ETA-USA | In Stock | - | - | - | - | Required | - | DTD120 | ETA-USA | - | 1 m | 1 | ETA-USA | ETA-USA | Desktop | Bulk | Active | Non-Compliant | - | - | - | 0°C ~ 40°C | - | - | 6.69" L x 2.55" W x 1.52" H (170.0mm x 64.8mm x 38.5mm) | - | ITE (Commercial) | 120 W | AC-DC Power Supply | 1 Output | CE, CSA, TUV, UL | Level VI | - | 6.3A | Cord (Sold Separately) | 120 W | 19V | Desktop AC Adapters | Desktop (Class I) | International | 39.4" (1.00m) | IEC 320-C14 | Power DIN, 4 Pin | 300mW (Max) | - | - | - | 85 VAC to 264 VAC | Desktop AC Adapters | Universal | 37 mm | 170 mm | 64.8 mm | ||
![]() DTMF300-54SX-F-W6 ETA-USA | In Stock | - | - | 3.461 lbs (1.6 kg) | - | Required | - | DTMF300 | ETA-USA | 10 Pin Molex Mini Fit | 1 m | 1 | ETA-USA | ETA-USA | Desktop | Bulk | Active | Details | - | - | 4.851 lbs | 0°C ~ 60°C | - | - | 8.74" L x 4.41" W x 1.77" H (222.0mm x 112.0mm x 45.0mm) | Rectangular Connector | ITE (Commercial), Medical | 300 W | AC-DC Power Supply | 1 Output | CCC, CE, TUV, UL | Level VI | - | 5.56A | Cord (Sold Separately) | 300 W | 54V | Desktop AC Adapters | Desktop (Class I), Desktop (Class II) | International | 31.5" (0.8m) | IEC 320-C14, IEC 320-C18 | Rectangular, 10 Position | 500mW (Max) | - | 2xMOPP | - | 85 VAC to 264 VAC | Desktop AC Adapters | Universal | 45 mm | 222 mm | 112 mm | ||
![]() DTD120-48SX-F-W6 ETA-USA | In Stock | - | - | - | - | Required | - | DTD120 | ETA-USA | - | 1 m | 1 | ETA-USA | ETA-USA | Desktop | Bulk | Active | Non-Compliant | - | - | - | 0°C ~ 40°C | - | - | 6.69" L x 2.55" W x 1.52" H (170.0mm x 64.8mm x 38.5mm) | - | ITE (Commercial) | 120 W | AC-DC Power Supply | 1 Output | CE, CSA, TUV, UL | Level VI | - | 2.5A | Cord (Sold Separately) | 120 W | 48V | Desktop AC Adapters | Desktop (Class I) | International | 39.4" (1.00m) | IEC 320-C14 | Power DIN, 4 Pin | 300mW (Max) | - | - | - | 85 VAC to 264 VAC | Desktop AC Adapters | Universal | 37 mm | 170 mm | 64.8 mm | ||
![]() DTL65-36SX-W6 ETA-USA | In Stock | - | - | 0.972 lb (440.89 g) | - | Required | - | DTL65 | ETA-USA | 2.5 mm Barrel Plug (2.5x5.5) | 1 m | 1 | ETA-USA | ETA-USA | Desktop | Bulk | Active | Details | - | - | 1 lb | 0°C ~ 70°C | - | - | 5.20" L x 2.72" W x 1.57" H (132.0mm x 69.0mm x 40.0mm) | Barrel Connector | ITE (Commercial) | 65 W | AC-DC Power Supply | 1 Output | CB, CE, NEMKO, TUV | Level VI | - | 1.81A | Cord (Sold Separately) | 65 W | 36V | Desktop AC Adapters | Desktop (Class I) | International | 39.4" (1.00m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | - | Regulated | - | - | 85 VAC to 264 VAC | Desktop AC Adapters | Universal | 40 mm | 132 mm | 69 mm | ||
![]() DTD120-12SX-F-W6 ETA-USA | In Stock | - | - | - | - | Required | - | DTD120 | ETA-USA | - | 1 m | 1 | ETA-USA | ETA-USA | Desktop | Bulk | Active | Non-Compliant | - | - | - | 0°C ~ 40°C | - | - | 6.69" L x 2.55" W x 1.52" H (170.0mm x 64.8mm x 38.5mm) | - | ITE (Commercial) | 100 W | AC-DC Power Supply | 1 Output | CE, CSA, TUV, UL | Level VI | - | 8.33A | Cord (Sold Separately) | 100 W | 12V | Desktop AC Adapters | Desktop (Class I) | International | 39.4" (1.00m) | IEC 320-C14 | Power DIN, 4 Pin | 300mW (Max) | - | - | - | 85 VAC to 264 VAC | Desktop AC Adapters | Universal | 37 mm | 170 mm | 64.8 mm | ||
![]() DTL65-15SX-W6 ETA-USA | In Stock | - | - | 0.972 lb (440.89 g) | - | Required | - | DTL65 | ETA-USA | 2.5 mm Barrel Plug (2.5x5.5) | 1 m | 1 | ETA-USA | ETA-USA | Desktop | Bulk | Active | Details | - | - | 1 lb | 0°C ~ 70°C | Bulk | - | 5.20" L x 2.72" W x 1.57" H (132.0mm x 69.0mm x 40.0mm) | Barrel Connector | ITE (Commercial) | 65 W | AC-DC Power Supply | 1 Output | CB, CE, NEMKO, TUV | Level VI | - | 4.33A | Cord (Sold Separately) | 65 W | 15V | Desktop AC Adapters | Desktop (Class I) | International | 39.4" (1.00m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | - | Regulated | - | - | 85 VAC to 264 VAC | Desktop AC Adapters | Universal | 40 mm | 132 mm | 69 mm | ||
![]() DTC80-24SX-W6 ETA-USA | In Stock | - | - | - | - | Required | - | - | ETA-USA | 4 Pin DIN Plug | 1 m | 1 | ETA-USA | ETA-USA | Desktop | Box | Active | Details | - | 60950-1 | 1 lb | 0°C ~ 60°C (With Derating) | - | - | 5.20" L x 2.72" W x 1.57" H (132.0mm x 69.0mm x 40.0mm) | DIN Connector | ITE (Commercial) | 80 W | AC-DC Power Supply | 1 Output | CE, CSA, TUV, UL | 88% | - | 3.34A | Cord (Sold Separately) | 80 W | 24V | Desktop AC Adapters | Desktop (Class I) | International | 41.34" (1.05m) | IEC 320-C14 | Barrel Plug, 7.4mm I.D. x 9.4mm O.D. x 14.4mm | - | Regulated | - | - | 85 VAC to 264 VAC | Desktop AC Adapters | Universal | 40 mm | 132 mm | 69 mm | ||
![]() DTC80-18SX-W6 ETA-USA | In Stock | - | - | - | - | Required | - | - | ETA-USA | 4 Pin DIN Plug | 1 m | 1 | ETA-USA | ETA-USA | Desktop | Box | Active | Details | - | 60950-1 | 1 lb | 0°C ~ 60°C | - | DTC-SX-W6 (80W) | 5.20" L x 2.72" W x 1.57" H (132.0mm x 69.0mm x 40.0mm) | DIN Connector | ITE (Commercial) | 80 W | AC-DC Power Supply | 1 Output | CE, CSA, UL | 88% | - | 4.45A | Cord (Sold Separately) | 80 W | 18V | Desktop AC Adapters | Desktop (Class I) | International | 41.34" (1.05m) | IEC 320-C14 | Barrel Plug, 7.4mm I.D. x 9.4mm O.D. x 14.4mm | - | Regulated | - | - | 85 VAC to 264 VAC | Desktop AC Adapters | Universal | 40 mm | 132 mm | 69 mm | ||
![]() DTL65-48SX-W6 ETA-USA | In Stock | - | - | 0.972 lb (440.89 g) | - | Required | - | DTL65 | ETA-USA | 2.5 mm Barrel Plug (2.5x5.5) | 1 m | 1 | ETA-USA | ETA-USA | Desktop | Bulk | Active | Details | - | - | 1 lb | 0°C ~ 70°C | - | - | 5.20" L x 2.72" W x 1.57" H (132.0mm x 69.0mm x 40.0mm) | Barrel Connector | ITE (Commercial) | 65 W | AC-DC Power Supply | 1 Output | CB, CE, NEMKO, TUV | Level VI | - | 1.36A | Cord (Sold Separately) | 65 W | 48V | Desktop AC Adapters | Desktop (Class I) | International | 39.4" (1.00m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | - | Regulated | - | - | 85 VAC to 264 VAC | Desktop AC Adapters | Universal | 40 mm | 132 mm | 69 mm | ||
![]() DTC80-48SX-W6 ETA-USA | In Stock | - | - | - | - | Required | - | - | ETA-USA | 4 Pin DIN Plug | 1 m | 1 | ETA-USA | ETA-USA | Desktop | Box | Active | Details | - | 60950-1 | 1 lb | 0°C ~ 60°C | - | DTC-SX-W6 (80W) | 5.20" L x 2.72" W x 1.57" H (132.0mm x 69.0mm x 40.0mm) | DIN Connector | ITE (Commercial) | 80 W | AC-DC Power Supply | 1 Output | CE, CSA, UL | 88% | - | 1.67A | Cord (Sold Separately) | 80 W | 48V | Desktop AC Adapters | Desktop (Class I) | International | 41.34" (1.05m) | IEC 320-C14 | Barrel Plug, 7.4mm I.D. x 9.4mm O.D. x 14.4mm | - | Regulated | - | - | 85 VAC to 264 VAC | Desktop AC Adapters | Universal | 40 mm | 132 mm | 69 mm | ||
![]() DTL65-12SX-W6 ETA-USA | In Stock | - | - | 0.972 lb (440.89 g) | - | - | - | DTL65 | ETA-USA | 2.5 mm Barrel Plug (2.5x5.5) | 1 m | 1 | ETA-USA | ETA-USA | Desktop | Bulk | Active | Details | - | - | 1 lb | 0°C ~ 70°C | - | - | 5.20" L x 2.72" W x 1.57" H (132.0mm x 69.0mm x 40.0mm) | Barrel Connector | ITE (Commercial) | 65 W | AC-DC Power Supply | 1 Output | CB, CE, NEMKO, TUV | Level VI | - | 5.41A | Cord (Sold Separately) | 65 W | 12V | Desktop AC Adapters | Desktop (Class I) | International | 39.4" (1.00m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | - | Regulated | - | - | 85 VAC to 264 VAC | Desktop AC Adapters | Universal | 40 mm | 132 mm | 69 mm | ||
![]() DTMF300-19SX-F-W6 ETA-USA | In Stock | - | - | 3.461 lbs (1.6 kg) | - | Required | - | DTMF300 | ETA-USA | 10 Pin Molex Mini Fit | 1 m | 1 | ETA-USA | ETA-USA | Desktop | Bulk | Active | Details | - | - | 3.456 lbs | 0°C ~ 60°C | - | - | 8.74" L x 4.41" W x 1.77" H (222.0mm x 112.0mm x 45.0mm) | Rectangular Connector | ITE (Commercial), Medical | 300 W | AC-DC Power Supply | 1 Output | CCC, CE, TUV, UL | Level VI | - | 15.79A | Cord (Sold Separately) | 300 W | 19V | Desktop AC Adapters | Desktop (Class I), Desktop (Class II) | International | 31.5" (0.8m) | IEC 320-C14, IEC 320-C18 | Rectangular, 10 Position | 500mW (Max) | - | - | - | 85 VAC to 264 VAC | Desktop AC Adapters | Universal | 45 mm | 222 mm | 112 mm | ||
![]() MTE250-19SX-F-W-C2 ETA-USA | In Stock | - | - | - | C2 | - | - | - | - | - | - | 1 | - | - | Desktop | - | - | Details | This product may require additional documentation to export from the United States. | - | 2.205 lbs | - | - | EN60601-1 | - | - | - | - | - | - | - | Level V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 mm | 188 mm | 104 mm | ||
![]() MTE200-36SX-F-W-C2 ETA-USA | In Stock | - | - | - | C2 | Required | - | - | - | 4 Pin DIN Plug | 1 m | 1 | - | - | Desktop | - | - | Details | - | - | 2.205 lbs | - | - | EN60601-1 | - | DIN Connector | - | - | - | 1 Output | - | Level V | - | - | - | 200 W | - | - | - | - | - | - | - | - | Not Regulated | - | - | 90 VAC to 264 VAC | - | - | 60 mm | 188 mm | 104.5 mm | ||
![]() MTE200-48SX-F-W-C2 ETA-USA | In Stock | - | - | - | C2 | Required | - | - | - | 4 Pin DIN Plug | 1 m | 1 | - | - | Desktop | - | - | Details | - | - | 2.205 lbs | - | - | EN60601-1 | - | DIN Connector | - | - | - | 1 Output | - | Level V | - | - | - | 200 W | - | - | - | - | - | - | - | - | Not Regulated | - | - | 90 VAC to 264 VAC | - | - | 60 mm | 188 mm | 104.5 mm | ||
![]() MDD100-24SX-F-W ETA-USA | In Stock | - | - | - | - | Required | EN60601-1 | - | - | 4 Pin DIN Plug | 1 m | - | - | - | Desktop | - | - | N | - | - | - | - | - | - | - | DIN Connector | - | - | - | 1 Output | - | - | - | - | - | 100 W | - | - | - | - | - | - | - | - | Regulated | - | EN60601-1 | 90 VAC to 264 VAC | - | Universal | 38.5 mm | 170 mm | 64 mm | ||
![]() DTE250-16SX-F-W-C2 ETA-USA | In Stock | - | - | - | C2 | Required | - | - | - | 6 Pin Rectangular | - | 1 | - | - | Desktop | - | - | Details | - | - | 2.205 lbs | - | - | - | - | Rectangular Connector | - | - | - | 1 Output | - | Level V | - | - | - | 250 W | - | - | - | - | - | - | - | - | Regulated | - | - | 90 VAC to 264 VAC | - | Universal | 60 mm | 188.5 mm | 104.5 mm | ||
![]() DTE200-24SX-F-W-C2 ETA-USA | In Stock | - | - | - | C2 | Required | - | - | - | 4 Pin DIN Plug | - | 1 | - | - | Desktop | - | - | Details | - | - | 2.349 lbs | - | - | - | - | DIN Connector | - | - | - | 1 Output | - | Level V | - | - | - | 200 W | - | - | - | - | - | - | - | - | Regulated | - | - | 90 VAC to 264 VAC | - | Universal | 44 mm | 170 mm | 85 mm |