- Efficiency
- Number of Outputs
- Input Voltage
- Length
- Height
- Mounting Styles
- Width
- RoHS
- Output Power
- Series
- Load Regulation
- AC Plug included/required
Attribute column
Manufacturer
E-T-A AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | AC Inlet Type | AC Plug included/required | Approvals | Base Product Number | Brand | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Mounting Styles | Package | Product Status | RoHS | Shipping Restrictions | Unit Weight | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Connector Type | Applications | Power (Watts) | Subcategory | Number of Outputs | Approval Agency | Efficiency | Polarization | Current - Output (Max) | Input Type | Output Power | Voltage - Output | Voltage - Output 2 | Current - Output 1 | Product Type | Voltage - Output 3 | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Current - Output 2 | Load Regulation | Current - Output 3 | Standard | Compliance | Input Voltage | Product Category | Region | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DTA24-05SX-W-C2-II ETA-USA | In Stock | - | - | - | C2 | Required | - | - | - | - | - | - | - | - | Desktop | - | - | Details | - | - | - | - | - | - | - | - | - | - | 1 Output | - | Level V | - | - | - | 24 W | - | - | - | - | - | - | - | - | - | - | - | - | Regulated | - | - | - | 90 VAC to 264 VAC | - | Universal | 35 mm | 80 mm | 50 mm | ||
![]() DTE250-36SX-F-W-C2 ETA-USA | In Stock | - | - | - | C2 | Required | - | - | - | 6 Pin Rectangular | - | 1 | - | - | Desktop | - | - | Details | - | 2.205 lbs | - | - | - | - | Rectangular Connector | - | - | - | 1 Output | - | Level V | - | - | - | 250 W | - | - | - | - | - | - | - | - | - | - | - | - | Regulated | - | - | - | 90 VAC to 264 VAC | - | Universal | 60 mm | 188.5 mm | 104.5 mm | ||
![]() DTE250-19SX-F-W-C2 ETA-USA | In Stock | - | - | - | C2 | Required | - | - | - | 6 Pin Rectangular | - | 1 | - | - | Desktop | - | - | Details | - | 2.205 lbs | - | - | - | - | Rectangular Connector | - | - | - | 1 Output | - | Level V | - | - | - | 250 W | - | - | - | - | - | - | - | - | - | - | - | - | Regulated | - | - | - | 90 VAC to 264 VAC | - | Universal | 60 mm | 188.5 mm | 104.5 mm | ||
![]() DTE250-48SX-F-W-C2 ETA-USA | In Stock | - | - | - | C2 | Required | - | - | - | 6 Pin Rectangular | - | 1 | - | - | Desktop | - | - | Details | - | 2.205 lbs | - | - | - | - | Rectangular Connector | - | - | - | 1 Output | - | Level V | - | - | - | 250 W | - | - | - | - | - | - | - | - | - | - | - | - | Regulated | - | - | - | 90 VAC to 264 VAC | - | Universal | 60 mm | 188.5 mm | 104.5 mm | ||
![]() MTE250-48SX-F-W-C2 ETA-USA | In Stock | - | - | - | C2 | - | - | - | - | - | - | 1 | - | - | Desktop | - | - | Details | This product may require additional documentation to export from the United States. | 2.205 lbs | - | - | EN60601-1 | - | - | - | - | - | - | - | Level V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 mm | 188 mm | 104 mm | ||
![]() MTE250-36SX-F-W-C2 ETA-USA | In Stock | - | - | - | C2 | - | - | - | - | - | - | 1 | - | - | Desktop | - | - | Details | This product may require additional documentation to export from the United States. | 2.205 lbs | - | - | EN60601-1 | - | - | - | - | - | - | - | Level V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 mm | 188 mm | 104 mm | ||
![]() MTE250-16SX-F-W-C2 ETA-USA | In Stock | - | - | - | C2 | - | - | - | - | - | - | 1 | - | - | Desktop | - | - | Details | This product may require additional documentation to export from the United States. | 2.205 lbs | - | - | EN60601-1 | - | - | - | - | - | - | - | Level V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 mm | 188 mm | 104 mm | ||
![]() MTE250-24SX-F-W-C2 ETA-USA | In Stock | - | - | - | C2 | - | - | - | - | - | - | 1 | - | - | Desktop | - | - | Details | This product may require additional documentation to export from the United States. | 2.205 lbs | - | - | EN60601-1 | - | - | - | - | - | - | - | Level V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 mm | 188 mm | 104 mm | ||
![]() MDD100-15SX-F-W ETA-USA | In Stock | - | - | - | - | Required | EN60601-1 | - | - | 4 Pin DIN Plug | 1 m | - | - | - | Desktop | - | - | N | - | - | - | - | - | - | DIN Connector | - | - | - | 1 Output | - | - | - | - | - | 100 W | - | - | - | - | - | - | - | - | - | - | - | - | Regulated | - | - | EN60601-1 | 90 VAC to 264 VAC | - | Universal | 38.5 mm | 170 mm | 64 mm | ||
![]() MTE250-12SX-F-W-C2 ETA-USA | In Stock | - | - | - | C2 | - | - | - | - | - | - | 1 | - | - | Desktop | - | - | Details | This product may require additional documentation to export from the United States. | 2.205 lbs | - | - | EN60601-1 | - | - | - | - | - | - | - | Level V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 mm | 188 mm | 104 mm | ||
![]() DTB47-3X-W ETA-USA | In Stock | - | - | 0.926 lb (420.03 g) | - | - | - | DTB47 | - | - | - | - | - | ETA-USA | - | Bulk | Active | Compliant | - | - | 5 V | 0°C ~ 60°C | - | 5.20" L x 2.72" W x 1.57" H (132.0mm x 69.0mm x 40.0mm) | - | ITE (Commercial) | 57 W | - | 3 | CB, CE, CSA, FCC, TUV, UL | 70% | - | 7A, 1.5A, 300mA | Cord (Sold Separately) | - | 5V, 12V, -12V | 12 V | 7 A | - | -12 V | Desktop (Class I) | International | 41.34" (1.05m) | IEC 320-C14 | Power DIN, 8 Pin | - | 1.5 A | - | 300 mA | - | - | - | - | - | - | - | - | ||
![]() DTA27-3X-W ETA-USA | In Stock | - | - | 0.926 lb (420.03 g) | - | - | - | DTA27 | - | - | - | - | - | ETA-USA | - | Bulk | Active | - | - | - | - | 0°C ~ 60°C | - | 5.20" L x 2.72" W x 1.57" H (132.0mm x 69.0mm x 40.0mm) | - | ITE (Commercial) | 28 W | - | 3 | CB, CE, CSA, FCC, TUV, UL | 70% | - | 3A, 800mA, 250mA | Cord (Sold Separately) | - | 5V, 12V, -12V | - | - | - | - | Desktop (Class I) | International | 59" (1.50m) | IEC 320-C14 | Power DIN, 5 Pin | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTMF300-24SX-F-W6 ETA-USA | In Stock | - | - | 3.461 lbs (1.6 kg) | - | - | - | DTMF300 | ETA-USA | 10 Pin Molex Mini Fit | 1 m | 1 | ETA-USA | ETA-USA | Desktop | Bulk | Active | Details | - | 3.461 lbs | - | 0°C ~ 60°C | - | 8.74" L x 4.41" W x 1.77" H (222.0mm x 112.0mm x 45.0mm) | Rectangular Connector | ITE (Commercial), Medical | 300 W | AC-DC Power Supply | 1 Output | CCC, CE, TUV, UL | Level VI | - | 12.5A | Cord (Sold Separately) | 300 W | 24V | - | - | Desktop AC Adapters | - | Desktop (Class I), Desktop (Class II) | International | 31.5" (0.8m) | IEC 320-C14, IEC 320-C18 | Rectangular, 10 Position | 500mW (Max) | - | - | - | 2xMOPP | - | 85 VAC to 264 VAC | Desktop AC Adapters | Universal | 45 mm | 222 mm | 112 mm | ||
![]() DTMF300-12SX-F-W6 ETA-USA | In Stock | - | - | 3.461 lbs (1.6 kg) | - | Required | - | DTMF300 | ETA-USA | 10 Pin Molex Mini Fit | 1 m | 1 | ETA-USA | ETA-USA | Desktop | Bulk | Active | Details | - | 3.461 lbs | - | 0°C ~ 60°C | - | 8.74" L x 4.41" W x 1.77" H (222.0mm x 112.0mm x 45.0mm) | Rectangular Connector | ITE (Commercial), Medical | 300 W | AC-DC Power Supply | 1 Output | CCC, CE, TUV, UL | Level VI | - | 25A | Cord (Sold Separately) | 300 W | 12V | - | - | Desktop AC Adapters | - | Desktop (Class I), Desktop (Class II) | International | 31.5" (0.8m) | IEC 320-C14, IEC 320-C18 | Rectangular, 10 Position | 500mW (Max) | - | - | - | 2xMOPP | - | 85 VAC to 264 VAC | Desktop AC Adapters | Universal | 45 mm | 222 mm | 112 mm | ||
![]() DTL65-19SX-W6 ETA-USA | In Stock | - | - | 0.972 lb (440.89 g) | - | Required | - | - | ETA-USA | 2.5 mm Barrel Plug (2.5x5.5) | 1 m | 1 | ETA-USA | ETA-USA | Desktop | Bulk | Active | Details | - | 1 lb | - | 0°C ~ 70°C | - | 5.20" L x 2.72" W x 1.57" H (132.0mm x 69.0mm x 40.0mm) | Barrel Connector | ITE (Commercial) | 65 W | AC-DC Power Supply | 1 Output | CB, CE, NEMKO, TUV | Level VI | - | 3.43A | Cord (Sold Separately) | 65 W | 19V | - | - | Desktop AC Adapters | - | Desktop (Class I) | International | 39.4" (1.00m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | - | - | Regulated | - | - | - | 85 VAC to 264 VAC | Desktop AC Adapters | Universal | 40 mm | 132 mm | 69 mm | ||
![]() DTD120-24SX-F-W6 ETA-USA | In Stock | - | - | - | - | - | - | DTD120 | ETA-USA | 2.5 mm Barrel Plug (2.5x5.5) | 1 m | 1 | ETA-USA | ETA-USA | Desktop | Bulk | Active | Non-Compliant | - | 1.463 lbs | - | 0°C ~ 40°C | - | 6.69" L x 2.55" W x 1.52" H (170.0mm x 64.8mm x 38.5mm) | Barrel Connector | ITE (Commercial) | 120 W | AC-DC Power Supply | 1 Output | CE, CSA, TUV, UL | Level VI | - | 5A | Cord (Sold Separately) | 120 W | 24V | - | - | Desktop AC Adapters | - | Desktop (Class I) | International | 39.4" (1.00m) | IEC 320-C14 | Power DIN, 4 Pin | 300mW (Max) | - | - | - | PSE | - | 85 VAC to 264 VAC | Desktop AC Adapters | Universal | 37 mm | 170 mm | 64.8 mm | ||
![]() DTL65-24SX-W6 ETA-USA | In Stock | - | - | 0.972 lb (440.89 g) | - | Required | - | DTL65 | ETA-USA | 2.5 mm Barrel Plug (2.5x5.5) | 1 m | 1 | ETA-USA | ETA-USA | Desktop | Bulk | Active | Details | - | 1 lb | - | 0°C ~ 70°C | - | 5.20" L x 2.72" W x 1.57" H (132.0mm x 69.0mm x 40.0mm) | Barrel Connector | ITE (Commercial) | 65 W | AC-DC Power Supply | 1 Output | CB, CE, NEMKO, TUV | Level VI | - | 2.71A | Cord (Sold Separately) | 65 W | 24V | - | - | Desktop AC Adapters | - | Desktop (Class I) | International | 39.4" (1.00m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | - | - | Regulated | - | - | - | 85 VAC to 264 VAC | Desktop AC Adapters | Universal | 40 mm | 132 mm | 69 mm | ||
![]() WTS12-12SX-Y-C2 E-T-A | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTC80-12SX-F-W E-T-A | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTD120-12SX-F-W E-T-A | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |