- Access Mode
- Additional Feature
- Ihs Manufacturer
- JESD-30 Code
- Length
- Manufacturer Part Number
- Memory Density
- Memory IC Type
- Memory Width
- Number of Functions
- Number of Ports
- Number of Terminals
Attribute column
Manufacturer
Etron Technology Memory Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Ihs Manufacturer | Manufacturer Part Number | Number of Words | Number of Words Code | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | ECCN Code | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Organization | Seated Height-Max | Memory Width | Memory Density | Memory IC Type | Access Mode | Self Refresh | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM6A8160TSC-5G Etron Technology | In Stock | - | - | YES | 66 | 0.7 ns | ETRON TECHNOLOGY INC | EM6A8160TSC-5G | 4194304 words | 4000000 | 70 °C | PLASTIC/EPOXY | TSOP2 | TSOP2, | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Contact Manufacturer | NOT SPECIFIED | 5.64 | Yes | 2.5 V | EAR99 | AUTO/SELF REFRESH | 8542.32.00.02 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | compliant | R-PDSO-G66 | 2.7 V | COMMERCIAL | 2.3 V | 1 | SYNCHRONOUS | 4MX16 | 1.2 mm | 16 | 67108864 bit | DDR DRAM | FOUR BANK PAGE BURST | YES | 22.22 mm | 10.16 mm | ||
![]() EM6AB160WKE-5H Etron Technology | In Stock | - | - | YES | 60 | 0.7 ns | ETRON TECHNOLOGY INC | EM6AB160WKE-5H | 33554432 words | 32000000 | 70 °C | PLASTIC/EPOXY | TBGA | TBGA, | RECTANGULAR | GRID ARRAY, THIN PROFILE | Contact Manufacturer | NOT SPECIFIED | 5.7 | Yes | 2.5 V | EAR99 | AUTO/SELF REFRESH | 8542.32.00.28 | BOTTOM | BALL | NOT SPECIFIED | 1 | 1 mm | compliant | R-PBGA-B60 | 2.7 V | COMMERCIAL | 2.3 V | 1 | SYNCHRONOUS | 32MX16 | 1.2 mm | 16 | 536870912 bit | DDR DRAM | FOUR BANK PAGE BURST | YES | 13 mm | 8 mm | ||
![]() EM6HE16EWAKG-12H Etron Technology | 2047 | - | - | YES | 96 | - | ETRON TECHNOLOGY INC | EM6HE16EWAKG-12H | 268435456 words | 256000000 | 85 °C | PLASTIC/EPOXY | TFBGA | TFBGA, | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Contact Manufacturer | NOT SPECIFIED | 5.72 | Yes | 1.35 V | - | AUTO/SELF REFRESH | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.8 mm | compliant | R-PBGA-B96 | 1.45 V | OTHER | 1.283 V | 1 | SYNCHRONOUS | 256MX16 | 1.2 mm | 16 | 4294967296 bit | DDR DRAM | MULTI BANK PAGE BURST | YES | 13.5 mm | 7.5 mm |