- Barrier Type
- Bottom Termination
- Color
- Current Rating
- Features
- Material - Insulation
- Material Flammability Rating
- Mounting Type
- Number of Circuits
- Number of Rows
- Number of Wire Entries
- Operating Temperature
Attribute column
Manufacturer
Etron Technology Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material - Insulation | Terminal Screw Material | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Color | Number of Rows | Pitch | Current Rating | Wire Gauge | Number of Circuits | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Terminal Screw Finish | Number of Wire Entries | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM6GA16LBA-12H Etron Technology | In Stock | - | - | Chassis, Panel | Thermoplastic | Steel | 300V | -40°C ~ 115°C | Bulk | YK606 | Active | Black | 1 | 0.394 (10.00mm) | 20A | 12-22 AWG | 29 | Barrier Block | Solder Eyelets | 2 Wall (Dual) | Screws with Captive Plate | Zinc | 29 | Flange | UL94 V-0 | ||
![]() EM6HD08EWUF-12IH Etron Technology | In Stock | - | - | Chassis, Panel | Thermoplastic | Steel | 300V | -40°C ~ 115°C | Bulk | YK112 | Active | -- | 1 | 0.433 (11.00mm) | 20A | 12-22 AWG | 13 | Barrier Block | Solder Tab | 3 Wall (Tri) | Screws with Captive Plate | Zinc | 13 | Flange | UL94 V-0 | ||
![]() EJ168 Etron Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM6HC08EWUG-12IH Etron Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |