- ECCN Code
- Ihs Manufacturer
- Length
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- RoHS
- Width
- HTS Code
- Series
- JESD-30 Code
- Memory Density
Attribute column
Manufacturer
Etron Technology Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Terminals | Access Time-Max | Ihs Manufacturer | Memory Types | Number of Words | Number of Words Code | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Standby Current-Max | Memory Density | I/O Type | Memory IC Type | Refresh Cycles | Interleaved Burst Length | Access Mode | Self Refresh | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM68B16CWQH-XXBH Etron Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM6GC16EWKE-XXIH Etron Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM68C16CWQD-3IH Etron Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM6AA160TSB-4G Etron Technology Inc | 613 | - | Datasheet | - | - | - | YES | 66 | 0.7 ns | ETRON TECHNOLOGY INC | - | 16777216 words | 16000000 | 70 °C | PLASTIC/EPOXY | TSOP2 | TSOP2, | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Contact Manufacturer | 2.5 V | - | - | - | - | - | EAR99 | AUTO/SELF REFRESH | 8542.32.00.24 | - | DUAL | GULL WING | - | 1 | - | 0.65 mm | compliant | - | R-PDSO-G66 | 2.7 V | COMMERCIAL | 2.3 V | - | 1 | SYNCHRONOUS | - | - | - | - | 16MX16 | - | 1.2 mm | 16 | - | - | 268435456 bit | - | DDR DRAM | - | - | FOUR BANK PAGE BURST | YES | - | 22.22 mm | 10.16 mm | - | ||
![]() EM567169BC-70 Etron Technology Inc | In Stock | - | Datasheet | - | - | - | - | - | - | ETRON TECHNOLOGY INC | - | - | - | - | - | - | , | - | - | Contact Manufacturer | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM6AA320BI-4S Etron Technology Inc | In Stock | - | Datasheet | - | - | - | - | - | - | ETRON TECHNOLOGY INC | - | - | - | - | - | - | , | - | - | Contact Manufacturer | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM6AB160TSD-4G Etron Technology Inc | In Stock | - | Datasheet | - | - | - | YES | 66 | 0.7 ns | ETRON TECHNOLOGY INC | - | 33554432 words | 32000000 | 70 °C | PLASTIC/EPOXY | TSOP2 | TSOP2, | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Contact Manufacturer | 2.5 V | - | - | - | - | - | EAR99 | AUTO/SELF REFRESH | 8542.32.00.28 | - | DUAL | GULL WING | - | 1 | - | 0.65 mm | unknown | - | R-PDSO-G66 | 2.7 V | COMMERCIAL | 2.3 V | - | 1 | SYNCHRONOUS | - | - | - | - | 32MX16 | - | 1.2 mm | 16 | - | - | 536870912 bit | - | DDR DRAM | - | - | FOUR BANK PAGE BURST | YES | - | 22.22 mm | 10.16 mm | - | ||
![]() EM6HD16EWBH-12H Etron Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM63A165TS-5G Etron Technology, Inc. | 22 |
| - | 4 Weeks | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | Active | 3 (168 Hours) | 54 | - | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | - | - | 1 | 3.3V | 0.8mm | compliant | - | R-PDSO-G54 | 3.6V | - | 3V | 256Mb 16M x 16 | 1 | SYNCHRONOUS | 200MHz | 4.5ns | DRAM | Parallel | 16MX16 | 3-STATE | - | 16 | 10ns | 0.045A | 268435456 bit | COMMON | - | 8192 | 1248 | - | Yes | 1.2mm | 22.22mm | 10.16mm | RoHS Compliant | ||
![]() EM68B16CWQK-25H Etron Technology, Inc. | 400 |
| - | 4 Weeks | Surface Mount | 84-TFBGA | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | 0°C~85°C TC | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | - | - | 1.7V~1.9V | - | - | - | - | - | - | - | - | - | - | - | - | 512M 32M x 16 | - | - | 400MHz | 400ps | DRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM63B165TS-5SG Etron Technology, Inc. | 36 |
| - | 4 Weeks | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 512M 32M x 16 | - | - | 200MHz | 4.5ns | DRAM | Parallel | - | - | - | - | 10ns | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM6HC08EWUG-10H Etron Technology, Inc. | 36 |
| - | 4 Weeks | Surface Mount | 78-VFBGA | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | 0°C~95°C TC | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | - | - | 1.283V~1.45V | - | - | - | - | - | - | - | - | - | - | - | - | 1Gb 128M x 8 | - | - | 933MHz | 20ns | DRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM63A165BM-5H Etron Technology, Inc. | 36 |
| - | 4 Weeks | Surface Mount | 54-TFBGA | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 256Mb 16M x 16 | - | - | 200MHz | 4.5ns | DRAM | Parallel | - | - | - | - | 10ns | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM6HC08EWUG-10IH Etron Technology, Inc. | 28 |
| - | 4 Weeks | Surface Mount | 78-VFBGA | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | -40°C~95°C TC | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | - | - | 1.283V~1.45V | - | - | - | - | - | - | - | - | - | - | - | - | 1Gb 128M x 8 | - | - | 933MHz | 20ns | DRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM6GC08EWUG-10H Etron Technology, Inc. | 19 |
| - | 4 Weeks | Surface Mount | 78-VFBGA | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | 0°C~95°C TC | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | - | - | 1.425V~1.575V | - | - | - | - | - | - | - | - | - | - | - | - | 1Gb 128M x 8 | - | - | 933MHz | 20ns | DRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM6HC16EWKG-10H Etron Technology, Inc. | 36 |
| - | 4 Weeks | Surface Mount | 96-VFBGA | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | 0°C~95°C TC | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | - | - | 1.283V~1.45V | - | - | - | - | - | - | - | - | - | - | - | - | 1Gb 64M x 16 | - | - | 933MHz | 20ns | DRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM63A165BM-5IH Etron Technology, Inc. | 36 |
| - | 4 Weeks | Surface Mount | 54-TFBGA | YES | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | Active | 3 (168 Hours) | 54 | EAR99 | AUTO/SELF REFRESH | 8542.32.00.24 | 3V~3.6V | BOTTOM | - | NOT SPECIFIED | 1 | 3.3V | 0.8mm | compliant | NOT SPECIFIED | S-PBGA-B54 | 3.6V | - | 3V | 256Mb 16M x 16 | 1 | SYNCHRONOUS | 200MHz | 4.5ns | DRAM | Parallel | 16MX16 | - | - | 16 | 10ns | - | 268435456 bit | - | - | - | - | - | - | 1.2mm | 8mm | 8mm | RoHS Compliant | ||
![]() EM639165BM-5H Etron Technology, Inc. | 36 |
| - | 4 Weeks | Surface Mount | 54-TFBGA | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 128Mb 8M x 16 | - | - | 200MHz | 4.5ns | DRAM | Parallel | - | - | - | - | 10ns | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM6GE08EW9G-10H Etron Technology, Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EM6HE16EWXD-10H Etron Technology, Inc. | 36 |
| - | - | Surface Mount | 96-TFBGA | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | 0°C~95°C TC | Tape & Reel (TR) | Not For New Designs | 3 (168 Hours) | - | - | - | - | 1.283V~1.45V | - | - | - | - | - | - | - | - | - | - | - | - | 4Gb 256M x 16 | - | - | 933MHz | 20ns | DRAM | Parallel | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - |