- ECCN Code
- Ihs Manufacturer
- Length
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- RoHS
- Width
- HTS Code
- Series
- JESD-30 Code
- Memory Density
Attribute column
Manufacturer
Etron Technology Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Memory Types | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Memory Width | Write Cycle Time - Word, Page | Memory Density | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM68A16CBQC-25H Etron Technology, Inc. | 36 |
| - | 4 Weeks | Surface Mount | 84-TFBGA | - | Volatile | 0°C~85°C TC | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | - | - | 1.7V~1.9V | - | - | - | - | - | - | - | - | - | - | 256Mb 16M x 16 | - | - | 400MHz | 400ps | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | ||
![]() EM639165BM-5IH Etron Technology, Inc. | 36 |
| - | 4 Weeks | Surface Mount | 54-TFBGA | - | Volatile | -40°C~85°C TA | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | 128Mb 8M x 16 | - | - | 200MHz | 4.5ns | DRAM | Parallel | - | - | 10ns | - | - | - | - | - | ||
![]() EM6GC16EWKG-10H Etron Technology, Inc. | 1528 | - | - | 4 Weeks | Surface Mount | 96-VFBGA | - | Volatile | 0°C~95°C TC | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | - | - | 1.425V~1.575V | - | - | - | - | - | - | - | - | - | - | 1Gb 64M x 16 | - | - | 933MHz | 20ns | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | ||
![]() EM6GC16EWKG-10IH Etron Technology, Inc. | 36 |
| - | 4 Weeks | Surface Mount | 96-VFBGA | - | Volatile | -40°C~95°C TC | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | - | - | 1.425V~1.575V | - | - | - | - | - | - | - | - | - | - | 1Gb 64M x 16 | - | - | 933MHz | 20ns | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | ||
![]() EM6A9160TSC-4G Etron Technology, Inc. | 36 |
| - | 4 Weeks | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | YES | Volatile | 0°C~70°C TA | Tape & Reel (TR) | Active | 3 (168 Hours) | 66 | EAR99 | AUTO/SELF REFRESH | 8542.32.00.02 | 2.3V~2.7V | DUAL | NOT SPECIFIED | 1 | 2.5V | 0.65mm | compliant | NOT SPECIFIED | R-PDSO-G66 | 2.7V | 2.3V | 128Mb 8M x 16 | 1 | SYNCHRONOUS | 250MHz | 700ps | DRAM | Parallel | 8MX16 | 16 | 12ns | 134217728 bit | 1.2mm | 22.22mm | 10.16mm | RoHS Compliant | ||
![]() EM6AA160TSE-4G Etron Technology, Inc. | 36 |
| - | 4 Weeks | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | - | Volatile | 0°C~70°C TA | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | - | - | 2.3V~2.7V | - | - | - | - | - | - | - | - | - | - | 256Mb 16M x 16 | - | - | 250MHz | 700ps | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | ||
![]() EM6GD08EWUF-10H Etron Technology, Inc. | 36 |
| - | - | Surface Mount | 78-TFBGA | - | Volatile | 0°C~95°C TC | Tape & Reel (TR) | Not For New Designs | 3 (168 Hours) | - | - | - | - | 1.425V~1.575V | - | - | - | - | - | - | - | - | - | - | 2Gb 256M x 8 | - | - | 933MHz | 20ns | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | ||
![]() EM63A165TS-5IG Etron Technology, Inc. | 36 |
| - | 4 Weeks | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | Volatile | -40°C~85°C TA | Tape & Reel (TR) | Active | 3 (168 Hours) | 54 | EAR99 | AUTO/SELF REFRESH | 8542.32.00.24 | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.8mm | compliant | NOT SPECIFIED | R-PDSO-G54 | 3.6V | 3V | 256Mb 16M x 16 | 1 | SYNCHRONOUS | 200MHz | 4.5ns | DRAM | Parallel | 16MX16 | 16 | 10ns | 268435456 bit | 1.2mm | 22.22mm | 10.16mm | RoHS Compliant | ||
![]() EM6HD08EWAHH-12IH Etron Technology, Inc. | 2154 | - | - | 4 Weeks | Surface Mount | 78-VFBGA | - | Volatile | -40°C~95°C TC | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | - | - | 1.283V~1.45V | - | - | - | - | - | - | - | - | - | - | 2Gb 256M x 8 | - | - | 800MHz | 20ns | DRAM | Parallel | - | - | 15ns | - | - | - | - | ROHS3 Compliant | ||
![]() EM68A16CBQC-25IH Etron Technology, Inc. | 1821 |
| - | 4 Weeks | Surface Mount | 84-TFBGA | - | Volatile | -40°C~95°C TC | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | - | - | 1.7V~1.9V | - | - | - | - | - | - | - | - | - | - | 256Mb 16M x 16 | - | - | 400MHz | 400ps | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | ||
![]() EM6AA160TSE-4IG Etron Technology, Inc. | 36 |
| - | 4 Weeks | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | - | Volatile | -40°C~85°C TA | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | - | - | 2.3V~2.7V | - | - | - | - | - | - | - | - | - | - | 256Mb 16M x 16 | - | - | 250MHz | 700ps | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | ||
![]() EM6GE16EWAKG-10H Etron Technology, Inc. | 19 |
| - | 4 Weeks | Surface Mount | 96-TFBGA | - | Volatile | 0°C~95°C TC | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | - | - | 1.425V~1.575V | - | - | - | - | - | - | - | - | - | - | 4Gb 256M x 16 | - | - | 933MHz | 20ns | DRAM | Parallel | - | - | 15ns | - | - | - | - | ROHS3 Compliant | ||
![]() EM6HE08EW3F-12H Etron Technology, Inc. | 19 |
| - | 4 Weeks | Surface Mount | 78-TFBGA | - | Volatile | 0°C~95°C TC | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | - | - | 1.283V~1.45V | - | - | - | - | - | - | - | - | - | - | 4Gb 512M x 8 | - | - | 800MHz | 20ns | DRAM | Parallel | - | - | 15ns | - | - | - | - | ROHS3 Compliant | ||
![]() EM6GE08EW8D-10H Etron Technology, Inc. | 36 |
| - | - | Surface Mount | 78-VFBGA | - | Volatile | 0°C~95°C TC | Tape & Reel (TR) | Not For New Designs | 3 (168 Hours) | - | - | - | - | 1.425V~1.575V | - | - | - | - | - | - | - | - | - | - | 4Gb 512M x 8 | - | - | 933MHz | 20ns | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | ||
![]() EM6GE08EW9G-10IH Etron Technology, Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EM6GC08EWUG-10IH Etron Technology, Inc. | 246 |
| - | 4 Weeks | Surface Mount | 78-VFBGA | - | Volatile | -40°C~95°C TC | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | - | - | 1.425V~1.575V | - | - | - | - | - | - | - | - | - | - | 1Gb 128M x 8 | - | - | 933MHz | 20ns | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | ||
![]() EM639165TS-5IG Etron Technology, Inc. | 36 |
| - | 4 Weeks | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | Volatile | -40°C~85°C TA | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | 128Mb 8M x 16 | - | - | 200MHz | 4.5ns | DRAM | Parallel | - | - | 10ns | - | - | - | - | - | ||
![]() EM6HD08EWUF-10H Etron Technology, Inc. | In Stock | - | - | - | Surface Mount | 78-TFBGA | - | Volatile | 0°C~95°C TC | Tape & Reel (TR) | Not For New Designs | 3 (168 Hours) | - | - | - | - | 1.283V~1.45V | - | - | - | - | - | - | - | - | - | - | 2Gb 256M x 8 | - | - | 933MHz | 20ns | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | ||
![]() EM6GE16EWXD-10H Etron Technology, Inc. | 50 |
| - | - | Surface Mount | 96-TFBGA | - | Volatile | 0°C~95°C TC | Tape & Reel (TR) | Not For New Designs | 3 (168 Hours) | - | - | - | - | 1.425V~1.575V | - | - | - | - | - | - | - | - | - | - | 4Gb 256M x 16 | - | - | 933MHz | 20ns | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | ||
![]() EM68C16CWQG-25IH Etron Technology, Inc. | 5419 |
| - | 4 Weeks | Surface Mount | 84-TFBGA | - | Volatile | -40°C~95°C TC | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | - | - | 1.7V~1.9V | - | - | - | - | - | - | - | - | - | - | 1Gb 64M x 16 | - | - | 400MHz | 400ps | DRAM | Parallel | - | - | 15ns | - | - | - | - | - |