- ECCN Code
- Ihs Manufacturer
- Length
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- RoHS
- Width
- HTS Code
- Series
- JESD-30 Code
- Memory Density
Attribute column
Manufacturer
Etron Technology Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Memory Types | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Additional Feature | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Memory Width | Write Cycle Time - Word, Page | Memory Density | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM68B16CWQK-25IH Etron Technology, Inc. | 700 |
| - | 4 Weeks | Surface Mount | 84-TFBGA | - | Volatile | -40°C~95°C TC | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | 1.7V~1.9V | - | - | - | - | - | - | - | - | - | 512M 32M x 16 | - | - | 400MHz | 400ps | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | ||
![]() EM68B08CWAH-25H Etron Technology, Inc. | 28 |
| - | 4 Weeks | Surface Mount | 60-TFBGA | - | Volatile | 0°C~95°C TC | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | 1.7V~1.9V | - | - | - | - | - | - | - | - | - | 512M 64M x 8 | - | - | 400MHz | 400ps | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | ||
![]() EM6GD08EWAHH-10IH Etron Technology, Inc. | 19 |
| - | 4 Weeks | Surface Mount | 78-VFBGA | - | Volatile | -40°C~95°C TC | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | 1.425V~1.575V | - | - | - | - | - | - | - | - | - | 2Gb 256M x 8 | - | - | 933MHz | 20ns | DRAM | Parallel | - | - | 15ns | - | - | - | - | ROHS3 Compliant | ||
![]() EM6GE16EWXD-10IH Etron Technology, Inc. | 28 |
| - | - | Surface Mount | 96-TFBGA | - | Volatile | -40°C~95°C TC | Tape & Reel (TR) | Not For New Designs | 3 (168 Hours) | - | - | 1.425V~1.575V | - | - | - | - | - | - | - | - | - | 4Gb 256M x 16 | - | - | 933MHz | 20ns | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | ||
![]() EM6HC16EWKG-12IH Etron Technology, Inc. | 44 |
| - | 4 Weeks | Surface Mount | 96-VFBGA | - | Volatile | -40°C~95°C TC | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | 1.283V~1.45V | - | - | - | - | - | - | - | - | - | 1Gb 64M x 16 | - | - | 800MHz | 20ns | DRAM | Parallel | - | - | 15ns | - | - | - | - | ROHS3 Compliant | ||
![]() EM6HE16EWAKG-10IH Etron Technology, Inc. | 1063 |
| - | 4 Weeks | Surface Mount | 96-TFBGA | - | Volatile | -40°C~95°C TC | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | 1.283V~1.45V | - | - | - | - | - | - | - | - | - | 4Gb 256M x 16 | - | - | 933MHz | 20ns | DRAM | Parallel | - | - | 15ns | - | - | - | - | ROHS3 Compliant | ||
![]() EM68B08CWAH-25IH Etron Technology, Inc. | 36 |
| - | 4 Weeks | Surface Mount | 60-TFBGA | - | Volatile | -40°C~95°C TC | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | 1.7V~1.9V | - | - | - | - | - | - | - | - | - | 512M 64M x 8 | - | - | 400MHz | 400ps | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | ||
![]() EM6HE08EW8D-10IH Etron Technology, Inc. | 45 |
| - | - | Surface Mount | 78-VFBGA | - | Volatile | -40°C~95°C TC | Tape & Reel (TR) | Not For New Designs | 3 (168 Hours) | - | - | 1.283V~1.45V | - | - | - | - | - | - | - | - | - | 4Gb 512M x 8 | - | - | 933MHz | 20ns | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | ||
![]() EM6GD08EWAHH-10H Etron Technology, Inc. | In Stock | - | - | 4 Weeks | Surface Mount | 78-VFBGA | - | Volatile | 0°C~95°C TC | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | 1.425V~1.575V | - | - | - | - | - | - | - | - | - | 2Gb 256M x 8 | - | - | 933MHz | 20ns | DRAM | Parallel | - | - | 15ns | - | - | - | - | ROHS3 Compliant | ||
![]() EM6GE16EWAKG-10IH Etron Technology, Inc. | In Stock | - | - | 4 Weeks | Surface Mount | 96-TFBGA | - | Volatile | -40°C~95°C TC | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | 1.425V~1.575V | - | - | - | - | - | - | - | - | - | 4Gb 256M x 16 | - | - | 933MHz | 20ns | DRAM | Parallel | - | - | 15ns | - | - | - | - | ROHS3 Compliant | ||
![]() EM6AA160BKE-4H Etron Technology, Inc. | 36 |
| - | 4 Weeks | Surface Mount | 60-TFBGA | - | Volatile | 0°C~70°C TA | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | 2.3V~2.7V | - | - | - | - | - | - | - | - | - | 256Mb 16M x 16 | - | - | 250MHz | 700ps | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | ||
![]() EM6HE08EW8D-10H Etron Technology, Inc. | 36 |
| - | - | Surface Mount | 78-VFBGA | - | Volatile | 0°C~95°C TC | Tape & Reel (TR) | Not For New Designs | 3 (168 Hours) | - | - | 1.283V~1.45V | - | - | - | - | - | - | - | - | - | 4Gb 512M x 8 | - | - | 933MHz | 20ns | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | ||
![]() EM6AA160BKE-4IH Etron Technology, Inc. | 36 |
| - | 4 Weeks | Surface Mount | 60-TFBGA | - | Volatile | -40°C~85°C TA | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | 2.3V~2.7V | - | - | - | - | - | - | - | - | - | 256Mb 16M x 16 | - | - | 250MHz | 700ps | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | ||
![]() EM6GD08EWUF-10IH Etron Technology, Inc. | 36 |
| - | - | Surface Mount | 78-TFBGA | - | Volatile | -40°C~95°C TC | Tape & Reel (TR) | Not For New Designs | 3 (168 Hours) | - | - | 1.425V~1.575V | - | - | - | - | - | - | - | - | - | 2Gb 256M x 8 | - | - | 933MHz | 20ns | DRAM | Parallel | - | - | 15ns | - | - | - | - | - | ||
![]() EM6HE16EWAKG-10H Etron Technology, Inc. | 1488 |
| - | 4 Weeks | Surface Mount | 96-TFBGA | YES | Volatile | 0°C~95°C TC | Tape & Reel (TR) | Active | 3 (168 Hours) | 96 | AUTO/SELF REFRESH | 1.283V~1.45V | BOTTOM | NOT SPECIFIED | 1 | 1.35V | 0.8mm | NOT SPECIFIED | R-PBGA-B96 | 1.45V | 1.283V | 4Gb 256M x 16 | 1 | SYNCHRONOUS | 933MHz | 20ns | DRAM | Parallel | 256MX16 | 16 | 15ns | 4294967296 bit | 1.2mm | 13.5mm | 7.5mm | ROHS3 Compliant | ||
![]() EM6HD08EWAHH-12H Etron Technology, Inc. | In Stock | - | - | 4 Weeks | Surface Mount | 78-VFBGA | - | Volatile | 0°C~95°C TC | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | 1.283V~1.45V | - | - | - | - | - | - | - | - | - | 2Gb 256M x 8 | - | - | 800MHz | 20ns | DRAM | Parallel | - | - | 15ns | - | - | - | - | ROHS3 Compliant | ||
![]() EM63B165TS-5ISG Etron Technology, Inc. | 36 |
| - | 4 Weeks | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | Volatile | -40°C~85°C TA | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | 512M 32M x 16 | - | - | 200MHz | 4.5ns | DRAM | Parallel | - | - | 10ns | - | - | - | - | - | ||
![]() EM6A9160TSC-4IG Etron Technology, Inc. | 36 |
| - | 4 Weeks | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | - | Volatile | -40°C~85°C TA | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | 2.3V~2.7V | - | - | - | - | - | - | - | - | - | 128Mb 8M x 16 | - | - | 250MHz | 700ps | DRAM | Parallel | - | - | 12ns | - | - | - | - | - | ||
![]() EM639165TS-5G Etron Technology, Inc. | 36 |
| - | 4 Weeks | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | - | Volatile | 0°C~70°C TA | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | 128Mb 8M x 16 | - | - | 200MHz | 4.5ns | DRAM | Parallel | - | - | 10ns | - | - | - | - | - |