- Height
- Length
- Width
- Load Capacitance
- Frequency Stability
- Series
- Mounting Type
- Frequency Tolerance
- Dimensions
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package Type
Attribute column
Manufacturer
Euroquartz Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Base Product Number | Dimensions | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Output Frequency | Package | Package Type | Product Status | RoHS | Standard Frequency | Operating Temperature | Series | Size / Dimension | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency | Frequency Stability | Output | Pin Count | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Current - Supply (Disable) (Max) | Interface | Oscillator Type | Load Capacitance | Operating Mode | Frequency Tolerance | Spread Spectrum Bandwidth | Current - Supply | Protocol | Display Type | Series Resistance | Absolute Pull Range (APR) | Standards | Output Level | Height | Height Seated (Max) | Length | Width | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8.000MHZ HC49-4H/30/50/-40 85/18PF/ATF Euroquartz | In Stock | - | - | - | Through Hole | - | - | - | - | - | 10.77 x 4.34 x 3.5mm | - | - | 85°C | PEI-Genesis | -40°C | - | Bulk | HC-49-4H | Active | - | 8MHz | - | * | - | - | - | - | - | - | ±3ppm | - | 2 | - | - | - | - | - | - | - | - | 18pF | - | ±30ppm | - | - | - | - | 60Ω | - | - | - | 3.5mm | - | 10.77mm | 4.34mm | - | - | ||
![]() 7.3728MHZ HC49-4H/30/50/-40 85/18PF/ATF Euroquartz | In Stock | - | - | - | Through Hole | - | - | - | - | - | 10.77 x 4.34 x 3.5mm | - | - | 85°C | PEI-Genesis | -40°C | - | Bulk | HC-49-4H | Active | - | 7.3728MHz | - | * | - | - | - | - | - | - | ±3ppm | - | 2 | - | - | - | - | - | - | - | - | 18pF | - | ±30ppm | - | - | - | - | 60Ω | - | - | - | 3.5mm | - | 10.77mm | 4.34mm | - | - | ||
![]() 10.000MHZ HC49-4H/30/50/-40 85/18PF/ATF Euroquartz | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | 10.77 x 4.34 x 3.5mm | - | - | 85°C | SiTime | -40°C | - | Tape & Reel (TR) | HC-49-4H | Active | - | 10MHz | -40°C ~ 85°C | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | - | 2.8V | 66.6 MHz | ±10ppm | LVCMOS, LVTTL | 2 | Standby (Power Down) | MEMS | 33mA | - | - | 70µA | - | - | 18pF | - | ±30ppm | - | - | - | - | 60Ω | - | - | - | 3.5mm | 0.031 (0.80mm) | 10.77mm | 4.34mm | - | - | ||
![]() 12.000MHZ MJ/30/30/-40 85/12PF/ATF Euroquartz | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4.9152MHZ 49USMX/30/50/-40 85/18PF/ATF Euroquartz | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | Bulk | - | Active | - | - | -40°C ~ 85°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | MHz Crystal | - | - | - | 26 MHz | ±50ppm | - | - | - | - | - | - | 100 Ohms | - | - | - | 19pF | Fundamental | ±50ppm | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | ||
![]() 4.000MHZ 49USMX/30/50/-40 85/18PF/ATF Euroquartz | In Stock | - | - | Surface Mount | Surface Mount | 56-VFQFN Exposed Pad | 2 | 56-QFN (8x8) | - | CY7C65620 | 12.4 x 4.5 x 4.2mm | - | - | 85°C | Infineon Technologies | -40°C | - | Tape & Reel (TR) | SMD | Obsolete | Compliant | 4MHz | -40°C ~ 85°C | EZ-USB HX2LP™ | - | - | 85 °C | -40 °C | 3.15V ~ 3.45V | 4 MHz | ±50ppm | - | 2 | Hub Controller | - | - | - | - | - | USB | - | 18pF | - | ±30ppm | - | - | USB | - | 150Ω | - | USB 2.0 | - | 4.2mm | - | 12.4mm | 4.5mm | - | - | ||
![]() 12.000MHZ XO53050UITA Euroquartz | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | 4 | - | - | - | - | - | - | - | SiTime | - | - | Strip | - | Active | Compliant | - | -40°C ~ 85°C | SiT8209 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 85 °C | -40 °C | 2.5V | 148.351648 MHz | ±25ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 36mA | 3.3 V | - | - | - | - | 50 pF | - | 0.005 % | - | - | - | - | - | - | - | - | 1 mm | 0.031 (0.80mm) | 5 mm | 3.2 mm | No SVHC | - | ||
![]() 24.576MHZ HC49-4H/30/50/-40 85/18PF/ATF Euroquartz | In Stock | - | - | Through Hole | - | - | 2 | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | Active | Compliant | - | - | * | - | - | 85 °C | -40 °C | - | 24.576 MHz | 3 ppm | - | - | - | - | - | - | - | - | - | - | 18 pF | - | 0.003 % | - | - | - | - | 40 Ω | - | - | - | 3.5 mm | - | 10.77 mm | 4.34 mm | - | - | ||
![]() XO91050UITA-50.000 Euroquartz | In Stock | - | - | - | Surface Mount | - | - | - | - | - | 7 x 5 x 1.4mm | - | - | 85°C | - | -40°C | 50MHz | - | SMD | - | - | - | - | - | - | - | - | - | - | - | ±50ppm | - | - | - | - | - | - | - | - | - | XO | - | - | - | - | - | - | - | - | - | - | HCMOS, LSTTL | 1.4mm | - | - | - | - | - | ||
![]() 10.000MHz MQ/30/30/-40 85/12pF Euroquartz | In Stock | - | - | - | Surface Mount | - | - | - | - | - | 7 x 5 x 1.2mm | - | - | 85°C | - | -40°C | - | - | SMD | - | - | 10MHz | - | - | - | - | - | - | - | - | ±30ppm | - | 4 | - | - | - | - | - | - | - | - | 12pF | - | ±30ppm | - | - | - | - | 60Ω | - | - | - | 1.2mm | - | 7mm | 5mm | - | - | ||
![]() 16.000MHz MQ/30/30/-40 85/12pF Euroquartz | In Stock | - | - | - | Surface Mount | - | - | - | - | - | 7 x 5 x 1.2mm | - | - | 85°C | - | -40°C | - | - | SMD | - | - | 16MHz | - | - | - | - | - | - | - | - | ±30ppm | - | 4 | - | - | - | - | - | - | - | - | 12pF | - | ±30ppm | - | - | - | - | 40Ω | - | - | - | 1.2mm | - | 7mm | 5mm | - | - | ||
![]() 10.000MHz MQ2/30/30/-40 85/12pF Euroquartz | In Stock | - | - | - | Surface Mount | - | - | - | - | - | 7 x 5 x 1.6mm | - | - | 85°C | - | -40°C | - | - | SMD | - | - | 10MHz | - | - | - | - | - | - | - | - | ±30ppm | - | 2 | - | - | - | - | - | - | - | - | 12pF | - | ±30ppm | - | - | - | - | 60Ω | - | - | - | 1.6mm | - | 7mm | 5mm | - | - | ||
![]() 24.576MHz MJ2/30/30/-40 85/12pF Euroquartz | In Stock | - | - | - | Surface Mount | - | - | - | - | - | 5 x 3.2 x 0.9mm | - | - | 85°C | - | -40°C | - | - | SMD | - | - | 24.576MHz | - | - | - | - | - | - | - | - | ±30ppm | - | 2 | - | - | - | - | - | - | - | - | 12pF | - | ±30ppm | - | - | - | - | 40Ω | - | - | - | 0.9mm | - | 5mm | 3.2mm | - | - | ||
![]() 10.000MHZ MJ2/30/30/-40 85/12PF Euroquartz | In Stock | - | - | - | Surface Mount | - | - | - | - | - | 5 x 3.2 x 0.9mm | ABB | ACS143-1K6-3-U | 85°C | - | -40°C | - | - | SMD | - | - | 10MHz | - | - | - | - | - | - | - | - | ±30ppm | - | 2 | - | - | - | - | - | - | - | - | 12pF | - | ±30ppm | - | - | - | - | 100Ω | - | - | - | 0.9mm | - | 5mm | 3.2mm | - | - | ||
![]() XO91050UITA-16.000 Euroquartz | In Stock | - | - | - | Surface Mount | - | - | - | - | - | 7 x 5 x 1.4mm | - | - | 85°C | - | -40°C | 16MHz | - | SMD | - | - | - | - | - | - | - | - | - | - | - | ±50ppm | - | - | - | - | - | - | - | - | - | XO | - | - | - | - | - | - | - | - | - | - | HCMOS, LSTTL | 1.4mm | - | - | - | - | - | ||
![]() XO32050UITA-40.000 Euroquartz | In Stock | - | - | - | Surface Mount | - | - | - | 180 g | - | 3.2 x 2.5 x 0.95mm | - | - | 85°C | - | -40°C | 40MHz | - | SMD | - | Compliant | - | - | - | - | - | 50 °C | 0 °C | - | - | ±50ppm | - | - | - | - | - | - | - | - | - | XO | - | - | - | - | - | - | LCD | - | - | - | HCMOS, LSTTL | 40 mm | - | 155 mm | 67 mm | Unknown | IP67 | ||
![]() XO32050UITA-8.000 Euroquartz | 75 | - | - | - | Surface Mount | - | - | - | - | - | 3.2 x 2.5 x 0.95mm | - | - | 85°C | - | -40°C | 8MHz | - | SMD | - | - | - | - | - | - | - | - | - | - | - | ±50ppm | - | - | - | - | - | - | - | - | - | XO | - | - | - | - | - | - | - | - | - | - | HCMOS, LSTTL | 0.95mm | - | - | - | - | - | ||
![]() 14.7456MHz MT/30/30/-40 85/12pF Euroquartz | In Stock | - | - | - | Surface Mount | - | - | - | - | - | 3.2 x 2.5 x 0.7mm | - | - | 85°C | - | -40°C | - | - | SMD | - | Non-Compliant | 14.7456MHz | - | - | - | - | - | - | - | - | ±30ppm | - | 4 | - | - | - | - | - | - | - | - | 12pF | - | ±30ppm | - | - | - | - | 100Ω | - | - | - | 0.7mm | - | 3.2mm | 2.5mm | - | - | ||
![]() 24.000MHZ MT/30/30/-40 85/12PF Euroquartz | In Stock | - | - | - | Surface Mount | - | - | - | - | - | 3.2 x 2.5 x 0.7mm | - | - | 85°C | - | -40°C | - | - | SMD | - | - | 24MHz | - | - | - | - | - | - | - | - | ±30ppm | - | 4 | - | - | - | - | - | - | - | - | 12pF | - | ±30ppm | - | - | - | - | 60Ω | - | - | - | 0.7mm | - | 3.2mm | 2.5mm | - | - | ||
![]() 16.000MHZ MQ2/30/30/-40 85/12PF Euroquartz | In Stock | - | - | - | Surface Mount | - | - | - | - | - | 7 x 5 x 1.6mm | - | - | 85°C | - | -40°C | - | - | SMD | - | - | 16MHz | - | - | - | - | - | - | - | - | ±30ppm | - | 2 | - | - | - | - | - | - | - | - | 12pF | - | ±30ppm | - | - | - | - | 40Ω | - | - | - | 1.6mm | - | 7mm | 5mm | - | - |