- Height
- Length
- Width
- Load Capacitance
- Frequency Stability
- Series
- Mounting Type
- Frequency Tolerance
- Dimensions
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package Type
Attribute column
Manufacturer
Euroquartz Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Dimensions | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Output Frequency | Package Description | Package Type | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Standard Frequency | Packaging | Tolerance | Pbfree Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | Oscillator Type | Load Capacitance | Frequency Tolerance | Accuracy | Drive Level | Aging | Crystal/Resonator Type | Series Resistance | Output Level | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25.000MHz MJ/30/30/-40 85/12pF Euroquartz | In Stock | - | - | - | Surface Mount | - | YES | SURFACE MOUNT | - | 5 x 3.2 x 1mm | EUROQUARTZ LTD | Euroquartz Ltd | 25.000MHZMJ/30/30/-40+85/12PF | 85°C | -40°C | 25 MHz | 85 °C | -40 °C | - | ROHS AND REACH COMPLIANT, MINIATURE, HERMETIC SEALED, SMD-4 | SMD | Contact Manufacturer | 5.65 | - | Yes | 25MHz | - | - | Yes | - | - | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.60 | compliant | - | ±30ppm | 4 | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | - | - | 12pF | ±30ppm | - | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 50Ω | - | 1mm | 5mm | 3.2mm | - | - | ||
![]() XO32050UITA-24.000 Euroquartz | In Stock | - | - | - | Surface Mount | - | - | - | - | 3.2 x 2.5 x 0.95mm | - | - | - | 85°C | -40°C | - | - | - | 24MHz | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50ppm | - | - | - | XO | - | - | - | - | - | - | - | HCMOS, LSTTL | 0.95mm | - | - | - | - | ||
![]() XO32050UITA-25.000 Euroquartz | In Stock | - | - | - | Surface Mount | - | - | - | - | 3.2 x 2.5 x 0.95mm | - | - | - | 85°C | -40°C | - | - | - | 25MHz | - | SMD | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | ±50ppm | - | - | - | XO | - | - | - | - | - | - | - | HCMOS, LSTTL | 0.95mm | - | - | - | - | ||
![]() XO53050UITA-24.576 Euroquartz | In Stock | - | - | - | Surface Mount | - | - | - | - | 5 x 3.2 x 1mm | - | - | - | 85°C | -40°C | - | - | - | 24.576MHz | - | SMD | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | ±50ppm | - | - | - | Clock | - | - | - | - | - | - | - | HCMOS, LSTTL | 1mm | - | - | - | - | ||
![]() XO91050UITA-20.000 Euroquartz | In Stock | - | - | - | Surface Mount | - | - | - | - | 7 x 5 x 1.4mm | - | - | - | 85°C | -40°C | - | - | - | 20MHz | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50ppm | - | - | - | XO | - | - | - | - | - | - | - | HCMOS, LSTTL | 1.4mm | - | - | - | - | ||
![]() 3.6864MHZ HC49/4H/30/50/-40 85/18PF/ATF Euroquartz | In Stock | - | - | Through Hole | Through Hole | - | - | - | 2 | 10.77 x 4.34 x 3.5mm | - | - | - | 85°C | -40°C | - | - | - | - | - | HC-49-4H | - | - | Compliant | - | 3.6864MHz | - | - | - | 85 °C | -40 °C | - | - | - | 3.6864 MHz | ±3ppm | 2 | - | - | - | 18pF | ±30ppm | - | - | - | - | 120Ω | - | 3.5mm | 10.77mm | 4.34mm | - | - | ||
![]() XO53050UITA-24.000 Euroquartz | In Stock | - | - | - | Surface Mount | - | - | - | - | 5 x 3.2 x 1mm | - | - | - | 85°C | -40°C | - | - | - | 24MHz | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50ppm | - | - | - | Clock | - | - | - | - | - | - | - | HCMOS, LSTTL | 1mm | - | - | - | - | ||
![]() 14.7456MHZ MQ/30/30/-40 85/12PF Euroquartz | In Stock | - | - | - | Surface Mount | - | - | - | - | 7 x 5 x 1.2mm | - | - | - | 85°C | -40°C | - | - | - | - | - | SMD | - | - | - | - | 14.7456MHz | - | - | - | - | - | - | - | - | - | ±30ppm | 4 | - | - | - | 12pF | ±30ppm | - | - | - | - | 40Ω | - | 1.2mm | 7mm | 5mm | - | - | ||
![]() EQ160-32.768-9 Euroquartz | In Stock | - | - | - | Surface Mount | - | - | - | - | 4.8 x 1.9 x 0.8mm | - | - | - | 85°C | -40°C | - | - | - | - | - | SMD | - | - | - | - | 32.768kHz | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 9pF | ±20ppm | - | - | - | - | 80kΩ | - | 0.8mm | 4.8mm | 1.9mm | - | - | ||
![]() XO53050UITA-50.000 Euroquartz | In Stock | - | - | - | Surface Mount | - | - | - | - | 5 x 3.2 x 1mm | - | - | - | 85°C | -40°C | - | - | - | 50MHz | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50ppm | - | - | - | XO | - | - | - | - | - | - | - | HCMOS, LSTTL | 1mm | - | - | - | - | ||
![]() XO22050UITA-16.000 Euroquartz | In Stock | - | - | - | Surface Mount | - | - | - | - | 2.5 x 2 x 0.95mm | - | - | - | 85°C | -40°C | - | - | - | 16MHz | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50ppm | - | - | - | XO | - | - | - | - | - | - | - | HCMOS, LSTTL | 0.95mm | - | - | - | - | ||
![]() 12.000MHz MT/30/30/-40 85/12pF Euroquartz | In Stock | - | - | - | Surface Mount | - | - | - | - | 3.2 x 2.5 x 0.7mm | - | - | - | 85°C | -40°C | - | - | - | - | - | SMD | - | - | - | - | 12MHz | - | - | - | - | - | - | - | - | - | ±30ppm | 4 | - | - | - | 12pF | ±30ppm | - | - | - | - | 100Ω | - | 0.7mm | 3.2mm | 2.5mm | - | - | ||
![]() 4.9152MHz HC49/30/50/-40 85/18pF/ATF Euroquartz | In Stock | - | - | Through Hole | Through Hole | - | - | - | 2 | 11.5 x 4.9 x 13.6mm | - | - | - | 85°C | -40°C | - | - | - | - | - | HC-49U | - | - | Compliant | - | 4.9152MHz | - | - | - | 85 °C | -40 °C | - | - | - | 4.915 MHz | ±50ppm | 2 | - | - | - | 18pF | ±30ppm | - | - | - | - | 100Ω | - | 13.6mm | 11.5mm | 4.9mm | - | - | ||
![]() 4.000MHz HC49/30/50/-40 85/18pF/ATF Euroquartz | In Stock | - | - | - | Through Hole | - | - | - | - | 11.5 x 4.9 x 13.6mm | - | - | - | 85°C | -40°C | - | - | - | - | - | HC-49U | - | - | - | - | 4MHz | - | - | - | - | - | - | - | - | - | ±50ppm | 2 | - | - | - | 18pF | ±30ppm | - | - | - | - | 100Ω | - | 13.6mm | 11.5mm | 4.9mm | - | - | ||
![]() 14.7456MHZMQ/30/30/40/12PF Euroquartz | In Stock | - | - | Surface Mount | - | SMD/SMT | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90°C | -40°C | - | - | - | 14.7456MHz | 30 ppm | - | - | - | - | 12pF | 0.003% | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MH32768B Euroquartz | In Stock | - | Datasheet | Through Hole | - | Radial | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.002% | yes | 85°C | -40°C | X-CUT CRYSTAL | 8541.60.00.10 | - | 32.768kHz | - | - | - | 0.032768MHz | - | 12.5pF | 0.002% | 0.002 % | 1 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 45000Ohm | - | 8mm | - | - | No SVHC | RoHS Compliant | ||
![]() 11.0592MHZMQ/30/30/40/12PF Euroquartz | In Stock | - | Datasheet | Surface Mount | - | SMD/SMT | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.003% | - | 85°C | -40°C | - | - | - | 11.0592MHz | 30 ppm | - | - | - | - | 12pF | 0.003% | - | - | - | - | - | - | 1.2mm | 7mm | 5mm | No SVHC | RoHS Compliant | ||
![]() MH32768C Euroquartz | In Stock | - | Datasheet | Through Hole | - | Radial | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.002% | yes | 85°C | -40°C | X-CUT CRYSTAL | 8541.60.00.10 | - | 32.768kHz | - | - | - | 0.032768MHz | - | 12.5pF | 0.002% | - | 1 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 45000Ohm | - | 6.2mm | - | - | No SVHC | RoHS Compliant | ||
![]() 18.432MHZMQ/30/30/40/12PF Euroquartz | In Stock | - | Datasheet | Surface Mount | - | SMD/SMT | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 90°C | -40°C | - | - | - | 18.432MHz | 30 ppm | - | - | - | - | 12pF | 0.003% | 0.003 % | - | - | - | - | - | 1.2mm | 7mm | 5mm | No SVHC | RoHS Compliant | ||
![]() 24.000MHZMQ/30/30/40/12PF Euroquartz | In Stock | - | Datasheet | Surface Mount | - | SMD/SMT | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.003% | - | 90°C | -40°C | - | - | - | 24MHz | 30 ppm | - | - | - | - | 12pF | 0.003% | - | - | - | - | - | - | 1.2mm | 7mm | 5mm | No SVHC | RoHS Compliant |