- Height
- Length
- Width
- Load Capacitance
- Frequency Stability
- Series
- Mounting Type
- Frequency Tolerance
- Dimensions
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package Type
Attribute column
Manufacturer
Euroquartz Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | Tolerance | Pbfree Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Frequency | Frequency Stability | Operating Frequency | Load Capacitance | Frequency Tolerance | Accuracy | Drive Level | Aging | Crystal/Resonator Type | Series Resistance | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6.000MHZ49USMX/30/50/40/18PF/ATF Euroquartz | In Stock | - | - | Surface Mount | - | 2 | - | 0.003% | - | 85°C | -40°C | - | - | 2.22pF | 6 THz | 50 ppm | - | 18pF | - | - | - | - | - | - | 4.2mm | 11.35mm | 4.7mm | No SVHC | RoHS Compliant | ||
![]() 6.000MHZHC49/4H/30/50/40/18PF/ATF Euroquartz | In Stock | - | - | Through Hole | - | 2 | - | 0.003% | - | 85°C | -40°C | - | - | - | 6 THz | 50 ppm | - | 18pF | - | - | - | - | - | - | 3.5mm | - | 10.26mm | No SVHC | RoHS Compliant | ||
![]() 24.576MHZ49USMX/30/50/40/18PF/ATF Euroquartz | In Stock | - | - | Surface Mount | - | 2 | - | - | - | 85°C | -40°C | - | - | 18pF | 24.576MHz | 50 ppm | - | 18pF | 0.003% | 0.003 % | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() 7.3728MHZ49USMX/30/50/40/18PF/ATF Euroquartz | In Stock | - | - | Surface Mount | - | 2 | Cut Tape | 0.003% | - | 85°C | -40°C | - | - | 2.22pF | 7.3728 THz | 50 ppm | - | 18pF | 0.003% | 0.003 % | - | - | - | - | 4.2mm | 11.35mm | 4.7mm | No SVHC | RoHS Compliant | ||
![]() 18.432MHZ49USMX/30/50/40/18PF/ATF Euroquartz | In Stock | - | - | Surface Mount | - | 2 | Cut Tape | 0.003% | - | 85°C | -40°C | - | - | 2.22pF | 18.432MHz | 50 ppm | - | 18pF | 0.003% | 0.003 % | - | - | - | - | 4.2mm | 11.35mm | 4.7mm | No SVHC | RoHS Compliant | ||
![]() 16.000MHZHC49/4H/30/50/40/18PF/ATF Euroquartz | In Stock | - | - | Through Hole | - | 2 | - | - | - | 85°C | -40°C | - | - | - | 16MHz | 50 ppm | - | 18pF | - | - | - | - | - | - | 3.5mm | 3.68mm | 10.26mm | No SVHC | RoHS Compliant | ||
![]() 16.000MHZMQ/30/30/40/12PF Euroquartz | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 4 | Cut Tape | - | - | 85°C | -40°C | - | - | - | 16MHz | 30 ppm | - | 12pF | 0.003% | - | - | - | - | - | 1.2mm | 7mm | 5mm | No SVHC | RoHS Compliant | ||
![]() 20.000MHZMJ/30/30/40/12PF Euroquartz | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 4 | - | 0.003% | - | 85°C | -40°C | - | - | - | 20MHz | 30 ppm | - | 12pF | 0.003% | - | - | - | - | - | 1mm | 5mm | 3.2mm | No SVHC | RoHS Compliant | ||
![]() MH32768L Euroquartz | In Stock | - | - | Through Hole | Radial | 2 | - | - | yes | 85°C | -40°C | X-CUT CRYSTAL | 8541.60.00.10 | - | 32.768kHz | - | 0.032768MHz | 6pF | 0.002% | - | 1 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 45000Ohm | - | - | - | No SVHC | RoHS Compliant | ||
![]() 20.000MHZHC49/4H/30/50/40/18PF/ATF Euroquartz | In Stock | - | - | Through Hole | - | 2 | - | 0.00% | - | 85°C | -40°C | - | - | - | 20MHz | 50 ppm | - | 18pF | - | - | - | - | - | - | 3.5mm | - | 10.26mm | No SVHC | RoHS Compliant | ||
![]() 27.000MHZHC49/4H/30/50/40/18PF/ATF Euroquartz | In Stock | - | - | Through Hole | - | 2 | - | 0.003% | - | 85°C | -40°C | - | - | - | 27 THz | 50 ppm | - | 18pF | - | - | - | - | - | - | 3.5mm | - | 10.26mm | No SVHC | RoHS Compliant | ||
![]() 4.9152MHZ49USMX/30/50/40/18PF/ATF Euroquartz | In Stock | - | - | Surface Mount | - | 2 | - | 0.003% | - | 85°C | -40°C | - | - | 18pF | 4.9152 THz | 50 ppm | - | 18pF | - | - | - | - | - | - | 4.2mm | 11.35mm | 4.7mm | No SVHC | RoHS Compliant | ||
![]() 14.3181MHZHC49/4H/30/50/40/18PF/ATF Euroquartz | In Stock | - | - | - | - | 2 | - | - | - | 85°C | -40°C | - | - | - | 14.31818MHz | 50 ppm | - | 18pF | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() 10.000MHZMJ/30/30/40/12PF Euroquartz | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 4 | Cut Tape | - | - | 85°C | -40°C | - | - | - | 10MHz | 30 ppm | - | 12pF | 0.003% | 0.003 % | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() 11.0592MHZMJ/30/30/40/12PF Euroquartz | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 4 | Cut Tape | - | - | 85°C | -40°C | - | - | - | 11.0592MHz | 30 ppm | - | 12pF | 0.003% | 0.003 % | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() 8.000MHZHC49/4H/30/50/40/18PF/ATF Euroquartz | In Stock | - | - | Through Hole | - | 2 | - | 0.003% | - | 85°C | -40°C | - | - | - | 8MHz | 50 ppm | - | 18pF | - | - | - | - | - | - | 3.5mm | - | 10.26mm | No SVHC | RoHS Compliant | ||
![]() 24.576MHZMQ/30/30/40/12PF Euroquartz | In Stock | - | - | Surface Mount | Ceramic | 4 | - | - | - | 85°C | -40°C | - | - | - | 24.576MHz | 30 ppm | - | 12pF | 0.003% | 0.003 % | - | - | - | - | 1.2mm | 7mm | 5mm | No SVHC | Non-RoHS Compliant | ||
![]() 6.000MHZMQ30/30/40/12PF Euroquartz | In Stock | - | - | Surface Mount | SMD/SMT | 4 | Cut Tape | - | - | 85°C | -40°C | - | - | - | 6MHz | 30 ppm | - | 12pF | 0.003% | 0.003 % | - | - | - | - | 1.2mm | 7mm | 5mm | No SVHC | RoHS Compliant | ||
![]() 14.31818MHZ49USMX/30/50/40/18PF/ATF Euroquartz | In Stock | - | - | - | - | 2 | - | 0.003% | - | 85°C | -40°C | - | - | 18pF | 14.31818 THz | 50 ppm | - | 18pF | - | - | - | - | - | - | 4.2mm | 11.35mm | 4.7mm | No SVHC | RoHS Compliant | ||
![]() 24.000MHZHC49/4H/30/50/40/18PF/ATF Euroquartz | In Stock | - | - | Through Hole | - | 2 | - | - | - | 85°C | -40°C | - | - | - | 24MHz | 50 ppm | - | 18pF | - | - | - | - | - | - | 3.5mm | 3.68mm | 10.26mm | No SVHC | RoHS Compliant |