- Height
- Length
- Width
- Load Capacitance
- Frequency Stability
- Series
- Mounting Type
- Frequency Tolerance
- Dimensions
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package Type
Attribute column
Manufacturer
Euroquartz Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | Tolerance | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Frequency | Frequency Stability | Operating Frequency | Load Capacitance | Frequency Tolerance | Accuracy | Drive Level | Aging | Crystal/Resonator Type | Series Resistance | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3.6864MHZ49USMX/30/50/40/18PF/ATF Euroquartz | In Stock | - | - | Surface Mount | - | 2 | - | 0.003% | 85°C | -40°C | - | 18pF | 386.4GHz | 50 ppm | - | 18pF | - | - | - | - | - | - | 4.2mm | 11.35mm | 4.7mm | No SVHC | RoHS Compliant | ||
![]() 4.194304MHZ49USMX/30/50/40/18PF/ATF Euroquartz | In Stock | - | - | Surface Mount | - | 2 | - | 0.003% | 85°C | -40°C | - | 18pF | 4.194304MHz | 50 ppm | - | 18pF | - | - | - | - | - | - | 4.2mm | 11.35mm | 4.7mm | No SVHC | RoHS Compliant | ||
![]() 11.059MHZHC49/4H/30/50/40/18PF/ATF Euroquartz | In Stock | - | - | - | - | 2 | - | - | 85°C | -40°C | - | - | 11.059MHz | 50 ppm | - | 18pF | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() 12.000MHZ49USMX/30/50/40/18PF/ATF Euroquartz | In Stock | - | - | Surface Mount | SMD/SMT | 2 | Cut Tape | 0.003% | 85°C | -40°C | - | - | 12MHz | 50 ppm | - | 18pF | 0.003% | 0.003 % | - | - | - | - | 4.2mm | 11.35mm | 4.7mm | No SVHC | RoHS Compliant | ||
![]() 14.7456MHZHC49/4H/30/50/40/18PF/ATF Euroquartz | In Stock | - | - | - | - | 2 | - | 0.003% | 85°C | -40°C | - | - | 14.7456 THz | 50 ppm | - | 18pF | - | - | - | - | - | - | 3.5mm | - | 10.26mm | No SVHC | RoHS Compliant | ||
![]() 12.000MHZHC49/4H/30/50/40/18PF/ATF Euroquartz | In Stock | - | - | - | - | 2 | - | 0.003% | 85°C | -40°C | - | - | 12MHz | 50 ppm | - | 18pF | - | - | - | - | - | - | 3.5mm | - | 10.26mm | No SVHC | RoHS Compliant | ||
![]() 11.0592MHZ49USMX/30/50/40/18PF/ATF Euroquartz | In Stock | - | - | Surface Mount | 0592 | 2 | Cut Tape | 0.003% | 85°C | -40°C | - | - | 11.0592MHz | 50 ppm | - | 18pF | 0.003% | 0.003 % | - | - | - | - | 4.2mm | 11.35mm | 4.7mm | No SVHC | RoHS Compliant | ||
![]() 25.000MHZHC49/4H/30/50/40/18PF/ATF Euroquartz | In Stock | - | - | Through Hole | - | 2 | - | 0.003% | 85°C | -40°C | AT-CUT; BULK; TR | - | 25MHz | 50 ppm | 25MHz | 18pF | - | - | 100 µW | 3 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 40Ohm | 3.5mm | - | 10.26mm | No SVHC | RoHS Compliant | ||
![]() 24.000MHZ49USMX/30/50/40/18PF/ATF Euroquartz | In Stock | - | - | Surface Mount | - | 2 | - | - | 85°C | -40°C | - | 2.22pF | 24MHz | 50 ppm | - | 18pF | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() 20.000MHZ49USMX/30/50/40/18PF/ATF Euroquartz | In Stock | - | - | Surface Mount | - | 2 | Cut Tape | 0.003% | 85°C | -40°C | - | 2.22pF | 20MHz | 50 ppm | - | 18pF | 0.003% | 0.003 % | - | - | - | - | 4.2mm | 11.35mm | 4.7mm | No SVHC | RoHS Compliant | ||
![]() 10.000MHZ49USMX/30/50/40/18PF/ATF Euroquartz | In Stock | - | - | - | - | 2 | - | 0.003% | 85°C | -40°C | - | 18pF | 10 THz | 50 ppm | - | 18pF | - | - | - | - | - | - | 4.2mm | 11.35mm | 4.7mm | No SVHC | RoHS Compliant | ||
![]() 14.7456MHZ49USMX/30/50/40/18PF/ATF Euroquartz | In Stock | - | - | - | - | 2 | - | 0.003% | 85°C | -40°C | - | 18pF | 14.7456 THz | 50 ppm | - | 18pF | - | - | - | - | - | - | 4.2mm | 11.35mm | 4.7mm | No SVHC | RoHS Compliant | ||
![]() 18.432MHZHC49/4H/30/50/40/18PF/ATF Euroquartz | In Stock | - | - | Through Hole | - | 2 | - | - | 85°C | -40°C | - | - | 18.432MHz | 50 ppm | - | 18pF | - | - | - | - | - | - | 3.5mm | 3.68mm | 10.26mm | No SVHC | RoHS Compliant | ||
![]() 16.384MHZHC49/4H/30/50/40/18PF/ATF Euroquartz | In Stock | - | - | - | - | 2 | - | 0.003% | 85°C | -40°C | - | - | 16.384 THz | 50 ppm | - | 18pF | - | - | - | - | - | - | 3.5mm | - | 10.26mm | No SVHC | RoHS Compliant | ||
![]() 10.000MHZHC49/4H/30/50/40/18PF/ATF Euroquartz | In Stock | - | - | - | - | 2 | - | 0.003% | 85°C | -40°C | - | - | 10 THz | 50 ppm | - | 18pF | - | - | - | - | - | - | 3.5mm | - | 10.26mm | No SVHC | RoHS Compliant | ||
![]() 16.384MHZ49USMX/30/50/40/18PF/ATF Euroquartz | In Stock | - | - | - | - | 2 | - | 0.003% | 85°C | -40°C | - | 2.22pF | 16.384MHz | 50 ppm | - | 18pF | - | - | - | - | - | - | 4.2mm | 11.35mm | 4.7mm | No SVHC | RoHS Compliant | ||
![]() 8.000MHZ49USMX30/50/40/18PF/ATF Euroquartz | In Stock | - | - | Surface Mount | - | 2 | Cut Tape | 0.003% | 85°C | -40°C | - | 2.22pF | 8MHz | 50 ppm | - | 18pF | 0.003% | 0.003 % | - | - | - | - | 4.2mm | 11.35mm | 4.7mm | No SVHC | RoHS Compliant | ||
![]() 7.3728MHZHC49/4H/30/50/40/18PF/ATF Euroquartz | In Stock | - | - | Through Hole | - | 2 | - | 0.003% | 85°C | -40°C | - | - | 7.3728 THz | 50 ppm | - | 18pF | - | - | - | - | - | - | 3.5mm | - | 10.26mm | No SVHC | RoHS Compliant | ||
![]() 24.576MHZHC49/4H/30/50/40/18PF/ATF Euroquartz | In Stock | - | - | Through Hole | - | 2 | - | 0.003% | 85°C | -40°C | - | - | 24.576 THz | 50 ppm | - | 18pF | - | - | - | - | - | - | 3.5mm | - | 10.26mm | No SVHC | RoHS Compliant | ||
![]() 4.000MHZHC49/4H/30/50/40/18PF/ATF Euroquartz | In Stock | - | - | Through Hole | - | 2 | - | 0.003% | 85°C | -40°C | - | - | 4 THz | 50 ppm | - | 18pF | - | - | - | - | - | - | 3.5mm | - | 10.26mm | No SVHC | RoHS Compliant |