- Height
- Content
- Dim
- Enclosure
- Fall time
- Fan-out
- Frequency
- Frequency stability
- Length
- Max. operating temperature
- Max. operating voltage
- Mounting type
Attribute column
Manufacturer
Euroquartz Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting type | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Number of Terminals | Content | Dim | Dimensions | Enclosure | Fall time | Fan-out | Ihs Manufacturer | Inputs | Manufacturer Part Number | Max. operating temperature | Max. operating voltage | Maximum Operating Temperature | Min. operating voltage | Minimum Operating Temperature | Nominal frequency | Operating Frequency (Max) | Operating Frequency-Nom | Operating temperature (min.) | Operating Temperature-Max | Operating Temperature-Min | Output Frequency | Output voltage (high) | Output voltage (low) | Package Body Material | Package Description | Package Equivalence Code | Package Type | Packaging type | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Packaging | Pbfree Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Subcategory | Reach Compliance Code | Frequency | Frequency stability | Frequency Stability | Qualification Status | Physical Dimension | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Oscillator Type | Load Capacitance | Frequency Tolerance | Supply Current-Max | Slew rate | Output Load | Temperature range | Frequency Adjustment-Mechanical | Operating Frequency-Min | Output signal | Output Level | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24.576MHz XO32050UITA Euroquartz | In Stock | - | - | Surface-mount | - | - | - | - | - | 1pc(s) | (L x W x H) 3.2 x 2.5 x 0.95 mm | - | SMD | 10ns | 15pF | - | - | - | +85°C | 3.465V | - | 3.135V | - | 24.576MHz | - | - | -40°C | - | - | - | 2.97V | 0.33V | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | 24.576MHz XO32050UITA | - | - | - | - | - | - | 24,576MHz | -50ppm,+50ppm | - | - | - | - | - | - | - | - | - | - | - | - | 10ns | - | - | - | - | HCMOS | - | 0.95mm | 3.2mm | 2.5mm | - | ||
![]() 24.576MHZ XO91050UITA Euroquartz | In Stock | - | - | Surface-mount | - | - | - | 4 | - | 1pc(s) | (L x W x H) 7 x 5 x 1.4 mm | - | SMD | 4ns | 15pF | - | 15mA | - | +85°C | 3.63V | - | 2.97V | - | 24.576MHz | - | - | -40°C | - | - | - | 2.673V | 0.363V | - | - | - | - | - | - | - | Compliant | - | Yes | - | - | - | - | - | 24,576MHZ XO91050UITA | - | 85 °C | -40 °C | - | - | - | 24.57600MHz | -50ppm,+50ppm | - | - | - | 3.3 V | - | - | - | - | - | 15 pF | 0.005 % | - | 4ns | - | -40 - +85°C | - | - | HCMOS | - | 1.4mm | 7mm | 5mm | No SVHC | ||
![]() 32.000MHZ XO91050UITA Euroquartz | In Stock | - | - | Surface-mount | - | - | - | 4 | - | 1pc(s) | (L x W x H) 7 x 5 x 1.4 mm | - | SMD | 4ns | 15pF | - | 15mA | - | +85°C | 3.63V | - | 2.97V | - | 32.000MHz | - | - | -40°C | - | - | - | 2.673V | 0.363V | - | - | - | - | - | - | - | Compliant | - | Yes | - | - | - | - | - | 32,000MHZ XO91050UITA | - | 85 °C | -40 °C | - | - | - | 32,00000MHz | -50ppm,+50ppm | - | - | - | 3.3 V | - | - | - | - | - | 15 pF | 0.005 % | - | 4ns | - | -40 - +85°C | - | - | HCMOS | - | 1.4mm | 7mm | 5mm | No SVHC | ||
![]() 20.000MHZ XO53050UITA Euroquartz | In Stock | - | - | Surface-mount | - | YES | SURFACE MOUNT | 4 | 4 | 1pc(s) | (L x W x H) 5 x 3.2 x 1 mm | - | SMD | 2ns | 15pF | EUROQUARTZ LTD | - | 20.000MHZXO53050UITA | +85°C | 3.3V | - | - | - | 20.000MHz | 125 MHz | 20 MHz | -40°C | 85 °C | -40 °C | - | 2.97V | 0.33V | CERAMIC | - | DILCC4,.12 | - | - | Contact Manufacturer | 5.57 | Compliant | Yes | Yes | - | - | 3.3 V | - | - | 20,000MHZ XO53050UITA | - | 85 °C | -40 °C | - | Other Oscillators | compliant | 20.000000MHz | -50ppm,+50ppm | - | Not Qualified | - | 3.3 V | - | - | - | 3.3 V | - | 50 pF | 0.005 % | 15 mA | 2ns | - | -40 - +85°C | - | 1 MHz | CMOS,LSTTL | - | 1mm | 5mm | 3.2mm | No SVHC | ||
![]() 50.000MHZ XO53050UITA Euroquartz | In Stock | - | - | Surface-mount | - | YES | SURFACE MOUNT | 4 | - | 1pc(s) | (L x W x H) 5 x 3.2 x 1 mm | - | SMD | 2ns | 15pF | EUROQUARTZ LTD | - | 50.000MHZXO53050UITA | +85°C | 3.3V | - | - | - | 50.000MHz | - | 50 MHz | -40°C | 85 °C | -40 °C | - | 2.97V | 0.33V | - | - | - | - | - | Contact Manufacturer | 5.67 | Compliant | Yes | Yes | 3.465 V | 3.135 V | 3.3 V | - | - | 50,000MHZ XO53050UITA | - | 85 °C | -40 °C | TRI-STATE; ENABLE/DISABLE FUNCTION; 50 PF OPTIONAL LOAD AVAILABLE FOR 3.3V | - | compliant | 50,000000MHz | -50ppm,+50ppm | - | - | 5.0mm x 3.2mm x 1.2mm | 3.3 V | 10 ns | 10 ns | - | - | CMOS/LSTTL | 50 pF | 0.005 % | - | 2ns | 10 LS TTL, 15 pF | -40 - +85°C | NO | - | CMOS,LSTTL | - | 1mm | 5mm | 3.2mm | No SVHC | ||
![]() 8.000MHZ XO91050UITA Euroquartz | In Stock | - | - | Surface-mount | - | - | - | 4 | - | 1pc(s) | (L x W x H) 7 x 5 x 1.4 mm | - | SMD | 4ns | 15pF | - | 15mA | - | +85°C | 3.63V | - | 2.97V | - | 8.000MHz | - | - | -40°C | - | - | - | 2.673V | 0.363V | - | - | - | - | - | - | - | Compliant | - | Yes | - | - | - | - | - | 8,000MHZ XO91050UITA | - | 85 °C | -40 °C | - | - | - | 8.000000MHz | -50ppm,+50ppm | - | - | - | 3.3 V | - | - | - | - | - | 15 pF | 0.005 % | - | 4ns | - | -40 - +85°C | - | - | HCMOS | - | 1.4mm | 7mm | 5mm | No SVHC | ||
![]() 8.000MHz XO32050UITA Euroquartz | In Stock | - | - | Surface-mount | - | - | - | - | - | 1pc(s) | (L x W x H) 3.2 x 2.5 x 0.95 mm | - | SMD | 10ns | 15pF | - | - | - | +85°C | 3.465V | - | 3.135V | - | 8.000MHz | - | - | -40°C | - | - | - | 2.97V | 0.33V | - | - | - | - | Tape cut | - | - | - | - | Yes | - | - | - | - | - | 8.000MHz XO32050UITA | - | - | - | - | - | - | 8,000MHz | -50ppm,+50ppm | - | - | - | - | - | - | - | - | - | - | - | - | 10ns | - | - | - | - | HCMOS | - | 0.95mm | 3.2mm | 2.5mm | - | ||
![]() 48.000MHz XO32050UITA Euroquartz | In Stock | - | - | Surface-mount | - | - | - | - | - | 1pc(s) | (L x W x H) 3.2 x 2.5 x 0.95 mm | - | SMD | 10ns | 15pF | - | - | - | +85°C | 3.465V | - | 3.135V | - | 48.000MHz | - | - | -40°C | - | - | - | 2.97V | 0.33V | - | - | - | - | Tape cut | - | - | - | - | Yes | - | - | - | - | - | 48.000MHz XO32050UITA | - | - | - | - | - | - | 48,000MHz | -50ppm,+50ppm | - | - | - | - | - | - | - | - | - | - | - | - | 10ns | - | - | - | - | HCMOS | - | 0.95mm | 3.2mm | 2.5mm | - | ||
![]() 24.000MHZ XO91050UITA Euroquartz | In Stock | - | - | Surface-mount | - | YES | SURFACE MOUNT | 4 | - | 1pc(s) | (L x W x H) 7 x 5 x 1.4 mm | - | SMD | 4ns | 15pF | EUROQUARTZ LTD | 15mA | 24.000MHZXO91050UITA | +85°C | 3.63V | - | 2.97V | - | 24.000MHz | - | 24 MHz | -40°C | 85 °C | -40 °C | - | 2.673V | 0.363V | - | - | - | - | - | Contact Manufacturer | 5.68 | Compliant | Yes | Yes | 3.465 V | 3.135 V | 3.3 V | - | Yes | 24,000MHZ XO91050UITA | - | 85 °C | -40 °C | TRI-STATE; ENABLE/DISABLE FUNCTION; OUTPUT LOAD 30 PF AND 50PF ALSO AVAILABLE | - | compliant | 24,00000MHz | -50ppm,+50ppm | - | - | 7.0mm x 5.0mm x 1.4mm | 3.3 V | 10 ns | 10 ns | - | - | CMOS/LSTTL | 15 pF | 0.005 % | - | 4ns | 15 pF | -40 - +85°C | NO | - | HCMOS | - | 1.4mm | 7mm | 5mm | No SVHC | ||
![]() XO53050UITA-25.000 Euroquartz | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | 5 x 3.2 x 1mm | - | - | - | - | - | - | - | - | 85°C | - | -40°C | - | - | - | - | - | - | 25MHz | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50ppm | - | - | - | - | - | - | - | XO | - | - | - | - | - | - | - | - | - | HCMOS, LSTTL | 1mm | - | - | - | ||
![]() XO32050UITA-12.000 Euroquartz | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | 3.2 x 2.5 x 0.95mm | - | - | - | - | - | - | - | - | 85°C | - | -40°C | - | - | - | - | - | - | 12MHz | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50ppm | - | - | - | - | - | - | - | XO | - | - | - | - | - | - | - | - | - | HCMOS, LSTTL | 0.95mm | - | - | - | ||
![]() XO91050UITA-25.000 Euroquartz | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | 7 x 5 x 1.4mm | - | - | - | - | - | - | - | - | 85°C | - | -40°C | - | - | - | - | - | - | 25MHz | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50ppm | - | - | - | - | - | - | - | XO | - | - | - | - | - | - | - | - | - | HCMOS, LSTTL | 1.4mm | - | - | - | ||
![]() 50.000MHz XO32050UITA Euroquartz | In Stock | - | - | Surface-mount | - | - | - | - | - | 1pc(s) | (L x W x H) 3.2 x 2.5 x 0.95 mm | - | SMD | 10ns | 15pF | - | - | - | +85°C | 3.465V | - | 3.135V | - | 50.000MHz | - | - | -40°C | - | - | - | 2.97V | 0.33V | - | - | - | - | Tape cut | - | - | - | - | Yes | - | - | - | - | - | 50.000MHz XO32050UITA | - | - | - | - | - | - | 50,000MHz | -50ppm,+50ppm | - | - | - | - | - | - | - | - | - | - | - | - | 10ns | - | - | - | - | HCMOS | - | 0.95mm | 3.2mm | 2.5mm | - | ||
![]() 48.000MHZ XO53050UITA Euroquartz | In Stock | - | - | Surface-mount | - | - | - | 4 | - | 1pc(s) | (L x W x H) 5 x 3.2 x 1 mm | - | SMD | 2ns | 15pF | - | - | - | +85°C | 3.3V | - | - | - | 48.000MHz | - | - | -40°C | - | - | - | 2.97V | 0.33V | - | - | - | - | - | - | - | Compliant | - | Yes | - | - | - | - | - | 48,000MHZ XO53050UITA | - | 85 °C | -40 °C | - | - | - | 48.000000MHz | -50ppm,+50ppm | - | - | - | 3.3 V | - | - | - | - | - | 50 pF | 0.005 % | - | 2ns | - | -40 - +85°C | - | - | CMOS,LSTTL | - | 1mm | 5mm | 3.2mm | No SVHC | ||
![]() 48.000MHZ XO91050UITA Euroquartz | In Stock | - | - | Surface-mount | - | YES | SURFACE MOUNT | 4 | - | 1pc(s) | (L x W x H) 7 x 5 x 1.4 mm | - | SMD | 3ns | 15pF | EUROQUARTZ LTD | 35mA | 48.000MHZXO91050UITA | +85°C | 3.63V | - | 2.97V | - | 48.000MHz | - | 48 MHz | -40°C | 85 °C | -40 °C | - | 2.673V | 0.363V | - | - | - | - | - | Contact Manufacturer | 5.68 | Compliant | Yes | Yes | 3.465 V | 3.135 V | 3.3 V | - | Yes | 48,000MHZ XO91050UITA | - | 85 °C | -40 °C | TRI-STATE; ENABLE/DISABLE FUNCTION; OUTPUT LOAD 30 PF AND 50PF ALSO AVAILABLE | - | compliant | 48,00000MHz | -50ppm,+50ppm | - | - | 7.0mm x 5.0mm x 1.4mm | 3.3 V | 10 ns | 10 ns | 55/45 % | - | HCMOS/LSTTL | 15 pF | 0.005 % | - | 3ns | 15 pF | -40 - +85°C | NO | - | HCMOS | - | 1.4mm | 7mm | 5mm | No SVHC | ||
![]() 50.000MHZ XO91050UITA Euroquartz | In Stock | - | - | Surface-mount | - | - | - | 4 | - | 1pc(s) | (L x W x H) 7 x 5 x 1.4 mm | - | SMD | 3ns | 15pF | - | 35mA | - | +85°C | 3.63V | - | 2.97V | - | 50.000MHz | - | - | -40°C | - | - | - | 2.673V | 0.363V | - | - | - | - | - | - | - | Compliant | - | Yes | - | - | - | Cut Tape | - | 50,000MHZ XO91050UITA | - | 85 °C | -40 °C | - | - | - | 50,00000MHz | -50ppm,+50ppm | - | - | - | 3.3 V | - | - | - | - | - | 15 pF | 0.005 % | - | 3ns | - | -40 - +85°C | - | - | HCMOS | - | 1.4mm | 7mm | 5mm | No SVHC | ||
![]() 20.000MHz XO22050UITA Euroquartz | In Stock | - | - | Surface-mount | - | - | - | - | - | 1pc(s) | (L x W x H) 2.5 x 2 x 0.95 mm | - | SMD | 10ns | 15pF | - | - | - | +85°C | 3.465V | - | 3.135V | - | 20.000MHz | - | - | -40°C | - | - | - | 2.97V | 0.33V | - | - | - | - | Tape cut | - | - | - | - | Yes | - | - | - | - | - | 20.000MHz XO22050UITA | - | - | - | - | - | - | 20,000MHz | -50ppm,+50ppm | - | - | - | - | - | - | - | - | - | - | - | - | 10ns | - | - | - | - | HCMOS | - | 0.95mm | 2.5mm | 2mm | - | ||
![]() 25.000MHz XO32050UITA Euroquartz | In Stock | - | - | Surface-mount | - | - | - | - | - | 1pc(s) | (L x W x H) 3.2 x 2.5 x 0.95 mm | - | SMD | 10ns | 15pF | - | - | - | +85°C | 3.465V | - | 3.135V | - | 25.000MHz | - | - | -40°C | - | - | - | 2.97V | 0.33V | - | - | - | - | Tape cut | - | - | - | - | Yes | - | - | - | - | - | 25.000MHz XO32050UITA | - | - | - | - | - | - | 25,000MHz | -50ppm,+50ppm | - | - | - | - | - | - | - | - | - | - | - | - | 10ns | - | - | - | - | HCMOS | - | 0.95mm | 3.2mm | 2.5mm | - | ||
![]() 14.7456MHZ XO91050UITA Euroquartz | In Stock | - | - | Surface-mount | - | YES | SURFACE MOUNT | 4 | 4 | 1pc(s) | (L x W x H) 7 x 5 x 1.4 mm | - | SMD | 4ns | 15pF | EUROQUARTZ LTD | 15mA | 14.7456MHZXO91050UITA | +85°C | 3.63V | - | 2.97V | - | 14.745MHz | - | 14.7456 MHz | -40°C | 85 °C | -40 °C | - | 2.673V | 0.363V | CERAMIC | DILCC4,.2,200 | DILCC4,.2,200 | - | - | Contact Manufacturer | 5.67 | Compliant | Yes | Yes | 3.465 V | 3.135 V | 3.3 V | - | - | 14,7456MHZ XO91050UITA | NOT SPECIFIED | 85 °C | -40 °C | TRI-STATE; ENABLE/DISABLE FUNCTION; O/P LOAD OF 30PF & 50PF ALSO AVAILABLE | - | unknown | 14,74560MHz | -50ppm,+50ppm | - | - | 7.0mm x 5.0mm x 1.4mm | 3.3 V | 10 ns | 10 ns | - | - | CMOS/LSTTL | 15 pF | 0.005 % | 8 mA | 4ns | 15 pF | -40 - +85°C | NO | - | HCMOS | - | 1.4mm | 7mm | 5mm | No SVHC | ||
![]() 8.000MHZ XO53050UITA Euroquartz | In Stock | - | - | Surface-mount | - | - | - | 4 | - | 1pc(s) | (L x W x H) 5 x 3.2 x 1 mm | - | SMD | 2ns | 15pF | - | - | - | +85°C | 3.3V | - | - | - | 8.000MHz | - | - | -40°C | - | - | - | 2.97V | 0.33V | - | - | - | - | - | - | - | Compliant | - | Yes | - | - | - | - | - | 8,000MHZ XO53050UITA | - | 85 °C | -40 °C | - | - | - | 8.000000MHz | -50ppm,+50ppm | - | - | - | 3.3 V | - | - | - | - | - | 50 pF | 0.005 % | - | 2ns | - | -40 - +85°C | - | - | CMOS,LSTTL | - | 1mm | 5mm | 3.2mm | No SVHC |