- Factory Lead Time
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Channels
- Output Type
- Package / Case
- Packaging
- Part Status
- Propagation Delay tpLH / tpHL (Max)
- RoHS Status
Attribute column
Manufacturer
Everlight Electronics Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shape | Number of Elements | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | HTS Code | Packing Method | Max Power Dissipation | Voltage - Supply | Number of Functions | Voltage - Isolation | Output Type | Max Output Current | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Current - DC Forward (If) (Max) | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Reverse Voltage (DC) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H11L2M-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 1 | -55°C~100°C | Tube | 1995 | yes | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | - | - | 250mW | 3V~16V | - | 5000Vrms | Open Collector | - | SINGLE | 1 | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MHz | Unidirectional | 50mA | - | 100 ns | 100ns 100ns | - | 60mA | 0.05A | 4μs, 4μs | - | 1/0 | - | No | ROHS3 Compliant | - | ||
![]() H11L1S(TB) Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | -55°C~100°C | Tape & Reel (TR) | 2014 | yes | Active | 1 (Unlimited) | - | - | - | 250mW | 3V~16V | - | 5000Vrms | Open Collector | - | - | 1 | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MHz | Unidirectional | 50mA | - | 100 ns | 100ns 100ns | - | 60mA | - | 4μs, 4μs | - | 1/0 | - | No | ROHS3 Compliant | - | ||
![]() H11L3S(TB)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | -55°C~100°C | Tape & Reel (TR) | 2014 | yes | Active | 1 (Unlimited) | - | - | - | 250mW | 3V~16V | - | 5000Vrms | Open Collector | - | - | 1 | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MHz | Unidirectional | 50mA | - | 100 ns | 100ns 100ns | - | 60mA | - | 4μs, 4μs | - | 1/0 | - | No | ROHS3 Compliant | - | ||
![]() H11L3S1(TB)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 1 | -55°C~100°C | Tape & Reel (TR) | 2014 | yes | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | - | - | 250mW | 3V~16V | - | 5000Vrms | Open Collector | - | SINGLE | 1 | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MHz | Unidirectional | 50mA | - | 100 ns | 100ns 100ns | - | 60mA | 0.05A | 4μs, 4μs | - | 1/0 | - | No | ROHS3 Compliant | - | ||
![]() H11L2S1(TA)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 1 | -55°C~100°C | Tape & Reel (TR) | 2014 | yes | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | - | - | 250mW | 3V~16V | - | 5000Vrms | Open Collector | - | SINGLE | 1 | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MHz | Unidirectional | 50mA | - | 100 ns | 100ns 100ns | - | 60mA | 0.05A | 4μs, 4μs | - | 1/0 | - | No | ROHS3 Compliant | - | ||
![]() H11L2S1(TB)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 1 | -55°C~100°C | Tape & Reel (TR) | 2014 | yes | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | - | - | 250mW | 3V~16V | - | 5000Vrms | Open Collector | - | SINGLE | 1 | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MHz | Unidirectional | 50mA | - | 100 ns | 100ns 100ns | - | 60mA | 0.05A | 4μs, 4μs | - | 1/0 | - | No | ROHS3 Compliant | - | ||
![]() H11L1S1(TA)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 1 | -55°C~100°C | Tape & Reel (TR) | 2014 | yes | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | - | - | 250mW | 3V~16V | - | 5000Vrms | Open Collector | - | SINGLE | 1 | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MHz | Unidirectional | 50mA | - | 100 ns | 100ns 100ns | - | 60mA | 0.05A | 4μs, 4μs | - | 1/0 | - | No | ROHS3 Compliant | - | ||
![]() H11L2S(TA) Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 1 | -55°C~100°C | Tape & Reel (TR) | 2014 | yes | Active | 1 (Unlimited) | UL APPROVED | - | - | 250mW | 3V~16V | - | 5000Vrms | Open Collector | - | SINGLE | 1 | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MHz | Unidirectional | 50mA | - | 100 ns | 100ns 100ns | - | 60mA | 0.05A | 4μs, 4μs | - | 1/0 | - | No | ROHS3 Compliant | - | ||
![]() H11L1 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 1 | -55°C~100°C | Tube | 1995 | yes | Active | 1 (Unlimited) | UL APPROVED | - | - | 120mW | 3V~16V | - | 5000Vrms | Open Collector | 50mA | SINGLE | 1 | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 60mA | 15V | - | 1MHz | Unidirectional | 50mA | 100ns | 100 ns | 100ns 100ns | - | - | 0.05A | 4μs, 4μs | - | 1/0 | 6V | No | ROHS3 Compliant | Lead Free | ||
![]() EL2200 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | RECTANGULAR | 1 | -40°C~85°C | Tube | 2013 | - | Active | 1 (Unlimited) | CMOS COMPATIBLE, UL APPROVED | - | - | - | 20V | 1 | 5000Vrms | Tri-State | - | SINGLE | 1 | 1.4V | 300 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1e-8 ns | 5MBd | - | 25mA | - | - | 45ns 10ns | 0.05A | 50mA | 0.05A | 300ns, 300ns | 1kV/μs | 1/0 | - | - | ROHS3 Compliant | - | ||
![]() H11L2-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 1 | -55°C~100°C | Tube | 2014 | yes | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | - | - | 250mW | 3V~16V | - | 5000Vrms | Open Collector | - | SINGLE | 1 | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MHz | Unidirectional | 50mA | - | 100 ns | 100ns 100ns | - | 60mA | 0.05A | 4μs, 4μs | - | 1/0 | - | No | ROHS3 Compliant | - | ||
![]() H11L3S1(TB) Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 1 | -55°C~100°C | Tape & Reel (TR) | 2014 | yes | Active | 1 (Unlimited) | UL APPROVED | - | - | 250mW | 3V~16V | - | 5000Vrms | Open Collector | - | SINGLE | 1 | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MHz | Unidirectional | 50mA | - | 100 ns | 100ns 100ns | - | 60mA | 0.05A | 4μs, 4μs | - | 1/0 | - | No | ROHS3 Compliant | - | ||
![]() H11L3S(TB) Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | -55°C~100°C | Tape & Reel (TR) | 2014 | yes | Active | 1 (Unlimited) | - | - | - | 250mW | 3V~16V | - | 5000Vrms | Open Collector | - | - | 1 | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MHz | Unidirectional | 50mA | - | 100 ns | 100ns 100ns | - | 60mA | - | 4μs, 4μs | - | 1/0 | - | No | ROHS3 Compliant | - | ||
![]() EL2630S(TA)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | RECTANGULAR | 1 | -40°C~100°C | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | UL APPROVED | 8541.40.80.00 | TR | - | 7V | 1 | 5000Vrms | Open Collector | - | SINGLE | 2 | 1.4V | 100 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 10Mbps | - | 50mA | - | - | 40ns 10ns | - | 20mA | - | 100ns, 100ns | 5kV/μs | 2/0 | - | - | ROHS3 Compliant | - | ||
![]() 6N137S1(TB) Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | RECTANGULAR | 1 | -40°C~85°C | Tape & Reel (TR) | 2009 | yes | Active | 1 (Unlimited) | CMOS COMPATIBLE, UL APPROVED | - | TR | 100mW | 7V | 1 | 5000Vrms | Open Collector | - | SINGLE | 1 | 1.4V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | - | 4e-8 ns | 10Mbps | Unidirectional | 50mA | 75ns | 75 ns | 40ns 10ns | - | - | 0.05A | 75ns, 75ns | 5kV/μs | 1/0 | - | No | ROHS3 Compliant | - | ||
![]() H11L1S1(TB) Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 1 | -55°C~100°C | Tape & Reel (TR) | 2014 | yes | Active | 1 (Unlimited) | UL APPROVED | - | - | 250mW | 3V~16V | - | 5000Vrms | Open Collector | - | SINGLE | 1 | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MHz | Unidirectional | 50mA | - | 100 ns | 100ns 100ns | - | 60mA | 0.05A | 4μs, 4μs | - | 1/0 | - | No | ROHS3 Compliant | - | ||
![]() H11L2S1(TB) Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 1 | -55°C~100°C | Tape & Reel (TR) | 2014 | yes | Active | 1 (Unlimited) | UL APPROVED | - | - | 250mW | 3V~16V | - | 5000Vrms | Open Collector | - | SINGLE | 1 | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MHz | Unidirectional | 50mA | - | 100 ns | 100ns 100ns | - | 60mA | 0.05A | 4μs, 4μs | - | 1/0 | - | No | ROHS3 Compliant | - | ||
![]() H11L1S(TB)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | -55°C~100°C | Tape & Reel (TR) | 2014 | yes | Active | 1 (Unlimited) | - | - | - | 250mW | 3V~16V | - | 5000Vrms | Open Collector | - | - | 1 | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MHz | Unidirectional | 50mA | - | 100 ns | 100ns 100ns | - | 60mA | - | 4μs, 4μs | - | 1/0 | - | No | ROHS3 Compliant | - | ||
![]() H11L2S1(TA) Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 1 | -55°C~100°C | Tape & Reel (TR) | 2014 | yes | Active | 1 (Unlimited) | UL APPROVED | - | - | 250mW | 3V~16V | - | 5000Vrms | Open Collector | - | SINGLE | 1 | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MHz | Unidirectional | 50mA | - | 100 ns | 100ns 100ns | - | 60mA | 0.05A | 4μs, 4μs | - | 1/0 | - | No | ROHS3 Compliant | - | ||
![]() H11L2S(TB)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | -55°C~100°C | Tape & Reel (TR) | 2014 | yes | Active | 1 (Unlimited) | - | - | - | 250mW | 3V~16V | - | 5000Vrms | Open Collector | - | - | 1 | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MHz | Unidirectional | 50mA | - | 100 ns | 100ns 100ns | - | 60mA | - | 4μs, 4μs | - | 1/0 | - | No | ROHS3 Compliant | - |