Filters
  • Factory Lead Time
  • Input Type
  • Inputs - Side 1/Side 2
  • Moisture Sensitivity Level (MSL)
  • Mounting Type
  • Number of Channels
  • Output Type
  • Package / Case
  • Packaging
  • Part Status
  • Propagation Delay tpLH / tpHL (Max)
  • RoHS Status

Attribute column

Manufacturer

Everlight Electronics Optoisolators - Logic Output

View Mode:
83 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Mount

Mounting Type

Package / Case

Number of Pins

Shape

Number of Elements

Operating Temperature

Packaging

Published

Pbfree Code

Part Status

Moisture Sensitivity Level (MSL)

Additional Feature

HTS Code

Packing Method

Max Power Dissipation

Voltage - Supply

Number of Functions

Voltage - Isolation

Output Type

Configuration

Number of Channels

Voltage - Forward (Vf) (Typ)

Propagation Delay

Input Type

Optoelectronic Device Type

Data Rate

Direction

Output Current per Channel

Fall Time (Typ)

Rise / Fall Time (Typ)

Current - DC Forward (If) (Max)

On-State Current-Max

Propagation Delay tpLH / tpHL (Max)

Common Mode Transient Immunity (Min)

Inputs - Side 1/Side 2

Radiation Hardening

RoHS Status

H11L2S(TA)-V
H11L2S(TA)-V

Everlight Electronics Co Ltd

2107
Datasheet

20 Weeks

Surface Mount

Surface Mount

6-SMD, Gull Wing

6

-

1

-55°C~100°C

Tape & Reel (TR)

2014

yes

Active

1 (Unlimited)

UL APPROVED, VDE APPROVED

-

-

250mW

3V~16V

-

5000Vrms

Open Collector

SINGLE

1

1.15V

4 μs

DC

LOGIC IC OUTPUT OPTOCOUPLER

1MHz

Unidirectional

50mA

100 ns

100ns 100ns

60mA

0.05A

4μs, 4μs

-

1/0

No

ROHS3 Compliant

H11L3S1(TA)
H11L3S1(TA)

Everlight Electronics Co Ltd

720000

-

Datasheet

20 Weeks

Surface Mount

Surface Mount

6-SMD, Gull Wing

6

-

1

-55°C~100°C

Tape & Reel (TR)

2014

yes

Active

1 (Unlimited)

UL APPROVED

-

-

250mW

3V~16V

-

5000Vrms

Open Collector

SINGLE

1

1.15V

4 μs

DC

LOGIC IC OUTPUT OPTOCOUPLER

1MHz

Unidirectional

50mA

100 ns

100ns 100ns

60mA

0.05A

4μs, 4μs

-

1/0

No

ROHS3 Compliant

EL2631S(TA)-V
EL2631S(TA)-V

Everlight Electronics Co Ltd

1504
-

20 Weeks

Surface Mount

Surface Mount

8-SMD, Gull Wing

-

RECTANGULAR

1

-40°C~100°C

Tape & Reel (TR)

2014

-

Active

1 (Unlimited)

UL APPROVED

8541.40.80.00

TR

-

7V

1

5000Vrms

Open Collector

SINGLE

2

1.4V

100 ns

DC

LOGIC IC OUTPUT OPTOCOUPLER

10Mbps

-

50mA

-

40ns 10ns

20mA

-

100ns, 100ns

10kV/μs

2/0

-

ROHS3 Compliant