- Current Transfer Ratio-Min
- Input Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Everlight Electronics Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Manufacturer Package Identifier | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Max Power Dissipation | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Power Consumption | Forward Current-Max | Reverse Breakdown Voltage | Reverse Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL816(S1)(D)(TD) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 300% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | yes | Active | 1 (Unlimited) | - | UL APPROVED | 200mW | - | 5000Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | 50mA | - | - | 200mV | 50mA | 4μs 3μs | - | 0.06A | - | - | - | 60mA | 60mA | - | 600% @ 5mA | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() ELQ3H7(TA) Everlight Electronics Co Ltd | 40000 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | - | - | 50% @ 5mA | 4 | -55°C~110°C | Tape & Reel (TR) | 2012 | - | Active | 1 (Unlimited) | - | UL APPROVED | - | - | 3750Vrms | - | Transistor | - | - | - | 4 | - | 1.2V | DC | - | - | 80V | 50mA | - | - | 200mV | - | 5μs 3μs | - | 0.06A | - | - | - | - | 60mA | - | 600% @ 5mA | - | - | - | 100nA | - | - | - | ROHS3 Compliant | - | ||
![]() EL3H4(A)(TA)-VG Everlight Electronics Co Ltd | 685000 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | 50% @ 1mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2005 | yes | Active | 1 (Unlimited) | - | UL APPROVED, VDE APPROVED | 200mW | - | 3750Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | 1.2V | AC, DC | - | - | - | - | - | - | 200mV | - | 6μs 8μs | - | 0.05A | - | - | - | 50mA | - | - | 150% @ 1mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL1013(TA)-VG Everlight Electronics Co Ltd | 5650 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 80V | 100% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2009 | yes | Active | 1 (Unlimited) | - | - | 250mW | VDE | 5000Vrms | 80V | Transistor | - | NPN | SINGLE | 1 | - | 1.45V | DC | - | - | 80V | 50mA | - | - | 300mV | 50mA | 2μs 3μs | 250mW | 0.06A | - | - | - | 60mA | 60mA | 50mA | 200% @ 10mA | 4μs, 3μs | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL1019(TA)-VG Everlight Electronics Co Ltd | 250000 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 80V | 200% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2009 | yes | Active | 1 (Unlimited) | - | - | 250mW | VDE | 5000Vrms | 80V | Transistor | - | NPN | SINGLE | 1 | - | 1.45V | DC | - | - | - | 50mA | - | - | 300mV | 50mA | 2μs 3μs | 250mW | 0.06A | - | - | - | 60mA | 60mA | 50mA | 400% @ 5mA | 4μs, 3μs | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL3H7(C)(TA)-G Everlight Electronics Co Ltd | 48000 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | 200% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2008 | yes | Active | 1 (Unlimited) | - | UL APPROVED | 200mW | - | 3750Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | 50mA | - | - | 200mV | 50mA | 5μs 3μs | - | 0.05A | - | - | - | 50mA | - | - | 400% @ 5mA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() EL817-G Everlight Electronics Co Ltd | 329 |
| - | 20 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | 50% @ 5mA | 1 | -55°C~110°C | Tube | 2013 | yes | Active | 1 (Unlimited) | - | UL RECOGNIZED | 200mW | - | 5000Vrms | 35V | Transistor | - | - | SINGLE | 1 | - | 1.2V | DC | - | 20mA | 80V | 50mA | - | - | 80V | 50mA | 6μs 8μs | - | - | - | - | - | 60mA | 60mA | - | 600% @ 5mA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EL3H7(A)(TA)-G Everlight Electronics Co Ltd | 50000 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 80V | 80% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2008 | yes | Active | 1 (Unlimited) | - | - | 200mW | UL | 3750Vrms | 80V | Transistor | - | - | SINGLE | 1 | 200mW | 1.2V | DC | - | 50mA | - | 50mA | 18μs | 18 μs | 80V | - | 5μs 3μs | - | - | 6V | - | - | 50mA | - | - | 160% @ 5mA | - | 200mV | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() ELM453(TA)-V Everlight Electronics Co Ltd | 24000 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | 20% @ 16mA | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 8mA | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | 50% @ 16mA | 400ns, 350ns | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL357N-G Everlight Electronics Co Ltd | 6800 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 50% @ 5mA | 1 | -55°C~110°C | Tube | 2003 | yes | Active | 1 (Unlimited) | - | UL APPROVED | 200mW | - | 3750Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | 1.2V | DC | - | 20mA | 80V | 50mA | - | - | 80V | - | 3μs 4μs | - | - | - | - | - | 50mA | - | - | 600% @ 5mA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EL827 Everlight Electronics Co Ltd | 10000 | - | - | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 50% @ 5mA | 2 | -55°C~110°C | Tube | 2008 | yes | Active | 1 (Unlimited) | - | UL APPROVED | 200mW | - | 5000Vrms | 80V | Transistor | - | NPN | - | 2 | - | 1.2V | DC | - | 60mA | - | 50mA | - | - | 200mV | 50mA | 3μs 4μs | 200mW | - | - | - | 1.4V | 60mA | - | 20mA | 600% @ 5mA | - | - | - | 100nA | - | No | Unknown | ROHS3 Compliant | - | ||
![]() ELD207(TA)-V Everlight Electronics Co Ltd | 85000 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 100% @ 10mA | 2 | -55°C~110°C | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | - | UL APPROVED, VDE APPROVED | 250mW | - | 3750Vrms | - | Transistor | - | - | - | 2 | - | 1.2V | DC | - | - | 80V | - | - | - | 400mV | 50mA | 1.6μs 2.2μs | - | 0.06A | - | - | - | 60mA | - | - | 200% @ 10mA | 5μs, 4μs | - | - | 50nA | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EL3H7(TA)-VG Everlight Electronics Co Ltd | 670 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | 50% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2008 | yes | Active | 1 (Unlimited) | - | UL APPROVED, VDE APPROVED | 200mW | - | 3750Vrms | 80V | Transistor | - | NPN | SINGLE | 1 | - | 1.2V | DC | - | 50mA | 80V | 50mA | - | - | 200mV | - | 5μs 3μs | 200mW | - | - | - | - | 50mA | - | 20mA | 600% @ 5mA | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() EL3H7(C)(TA)-VG Everlight Electronics Co Ltd | 200000 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | EL3H7-G | 80V | 200% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2011 | yes | Active | 1 (Unlimited) | - | - | 200mW | UL | 3750Vrms | 80V | Transistor | - | - | SINGLE | 1 | 200mW | 1.2V | DC | - | 20mA | - | 50mA | - | - | 80V | - | 5μs 3μs | - | - | - | 6V | - | 50mA | - | - | 400% @ 5mA | - | 200mV | - | - | 2mm | - | - | ROHS3 Compliant | - | ||
![]() EL816 Everlight Electronics Co Ltd | 98280 | - | - | 20 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 80V | 50% @ 5mA | 1 | -55°C~110°C | Tube | 2010 | yes | Active | 1 (Unlimited) | NOT SPECIFIED | UL APPROVED | 200mW | BSI, CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 5000Vrms | 80V | Transistor | 100V | - | SINGLE | 1 | 200mW | 1.2V | DC | - | 60mA | - | 50mA | 18μs | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | - | 60mA | - | - | 600% @ 5mA | - | 200mV | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL1114(TA)-VG Everlight Electronics Co Ltd | 2000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 5 Leads | 5 | - | - | 160% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2008 | yes | Active | 1 (Unlimited) | - | VDE APPROVED | 250mW | - | 5000Vrms | 80V | Transistor with Base | - | NPN | SINGLE | 1 | - | 1.5V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | - | 50mA | - | - | 400mV | 50mA | 2μs 3μs | 250mW | - | - | - | - | 60mA | - | 50mA | 320% @ 10mA | 4μs, 3μs | - | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() EL3H4(A)(TA)-G Everlight Electronics Co Ltd | 62688 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | 50% @ 1mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | UL APPROVED | 200mW | - | 3750Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | 1.2V | AC, DC | - | - | - | - | - | - | 200mV | - | 6μs 8μs | - | 0.05A | - | - | - | 50mA | - | - | 150% @ 1mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL1113(TA)-VG Everlight Electronics Co Ltd | 9000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 5 Leads | 5 | - | 80V | 100% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2010 | yes | Active | 1 (Unlimited) | - | - | 250mW | VDE | 5000Vrms | 80V | Transistor with Base | - | NPN | SINGLE | 1 | - | 1.5V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | - | 50mA | - | - | 400mV | 50mA | 2μs 3μs | 250mW | - | - | - | - | 60mA | - | 50mA | 200% @ 10mA | 4μs, 3μs | - | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() EL827S1(TA) Everlight Electronics Co Ltd | 26830 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 50% @ 5mA | 2 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | UL APPROVED | 200mW | - | 5000Vrms | 80V | Transistor | - | - | - | 2 | - | 1.2V | DC | - | - | - | 50mA | - | - | 200mV | 50mA | 3μs 4μs | - | 0.06A | - | - | 1.4V | 60mA | 60mA | - | 600% @ 5mA | - | - | - | 100nA | - | - | - | ROHS3 Compliant | - | ||
![]() MCT2M Everlight Electronics Co Ltd | 28 |
| - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | - | 20% @ 10mA | 1 | -55°C~110°C | Tube | 2013 | yes | Active | 1 (Unlimited) | - | UL RECOGNIZED | 200mW | - | 5000Vrms | 80V | Transistor with Base | - | - | SINGLE | 1 | - | 1.23V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | 400mV | - | 3μs 3μs | - | - | - | - | - | 60mA | - | - | - | 3μs, 3μs | - | 20% | 50nA | - | - | - | ROHS3 Compliant | - |