- Current Transfer Ratio-Min
- Input Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Everlight Electronics Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Shape | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Number of Functions | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Polarity | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Power Consumption | Forward Current-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL1116-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 5 Leads | - | - | - | - | 100% @ 5mA | - | -55°C~110°C | Tube | 2013 | yes | Active | 1 (Unlimited) | - | - | - | 250mW | - | - | 5000Vrms | 80V | Transistor with Base | - | - | 1 | 1.5V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | 50mA | - | - | - | 400mV | 50mA | 2μs 3μs | - | - | 60mA | 60mA | - | 300% @ 5mA | 4μs, 3μs | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4N27 Everlight Electronics Co Ltd | 405 | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | 10% @ 10mA | 1 | -55°C~110°C | Tube | 2005 | yes | Active | 1 (Unlimited) | - | - | UL APPROVED | 200mW | - | - | 5000Vrms | 80V | Transistor with Base | NPN | SINGLE | 1 | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 80V | - | - | - | - | - | 80V | - | - | 200mW | - | 50mA | - | 10mA | - | 3μs, 3μs | - | 10% | 50nA | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 4N31M Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | - | - | 50% @ 10mA | 1 | -55°C~100°C | Tube | 2013 | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED | 200mW | - | - | 5000Vrms | 55V | Darlington with Base | - | SINGLE | 1 | - | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 1.2V | - | - | - | - | 60mA | - | - | - | 5μs, 40μs (Max) | - | 50% | - | - | No | - | ROHS3 Compliant | - | ||
![]() CNY17-4S(TA)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | 80V | 160% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2005 | yes | Active | 1 (Unlimited) | - | - | - | 200mW | - | UL | 5000Vrms | 80V | Transistor with Base | - | SINGLE | 1 | 1.65V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | 50mA | - | - | - | 300mV | 50mA | 6μs 8μs | - | - | 60mA | - | - | 320% @ 10mA | 10μs, 9μs | - | - | 50nA | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EL814S(TA) Everlight Electronics Co Ltd | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 80V | 20% @ 1mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2014 | yes | Discontinued | 1 (Unlimited) | - | - | - | 200mW | - | UL | 5000Vrms | 80V | Transistor | - | SINGLE | 1 | 1.2V | AC, DC | - | - | - | - | - | - | - | - | 80V | - | 7μs 11μs | - | 0.06A | 60mA | - | - | 300% @ 1mA | - | 200mV | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL814S(A)(TB) Everlight Electronics Co Ltd | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 50% @ 1mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2014 | yes | Discontinued | 1 (Unlimited) | - | - | UL APPROVED | 200mW | - | - | 5000Vrms | 80V | Transistor | - | SINGLE | 1 | 1.2V | AC, DC | - | - | - | - | - | - | - | - | 200mV | - | 7μs 11μs | - | 0.06A | 60mA | - | - | 150% @ 1mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL3H4(A)(EB)-VG Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 4-SSOP | - | - | 50% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | 100°C | -55°C | - | 200mW | - | - | 3750Vrms | 80V | Transistor | - | - | 1 | 1.2V | AC, DC | - | - | - | - | - | - | - | - | 200mV | - | 6μs 8μs | - | - | 50mA | 50mA | - | 150% @ 1mA | - | 200mV | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EL207(TB)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 100% @ 10mA | - | -55°C~110°C | Tape & Reel (TR) | 2010 | - | Active | 1 (Unlimited) | - | - | - | 240mW | - | - | 3750Vrms | 80V | Transistor with Base | - | - | 1 | 1.3V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 400mV | - | 1.6μs 2.2μs | - | - | 60mA | - | - | 200% @ 10mA | 3μs, 3μs | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EL814S(A)(TU) Everlight Electronics Co Ltd | 9000 |
| - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 50% @ 1mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2014 | yes | Active | 1 (Unlimited) | - | - | UL APPROVED | 200mW | - | - | 5000Vrms | 80V | Transistor | - | SINGLE | 1 | 1.2V | AC, DC | - | - | - | - | - | - | - | - | 200mV | - | 7μs 11μs | - | 0.06A | 60mA | - | - | 150% @ 1mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL1018-G Everlight Electronics Co Ltd | 6800 | - | - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 130% @ 5mA | 1 | -55°C~110°C | Tube | 2005 | yes | Active | 1 (Unlimited) | - | - | - | 250mW | - | - | 5000Vrms | 80V | Transistor | - | SINGLE | 1 | 1.45V | DC | - | - | - | - | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | - | 0.06A | 60mA | 60mA | - | 260% @ 5mA | 4μs, 3μs | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EL206 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 63% @ 10mA | 1 | -55°C~110°C | Tube | 2010 | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED | 240mW | - | - | 3750Vrms | 80V | Transistor with Base | NPN | SINGLE | 1 | 1.3V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 400mV | - | 1.6μs 2.2μs | 240mW | 0.06A | 60mA | - | 10mA | 125% @ 10mA | 3μs, 3μs | - | - | 50nA | - | No | - | ROHS3 Compliant | - | ||
![]() EL3H7(C)(EA)-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | - | 200% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2011 | yes | Active | 1 (Unlimited) | - | - | UL APPROVED | 200mW | - | - | 3750Vrms | 80V | Transistor | - | SINGLE | 1 | 1.2V | DC | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | - | 0.05A | 50mA | - | - | 400% @ 5mA | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 6N139M Everlight Electronics Co Ltd | 23 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | RECTANGULAR | - | 500% @ 1.6mA | 1 | -40°C~85°C | Tube | 2008 | yes | Active | 1 (Unlimited) | - | - | UL APPROVED | 100mW | 1 | - | 5000Vrms | 18V | Darlington with Base | - | SINGLE | 1 | 1.3V | DC | TRANSISTOR OUTPUT | 20mA | - | 0.000016 ns | 60mA | 60μs | - | 25 μs | - | 60mA | - | - | - | 20mA | - | - | - | 200ns, 1.7μs | - | 2000 % | - | 0.00009s | No | - | ROHS3 Compliant | - | ||
![]() CNY17-2S1(TA)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | - | 63% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | 200mW | - | - | 5000Vrms | 80V | Transistor with Base | - | SINGLE | 1 | 1.65V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | 50mA | - | - | - | 300mV | 50mA | 6μs 8μs | - | - | 60mA | - | - | 125% @ 10mA | 10μs, 9μs | - | - | 50nA | - | No | - | ROHS3 Compliant | - | ||
![]() H11B1-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | 500% @ 1mA | 1 | -55°C~100°C | Tube | 2013 | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | - | 5000Vrms | 55V | Darlington with Base | - | SINGLE | 1 | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 1V | - | - | - | - | 60mA | - | - | - | 25μs, 18μs | - | 500% | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4N25S1(TA)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | - | 20% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | 200mW | - | - | 5000Vrms | 80V | Transistor with Base | - | SINGLE | 1 | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 500mV | - | - | - | - | 50mA | 60mA | - | - | 3μs, 3μs | - | 20% | 50nA | - | - | - | ROHS3 Compliant | - | ||
![]() CNY17-2S(TA)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | - | 63% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | 200mW | - | - | 5000Vrms | 80V | Transistor with Base | - | SINGLE | 1 | 1.65V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | 50mA | - | - | - | 300mV | 50mA | 6μs 8μs | - | - | 60mA | - | - | 125% @ 10mA | 10μs, 9μs | - | - | 50nA | - | - | - | ROHS3 Compliant | - | ||
![]() CNY17F-2M Everlight Electronics Co Ltd | 28 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | - | - | 63% @ 10mA | 1 | -55°C~110°C | Tube | 2013 | yes | Active | 1 (Unlimited) | - | - | UL APPROVED | 200mW | - | - | 5000Vrms | 80V | Transistor | - | SINGLE | 1 | 1.65V Max | DC | - | - | - | - | 50mA | - | - | - | 300mV | 50mA | 6μs 8μs | - | - | 60mA | - | - | 125% @ 10mA | 10μs, 9μs | - | - | 50nA | - | - | - | ROHS3 Compliant | - | ||
![]() H11A1M Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | - | - | 50% @ 10mA | 1 | -55°C~110°C | Tube | 2008 | yes | Active | 1 (Unlimited) | - | - | UL APPROVED | 200mW | - | - | 5000Vrms | 80V | Transistor with Base | - | SINGLE | 1 | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 400mV | - | - | - | - | 50mA | 60mA | - | - | 3μs, 3μs | - | 50% | 50nA | - | No | - | ROHS3 Compliant | - | ||
![]() EL852S(TA)(D)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | - | 1000% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | 2014 | - | Discontinued | 1 (Unlimited) | 100°C | -55°C | - | - | - | - | 5000Vrms | - | Darlington | - | - | 1 | 1.2V | DC | - | - | 350V | - | 150mA | - | 1.2V | - | 1.2V | - | 300μs 100μs Max | - | - | - | 60mA | - | 15000% @ 1mA | - | 1.2V | - | - | - | - | - | ROHS3 Compliant | - |