- Current Transfer Ratio-Min
- Input Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Everlight Electronics Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Shape | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Number of Functions | Voltage - Isolation | Output Voltage | Output Type | Polarity | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Power Consumption | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TIL117M Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | - | 50% @ 10mA | 1 | -55°C~110°C | Tube | 2013 | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | 200mW | - | 5000Vrms | 80V | Transistor with Base | - | SINGLE | 1 | - | 1.32V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 400mV | - | 6μs 8μs | - | - | - | 60mA | - | - | - | 10μs, 9μs | - | 50% | 50nA | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4N29 Everlight Electronics Co Ltd | 4226 | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | 100% @ 10mA | 1 | -55°C~100°C | Tube | 2008 | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | 200mW | - | 5000Vrms | 55V | Darlington with Base | NPN | SINGLE | 1 | 200mW | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | 60mA | - | - | - | - | - | - | - | 55V | 100nA | - | 200mW | - | 6V | 60mA | - | 10mA | - | 5μs, 40μs (Max) | - | 100 % | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() H11A1 Everlight Electronics Co Ltd | 120000 |
| - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | 50% @ 10mA | 1 | -55°C~110°C | Tube | 2008 | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | - | 200mW | - | 5000Vrms | 80V | Transistor with Base | NPN | SINGLE | 1 | - | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 80V | - | - | - | - | - | - | 80V | - | - | 200mW | - | - | 50mA | - | 10mA | - | 3μs, 3μs | - | 50% | 50nA | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CNY65(B)-V Everlight Electronics Co Ltd | 30000 | - | Datasheet | 20 Weeks | - | Through Hole | 4-DIP (0.600, 15.24mm) | - | - | - | 100% @ 5mA | 1 | -55°C~85°C | Tube | 2013 | - | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | 8200Vrms | - | Transistor | - | SINGLE | 1 | - | 1.6V | DC | - | - | - | - | - | - | - | - | - | - | - | 3μs 5μs | - | 0.075A | - | - | 75mA | - | 200% @ 5mA | 6μs, 7μs | 300mV | - | 200nA | 80V | - | - | - | ROHS3 Compliant | - | ||
![]() 4N33 Everlight Electronics Co Ltd | 220000 | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | 500% @ 10mA | 1 | -55°C~100°C | Tube | 2008 | yes | Active | 1 (Unlimited) | NOT SPECIFIED | - | - | UL RECOGNIZED | - | 200mW | - | 5000Vrms | 55V | Darlington with Base | NPN | SINGLE | 1 | - | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | 60mA | - | - | - | - | - | - | - | 1V | - | - | - | - | - | 60mA | - | - | - | 5μs, 100μs (Max) | - | 500% | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() EL817(M)(B) Everlight Electronics Co Ltd | 60000 | - | - | 20 Weeks | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | - | 130% @ 5mA | 1 | -55°C~110°C | Tube | 2010 | yes | Active | 1 (Unlimited) | NOT SPECIFIED | - | - | UL RECOGNIZED | - | - | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | 0.05A | - | - | 60mA | - | 260% @ 5mA | - | 200mV | - | - | 35V | - | - | - | ROHS3 Compliant | - | ||
![]() EL814S1(A)(TA) Everlight Electronics Co Ltd | 30000 | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 50% @ 1mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2014 | yes | Discontinued | 1 (Unlimited) | - | - | - | UL APPROVED | - | 200mW | - | 5000Vrms | 80V | Transistor | - | SINGLE | 1 | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | - | 200mV | - | 7μs 11μs | - | 0.06A | - | 60mA | - | - | 150% @ 1mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELM453L(TB)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | 20% @ 16mA | - | - | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | 1 | - | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50% @ 16mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4N36 Everlight Electronics Co Ltd | 220000 | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | 100% @ 10mA | 1 | -55°C~110°C | Tube | 2008 | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | - | 200mW | - | 5000Vrms | 80V | Transistor with Base | NPN | SINGLE | 1 | - | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 80V | - | - | - | - | - | - | 80V | - | - | 200mW | - | - | 50mA | - | 10mA | - | 10μs, 9μs | - | 100% | 50nA | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 6N139S(TA) Everlight Electronics Co Ltd | 10000 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | RECTANGULAR | 500% @ 1.6mA | 1 | -40°C~85°C | Tape & Reel (TR) | 2007 | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | TR | 100mW | 1 | 5000Vrms | - | Darlington with Base | - | SINGLE | 1 | - | 1.3V | DC | TRANSISTOR OUTPUT | 20mA | 18V | 0.000016 ns | - | 60mA | 60μs | - | 25 μs | - | 60mA | - | - | - | - | 20mA | - | - | - | 200ns, 1.7μs | - | 2000 % | - | - | 0.00009s | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4N32M Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | - | 500% @ 10mA | 1 | -55°C~100°C | Tube | 2010 | yes | Active | 1 (Unlimited) | NOT SPECIFIED | - | - | UL RECOGNIZED | - | 200mW | - | 5000Vrms | 55V | Darlington with Base | - | SINGLE | 1 | - | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 1V | - | - | - | - | - | 60mA | - | - | - | 5μs, 100μs (Max) | - | 500% | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() H11B255-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | 100% @ 10mA | 1 | -55°C~100°C | Tube | 2013 | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | 5000Vrms | 55V | Darlington with Base | - | SINGLE | 1 | - | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 1V | - | - | - | - | - | 60mA | - | - | - | 25μs, 18μs | - | 100% | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL4503S1(TA)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | RECTANGULAR | 19% @ 16mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | - | - | - | UL APPROVED, VDE APPROVED | TR | - | 1 | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 3e-8 ns | 1 MBps | 8mA | - | - | - | - | - | - | - | 0.025A | - | - | 25mA | - | 50% @ 16mA | 350ns, 300ns | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CNY64S(B)(TA)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 100% @ 5mA | - | -55°C~85°C | Tape & Reel (TR) | 2010 | - | Active | 1 (Unlimited) | - | 85°C | -55°C | - | - | - | - | 8200Vrms | - | Transistor | - | - | 1 | - | 1.6V | DC | - | - | 80V | - | - | 50mA | - | 1.6V | - | 300mV | - | 3μs 5μs | - | - | - | - | 75mA | - | 200% @ 5mA | 6μs, 7μs | 300mV | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL814S(A)(TA) Everlight Electronics Co Ltd | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 50% @ 1mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2014 | yes | Discontinued | 1 (Unlimited) | - | - | - | UL APPROVED | - | 200mW | - | 5000Vrms | 80V | Transistor | - | SINGLE | 1 | - | 1.2V | AC, DC | - | 20mA | - | - | - | - | - | - | - | 80V | - | 7μs 11μs | - | - | - | 60mA | - | - | 150% @ 1mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TIL113 Everlight Electronics Co Ltd | 72360 |
| - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | 300% @ 10mA | 1 | -55°C~100°C | Tube | 2008 | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | 200mW | - | 5000Vrms | 55V | Darlington with Base | NPN | SINGLE | 1 | 200mW | - | DC | DARLINGTON OUTPUT OPTOCOUPLER | 60mA | - | - | - | - | - | - | - | 55V | 100nA | - | 200mW | - | 6V | 60mA | - | 10mA | - | 5μs, 100μs (Max) | - | 300 % | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TIL111 Everlight Electronics Co Ltd | 48 | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | 1 | -55°C~110°C | Tube | 2008 | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | 200mW | - | 5000Vrms | 80V | Transistor with Base | NPN | SINGLE | 1 | - | 1.22V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 16mA | - | - | - | 2mA | - | - | - | 80V | - | 6μs 8μs | 200mW | - | - | 60mA | - | 16mA | - | - | - | 50 % | 50nA | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() EL816(B) Everlight Electronics Co Ltd | 200000 | - | - | 20 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | 130% @ 5mA | 1 | -55°C~110°C | Tube | 2013 | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | 5000Vrms | 80V | Transistor | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 4μs 3μs | - | 0.05A | - | 60mA | 60mA | - | 260% @ 5mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() H11B2 Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | 200% @ 1mA | 1 | -55°C~100°C | Tube | 2008 | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | 200mW | - | 5000Vrms | 55V | Darlington with Base | NPN | SINGLE | 1 | - | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | 60mA | - | - | - | - | - | - | - | 1V | - | - | 200mW | - | - | 60mA | - | 10mA | - | 25μs, 18μs | - | 200% | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() EL817(S1)(A)(TA)-G Everlight Electronics Co Ltd | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 80% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | yes | Discontinued | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | 200mW | - | 5000Vrms | 35V | Transistor | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 6μs 8μs | - | 0.06A | - | 60mA | 60mA | - | 160% @ 5mA | - | - | - | - | 80V | - | No | - | ROHS3 Compliant | - |