- Current Transfer Ratio-Min
- Input Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Everlight Electronics Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Max Power Dissipation | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Output Current per Channel | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL3H4(A)(EA)-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 50% @ 1mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | UL APPROVED | 200mW | 3750Vrms | 80V | Transistor | SINGLE | 1 | 1.2V | AC, DC | - | - | - | 200mV | - | 6μs 8μs | 0.05A | 50mA | - | 150% @ 1mA | - | - | - | - | No | ROHS3 Compliant | ||
![]() EL206-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 63% @ 10mA | - | -55°C~110°C | Tube | 2010 | - | Active | 1 (Unlimited) | - | - | 240mW | 3750Vrms | 80V | Transistor with Base | - | 1 | 1.3V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 400mV | - | 1.6μs 2.2μs | - | 60mA | - | 125% @ 10mA | 3μs, 3μs | - | - | - | No | ROHS3 Compliant | ||
![]() EL3H7(H)-VG Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 40% @ 10mA | 1 | -55°C~110°C | Tube | 2011 | yes | Active | 1 (Unlimited) | - | UL APPROVED, VDE APPROVED | 200mW | 3750Vrms | 80V | Transistor | SINGLE | 1 | 1.2V | DC | - | - | 50mA | 200mV | 50mA | 5μs 3μs | 0.05A | 50mA | - | 80% @ 10mA | - | - | - | - | No | ROHS3 Compliant | ||
![]() EL213-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 100% @ 10mA | - | -55°C~110°C | Tube | 2010 | - | Active | 1 (Unlimited) | - | - | 240mW | 3750Vrms | 80V | Transistor with Base | - | 1 | 1.3V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 400mV | - | 1.6μs 2.2μs | - | 60mA | - | - | 3μs, 3μs | - | - | - | - | ROHS3 Compliant | ||
![]() EL216(TA) Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 50% @ 1mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2010 | yes | Active | 1 (Unlimited) | - | UL RECOGNIZED | 240mW | 3750Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.3V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 400mV | - | 1.6μs 2.2μs | 0.06A | 60mA | - | - | 3μs, 3μs | 80% | 50nA | - | No | ROHS3 Compliant | ||
![]() H11B1M Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | 500% @ 1mA | 1 | -55°C~100°C | Tube | 2013 | yes | Active | 1 (Unlimited) | - | UL RECOGNIZED | 200mW | 5000Vrms | 55V | Darlington with Base | SINGLE | 1 | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | 1V | - | - | - | 60mA | - | - | 25μs, 18μs | 500% | - | - | No | ROHS3 Compliant | ||
![]() 4N37M Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | 100% @ 10mA | 1 | -55°C~110°C | Tube | 2008 | yes | Active | 1 (Unlimited) | - | UL APPROVED | 200mW | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 80V | - | - | - | 50mA | 60mA | - | 10μs, 9μs | 100% | 50nA | - | No | ROHS3 Compliant | ||
![]() EL212-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 50% @ 10mA | - | -55°C~110°C | Tube | 2010 | - | Active | 1 (Unlimited) | - | - | 240mW | 3750Vrms | 80V | Transistor with Base | - | 1 | 1.3V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 400mV | - | 1.6μs 2.2μs | - | 60mA | - | - | 3μs, 3μs | - | - | - | No | ROHS3 Compliant | ||
![]() H11AA2M Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | 10% @ 10mA | 1 | -55°C~100°C | Tube | 2014 | yes | Active | 1 (Unlimited) | - | - | 200mW | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.2V | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 400mV | - | 10μs 10μs Max | - | 60mA | - | - | 10μs, 10μs (Max) | 10% | 50nA | - | - | ROHS3 Compliant | ||
![]() EL3H7(I)-VG Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 63% @ 10mA | 1 | -55°C~110°C | Tube | 2011 | yes | Active | 1 (Unlimited) | - | UL APPROVED, VDE APPROVED | 200mW | 3750Vrms | 80V | Transistor | SINGLE | 1 | 1.2V | DC | - | - | 50mA | 200mV | 50mA | 5μs 3μs | 0.05A | 50mA | - | 125% @ 10mA | - | - | - | - | No | ROHS3 Compliant | ||
![]() EL3H4(EB)-G Everlight Electronics Co Ltd | 88000 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 20% @ 1mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | UL APPROVED | 200mW | 3750Vrms | 80V | Transistor | SINGLE | 1 | 1.2V | AC, DC | - | - | - | 200mV | - | 6μs 8μs | 0.05A | 50mA | - | 300% @ 1mA | - | - | - | - | No | ROHS3 Compliant | ||
![]() EL217-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 100% @ 1mA | - | -55°C~110°C | Tube | 2008 | - | Active | 1 (Unlimited) | NOT SPECIFIED | - | 240mW | 3750Vrms | 80V | Transistor with Base | - | 1 | 1.3V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 400mV | - | 1.6μs 2.2μs | - | 60mA | - | - | 3μs, 3μs | - | - | - | - | ROHS3 Compliant | ||
![]() EL3H7(A)(EB)-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 80% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2011 | yes | Active | 1 (Unlimited) | - | UL APPROVED | 200mW | 3750Vrms | 80V | Transistor | SINGLE | 1 | 1.2V | DC | - | - | 50mA | 200mV | 50mA | 5μs 3μs | 0.05A | 50mA | - | 160% @ 5mA | - | - | - | - | No | ROHS3 Compliant | ||
![]() EL212(TB) Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 50% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2010 | yes | Active | 1 (Unlimited) | - | UL RECOGNIZED | 240mW | 3750Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.3V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 400mV | - | 1.6μs 2.2μs | 0.06A | 60mA | - | - | 3μs, 3μs | 50% | 50nA | - | No | ROHS3 Compliant | ||
![]() EL208(TB)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 160% @ 10mA | - | -55°C~110°C | Tape & Reel (TR) | 2010 | - | Active | 1 (Unlimited) | - | - | 240mW | 3750Vrms | 80V | Transistor with Base | - | 1 | 1.3V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 400mV | - | 1.6μs 2.2μs | - | 60mA | - | 320% @ 10mA | 3μs, 3μs | - | - | - | No | ROHS3 Compliant | ||
![]() CNY17-3M Everlight Electronics Co Ltd | 185 | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | 100% @ 10mA | 1 | -55°C~110°C | Tube | 2009 | yes | Active | 1 (Unlimited) | - | UL APPROVED | 200mW | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.65V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 10mA | 50mA | 80V | 50mA | 6μs 8μs | - | 60mA | - | 200% @ 10mA | 10μs, 9μs | - | 50nA | - | - | ROHS3 Compliant | ||
![]() EL817(M)(D))-VG Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | 300% @ 5mA | 1 | -55°C~110°C | Tube | 2013 | yes | Active | 1 (Unlimited) | - | UL RECOGNIZED, VDE APPROVED | 200mW | 5000Vrms | 35V | Transistor | SINGLE | 1 | 1.2V | DC | - | - | 50mA | 200mV | 50mA | 6μs 8μs | 0.06A | 60mA | 60mA | 600% @ 5mA | - | - | - | 80V | No | ROHS3 Compliant | ||
![]() EL817(S1)(A)(TU)-G Everlight Electronics Co Ltd | 12000 |
| - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 80% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | yes | Active | 1 (Unlimited) | - | UL RECOGNIZED | 200mW | 5000Vrms | 35V | Transistor | SINGLE | 1 | 1.2V | DC | - | - | 50mA | 200mV | 50mA | 6μs 8μs | 0.06A | 60mA | 60mA | 160% @ 5mA | - | - | - | 80V | No | ROHS3 Compliant | ||
![]() 4N35S(TB)-V Everlight Electronics Co Ltd | 10 |
| - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 100% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | UL APPROVED, VDE APPROVED | 200mW | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 300mV | - | - | - | 50mA | 60mA | - | 10μs, 9μs | 100% | 50nA | - | - | ROHS3 Compliant | ||
![]() 4N35S1(TA) Everlight Electronics Co Ltd | 28 |
| - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 100% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | UL APPROVED | 200mW | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 300mV | - | - | - | 50mA | 60mA | - | 10μs, 9μs | 100% | 50nA | - | No | ROHS3 Compliant |