- Current Transfer Ratio-Min
- Input Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Everlight Electronics Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Shape | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Packing Method | Max Power Dissipation | Number of Functions | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Response Time | Data Rate | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELD211(TA)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 20% @ 10mA | 2 | -55°C~110°C | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | - | 250mW | - | 3750Vrms | 80V | Transistor | - | 2 | 1.2V | DC | - | - | - | - | - | - | - | 400mV | 50mA | 1.6μs 2.2μs | 0.06A | 60mA | - | - | 5μs, 4μs | - | 20% | 50nA | - | - | No | ROHS3 Compliant | - | ||
![]() EL3H7(K)(TB)-VG Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | 160% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | yes | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | - | 200mW | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | 1.2V | DC | - | - | - | - | 50mA | - | - | 200mV | 50mA | 5μs 3μs | 0.05A | 50mA | - | 320% @ 10mA | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 6N136S1(TA)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | RECTANGULAR | 19% @ 16mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2009 | yes | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | TR | 100mW | 1 | 5000Vrms | 20V | Transistor with Base | SINGLE | 1 | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 3e-8 ns | 1 MBps | 8mA | 800ns | 800 ns | - | 8mA | - | - | 25mA | - | 50% @ 16mA | 350ns, 300ns | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL4502S1(TB)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | RECTANGULAR | 19% @ 16mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2009 | yes | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | TR | 100mW | 1 | 5000Vrms | 20V | Transistor | SINGLE | 1 | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 3e-8 ns | 1 MBps | 8mA | - | - | - | 8mA | - | - | 25mA | - | 50% @ 16mA | 350ns, 300ns | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EL1112(TA)-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 5 Leads | - | - | - | 63% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | - | 250mW | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.5V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | 50mA | - | - | 400mV | 50mA | 2μs 3μs | 0.06A | 60mA | 60mA | 125% @ 10mA | 4μs, 3μs | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EL217(TB)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 100% @ 1mA | - | -55°C~110°C | Tape & Reel (TR) | 2008 | - | Active | 1 (Unlimited) | - | - | 240mW | - | 3750Vrms | 80V | Transistor with Base | - | 1 | 1.3V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 400mV | - | 1.6μs 2.2μs | - | 60mA | - | - | 3μs, 3μs | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 6N138S(TB)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | RECTANGULAR | 300% @ 1.6mA | 1 | -40°C~85°C | Tape & Reel (TR) | 2009 | yes | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | TR | 100mW | 1 | 5000Vrms | 7V | Darlington with Base | SINGLE | 1 | 1.3V | DC | TRANSISTOR OUTPUT | 20mA | 0.000008 ns | - | 60mA | 35μs | 10 μs | - | 60mA | - | - | 20mA | - | - | 1.4μs, 8μs | - | 2000 % | - | - | 0.00005s | No | ROHS3 Compliant | - | ||
![]() 6N139S(TB)-V Everlight Electronics Co Ltd | 63212 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | RECTANGULAR | 500% @ 1.6mA | 1 | -40°C~85°C | Tape & Reel (TR) | 2008 | yes | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | TR | 100mW | 1 | 5000Vrms | 18V | Darlington with Base | SINGLE | 1 | 1.3V | DC | TRANSISTOR OUTPUT | 20mA | 0.000016 ns | - | 60mA | 60μs | 25 μs | - | 60mA | - | - | 20mA | - | - | 200ns, 1.7μs | - | 2000 % | - | - | 0.00009s | No | ROHS3 Compliant | - | ||
![]() ELD205(TB)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 40% @ 10mA | 2 | -55°C~110°C | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | - | 250mW | - | 3750Vrms | 80V | Transistor | - | 2 | 1.2V | DC | - | - | - | - | - | - | - | 400mV | 50mA | 1.6μs 2.2μs | 0.06A | 60mA | - | 80% @ 10mA | 5μs, 4μs | - | - | 50nA | - | - | No | ROHS3 Compliant | - | ||
![]() 4N35S(TA) Everlight Electronics Co Ltd | 176520 |
| - | 20 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | 100% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | UL APPROVED | - | - | - | 5000Vrms | - | Transistor with Base | SINGLE | 1 | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 0.06A | - | 60mA | - | 10μs, 9μs | 300mV | 100% | 50nA | 80V | - | - | ROHS3 Compliant | - | ||
![]() EL215(TB)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 20% @ 1mA | - | -55°C~110°C | Tape & Reel (TR) | 2010 | - | Active | 1 (Unlimited) | - | - | 240mW | - | 3750Vrms | 80V | Transistor with Base | - | 1 | 1.3V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 400mV | - | 1.6μs 2.2μs | - | 60mA | - | - | 3μs, 3μs | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 6N136S1(TB)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | RECTANGULAR | 19% @ 16mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2009 | yes | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | TR | 100mW | 1 | 5000Vrms | 20V | Transistor with Base | SINGLE | 1 | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 3e-8 ns | 1 MBps | 8mA | 800ns | 800 ns | - | 8mA | - | - | 25mA | - | 50% @ 16mA | 350ns, 300ns | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() ELD207(TB)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 100% @ 10mA | 2 | -55°C~110°C | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | - | 250mW | - | 3750Vrms | 80V | Transistor | - | 2 | 1.2V | DC | - | - | - | - | - | - | - | 400mV | 50mA | 1.6μs 2.2μs | 0.06A | 60mA | - | 200% @ 10mA | 5μs, 4μs | - | - | 50nA | - | - | No | ROHS3 Compliant | - | ||
![]() EL212(TA)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 50% @ 10mA | - | -55°C~110°C | Tape & Reel (TR) | 2010 | - | Active | 1 (Unlimited) | - | - | 240mW | - | 3750Vrms | 80V | Transistor with Base | - | 1 | 1.3V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 400mV | - | 1.6μs 2.2μs | - | 60mA | - | - | 3μs, 3μs | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EL814S(A)(TA)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 50% @ 1mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2014 | yes | Discontinued | 1 (Unlimited) | UL APPROVED, VDE APPROVED | - | 200mW | - | 5000Vrms | 80V | Transistor | SINGLE | 1 | 1.2V | AC, DC | - | - | - | - | - | - | - | 200mV | - | 7μs 11μs | 0.06A | 60mA | - | 150% @ 1mA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EL354(A)(TB)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 50% @ 1mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2008 | - | Active | 1 (Unlimited) | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | 1.2V | AC, DC | - | - | - | - | - | - | - | 200mV | - | 6μs 8μs | 0.05A | 50mA | - | 150% @ 1mA | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EL3H7(A)(TB)-VG Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | 80% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | yes | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | - | 200mW | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | 1.2V | DC | - | - | - | - | 50mA | - | - | 200mV | 50mA | 5μs 3μs | 0.05A | 50mA | - | 160% @ 5mA | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() H11B1S(TA) Everlight Electronics Co Ltd | 28588 |
| - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | 500% @ 1mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2006 | yes | Active | 1 (Unlimited) | UL RECOGNIZED | - | 200mW | - | 5000Vrms | 55V | Darlington with Base | SINGLE | 1 | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 1V | - | - | - | 60mA | - | - | 25μs, 18μs | - | 500% | - | - | - | No | ROHS3 Compliant | - | ||
![]() EL3H7(A)(EA)-G Everlight Electronics Co Ltd | 23 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | 80% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | yes | Active | 1 (Unlimited) | UL APPROVED | - | 200mW | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | 1.2V | DC | - | - | - | - | 50mA | - | - | 200mV | 50mA | 5μs 3μs | 0.05A | 50mA | - | 160% @ 5mA | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() H11AA4S(TA)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | 100% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | - | 200mW | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.2V | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 400mV | - | 10μs 10μs Max | - | 60mA | - | - | 10μs, 10μs (Max) | - | 100% | 50nA | - | - | - | ROHS3 Compliant | - |