- Current Transfer Ratio-Min
- Input Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Everlight Electronics Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Max Power Dissipation | Voltage - Isolation | Output Voltage | Output Type | Polarity | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Output Current per Channel | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Power Consumption | Forward Current-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H11A5M Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | 30% @ 10mA | 1 | -55°C~110°C | Tube | 2010 | yes | Active | 1 (Unlimited) | UL APPROVED | 250mW | 5000Vrms | 80V | Transistor with Base | - | SINGLE | 1 | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 30V | - | - | - | - | 60mA | - | - | - | 3μs, 3μs | - | 30% | 50nA | - | No | - | ROHS3 Compliant | ||
![]() EL3H7(EA)-G Everlight Electronics Co Ltd | 28 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | 50% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2010 | yes | Active | 1 (Unlimited) | UL APPROVED | 200mW | 3750Vrms | 80V | Transistor | - | SINGLE | 1 | 1.2V | DC | - | - | 50mA | 200mV | 50mA | 5μs 3μs | - | 0.05A | 50mA | - | - | 600% @ 5mA | - | - | - | - | - | No | - | ROHS3 Compliant | ||
![]() EL816(C)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | 200% @ 5mA | 1 | -55°C~110°C | Tube | 2005 | yes | Active | 1 (Unlimited) | UL RECOGNIZED, VDE APPROVED | 200mW | 5000Vrms | 80V | Transistor | - | SINGLE | 1 | 1.2V | DC | - | - | 50mA | 200mV | 50mA | 4μs 3μs | - | 0.05A | 60mA | 60mA | - | 400% @ 5mA | - | - | - | - | - | No | - | ROHS3 Compliant | ||
![]() CNY17-4M Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | 160% @ 10mA | 1 | -55°C~110°C | Tube | 2009 | yes | Active | 1 (Unlimited) | UL APPROVED | 200mW | 5000Vrms | 80V | Transistor with Base | - | SINGLE | 1 | 1.65V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 50mA | 300mV | 50mA | 6μs 8μs | - | - | 60mA | - | - | 320% @ 10mA | 10μs, 9μs | - | - | 50nA | - | - | - | ROHS3 Compliant | ||
![]() EL817(S)(B)(TA)-G Everlight Electronics Co Ltd | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 130% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | yes | Discontinued | 1 (Unlimited) | UL RECOGNIZED | 200mW | 5000Vrms | 35V | Transistor | - | SINGLE | 1 | 1.2V | DC | - | - | 50mA | 200mV | 50mA | 6μs 8μs | - | 0.06A | 60mA | 60mA | - | 260% @ 5mA | - | - | - | - | 80V | No | - | ROHS3 Compliant | ||
![]() EL817(D)-VG Everlight Electronics Co Ltd | 27500 | - | - | 20 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | 300% @ 5mA | 1 | -55°C~110°C | Tube | 2013 | yes | Active | 1 (Unlimited) | UL RECOGNIZED, VDE APPROVED | 200mW | 5000Vrms | 35V | Transistor | - | SINGLE | 1 | 1.2V | DC | - | - | 50mA | 200mV | 50mA | 6μs 8μs | - | 0.06A | 60mA | 60mA | - | 600% @ 5mA | - | - | - | - | 80V | No | - | ROHS3 Compliant | ||
![]() EL817(S1)(C)(TU)-G Everlight Electronics Co Ltd | 5000 |
| - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 200% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | yes | Active | 1 (Unlimited) | UL RECOGNIZED | 200mW | 5000Vrms | 35V | Transistor | - | SINGLE | 1 | 1.2V | DC | - | - | 50mA | 200mV | 50mA | 6μs 8μs | - | 0.06A | 60mA | 60mA | - | 400% @ 5mA | - | - | - | - | 80V | No | - | ROHS3 Compliant | ||
![]() EL1119-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 5 Leads | - | - | 200% @ 5mA | 1 | -55°C~110°C | Tube | 2013 | yes | Active | 1 (Unlimited) | - | 250mW | 5000Vrms | 80V | Transistor with Base | - | SINGLE | 1 | 1.5V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 50mA | 400mV | 50mA | 2μs 3μs | - | 0.06A | 60mA | 60mA | - | 400% @ 5mA | 4μs, 3μs | - | - | - | - | No | - | ROHS3 Compliant | ||
![]() EL1110-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 5 Leads | - | - | 50% @ 5mA | 1 | -55°C~110°C | Tube | 2013 | yes | Active | 1 (Unlimited) | - | 250mW | 5000Vrms | 80V | Transistor with Base | - | SINGLE | 1 | 1.5V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 50mA | 400mV | 50mA | 2μs 3μs | - | 0.06A | 60mA | 60mA | - | 600% @ 5mA | 4μs, 3μs | - | - | - | - | No | - | ROHS3 Compliant | ||
![]() EL816(S1)(TA) Everlight Electronics Co Ltd | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 50% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2008 | yes | Discontinued | 1 (Unlimited) | UL RECOGNIZED, VDE APPROVED | 200mW | 5000Vrms | 80V | Transistor | - | SINGLE | 1 | 1.2V | DC | - | - | 50mA | 200mV | 50mA | 4μs 3μs | - | 0.05A | 60mA | 60mA | - | 600% @ 5mA | - | - | - | - | - | No | - | ROHS3 Compliant | ||
![]() EL816(S)(B)(TB) Everlight Electronics Co Ltd | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 130% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | yes | Discontinued | 1 (Unlimited) | UL APPROVED | 200mW | 5000Vrms | 80V | Transistor | - | SINGLE | 1 | 1.2V | DC | - | - | 50mA | 200mV | 50mA | 4μs 3μs | - | 0.06A | 60mA | 60mA | - | 260% @ 5mA | - | - | - | - | - | No | - | ROHS3 Compliant | ||
![]() H11A2 Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | 20% @ 10mA | 1 | -55°C~110°C | Tube | 2008 | yes | Active | 1 (Unlimited) | UL APPROVED | 200mW | 5000Vrms | 80V | Transistor with Base | NPN | SINGLE | 1 | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | - | 80V | - | - | 200mW | - | 50mA | - | 10mA | - | 3μs, 3μs | - | 20% | 50nA | - | No | Unknown | ROHS3 Compliant | ||
![]() EL817(S)(C)(TU) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 200% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | yes | Active | 1 (Unlimited) | UL RECOGNIZED | 200mW | 5000Vrms | 35V | Transistor | - | SINGLE | 1 | 1.2V | DC | - | - | 50mA | 200mV | 50mA | 4μs 3μs | - | 0.05A | 60mA | 60mA | - | 400% @ 5mA | - | - | - | - | - | No | - | ROHS3 Compliant | ||
![]() EL816(S1)(TB) Everlight Electronics Co Ltd | In Stock | - | - | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 50% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2008 | yes | Discontinued | 1 (Unlimited) | UL RECOGNIZED, VDE APPROVED | 200mW | 5000Vrms | 80V | Transistor | - | SINGLE | 1 | 1.2V | DC | - | - | 50mA | 200mV | 50mA | 4μs 3μs | - | 0.05A | 60mA | 60mA | - | 600% @ 5mA | - | - | - | - | - | No | - | ROHS3 Compliant | ||
![]() EL1113-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 5 Leads | - | - | 100% @ 10mA | 1 | -55°C~110°C | Tube | 2013 | yes | Active | 1 (Unlimited) | - | 250mW | 5000Vrms | 80V | Transistor with Base | - | SINGLE | 1 | 1.5V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 50mA | 400mV | 50mA | 2μs 3μs | - | 0.06A | 60mA | 60mA | - | 200% @ 10mA | 4μs, 3μs | - | - | - | - | No | - | ROHS3 Compliant | ||
![]() EL3H7(EA)-VG Everlight Electronics Co Ltd | 2439 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | 50% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2011 | yes | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | 200mW | 3750Vrms | 80V | Transistor | - | SINGLE | 1 | 1.2V | DC | - | - | 50mA | 200mV | 50mA | 5μs 3μs | - | 0.05A | 50mA | - | - | 600% @ 5mA | - | - | - | - | - | No | - | ROHS3 Compliant | ||
![]() EL3H7(A)(EA)-VG Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | 80% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | yes | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | 200mW | 3750Vrms | 80V | Transistor | - | SINGLE | 1 | 1.2V | DC | - | - | 50mA | 200mV | 50mA | 5μs 3μs | - | 0.05A | 50mA | - | - | 160% @ 5mA | - | - | - | - | - | No | - | ROHS3 Compliant | ||
![]() EL816(S1)(B)(TA) Everlight Electronics Co Ltd | In Stock | - | - | 10 Weeks | - | Surface Mount | 4-SMD, Gull Wing | YES | - | 130% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2010 | yes | Discontinued | 1 (Unlimited) | UL APPROVED | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | 1.2V | DC | - | - | - | - | - | 4μs 3μs | - | 0.06A | - | 60mA | - | 260% @ 5mA | - | 200mV | - | - | 80V | - | - | ROHS3 Compliant | ||
![]() EL3H7(J)(EA)-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | 100% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2011 | yes | Active | 1 (Unlimited) | UL APPROVED | 200mW | 3750Vrms | 80V | Transistor | - | SINGLE | 1 | 1.2V | DC | - | - | 50mA | 200mV | 50mA | 5μs 3μs | - | 0.05A | 50mA | - | - | 200% @ 10mA | - | - | - | - | - | No | - | ROHS3 Compliant | ||
![]() EL816(S1)(TU) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | - | Surface Mount | 4-SMD, Gull Wing | YES | - | 50% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | UL RECOGNIZED, VDE APPROVED | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | 1.2V | DC | - | - | - | - | - | 4μs 3μs | - | 0.05A | - | 60mA | - | 600% @ 5mA | - | 200mV | - | - | 80V | - | - | ROHS3 Compliant |