- Current Transfer Ratio-Min
- Input Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Everlight Electronics Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shape | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Packing Method | Max Power Dissipation | Number of Functions | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CNY17F-4S(TB) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 160% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | yes | Active | 1 (Unlimited) | UL APPROVED | - | 200mW | - | 5000Vrms | 80V | Transistor | SINGLE | 1 | 1.65V Max | DC | - | - | - | - | - | 50mA | - | - | 300mV | 50mA | 6μs 8μs | - | - | 60mA | - | - | 320% @ 10mA | 10μs, 9μs | - | 50nA | - | - | ROHS3 Compliant | - | ||
![]() H11AA3S1(TB) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 50% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2014 | yes | Active | 1 (Unlimited) | - | - | 200mW | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.2V | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 400mV | - | 10μs 10μs Max | - | - | 60mA | - | - | - | 10μs, 10μs (Max) | 50% | 50nA | - | - | ROHS3 Compliant | - | ||
![]() 4N32S1(TA)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 500% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | 5000Vrms | 55V | Darlington with Base | SINGLE | 1 | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 1V | - | - | - | - | 60mA | - | - | - | 5μs, 100μs (Max) | 500% | - | - | No | ROHS3 Compliant | - | ||
![]() CNY17-2M Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 63% @ 10mA | 1 | -55°C~110°C | Tube | 2008 | yes | Active | 1 (Unlimited) | UL APPROVED | - | 200mW | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.65V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 80V | - | - | 50mA | - | - | 300mV | 50mA | 6μs 8μs | - | - | 60mA | - | - | 125% @ 10mA | 10μs, 9μs | - | 50nA | - | - | ROHS3 Compliant | Lead Free | ||
![]() EL814-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 20% @ 1mA | 1 | -55°C~110°C | Tube | 2014 | yes | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | - | 200mW | - | 5000Vrms | 80V | Transistor | SINGLE | 1 | 1.2V | AC, DC | - | - | - | - | - | - | - | - | 200mV | - | 7μs 11μs | 0.06A | - | 60mA | - | - | 300% @ 1mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL357ND(TA)-VG Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 300% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | - | 200mW | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | 1.2V | DC | - | - | - | - | - | 50mA | - | - | 200mV | 50mA | 3μs 4μs | 0.05A | - | 50mA | - | - | 600% @ 5mA | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 6N135S1(TA) Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | RECTANGULAR | 7% @ 16mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2009 | yes | Active | 1 (Unlimited) | UL APPROVED | TR | 100mW | 1 | 5000Vrms | 20V | Transistor with Base | SINGLE | 1 | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 5e-8 ns | 1 MBps | 8mA | 1.5μs | 1.5 μs | - | 8mA | - | - | - | 25mA | - | - | 50% @ 16mA | 350ns, 500ns | - | - | - | No | ROHS3 Compliant | - | ||
![]() 6N138S1(TA)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | RECTANGULAR | 300% @ 1.6mA | 1 | -40°C~85°C | Tape & Reel (TR) | 2009 | yes | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | TR | 100mW | 1 | 5000Vrms | 7V | Darlington with Base | SINGLE | 1 | 1.3V | DC | TRANSISTOR OUTPUT | 20mA | - | 0.000008 ns | - | 60mA | 35μs | 10 μs | - | 60mA | - | - | - | 20mA | - | - | - | 1.4μs, 8μs | 2000 % | - | 0.00005s | No | ROHS3 Compliant | - | ||
![]() 6N138S1(TA) Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | RECTANGULAR | 300% @ 1.6mA | 1 | -40°C~85°C | Tape & Reel (TR) | 2007 | yes | Active | 1 (Unlimited) | UL APPROVED | TR | 100mW | 1 | 5000Vrms | 7V | Darlington with Base | SINGLE | 1 | 1.3V | DC | TRANSISTOR OUTPUT | 20mA | - | 0.000008 ns | - | 60mA | 35μs | 10 μs | - | 60mA | - | - | - | 20mA | - | - | - | 1.4μs, 8μs | 2000 % | - | 0.00005s | No | ROHS3 Compliant | - | ||
![]() TIL111M-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 50% | 1 | -55°C~110°C | Tube | 2013 | yes | Active | 1 (Unlimited) | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.22V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | 2mA | - | - | 400mV | - | 6μs 8μs | - | - | 60mA | - | - | - | - | 12.5% | 50nA | - | - | ROHS3 Compliant | - | ||
![]() EL1012(TA)-G Everlight Electronics Co Ltd | 19300 | - | - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 63% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | - | 250mW | - | 5000Vrms | 80V | Transistor | SINGLE | 1 | 1.45V | DC | - | - | - | - | - | 50mA | - | - | 300mV | 50mA | 2μs 3μs | 0.06A | - | 60mA | 60mA | - | 125% @ 10mA | 4μs, 3μs | - | - | - | No | ROHS3 Compliant | - | ||
![]() EL1113(TB)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 5 Leads | 5 | - | 100% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | VDE APPROVED | - | - | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.5V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | 50mA | - | - | 400mV | - | 2μs 3μs | 0.06A | - | - | 60mA | - | 200% @ 10mA | 4μs, 3μs | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELD211(TA) Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 20% @ 10mA | 2 | -55°C~110°C | Tape & Reel (TR) | 2009 | yes | Active | 1 (Unlimited) | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | 3750Vrms | 80V | Transistor | - | 2 | 1.2V | DC | - | - | - | - | - | - | - | - | 400mV | - | 1.6μs 2.2μs | 0.06A | 1.5V | 60mA | - | 0.05A | - | 5μs, 4μs | 20% | 50nA | - | No | ROHS3 Compliant | - | ||
![]() EL1014(TA)-G Everlight Electronics Co Ltd | 60000 | - | - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 160% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | - | 250mW | - | 5000Vrms | 80V | Transistor | SINGLE | 1 | 1.45V | DC | - | - | - | - | - | 50mA | - | - | 300mV | 50mA | 2μs 3μs | 0.06A | - | 60mA | 60mA | - | 320% @ 10mA | 4μs, 3μs | - | - | - | No | ROHS3 Compliant | - | ||
![]() EL1117(TB)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 5 Leads | 5 | - | 80% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | VDE APPROVED | - | - | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.5V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | 50mA | - | - | 400mV | - | 2μs 3μs | 0.06A | - | - | 60mA | - | 160% @ 5mA | 4μs, 3μs | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL205-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 40% @ 10mA | - | -55°C~110°C | Tube | 2010 | - | Active | 1 (Unlimited) | - | - | 240mW | - | 3750Vrms | 80V | Transistor with Base | - | 1 | 1.3V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 400mV | - | 1.6μs 2.2μs | - | - | 60mA | - | - | 80% @ 10mA | 3μs, 3μs | - | - | - | No | ROHS3 Compliant | - | ||
![]() CNY17F-2S1(TA)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 63% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | - | 200mW | - | 5000Vrms | 80V | Transistor | SINGLE | 1 | 1.65V Max | DC | - | - | - | - | - | 50mA | - | - | 300mV | 50mA | 6μs 8μs | - | - | 60mA | - | - | 125% @ 10mA | 10μs, 9μs | - | 50nA | - | - | ROHS3 Compliant | - | ||
![]() EL815(M)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | 600% @ 1mA | 1 | -55°C~110°C | Tube | 2014 | yes | Active | 1 (Unlimited) | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | 5000Vrms | 35V | Darlington | SINGLE | 1 | 1.2V | DC | - | - | - | - | - | 80mA | - | - | 1V | 80mA | 60μs 53μs | 0.05A | - | 60mA | 60mA | - | 7500% @ 1mA | - | - | - | 0.0003s | No | ROHS3 Compliant | - | ||
![]() H11B2S(TA)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 200% @ 1mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | 5000Vrms | 55V | Darlington with Base | SINGLE | 1 | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 1V | - | - | - | - | 60mA | - | - | - | 25μs, 18μs | 200% | - | - | No | ROHS3 Compliant | - | ||
![]() H11A3S(TB)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 20% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | - | 200mW | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 400mV | - | - | 0.06A | - | 50mA | 60mA | - | - | 3μs, 3μs | 20% | 50nA | - | No | ROHS3 Compliant | - |