- Current Transfer Ratio-Min
- Input Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Everlight Electronics Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Output Current per Channel | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL827S(TA) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 50% @ 5mA | 2 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | UL APPROVED | - | 200mW | 5000Vrms | 80V | Transistor | - | 2 | 1.2V | DC | - | 50mA | 200mV | 50mA | 3μs 4μs | 0.06A | 1.4V | 60mA | 60mA | 600% @ 5mA | - | - | - | 100nA | - | No | ROHS3 Compliant | ||
![]() H11AA2S(TB) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 10% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2014 | yes | Active | 1 (Unlimited) | - | - | - | 200mW | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.2V | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 400mV | - | 10μs 10μs Max | 0.06A | - | 60mA | - | - | 10μs, 10μs (Max) | - | 10% | 50nA | - | - | ROHS3 Compliant | ||
![]() H11AA2S1(TB)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | 10% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2014 | yes | Active | 1 (Unlimited) | - | - | - | 200mW | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.2V | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 400mV | - | 10μs 10μs Max | - | - | 60mA | - | - | 10μs, 10μs (Max) | - | 10% | 50nA | - | - | ROHS3 Compliant | ||
![]() 4N30S(TB)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | 100% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | 5000Vrms | 55V | Darlington with Base | SINGLE | 1 | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | 1V | - | - | - | - | 60mA | - | - | 5μs, 40μs (Max) | - | 100% | - | - | No | ROHS3 Compliant | ||
![]() H11AA3-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | 50% @ 10mA | 1 | -55°C~100°C | Tube | 2014 | yes | Active | 1 (Unlimited) | - | - | - | 200mW | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.2V | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 400mV | - | 10μs 10μs Max | - | - | 60mA | - | - | 10μs, 10μs (Max) | - | 50% | 50nA | - | - | ROHS3 Compliant | ||
![]() 4N33S1(TA) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | 500% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2008 | yes | Active | 1 (Unlimited) | - | UL RECOGNIZED | - | 200mW | 5000Vrms | 55V | Darlington with Base | SINGLE | 1 | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | 1V | - | - | - | - | 60mA | - | - | 5μs, 100μs (Max) | - | 500% | - | - | No | ROHS3 Compliant | ||
![]() EL817(M)(A))-VG Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4 | 80% @ 5mA | - | -55°C~110°C | Tube | 2013 | yes | Active | 1 (Unlimited) | - | - | - | 200mW | 5000Vrms | 35V | Transistor | - | 1 | 1.2V | DC | - | 50mA | 200mV | 50mA | 6μs 8μs | - | - | 60mA | 60mA | 160% @ 5mA | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() EL816(S1)(C)(TU) Everlight Electronics Co Ltd | 13500 |
| - | 20 Weeks | - | Surface Mount | 4-SMD, Gull Wing | YES | - | 200% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | NOT SPECIFIED | UL APPROVED | - | - | 5000Vrms | - | Transistor | SINGLE | 1 | 1.2V | DC | - | - | - | - | 4μs 3μs | 0.06A | - | - | 60mA | 400% @ 5mA | - | 200mV | - | - | 80V | - | ROHS3 Compliant | ||
![]() EL817(S1)(D)(TD)-G Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 300% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | yes | Active | 1 (Unlimited) | - | UL RECOGNIZED | - | 200mW | 5000Vrms | 35V | Transistor | SINGLE | 1 | 1.2V | DC | - | 50mA | 200mV | 50mA | 6μs 8μs | 0.06A | - | 60mA | 60mA | 600% @ 5mA | - | - | - | - | 80V | No | ROHS3 Compliant | ||
![]() TIL111-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | 50% | 1 | -55°C~110°C | Tube | 2013 | yes | Active | 1 (Unlimited) | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.22V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 2mA | 400mV | - | 6μs 8μs | - | - | 60mA | - | - | - | - | 12.5% | 50nA | - | - | ROHS3 Compliant | ||
![]() EL817(S1)(TU) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 50% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | UL APPROVED | TR | 200mW | 5000Vrms | 35V | Transistor | SINGLE | 1 | 1.2V | DC | - | 50mA | 200mV | 50mA | 4μs 3μs | 0.06A | - | 60mA | 60mA | 600% @ 5mA | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EL816(X)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | 100% @ 5mA | 1 | -55°C~110°C | Tube | 2013 | yes | Active | 1 (Unlimited) | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | 5000Vrms | 80V | Transistor | SINGLE | 1 | 1.2V | DC | - | 50mA | 200mV | 50mA | 4μs 3μs | 0.05A | - | 60mA | 60mA | 200% @ 5mA | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() EL1116(TB) Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 5 Leads | - | 5 | 100% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | - | - | - | 5000Vrms | 80V | Transistor with Base | - | 1 | 1.5V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50mA | 400mV | - | 2μs 3μs | - | - | - | 60mA | 300% @ 5mA | 4μs, 3μs | - | - | - | - | - | ROHS3 Compliant | ||
![]() 4N30S1(TB) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | 100% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | UL RECOGNIZED | - | 200mW | 5000Vrms | 55V | Darlington with Base | SINGLE | 1 | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | 1V | - | - | - | - | 60mA | - | - | 5μs, 40μs (Max) | - | 100% | - | - | No | ROHS3 Compliant | ||
![]() 4N29S1(TA)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | 100% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | 5000Vrms | 55V | Darlington with Base | SINGLE | 1 | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | 55V | - | - | - | - | 60mA | - | - | 5μs, 40μs (Max) | - | 500 % | - | - | No | ROHS3 Compliant | ||
![]() H11AA1S(TA)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | 20% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | - | - | 200mW | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.2V | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 400mV | - | 10μs 10μs Max | - | - | 60mA | - | - | 10μs, 10μs (Max) | - | 20% | 50nA | - | - | ROHS3 Compliant | ||
![]() H11B1S(TB) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | 500% @ 1mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | UL RECOGNIZED | - | 200mW | 5000Vrms | 55V | Darlington with Base | SINGLE | 1 | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | 1V | - | - | - | - | 60mA | - | - | 25μs, 18μs | - | 500% | - | - | No | ROHS3 Compliant | ||
![]() H11B2-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | 200% @ 1mA | 1 | -55°C~100°C | Tube | 2013 | yes | Active | 1 (Unlimited) | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | 5000Vrms | 55V | Darlington with Base | SINGLE | 1 | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | 1V | - | - | - | - | 60mA | - | - | 25μs, 18μs | - | 200% | - | - | - | ROHS3 Compliant | ||
![]() H11B3S1(TA) Everlight Electronics Co Ltd | 15388 | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | 100% @ 1mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | UL RECOGNIZED | - | 200mW | 5000Vrms | 55V | Darlington with Base | SINGLE | 1 | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | 1V | - | - | - | - | 60mA | - | - | 25μs, 18μs | - | 100% | - | - | No | ROHS3 Compliant | ||
![]() H11B3-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | 100% @ 1mA | 1 | -55°C~100°C | Tube | 2013 | yes | Active | 1 (Unlimited) | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | 5000Vrms | 55V | Darlington with Base | SINGLE | 1 | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | 1V | - | - | - | - | 60mA | - | - | 25μs, 18μs | - | 100% | - | - | - | ROHS3 Compliant |