- Current Transfer Ratio-Min
- Input Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Everlight Electronics Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Output Current per Channel | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H11B255S1(TA) Everlight Electronics Co Ltd | 13396 | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | 100% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED | 200mW | 5000Vrms | 55V | Darlington with Base | SINGLE | 1 | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | 1V | - | - | - | 60mA | - | - | 25μs, 18μs | - | 100% | - | - | - | - | ROHS3 Compliant | ||
![]() H11B1S(TB)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | 500% @ 1mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | 5000Vrms | 55V | Darlington with Base | SINGLE | 1 | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | 1V | - | - | - | 60mA | - | - | 25μs, 18μs | - | 500% | - | - | - | No | ROHS3 Compliant | ||
![]() H11B1M-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | - | 500% @ 1mA | 1 | -55°C~100°C | Tube | 2013 | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | 5000Vrms | 55V | Darlington with Base | SINGLE | 1 | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | 1V | - | - | - | 60mA | - | - | 25μs, 18μs | - | 500% | - | - | - | No | ROHS3 Compliant | ||
![]() TIL117S1(TB) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | - | 50% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED | 200mW | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.32V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 400mV | - | 6μs 8μs | 0.06A | 60mA | - | - | 10μs, 9μs | - | 50% | 50nA | - | - | - | ROHS3 Compliant | ||
![]() H11B255M-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | - | 100% @ 10mA | 1 | -55°C~100°C | Tube | 2013 | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | 5000Vrms | 55V | Darlington with Base | SINGLE | 1 | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | 1V | - | - | - | 60mA | - | - | 25μs, 18μs | - | 100% | - | - | - | - | ROHS3 Compliant | ||
![]() H11AA3S1(TA) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | 50% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2014 | yes | Active | 1 (Unlimited) | - | - | - | - | 200mW | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.2V | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 400mV | - | 10μs 10μs Max | - | 60mA | - | - | 10μs, 10μs (Max) | - | 50% | 50nA | - | - | - | ROHS3 Compliant | ||
![]() EL357ND(TB)-G Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 300% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | 200mW | 3750Vrms | 80V | Transistor | SINGLE | 1 | 1.2V | DC | - | 50mA | 200mV | 50mA | 3μs 4μs | 0.05A | 50mA | - | 600% @ 5mA | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() 4N28S(TB) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | 10% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | 200mW | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 500mV | - | - | - | 50mA | 60mA | - | 3μs, 3μs | - | 10% | 50nA | - | - | - | ROHS3 Compliant | ||
![]() 4N37S1(TB) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | 100% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | 200mW | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 300mV | - | - | - | 50mA | 60mA | - | 10μs, 9μs | - | 100% | 50nA | - | - | - | ROHS3 Compliant | ||
![]() EL816(S)(D)(TA) Everlight Electronics Co Ltd | In Stock | - | - | - | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | 300% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | yes | Discontinued | 1 (Unlimited) | - | - | - | UL APPROVED | - | 5000Vrms | - | Transistor | SINGLE | 1 | 1.2V | DC | - | - | - | - | 4μs 3μs | 0.06A | - | 60mA | 600% @ 5mA | - | 200mV | - | - | 80V | - | - | ROHS3 Compliant | ||
![]() EL817(S1)(B)(TB) Everlight Electronics Co Ltd | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 130% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | yes | Discontinued | 1 (Unlimited) | - | - | - | UL RECOGNIZED | 200mW | 5000Vrms | 35V | Transistor | SINGLE | 1 | 1.2V | DC | - | 50mA | 200mV | 50mA | 4μs 3μs | 0.05A | 60mA | 60mA | 260% @ 5mA | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EL815(S1)(TA)-V Everlight Electronics Co Ltd | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 600% @ 1mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2014 | yes | Discontinued | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | 5000Vrms | 35V | Darlington | SINGLE | 1 | 1.2V | DC | - | 80mA | 1V | 80mA | 60μs 53μs | 0.05A | 60mA | 60mA | 7500% @ 1mA | - | - | - | - | - | 0.0003s | No | ROHS3 Compliant | ||
![]() EL817(S)(D)(TA)-G Everlight Electronics Co Ltd | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 300% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | yes | Discontinued | 1 (Unlimited) | - | - | - | UL RECOGNIZED | 200mW | 5000Vrms | 35V | Transistor | SINGLE | 1 | 1.2V | DC | - | 50mA | 200mV | 50mA | 6μs 8μs | 0.06A | 60mA | 60mA | 600% @ 5mA | - | - | - | - | 80V | - | No | ROHS3 Compliant | ||
![]() EL816(S)(B)(TD) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 130% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | 200mW | 5000Vrms | 80V | Transistor | SINGLE | 1 | 1.2V | DC | - | 50mA | 200mV | 50mA | 4μs 3μs | 0.06A | 60mA | 60mA | 260% @ 5mA | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() EL816(S1)(Y)(TD)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SMD | 150% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | 110°C | -55°C | - | 200mW | 5000Vrms | 80V | Transistor | - | 1 | 1.2V | DC | - | 50mA | 200mV | 50mA | 4μs 3μs | - | 60mA | 60mA | 300% @ 5mA | - | 200mV | - | - | - | - | No | ROHS3 Compliant | ||
![]() EL816(S1)(B)(TU) Everlight Electronics Co Ltd | 15000 | - | - | 20 Weeks | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | 130% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | yes | Active | 1 (Unlimited) | NOT SPECIFIED | - | - | UL APPROVED | - | 5000Vrms | - | Transistor | SINGLE | 1 | 1.2V | DC | - | - | - | - | 4μs 3μs | 0.06A | - | 60mA | 260% @ 5mA | - | 200mV | - | - | 80V | - | - | ROHS3 Compliant | ||
![]() EL814S(TU) Everlight Electronics Co Ltd | 10 |
| - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | 20% @ 1mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2014 | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | 200mW | 5000Vrms | 80V | Transistor | SINGLE | 1 | 1.2V | AC, DC | - | - | 200mV | - | 7μs 11μs | 0.06A | 60mA | - | 300% @ 1mA | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EL816(S1)(C)(TA) Everlight Electronics Co Ltd | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 200% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | yes | Discontinued | 1 (Unlimited) | - | - | - | UL APPROVED | 200mW | 5000Vrms | 80V | Transistor | SINGLE | 1 | 1.2V | DC | - | 50mA | 200mV | 50mA | 4μs 3μs | 0.06A | 60mA | 60mA | 400% @ 5mA | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() EL814S(TD)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | 20% @ 1mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2014 | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED, VDE APPROVED | 200mW | 5000Vrms | 80V | Transistor | SINGLE | 1 | 1.2V | AC, DC | - | - | 200mV | - | 7μs 11μs | 0.06A | 60mA | - | 300% @ 1mA | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CNY17-2S1(TB) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | 63% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | 200mW | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.65V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50mA | 300mV | 50mA | 6μs 8μs | - | 60mA | - | 125% @ 10mA | 10μs, 9μs | - | - | 50nA | - | - | No | ROHS3 Compliant |