- Current Transfer Ratio-Min
- Input Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Everlight Electronics Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Output Current per Channel | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H11A1S1(TA)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 50% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | - | 200mW | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 400mV | - | - | 0.06A | 50mA | 60mA | - | 3μs, 3μs | 50% | 50nA | - | No | ROHS3 Compliant | ||
![]() H11A5S(TA) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 30% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | UL APPROVED | - | 200mW | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 400mV | - | - | - | 50mA | 60mA | - | 3μs, 3μs | 30% | 50nA | - | No | ROHS3 Compliant | ||
![]() EL817(S)(C)(TU)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 200% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | yes | Active | 1 (Unlimited) | UL RECOGNIZED, VDE APPROVED | - | 200mW | 5000Vrms | 35V | Transistor | SINGLE | 1 | 1.2V | DC | - | 50mA | 200mV | 50mA | 4μs 3μs | 0.05A | 60mA | 60mA | 400% @ 5mA | - | - | - | - | No | ROHS3 Compliant | ||
![]() CNY17-1S(TB) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 40% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | yes | Active | 1 (Unlimited) | UL APPROVED | - | 200mW | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.65V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50mA | 300mV | 50mA | 6μs 8μs | - | 60mA | - | 80% @ 10mA | 10μs, 9μs | - | 50nA | - | No | ROHS3 Compliant | ||
![]() CNY17-1S1(TA) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 40% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | UL APPROVED | - | 200mW | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.65V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50mA | 300mV | 50mA | 6μs 8μs | - | 60mA | - | 80% @ 10mA | 10μs, 9μs | - | 50nA | - | No | ROHS3 Compliant | ||
![]() EL817(S1)(TD)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 50% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | yes | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | TR | 200mW | 5000Vrms | 35V | Transistor | SINGLE | 1 | 1.2V | DC | - | 50mA | 200mV | 50mA | 4μs 3μs | 0.06A | 60mA | 60mA | 600% @ 5mA | - | - | - | - | No | ROHS3 Compliant | ||
![]() H11A2S1(TB) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 20% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | UL APPROVED | - | 200mW | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 400mV | - | - | - | 50mA | 60mA | - | 3μs, 3μs | 20% | 50nA | - | No | ROHS3 Compliant | ||
![]() 4N25S1(TB) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 20% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | UL APPROVED | - | 200mW | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 500mV | - | - | - | 50mA | 60mA | - | 3μs, 3μs | 20% | 50nA | - | - | ROHS3 Compliant | ||
![]() EL816(S)(TD) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 50% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | UL RECOGNIZED, VDE APPROVED | - | 200mW | 5000Vrms | 80V | Transistor | SINGLE | 1 | 1.2V | DC | - | 50mA | 200mV | 50mA | 4μs 3μs | 0.05A | 60mA | 60mA | 600% @ 5mA | - | - | - | - | No | ROHS3 Compliant | ||
![]() EL817(S1)(C)(TU)-VG Everlight Electronics Co Ltd | 24000 | - | - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 200% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | yes | Active | 1 (Unlimited) | UL RECOGNIZED, VDE APPROVED | - | 200mW | 5000Vrms | 35V | Transistor | SINGLE | 1 | 1.2V | DC | - | 50mA | 200mV | 50mA | 6μs 8μs | 0.06A | 60mA | 60mA | 400% @ 5mA | - | - | - | 80V | No | ROHS3 Compliant | ||
![]() EL817(M)-VG Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | 50% @ 5mA | 1 | -55°C~110°C | Tube | 2013 | yes | Active | 1 (Unlimited) | UL RECOGNIZED, VDE APPROVED | - | 200mW | 5000Vrms | 35V | Transistor | SINGLE | 1 | 1.2V | DC | - | 50mA | 200mV | 50mA | 6μs 8μs | 0.06A | 60mA | 60mA | 600% @ 5mA | - | - | - | 80V | No | ROHS3 Compliant | ||
![]() EL817(S1)(C)(TD)-VG Everlight Electronics Co Ltd | 47 |
| - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 200% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | yes | Active | 1 (Unlimited) | UL RECOGNIZED, VDE APPROVED | - | 200mW | 5000Vrms | 35V | Transistor | SINGLE | 1 | 1.2V | DC | - | 50mA | 200mV | 50mA | 6μs 8μs | 0.06A | 60mA | 60mA | 400% @ 5mA | - | - | - | 80V | No | ROHS3 Compliant | ||
![]() EL817(M)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | 50% @ 5mA | 1 | -55°C~110°C | Tube | 2013 | yes | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | - | 200mW | 5000Vrms | 35V | Transistor | SINGLE | 1 | 1.2V | DC | - | 50mA | 200mV | 50mA | 4μs 3μs | 0.06A | 60mA | 60mA | 600% @ 5mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() EL817(S)(C)(TD) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 200% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | yes | Active | 1 (Unlimited) | UL RECOGNIZED | - | 200mW | 5000Vrms | 35V | Transistor | SINGLE | 1 | 1.2V | DC | - | 50mA | 200mV | 50mA | 4μs 3μs | 0.05A | 60mA | 60mA | 400% @ 5mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() CNY17-2S1(TB)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 63% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | - | 200mW | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.65V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50mA | 300mV | 50mA | 6μs 8μs | - | 60mA | - | 125% @ 10mA | 10μs, 9μs | - | 50nA | - | - | ROHS3 Compliant | ||
![]() H11A4S1(TA)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 10% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | - | 200mW | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 400mV | - | - | - | 50mA | 60mA | - | 3μs, 3μs | 10% | 50nA | - | - | ROHS3 Compliant | ||
![]() 4N36S1(TA) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 100% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | UL APPROVED | - | 200mW | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 300mV | - | - | - | 50mA | 60mA | - | 10μs, 9μs | 100% | 50nA | - | - | ROHS3 Compliant | ||
![]() H11A1S1(TB)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 50% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | - | 200mW | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 400mV | - | - | 0.06A | 50mA | 60mA | - | 3μs, 3μs | 50% | 50nA | - | No | ROHS3 Compliant | ||
![]() 4N38S1(TA) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 20% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | UL APPROVED | - | 200mW | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 1V | - | - | - | 50mA | 60mA | - | 10μs, 9μs | 20% | 50nA | - | No | ROHS3 Compliant | ||
![]() 4N36S1(TB)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 100% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | - | 200mW | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 300mV | - | - | - | 50mA | 60mA | - | 10μs, 9μs | 100% | 50nA | - | - | ROHS3 Compliant |