- Current Transfer Ratio-Min
- Input Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Everlight Electronics Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Shape | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Number of Functions | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Polarity | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Power Consumption | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL3H7(A)(TB)-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | - | - | 80% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | - | 200mW | - | - | 3750Vrms | 80V | Transistor | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | - | 0.05A | - | 50mA | - | - | 160% @ 5mA | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4N32 Everlight Electronics Co Ltd | 68922 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | - | 500% @ 10mA | 1 | -55°C~100°C | Tube | 2008 | yes | Active | 1 (Unlimited) | NOT SPECIFIED | - | - | UL RECOGNIZED | - | 200mW | - | - | 5000Vrms | 55V | Darlington with Base | NPN | SINGLE | 1 | - | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | 60mA | - | - | - | - | - | - | - | 1V | - | - | - | - | - | 60mA | - | - | - | 5μs, 100μs (Max) | - | 500% | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() EL3H7(A)(TA)-VG Everlight Electronics Co Ltd | 37871 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | - | - | 80% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED, VDE APPROVED | - | 200mW | - | - | 3750Vrms | 80V | Transistor | - | SINGLE | 1 | 200mW | 1.2V | DC | - | 50mA | - | - | - | 50mA | 18μs | - | 18 μs | 80V | - | 5μs 3μs | - | - | 6V | 50mA | - | - | 160% @ 5mA | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4N35 Everlight Electronics Co Ltd | 12480 | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | - | 100% @ 10mA | 1 | -55°C~110°C | Tube | 2005 | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | - | 200mW | - | - | 5000Vrms | 80V | Transistor with Base | - | SINGLE | 1 | 200mW | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50mA | 80V | - | - | - | - | - | - | 80V | - | - | - | - | 6V | 50mA | 60mA | - | - | 10μs, 9μs | - | 100% | 50nA | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() H11B1 Everlight Electronics Co Ltd | 52330 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | - | 500% @ 1mA | 1 | -55°C~100°C | Tube | 2008 | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | 200mW | - | - | 5000Vrms | 55V | Darlington with Base | NPN | SINGLE | 1 | - | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | 60mA | - | - | - | - | - | - | - | 1V | - | - | 200mW | - | - | 60mA | - | 10mA | - | 25μs, 18μs | - | 500% | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CNY17F-3 Everlight Electronics Co Ltd | 99 | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | - | 100% @ 10mA | 1 | -55°C~110°C | Tube | 2005 | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | - | 200mW | - | - | 5000Vrms | 80V | Transistor | NPN | SINGLE | 1 | - | 1.65V Max | DC | - | 60mA | 80V | - | - | 50mA | - | - | - | 80V | 50mA | 6μs 8μs | - | - | - | 60mA | - | - | 200% @ 10mA | 10μs, 9μs | - | - | 50nA | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CNY64S(A)(TA)-V Everlight Electronics Co Ltd | 10 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | - | 63% @ 5mA | - | -55°C~85°C | Tape & Reel (TR) | 2010 | - | Active | 1 (Unlimited) | - | 85°C | -55°C | - | - | - | - | - | 8200Vrms | - | Transistor | - | - | 1 | - | 1.6V | DC | - | - | 80V | - | - | 50mA | - | 1.6V | - | 300mV | - | 3μs 5μs | - | - | - | - | 75mA | - | 125% @ 5mA | 6μs, 7μs | 300mV | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL817(S1)(B)(TA) Everlight Electronics Co Ltd | 60306 | - | - | - | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | - | - | 130% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | yes | Discontinued | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | - | - | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | 0.05A | - | - | 60mA | - | 260% @ 5mA | - | 200mV | - | - | 35V | - | - | ROHS3 Compliant | - | ||
![]() 4N38 Everlight Electronics Co Ltd | 3000 | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | - | 20% @ 10mA | 1 | -55°C~110°C | Tube | 2008 | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | - | 200mW | - | - | 5000Vrms | 80V | Transistor with Base | NPN | SINGLE | 1 | - | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 10mA | - | - | - | - | - | - | - | 80V | 20nA | - | - | - | - | 50mA | 60mA | - | - | 10μs, 9μs | - | 20 % | 50nA | - | - | Unknown | ROHS3 Compliant | - | ||
![]() EL817(C) Everlight Electronics Co Ltd | 60 | - | - | 20 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | NO | - | - | - | - | 200% @ 5mA | 1 | -55°C~110°C | Tube | 2013 | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | - | - | - | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | 0.06A | - | - | 60mA | - | 400% @ 5mA | - | 200mV | - | - | 35V | - | - | ROHS3 Compliant | - | ||
![]() CNY17-2 Everlight Electronics Co Ltd | 14984 | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | - | 63% @ 10mA | 1 | -55°C~110°C | Tube | 2008 | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | - | 200mW | - | - | 5000Vrms | 80V | Transistor with Base | NPN | SINGLE | 1 | - | 1.65V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 80V | - | - | 50mA | - | - | - | 80V | 50mA | 6μs 8μs | 200mW | - | - | 60mA | - | 60mA | 125% @ 10mA | 10μs, 9μs | - | - | 50nA | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() EL357N(TA)-G Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | 80V | 50% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | - | - | - | - | - | 200mW | - | UL | 3750Vrms | 80V | Transistor | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 3μs 4μs | - | 0.05A | - | 50mA | - | - | 600% @ 5mA | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EL816M(Y)(D)-VG Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | - | - | - | 300% @ 5mA | - | -55°C~110°C | Tube | 2013 | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | 1.2V | DC | - | - | 80V | - | - | 50mA | - | - | - | 200mV | - | 4μs 3μs | - | - | - | - | 60mA | - | 600% @ 5mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL1118(TA)-VG Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 5 Leads | - | 5 | 5-SOP | - | - | 130% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | 2010 | - | Active | 1 (Unlimited) | - | 110°C | -55°C | - | - | 250mW | - | - | 5000Vrms | 80V | Transistor with Base | NPN | - | 1 | - | 1.5V Max | DC | - | - | - | - | - | 50mA | - | - | - | 400mV | 50mA | 2μs 3μs | 250mW | - | - | 60mA | 60mA | 50mA | 260% @ 5mA | 4μs, 3μs | 400mV | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EL3H7(A)-G Everlight Electronics Co Ltd | 14060 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | - | - | 80% @ 5mA | 1 | -55°C~110°C | Tube | 2011 | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | - | 200mW | - | - | 3750Vrms | 80V | Transistor | - | SINGLE | 1 | - | 1.2V | DC | - | 20mA | - | - | - | 50mA | - | - | - | 80V | 50mA | 5μs 3μs | - | - | - | 50mA | - | - | 160% @ 5mA | - | 200mV | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL1114-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 5 Leads | - | - | - | - | - | 160% @ 10mA | 1 | -55°C~110°C | Tube | 2013 | yes | Active | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | 5000Vrms | 80V | Transistor with Base | - | SINGLE | 1 | - | 1.5V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | 50mA | - | - | - | 400mV | 50mA | 2μs 3μs | - | 0.06A | - | 60mA | 60mA | - | 320% @ 10mA | 4μs, 3μs | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CNY17F-1 Everlight Electronics Co Ltd | 3298 |
| - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | - | 40% @ 10mA | 1 | -55°C~110°C | Tube | 2008 | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | - | 200mW | - | - | 5000Vrms | 80V | Transistor | NPN | SINGLE | 1 | - | 1.65V Max | DC | - | 60mA | - | - | - | 50mA | - | - | - | 80V | 50mA | 6μs 8μs | 200mW | - | - | 60mA | - | 60mA | 80% @ 10mA | 10μs, 9μs | - | - | 50nA | - | - | Unknown | ROHS3 Compliant | - | ||
![]() EL4503S(TA)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | RECTANGULAR | - | 19% @ 16mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | - | - | - | UL APPROVED, VDE APPROVED | TR | - | 1 | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 3e-8 ns | 1 MBps | 8mA | - | - | - | - | - | - | - | 0.025A | - | - | 25mA | - | 50% @ 16mA | 350ns, 300ns | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL4502S1(TA)-V Everlight Electronics Co Ltd | 48 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | RECTANGULAR | - | 19% @ 16mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2009 | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED, VDE APPROVED | TR | 100mW | 1 | - | 5000Vrms | 20V | Transistor | - | SINGLE | 1 | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 3e-8 ns | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | 25mA | - | - | 50% @ 16mA | 350ns, 300ns | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() H11AA4M Everlight Electronics Co Ltd | 10 |
| - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | - | - | - | 100% @ 10mA | 1 | -55°C~100°C | Tube | 2010 | yes | Active | 1 (Unlimited) | - | - | - | - | - | 200mW | - | - | 5000Vrms | 80V | Transistor with Base | - | SINGLE | 1 | - | 1.2V | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 400mV | - | 10μs 10μs Max | - | - | - | 60mA | - | - | - | 10μs, 10μs (Max) | - | 100% | 50nA | - | - | - | ROHS3 Compliant | - |