- Approval Agency
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Everlight Electronics Optoisolators - Triac, SCR Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Number of Elements | Voltage-Off State | Zero-Crossing Circuit | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Max Power Dissipation | Approval Agency | Voltage - Isolation | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Turn On Delay Time | Forward Current | Max Output Voltage | Max Input Voltage | Nominal Input Voltage | RMS Current (Irms) | Forward Current-Max | Hold Current | Current - DC Forward (If) (Max) | Turn On Time | On-State Current-Max | Current - On State (It (RMS)) (Max) | Repetitive Peak Off-state Voltage | Static dV/dt (Min) | On-State Voltage-Max | Input Trigger Current-Nom | Peak Surge Current | Input Trigger Current-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL3021-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 250μA Typ | 15mA | 1 | 400V | No | -55°C~100°C | Tube | 2013 | yes | Active | 1 (Unlimited) | UL RECOGNIZED, VDE APPROVED | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 5000Vrms | Triac | - | SINGLE | 1 | - | - | - | - | - | 1.5V | 1.18V | 100mA | - | 250μA | 60mA | - | - | 100mA | 400V | 100V/μs (Typ) | 2.5V | 15mA | 1A | - | - | ROHS3 Compliant | - | ||
![]() EL3063S(TA)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 280μA Typ | 5mA | 1 | 600V | Yes | -55°C~100°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | UL RECOGNIZED, VDE APPROVED | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 5000Vrms | Triac | - | SINGLE | 1 | - | 1.5V Max | - | - | - | 1.5V | - | - | - | 280μA | 60mA | - | - | 100mA | - | 1kV/μs | 3V | 5mA | 1A | 0.005A | No | ROHS3 Compliant | Lead Free | ||
![]() EL3081 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 280μA Typ | 15mA | 1 | 800V | Yes | -55°C~100°C | Tube | 2013 | yes | Active | 1 (Unlimited) | UL RECOGNIZED | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | Triac | - | SINGLE | 1 | - | 1.5V Max | - | - | - | 1.5V | - | 100mA | - | 280μA | 60mA | - | - | - | - | 600V/μs | - | 15mA | - | - | No | ROHS3 Compliant | - | ||
![]() ELM3064(TA) Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 280μA Typ | 3mA | 1 | 600V | Yes | -40°C~110°C | Tape & Reel (TR) | 2010 | - | Active | 1 (Unlimited) | UL RECOGNIZED | - | DEMKO, FIMKO, NEMKO, SEMKO, UL | 3750Vrms | Triac | - | SINGLE | 1 | - | 1.5V Max | - | - | - | - | - | 70mA | 0.06A | 280μA | 60mA | - | 0.07A | - | - | 1kV/μs | - | 3mA | - | - | - | ROHS3 Compliant | - | ||
![]() EL3023 Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 250μA Typ | 5mA | 1 | 400V | No | -55°C~100°C | Tube | 2013 | yes | Active | 1 (Unlimited) | UL RECOGNIZED | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | Triac | - | SINGLE | 1 | 330mW | - | - | 60mA | - | 1.5V | 1.18V | 100mA | - | 250μA | - | - | - | - | - | 100V/μs (Typ) | - | 5mA | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EL3052 Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 250μA Typ | 10mA | 1 | 600V | No | -55°C~100°C | Tube | 2008 | yes | Active | 1 (Unlimited) | UL RECOGNIZED | 330mW | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | Triac | - | SINGLE | 1 | - | - | - | 60mA | - | 1.5V | 1.18V | 100mA | - | 250μA | - | - | - | 100mA | - | 1kV/μs | - | 10mA | - | - | - | ROHS3 Compliant | - | ||
![]() EL3061 Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 280μA Typ | 15mA | 1 | 600V | Yes | -55°C~100°C | Tube | 2013 | yes | Active | 1 (Unlimited) | UL RECOGNIZED | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | Triac | - | SINGLE | 1 | - | 1.5V Max | - | - | - | 1.5V | - | 100mA | - | 280μA | 60mA | - | - | - | - | 1kV/μs | - | 15mA | - | - | No | ROHS3 Compliant | - | ||
![]() EL3021 Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 250μA Typ | 15mA | 1 | 400V | No | -55°C~100°C | Tube | 2010 | yes | Active | 1 (Unlimited) | UL RECOGNIZED | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | Triac | - | SINGLE | 1 | - | - | - | - | - | 1.5V | 1.18V | 100mA | - | 250μA | 60mA | - | - | 100mA | - | 100V/μs (Typ) | - | 15mA | - | - | - | ROHS3 Compliant | - | ||
![]() EL3063 Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 280μA Typ | 5mA | 1 | - | Yes | -55°C~100°C | Tube | 2013 | yes | Active | 1 (Unlimited) | UL RECOGNIZED | 330mW | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | Triac | - | SINGLE | 1 | - | 1.5V Max | - | 60mA | 600V | 1.5V | - | 100mA | - | 280μA | - | - | - | - | - | 1kV/μs | - | 5mA | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() EL3083 Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 280μA Typ | 5mA | 1 | 800V | Yes | -55°C~100°C | Tube | 2013 | yes | Active | 1 (Unlimited) | UL RECOGNIZED | 330mW | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | Triac | - | SINGLE | 1 | - | 1.5V Max | - | 60mA | - | 1.5V | - | 100mA | - | 280μA | - | - | - | - | - | 600V/μs | - | 5mA | - | - | No | ROHS3 Compliant | - | ||
![]() EL3063-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 280μA Typ | 5mA | 1 | 600V | Yes | -55°C~100°C | Tube | 2013 | yes | Active | 1 (Unlimited) | UL RECOGNIZED, VDE APPROVED | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 5000Vrms | Triac | - | SINGLE | 1 | 330mW | 1.5V Max | - | 30mA | - | 1.5V | - | 100mA | - | 280μA | 60mA | - | - | - | - | 1kV/μs | 3V | 5mA | 1A | 0.005A | No | ROHS3 Compliant | - | ||
![]() ELT3081 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 280μA Typ | 15mA | - | 800V | Yes | -55°C~100°C | Tube | 2014 | - | Active | 1 (Unlimited) | - | - | cUL, Demko, Fimko, Nemko, Semko, UL | 5000Vrms | Triac | - | - | 1 | - | 1.5V Max | - | - | - | - | - | - | - | 280μA | 60mA | - | - | - | - | 600V/μs | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL3022 Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 250μA Typ | 10mA | 1 | 400V | No | -55°C~100°C | Tube | 2013 | yes | Active | 1 (Unlimited) | UL RECOGNIZED | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | Triac | - | SINGLE | 1 | - | - | - | - | - | 1.5V | 1.18V | 100mA | - | 250μA | 60mA | - | - | 100mA | - | 100V/μs (Typ) | - | 10mA | - | - | - | ROHS3 Compliant | - | ||
![]() ELM3052(TA) Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 10mA | 1 | 600V | No | -40°C~110°C | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | UL RECOGNIZED | - | DEMKO, FIMKO, NEMKO, SEMKO, UL | 3750Vrms | Triac | - | SINGLE | 1 | - | 1.2V | 100 μs | - | - | - | - | 70mA | 0.06A | 5mA | 60mA | 100μs (Max) | 0.07A | 70mA | - | 1kV/μs | - | 10mA | - | - | - | ROHS3 Compliant | - | ||
![]() ELT3061 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 280μA Typ | 15mA | - | 600V | Yes | -55°C~100°C | Tube | 2014 | - | Active | 1 (Unlimited) | - | - | cUL, Demko, Fimko, Nemko, Semko, UL | 5000Vrms | Triac | - | - | 1 | - | 1.5V Max | - | - | - | - | - | - | - | 280μA | 60mA | - | - | - | - | 1kV/μs | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELT3041 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 280μA Typ | 15mA | - | 400V | Yes | -55°C~100°C | Tube | 2014 | - | Active | 1 (Unlimited) | - | - | cUL, Demko, Fimko, Nemko, Semko, UL | 5000Vrms | Triac | - | - | 1 | - | 1.5V Max | - | - | - | - | - | - | - | 280μA | 60mA | - | - | - | - | 1kV/μs | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL3063S1(TA) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 280μA Typ | 5mA | 1 | 600V | Yes | -55°C~100°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | UL RECOGNIZED | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | Triac | 100mA | SINGLE | 1 | 330mW | 1.5V Max | - | 30mA | - | 1.5V | - | - | - | 280μA | 60mA | - | - | - | - | 1kV/μs | - | 5mA | - | - | No | ROHS3 Compliant | - | ||
![]() EL3041 Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 280μA Typ | 15mA | 1 | 400V | Yes | -55°C~100°C | Tube | 2008 | yes | Active | 1 (Unlimited) | UL RECOGNIZED | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | Triac | - | SINGLE | 1 | - | 1.5V Max | - | - | - | 1.5V | - | 100mA | - | 280μA | 60mA | - | - | - | - | 1kV/μs | - | 15mA | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() ELT3063 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 280μA Typ | 5mA | - | 600V | Yes | -55°C~100°C | Tube | 2014 | - | Active | 1 (Unlimited) | - | - | cUL, Demko, Fimko, Nemko, Semko, UL | 5000Vrms | Triac | - | - | 1 | - | 1.5V Max | - | - | - | - | - | - | - | 280μA | 60mA | - | - | - | - | 1kV/μs | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELT3043 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 280μA Typ | 5mA | - | 400V | Yes | -55°C~100°C | Tube | 2014 | - | Active | 1 (Unlimited) | - | - | cUL, Demko, Fimko, Nemko, Semko, UL | 5000Vrms | Triac | - | - | 1 | - | 1.5V Max | - | - | - | - | - | - | - | 280μA | 60mA | - | - | - | - | 1kV/μs | - | - | - | - | - | ROHS3 Compliant | - |