- Approval Agency
- Hold Current
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Everlight Electronics Optoisolators - Triac, SCR Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Number of Elements | Voltage-Off State | Zero-Crossing Circuit | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Approval Agency | Voltage - Isolation | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Max Input Voltage | Nominal Input Voltage | Hold Current | Current - DC Forward (If) (Max) | Current - On State (It (RMS)) (Max) | Repetitive Peak Off-state Voltage | Static dV/dt (Min) | On-State Voltage-Max | Input Trigger Current-Nom | Peak Surge Current | Input Trigger Current-Max | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL3052S(TB)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 250μA Typ | 10mA | 1 | 600V | No | -55°C~100°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | UL RECOGNIZED, VDE APPROVED | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 5000Vrms | Triac | SINGLE | 1 | - | 1.5V | 1.18V | 250μA | 60mA | 100mA | - | 1kV/μs | 2.5V | 10mA | 1A | - | - | ROHS3 Compliant | ||
![]() EL3012S(TA)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 250μA Typ | 5mA | 1 | 250V | No | -55°C~100°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | UL RECOGNIZED, VDE APPROVED | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 5000Vrms | Triac | SINGLE | 1 | - | 1.5V | 1.18V | 250μA | 60mA | 100mA | 250V | 100V/μs (Typ) | 2.5V | 5mA | 1A | 0.005A | - | ROHS3 Compliant | ||
![]() EL3031S1(TA) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 280μA Typ | 15mA | 1 | 250V | Yes | -55°C~100°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | UL RECOGNIZED | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | Triac | SINGLE | 1 | 1.5V Max | 1.5V | - | 280μA | 60mA | 100mA | - | 1kV/μs | - | 15mA | - | - | No | ROHS3 Compliant | ||
![]() EL3032S1(TB) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 280μA Typ | 10mA | 1 | 250V | Yes | -55°C~100°C | Tape & Reel (TR) | 2008 | yes | Active | 1 (Unlimited) | UL RECOGNIZED | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | Triac | SINGLE | 1 | 1.5V Max | 1.5V | - | 280μA | 60mA | 100mA | - | 1kV/μs | - | 10mA | - | - | No | ROHS3 Compliant | ||
![]() EL3052M Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | 250μA Typ | 10mA | 1 | 600V | No | -55°C~100°C | Tube | 2005 | yes | Active | 1 (Unlimited) | UL RECOGNIZED | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | Triac | SINGLE | 1 | - | 1.5V | 1.18V | 250μA | 60mA | 100mA | - | 1kV/μs | - | 10mA | - | - | - | ROHS3 Compliant | ||
![]() EL3042S1(TB) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 280μA Typ | 10mA | 1 | 400V | Yes | -55°C~100°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | UL RECOGNIZED | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | Triac | SINGLE | 1 | 1.5V Max | 1.5V | - | 280μA | 60mA | 100mA | - | 1kV/μs | - | 10mA | - | - | No | ROHS3 Compliant | ||
![]() EL3033S1(TB) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 280μA Typ | 5mA | 1 | 250V | Yes | -55°C~100°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | UL RECOGNIZED | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | Triac | SINGLE | 1 | 1.5V Max | 1.5V | - | 280μA | 60mA | 100mA | - | 1kV/μs | - | 5mA | - | - | No | ROHS3 Compliant | ||
![]() EL3010S(TB) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 250μA Typ | 15mA | 1 | 250V | No | -55°C~100°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | UL RECOGNIZED | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | Triac | SINGLE | 1 | - | 1.5V | 1.18V | 250μA | 60mA | 100mA | - | 100V/μs (Typ) | - | 15mA | - | - | - | ROHS3 Compliant | ||
![]() EL3022S(TB) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 250μA Typ | 10mA | 1 | 400V | No | -55°C~100°C | Tape & Reel (TR) | 2006 | yes | Active | 1 (Unlimited) | UL RECOGNIZED | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | Triac | SINGLE | 1 | - | 1.5V | 1.18V | 250μA | 60mA | 100mA | - | 100V/μs (Typ) | - | 10mA | - | - | - | ROHS3 Compliant | ||
![]() EL3011M-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | 250μA Typ | 10mA | 1 | 250V | No | -55°C~100°C | Tube | 2013 | yes | Active | 1 (Unlimited) | UL RECOGNIZED, VDE APPROVED | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 5000Vrms | Triac | SINGLE | 1 | - | 1.5V | 1.18V | 250μA | 60mA | 100mA | 250V | 100V/μs (Typ) | 2.5V | 10mA | 1A | - | - | ROHS3 Compliant | ||
![]() EL3051S1(TA) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 250μA Typ | 15mA | 1 | 600V | No | -55°C~100°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | UL RECOGNIZED | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | Triac | SINGLE | 1 | - | 1.5V | 1.18V | 250μA | 60mA | 100mA | - | 1kV/μs | - | 15mA | - | - | - | ROHS3 Compliant | ||
![]() EL3052S(TB) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 250μA Typ | 10mA | 1 | 600V | No | -55°C~100°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | UL RECOGNIZED | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | Triac | SINGLE | 1 | - | 1.5V | 1.18V | 250μA | 60mA | 100mA | - | 1kV/μs | - | 10mA | - | - | - | ROHS3 Compliant | ||
![]() EL3032S1(TB)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 280μA Typ | 10mA | 1 | 250V | Yes | -55°C~100°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | UL APPROVED | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 5000Vrms | Triac | SINGLE | 1 | 1.5V Max | 1.5V | - | 280μA | 60mA | 100mA | 250V | 1kV/μs | 3V | 10mA | 1A | - | No | ROHS3 Compliant | ||
![]() EL3031S1(TB) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 280μA Typ | 15mA | 1 | 250V | Yes | -55°C~100°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | UL RECOGNIZED | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | Triac | SINGLE | 1 | 1.5V Max | 1.5V | - | 280μA | 60mA | 100mA | - | 1kV/μs | - | 15mA | - | - | No | ROHS3 Compliant | ||
![]() EL3012S1(TB) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 250μA Typ | 5mA | 1 | 250V | No | -55°C~100°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | UL RECOGNIZED | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | Triac | SINGLE | 1 | - | 1.5V | 1.18V | 250μA | 60mA | 100mA | - | 100V/μs (Typ) | - | 5mA | - | - | - | ROHS3 Compliant | ||
![]() EL3031M Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | 280μA Typ | 15mA | 1 | 250V | Yes | -55°C~100°C | Tube | 2013 | yes | Active | 1 (Unlimited) | UL RECOGNIZED | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | Triac | SINGLE | 1 | 1.5V Max | 1.5V | - | 280μA | 60mA | 100mA | - | 1kV/μs | - | 15mA | - | - | - | ROHS3 Compliant | ||
![]() EL3033S(TB) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 280μA Typ | 5mA | 1 | 250V | Yes | -55°C~100°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | UL RECOGNIZED | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | Triac | SINGLE | 1 | 1.5V Max | 1.5V | - | 280μA | 60mA | 100mA | - | 1kV/μs | - | 5mA | - | - | No | ROHS3 Compliant | ||
![]() EL3032S(TB) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 280μA Typ | 10mA | 1 | 250V | Yes | -55°C~100°C | Tape & Reel (TR) | 2008 | yes | Active | 1 (Unlimited) | UL RECOGNIZED | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | Triac | SINGLE | 1 | 1.5V Max | 1.5V | - | 280μA | 60mA | 100mA | - | 1kV/μs | - | 10mA | - | - | No | ROHS3 Compliant | ||
![]() EL3012S(TB) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 250μA Typ | 5mA | 1 | 250V | No | -55°C~100°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | UL RECOGNIZED | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | Triac | SINGLE | 1 | - | 1.5V | 1.18V | 250μA | 60mA | 100mA | - | 100V/μs (Typ) | - | 5mA | - | - | - | ROHS3 Compliant | ||
![]() EL3041S(TB)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 280μA Typ | 15mA | 1 | 400V | Yes | -55°C~100°C | Tape & Reel (TR) | 2013 | yes | Active | 1 (Unlimited) | UL RECOGNIZED, VDE APPROVED | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 5000Vrms | Triac | SINGLE | 1 | 1.5V Max | 1.5V | - | 280μA | 60mA | 100mA | 400V | 1kV/μs | 3V | 15mA | 1A | - | No | ROHS3 Compliant |