- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Optoelectronic Device Type
- Operating Temperature-Max
- Operating Temperature-Min
- Rohs Code
- Configuration
- Isolation Voltage-Max
- Number of Elements
Attribute column
Manufacturer
Everlight Electronics Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Exterior Housing Material | Connector | Connector pinout layout | Contacts pitch | Current Transfer Ratio-Min | Electrical mounting | Ihs Manufacturer | Kind of connector | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Power Dissipation (Max) | RoHS | Rohs Code | Row pitch | Spatial orientation | Type of connector | Pbfree Code | ECCN Code | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Output Range | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Profile | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Peak Surge Current | Light Current-Nom | Input Trigger Current-Max | Reverse Breakdown Voltage-Min | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL3041S-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | 1 | 100 °C | -55 °C | - | ROHS COMPLIANT, SURFACE MOUNT PACKAGE-6 | Active | - | - | Yes | - | - | - | Yes | EAR99 | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.06 A | - | - | - | - | 5000 V | - | - | - | - | - | - | 15 mA | - | - | - | - | - | - | 400 V | - | ||
![]() EL816S1(I)(TA)(ZAG)-VG Everlight Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT204-6B(BY)(J) Everlight Elec | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 940nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PD70-01C/TR7(BY) Everlight Elec | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT12-21B/TR8(PF) Everlight Elec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT968-8C(6-2) Everlight Elec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 940nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT91-21C1/L154/TR7 Everlight Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EL817S1(A)(TU)-FV Everlight Electronics Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 1 | socket | 2x4 | 2.54mm | 80% | THT | EVERLIGHT ELECTRONICS CO LTD | female | - | 110 °C | -55 °C | - | SMD,4 PIN | Active | - | - | Yes | 2.54mm | straight | pin strips | Yes | EAR99 | UL APPROVED, VDE APPROVED | 8541.40.80.00 | TR | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | 1.4 V | 0.05 A | - | - | 5000 V | - | 100 nA | 0.15 W | 35 V | - | beryllium copper | - | - | 0.000018 s | - | - | - | - | - | - | ||
![]() PT2559B/L2/H2 Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | socket | 2x1 | 2.54mm | - | THT | EVERLIGHT ELECTRONICS CO LTD | female | - | - | - | - | - | Active | - | - | - | 2.54mm | straight | pin strips | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | beryllium copper | - | - | - | - | - | - | - | - | - | ||
![]() PD438B/C2 Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | - | CYLINDRICAL | - | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | - | 85 °C | -25 °C | - | ROHS COMPLIANT, PLASTIC PACKAGE-2 | Obsolete | - | - | Yes | - | - | - | Yes | EAR99 | - | 8541.40.60.50 | - | 1 | compliant | SINGLE | PIN PHOTODIODE | 4.8 mm | - | - | - | - | 32 V | - | 940 nm | 30 nA | - | - | - | - | - | YES | - | - | 0.018 mA | - | 32 V | - | - | ||
![]() EL3062S-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | 1 | 100 °C | -55 °C | - | ROHS COMPLIANT, SURFACE MOUNT PACKAGE-6 | Active | - | - | Yes | - | - | - | Yes | EAR99 | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.06 A | - | - | - | - | 5000 V | - | - | - | - | - | - | 10 mA | - | - | - | - | - | - | 600 V | - | ||
![]() PT202 Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT91-21C/F10 Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT26-21B/TR8(EMM) Everlight Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EL816S1(D)(TU)(AT) Everlight Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EL3032(P5) Everlight Electronics Co Ltd | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | 1 | 100 °C | -55 °C | - | - | Active | - | - | Yes | - | - | - | - | EAR99 | - | 8541.40.80.00 | - | - | compliant | - | TRIAC OUTPUT OPTOCOUPLER | - | - | - | - | 250 V | - | 5000 V | - | - | - | - | 3 V | - | - | - | - | 1 A | - | 0.01 A | - | - | 0.00001 A | ||
![]() EL3043(P5) Everlight Electronics Co Ltd | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | 1 | 100 °C | -55 °C | - | - | Active | - | - | Yes | - | - | - | - | EAR99 | - | 8541.40.80.00 | - | - | compliant | - | TRIAC OUTPUT OPTOCOUPLER | - | - | - | - | 400 V | - | 5000 V | - | - | - | - | 3 V | - | - | - | - | 1 A | - | 0.005 A | - | - | 0.00001 A | ||
![]() EL851S1(TU)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | 50% | - | EVERLIGHT ELECTRONICS CO LTD | - | 1 | 100 °C | -55 °C | - | - | Active | 0.15 W | - | Yes | - | - | - | Yes | EAR99 | - | 8541.40.80.00 | - | - | compliant | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | 1.4 V | 0.05 A | - | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT202C Everlight Electronics Co Ltd | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | ROUND | - | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | - | 85 °C | -25 °C | - | ROHS COMPLIANT, PLASTIC PACKAGE-2 | Obsolete | 0.1 W | - | Yes | - | - | - | Yes | EAR99 | - | 8541.40.70.80 | - | 1 | compliant | SINGLE | PHOTO TRANSISTOR | 3 mm | - | - | 0.025 A | - | - | - | 940 nm | 100 nA | - | 30 V | - | - | - | YES | 0.000005 s | - | 2 mA | - | - | - | - | ||
![]() ELT3023 Everlight Electronics Co Ltd | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | 1 | 100 °C | -55 °C | - | - | Active | - | - | - | - | - | - | - | EAR99 | UL APPROVED | 8541.40.80.00 | TUBE | - | compliant | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 400 V | - | 5000 V | - | - | - | - | - | - | - | - | - | 1 A | - | 0.005 A | - | 400 V | 0.00001 A |