- Color
- Common Pin
- Digit/Alpha Size
- Display Type
- Number of Characters
- Package / Case
- Packaging
- Size / Dimension
- Wavelength - Peak
- Part Status
- Current - Test
- Optoelectronic Device Type
Attribute column
Manufacturer
Everlight Electronics Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | Published | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Number of Functions | Depth | Operating Supply Voltage | Element Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Forward Current | Current - Test | Luminous Intensity | Millicandela Rating | Illumination Color | Wavelength - Peak | Power Consumption | Forward Current-Max | Display Type | Reverse Voltage | Number of Characters | Digit/Alpha Size | Common Pin | Dominant Wavelength | Height | Viewing Area (height) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELSS-512SYGWA/S530-E2 Everlight Electronics Co Ltd | 43 |
| Datasheet | 12 Weeks | - | 10-SMD, No Lead | - | - | 85°C | -40°C | 60mW | Tape & Reel (TR) | 2005 | 0.669 Hx0.492W x 0.148 D 17.00mmx12.50mmx3.75mm | yes | Active | 1 (Unlimited) | - | - | Yellow-Green | - | - | 1 | - | - | - | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | 10.8 mcd | - | - | 575nm | - | 0.025A | 7-Segment | - | 1 | 0.56 14.22mm | Common Anode | - | 16.9926mm | - | - | ROHS3 Compliant | - | ||
![]() EADCS030GA2 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 12 Weeks | Through Hole | 14-DIP (0.300, 7.62mm), 11 Leads | - | - | 85°C | -40°C | 60mW | Tube | 2014 | 0.748 Hx0.398W x 0.205 D 19.00mmx10.10mmx5.20mm | - | Active | 1 (Unlimited) | - | - | Yellow-Green | - | - | 1 | - | - | - | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | 4.5 mcd | - | - | 575nm | - | 0.025A | 7-Segment | - | 1 | 0.30 7.62mm | Common Anode | - | 18.9992mm | - | - | ROHS3 Compliant | - | ||
![]() ELST-405SYGWA/S530-E2 Everlight Electronics Co Ltd | 14 |
| Datasheet | 12 Weeks | - | 12-SMD, No Lead, 11 Pads | - | - | 85°C | -40°C | 60mW | Tape & Reel (TR) | 2005 | 0.512 Hx1.157W x 0.148 D 13.00mmx29.40mmx3.75mm | yes | Active | 1 (Unlimited) | - | - | Yellow-Green | - | 8541.40.20.00 | 3 | - | - | - | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | 9 mcd | - | - | 575nm | - | 0.025A | 7-Segment | - | 3 | 0.39 10.00mm | Common Cathode | - | 13.0048mm | - | - | ROHS3 Compliant | - | ||
![]() ELT-512USOWA/S530-A4 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 12 Weeks | - | 12-DIP (0.600, 15.24mm), 11 Leads | - | - | 85°C | -40°C | 60mW | Tube | 2008 | 0.748 Hx1.484W x 0.315 D 19.00mmx37.70mmx8.00mm | yes | Active | 1 (Unlimited) | - | - | Orange-Red | HIGH RELIABILITY | 8541.40.20.00 | 3 | - | - | - | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | 17.6 mcd | - | - | 621nm | - | 0.025A | 7-Segment | - | 3 | 0.56 14.22mm | Common Anode | - | 18.9992mm | - | - | ROHS3 Compliant | - | ||
![]() ELD-526USOWA/S530-A4 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | 18-DIP (0.600, 15.24mm) | - | - | - | - | - | Tube | 2008 | 0.835 Hx0.988W x 0.303 D 21.20mmx25.10mmx7.70mm | yes | Active | 1 (Unlimited) | 85°C | -40°C | Orange-Red | HIGH RELIABILITY | - | 2 | - | - | Common Anode | - | 2V | 14 SEG ALPHANUMERIC LED DISPLAY | 20mA | - | 12.5 mcd | - | Orange | 621nm | 60mW | - | 14-Segment, Alphanumeric | - | 2 | 0.54 13.72mm | Common Anode | - | 21.209mm | - | - | ROHS3 Compliant | - | ||
![]() ELD-512SYGWA/S530-E2 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | 12-DIP (0.600, 15.24mm) | - | - | - | - | - | Tube | 2006 | 0.748 Hx0.984W x 0.315 D 19.00mmx25.00mmx8.00mm | yes | Active | 1 (Unlimited) | 85°C | -40°C | Yellow-Green | HIGH RELIABILITY | - | 2 | - | - | Common Anode | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | 6.4 mcd | - | Green | 575nm | 60mW | - | 7-Segment | - | 2 | 0.56 14.22mm | Common Anode | - | 18.9992mm | - | - | ROHS3 Compliant | - | ||
![]() ELSD-406SYGWA/S530-E2/S290 Everlight Electronics Co Ltd | In Stock | - | - | 12 Weeks | Surface Mount | 10-SMD, No Lead | 10 | - | - | -40°C | 60mW | Tape & Reel (TR) | 2009 | 0.512 Hx0.772W x 0.148 D 13.00mmx19.60mmx3.75mm | yes | Active | 1 (Unlimited) | - | - | Yellow-Green | - | - | 2 | - | - | - | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | 10.2 mcd | - | - | 575nm | - | - | 7-Segment | - | 2 | 0.39 10.00mm | Common Anode | - | 13.0048mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ELSF-405SYGWA/S530-E2 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 12 Weeks | - | 12-SMD, No Lead | 12 | - | - | - | 60mW | Tape & Reel (TR) | 2009 | 0.512 Hx1.543W x 0.148 D 13.00mmx39.20mmx3.75mm | yes | Active | 1 (Unlimited) | 85°C | -40°C | Yellow-Green | - | - | 4 | - | - | - | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | 10.5 mcd | - | - | 575nm | - | 0.025A | 7-Segment | - | 4 | 0.39 10.00mm | Common Cathode | 573 nm | 13.0048mm | 10mm | - | ROHS3 Compliant | - | ||
![]() MAN6480 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 12 Weeks | Through Hole | 10-DIP (0.600, 15.24mm) | 10 | 8 | - | - | - | Bulk | 2003 | 0.750 Hx0.480W x 0.315 D 19.05mmx12.20mmx8.00mm | yes | Active | 1 (Unlimited) | 85°C | -40°C | Green | IC COMPATIBLE | - | 1 | 19.05mm | 5V | Common Cathode | 600mW | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 30mA | 20mA | 2.2 mcd | - | - | 565nm | - | - | 7-Segment | 6V | 1 | 0.56 14.22mm | Common Cathode | - | 19.05mm | 14.22mm | - | ROHS3 Compliant | - | ||
![]() MSQC6912C Everlight Electronics Co Ltd | In Stock | - | Datasheet | 12 Weeks | Through Hole | 14-DIP (0.600, 15.24mm) | 12 | 32 | - | - | - | Bulk | 2006 | 0.673 Hx1.984W x 0.315 D 17.10mmx50.40mmx8.00mm | yes | Active | 1 (Unlimited) | 85°C | -40°C | Red | HIGH RELIABILITY | - | 4 | 17.1mm | 5V | Common Anode | 70mW | 2V | CLOCK LED DISPLAY | 25mA | 20mA | 2 mcd | - | - | 635nm | - | - | 7-Segment | 5V | 4 | 0.56 14.22mm | Common Anode | - | 17.0942mm | 14.22mm | - | ROHS3 Compliant | Lead Free | ||
![]() EADSF056GA2 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 12 Weeks | - | 12-SMD, No Lead | - | - | 105°C | - | 60mW | Tape & Reel (TR) | 2014 | 0.748 Hx1.969W x 0.124 D 19.00mmx50.00mmx3.15mm | - | Active | 1 (Unlimited) | - | - | Yellow-Green | - | - | 4 | - | - | - | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | 8.9 mcd | - | - | 575nm | - | 0.025A | 7-Segment | - | 4 | 0.56 14.22mm | Common Anode | - | 18.9992mm | - | - | ROHS3 Compliant | - | ||
![]() MAN6940 Everlight Electronics Co Ltd | 82 |
| Datasheet | 12 Weeks | Through Hole | 18-DIP (0.600, 15.24mm) | 18 | 16 | - | - | - | Tube | 1997 | 0.750 Hx0.985W x 0.315 D 19.05mmx25.02mmx8.00mm | yes | Active | 1 (Unlimited) | 85°C | -40°C | Red | IC COMPATIBLE | - | 2 | 19.05mm | 2.5V | Common Cathode | 1.2W | 2.5V Max | - | 480mA | 20mA | 2.2 mcd | - | - | 635nm | - | - | 7-Segment | 6V | 2 | 0.56 14.22mm | Common Cathode | - | 19.05mm | 14.22mm | No | ROHS3 Compliant | Lead Free | ||
![]() EADSF056RA1 Everlight Electronics Co Ltd | 14 |
| Datasheet | 12 Weeks | - | 12-SMD, No Lead | - | - | 105°C | - | 60mW | Tape & Reel (TR) | 2014 | 0.748 Hx1.969W x 0.124 D 19.00mmx50.00mmx3.15mm | - | Active | 1 (Unlimited) | - | - | Red | - | - | 4 | - | - | - | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | 24 mcd | - | - | 632nm | - | 0.025A | 7-Segment | - | 4 | 0.56 14.22mm | Common Cathode | - | 18.9992mm | - | - | ROHS3 Compliant | - | ||
![]() MAN5940-7 Everlight Electronics Co Ltd | 120 | - | - | 12 Weeks | - | 12-DIP | - | - | 85°C | -40°C | 72mW | Bulk | - | 0.661 Hx0.410W x 0.300 D 16.80mmx10.40mmx7.62mm | - | Active | 1 (Unlimited) | - | - | Red | - | 8541.40.20.00 | 3 | - | - | - | - | 2.2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 2mA | 1 mcd | - | - | 630nm | - | - | 7-Segment | - | 3 | 0.25 6.35mm | Common Cathode | - | 16.637mm | - | - | ROHS3 Compliant | - | ||
![]() EADCS030OA1 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 12 Weeks | Through Hole | 14-DIP (0.300, 7.62mm), 10 Leads | - | - | 85°C | -40°C | 60mW | Tube | 2014 | 0.748 Hx0.398W x 0.205 D 19.00mmx10.10mmx5.20mm | - | Active | 1 (Unlimited) | - | - | Orange | - | - | 1 | - | - | - | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | 17.6 mcd | - | - | 621nm | - | 0.025A | 7-Segment | - | 1 | 0.30 7.62mm | Common Cathode | - | 18.9992mm | - | - | ROHS3 Compliant | - | ||
![]() MAN6760 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 12 Weeks | Through Hole | 10-DIP (0.600, 15.24mm) | 10 | 8 | - | - | - | Bulk | 2006 | 0.750 Hx0.480W x 0.315 D 19.05mmx12.20mmx8.00mm | yes | Active | 1 (Unlimited) | 85°C | -40°C | Red | IC COMPATIBLE, HIGH RELIABILITY | - | 1 | 19.05mm | 2V | Common Anode | 480mW | 2V Max | - | 240mA | 20mA | 420 μcd | 0.42mcd | - | 650nm | - | - | 7-Segment | 6V | 1 | 0.56 14.22mm | Common Anode | - | 19.05mm | 14.22mm | No | ROHS3 Compliant | - | ||
![]() ELF-512UBWA/C470 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 6 Weeks | - | 12-DIP (0.600, 15.24mm) | 12 | - | - | - | 130mW | Tube | 2009 | 0.748 Hx1.984W x 0.315 D 19.00mmx50.40mmx8.00mm | yes | Obsolete | 1 (Unlimited) | 85°C | -40°C | Blue | HIGH RELIABILITY | - | 4 | - | - | - | - | 3.5V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | 6 mcd | - | - | 468nm | - | 0.03A | 7-Segment | - | 4 | 0.56 14.22mm | Common Anode | 470 nm | 18.9992mm | 14.22mm | - | RoHS Compliant | - | ||
![]() ELSS-206SYGWA/S530-E2/S290 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 12 Weeks | - | 10-SMD, No Lead | - | - | - | -40°C | 60mW | Tape & Reel (TR) | 2009 | 0.315 Hx0.283W x 0.098 D 8.00mmx7.20mmx2.50mm | yes | Active | 1 (Unlimited) | - | - | Yellow-Green | - | - | 1 | - | - | - | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | 11.5 mcd | - | - | 575nm | - | 0.025A | 7-Segment | - | 1 | 0.20 5.08mm | Common Anode | - | 8.001mm | - | - | ROHS3 Compliant | - | ||
![]() ELD-526SYGWA/S530-E2 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | 18-DIP (0.600, 15.24mm) | 18 | - | - | - | - | Tube | 2006 | 0.835 Hx0.988W x 0.303 D 21.20mmx25.10mmx7.70mm | yes | Active | 1 (Unlimited) | 85°C | -40°C | Yellow-Green | HIGH RELIABILITY | - | 2 | - | - | Common Anode | - | 2V | 14 SEG ALPHANUMERIC LED DISPLAY | 20mA | - | 4.5 mcd | - | Green | 575nm | 60mW | - | 14-Segment, Alphanumeric | - | 2 | 0.54 13.72mm | Common Anode | 573 nm | 21.209mm | 13.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ELSS-206SURWA/S530-A3/S290 Everlight Electronics Co Ltd | 7 |
| - | 12 Weeks | - | 10-SMD, No Lead | - | - | - | -40°C | 60mW | Tape & Reel (TR) | 2009 | 0.315 Hx0.283W x 0.098 D 8.00mmx7.20mmx2.50mm | yes | Active | 1 (Unlimited) | - | - | Red | - | - | 1 | - | - | - | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | 13.7 mcd | - | - | 632nm | - | 0.025A | 7-Segment | - | 1 | 0.20 5.08mm | Common Anode | - | 8.001mm | - | - | ROHS3 Compliant | - |