- Packaging
- Package / Case
- Viewing Angle
- Type
- Operating Temperature
- Mounting Type
- Orientation
- Part Status
- Moisture Sensitivity Level (MSL)
- Published
- RoHS Status
- Voltage - Forward (Vf) (Typ)
Attribute column
Manufacturer
Everlight Electronics Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shape | Semiconductor Material | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Orientation | Number of Functions | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Operating Supply Voltage | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Output Power | Forward Current | Lens Style | Test Current | Size | Rise Time | Fall Time (Typ) | Forward Current-Max | Reverse Voltage | Current - DC Forward (If) (Max) | Number of LEDs | Touchscreen | Radiant Intensity (Ie) Min @ If | Spectral Bandwidth | Height | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EAILP05RDGA0 Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | Radial | - | ROUND | - | - | -40°C~85°C TA | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | HIGH RELIABILITY | 8541.40.20.00 | - | - | Top View | 1 | - | - | - | - | - | SINGLE | - | 1.45V | 6° | - | - | - | - | 5mm | - | - | 0.1A | - | 100mA | - | Infrared (IR) | 100mW/sr @ 20mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() SIR383 Everlight Electronics Co Ltd | 90000 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | 2 | ROUND | - | - | -40°C~85°C TA | Bulk | 2006 | - | - | yes | Active | 1 (Unlimited) | Infrared (IR) | - | HIGH RELIABILITY | - | - | - | Top View | 1 | - | - | - | - | - | SINGLE | - | 1.3V | 20° | - | - | Circular, Colored | - | 5mm | - | - | - | - | 100mA | 1 | - | 11mW/sr @ 20mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() EAUVA2016BC4 Everlight Electronics Co Ltd | 90000 | - | Datasheet | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | -40°C~110°C TA | Tape & Reel (TR) | - | EAUVA2016 | - | - | Obsolete | 2 (1 Year) | Ultraviolet (UV) | - | - | 8541.40.20.00 | - | - | Top View | - | - | compliant | - | - | - | - | - | 3.7V | 125° | - | - | - | - | - | - | - | - | - | 20mA | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EAIST1608A3 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | RECTANGULAR | - | - | -25°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | Infrared (IR) | - | HIGH RELIABILITY | - | - | - | Top View | 1 | - | - | - | - | - | SINGLE | - | 1.45V | 145° | - | - | - | - | 1.2mm | - | - | 0.065A | - | 65mA | - | - | 0.2mW/sr @ 20mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() EAIST3535A0 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | 1414 (3535 Metric) | - | ROUND | - | - | -40°C~85°C | Tape & Reel (TR) | - | EAIST3535A0 | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | 8541.40.20.00 | - | - | Top View | 1 | - | - | - | - | - | SINGLE | - | 3.7V | 90° | 1030mW | - | - | - | 2.8mm | - | - | 1A | - | 1A | - | - | 450mW/sr @ 1A | - | - | - | - | ROHS3 Compliant | - | ||
![]() EAUVA35353BC5 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2-SMD, No Lead Exposed Pad | - | - | - | - | -40°C~110°C TA | Tape & Reel (TR) | 2016 | EAUVA35353 | - | - | Active | 1 (Unlimited) | Ultraviolet (UV) | - | - | 8541.40.20.00 | - | - | Top View | - | - | - | - | - | - | - | - | 3.7V | 50° | - | - | - | - | - | - | - | - | - | 700mA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EAIST3216A0 Everlight Electronics Co Ltd | 90000 | - | - | 10 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | ROUND | - | - | -25°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | Infrared (IR) | - | - | 8541.40.20.00 | - | - | Top View | 1 | - | - | - | - | - | SINGLE | - | 1.2V | 20° | - | - | - | - | 1.6mm | - | - | 0.065A | - | 65mA | - | - | 1mW/sr @ 20mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() IR7393/H59 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | 2 | ROUND | - | - | -40°C~85°C TA | Bulk | 2012 | - | - | yes | Active | 1 (Unlimited) | Infrared (IR) | - | HIGH RELIABILITY | - | - | - | Top View | 1 | - | - | - | - | - | SINGLE | - | 1.2V | 45° | - | - | Circular, Colored | - | 5mm | - | - | - | - | 100mA | 1 | - | 7.8mW/sr @ 20mA | - | - | - | No | ROHS3 Compliant | - | ||
![]() IR17-21C/TR8 Everlight Electronics Co Ltd | 45000 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | 2 | - | GaAlAs | - | -25°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | yes | Active | 3 (168 Hours) | Infrared (IR) | - | - | - | 130mW | - | Top View | 1 | - | - | 2012 | 0805 | 1.2V | SINGLE | - | - | 120° | - | 20mA | Colorless, Diffused, Rectangular | - | - | - | - | - | - | 65mA | 1 | - | 0.2mW/sr @ 20mA | 4.5e-8m | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() IR16-213C/L510/TR8 Everlight Electronics Co Ltd | 90000 |
| Datasheet | 20 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2017 | - | - | - | Active | 3 (168 Hours) | Infrared (IR) | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | 1.5V | 120° | - | - | - | - | - | - | - | - | - | 50mA | - | - | 0.50mW/sr @ 20mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() IR42-21C/TR8 Everlight Electronics Co Ltd | 404000 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | ROUND | GaAlAs | 1 | -25°C~85°C TA | Tape & Reel (TR) | 2005 | - | e4 | yes | Active | 3 (168 Hours) | Infrared (IR) | Gold (Au) | - | - | 130mW | - | Top View | 1 | 2.4mm | - | - | - | - | SINGLE | 130mW | 1.2V | 30° | - | 65mA | Circular, Colorless, Diffused, Dome | 20mA | - | - | - | - | 5V | - | - | - | 1mW/sr @ 20mA | 4.5e-8m | - | 3.2mm | No | ROHS3 Compliant | Lead Free | ||
![]() IR91-21C/TR10 Everlight Electronics Co Ltd | 630000 |
| - | 20 Weeks | Surface Mount | Surface Mount | 2-SMD, Z-Bend | 2 | ROUND | GaAlAs | 1 | -25°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | yes | Active | 3 (168 Hours) | Infrared (IR) | - | HIGH RELIABILITY | - | 130mW | - | Top View | 1 | 2mm | - | - | - | 1.2V | SINGLE | 130mW | - | 25° | - | 20mA | Circular, Colorless, Diffused, Dome | 20mA | - | - | - | - | 5V | 65mA | - | - | 3mW/sr @ 20mA | 4.5e-8m | 1.35mm | 2.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() IR95-21C/TR7 Everlight Electronics Co Ltd | 42651 |
| - | 20 Weeks | Surface Mount | Surface Mount | 2-SMD, Gull Wing | 2 | ROUND | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | yes | Active | 3 (168 Hours) | Infrared (IR) | - | - | - | 130mW | 130mW | Top View | 1 | - | - | - | - | 1.2V | SINGLE | - | - | 25° | - | 20mA | Circular, Colorless, Diffused, Dome | - | - | - | - | - | 5V | 65mA | 1 | - | 3mW/sr @ 20mA | - | - | - | No | ROHS3 Compliant | - | ||
![]() HIR16-213C/L423/TR8 Everlight Electronics Co Ltd | 24112 |
| Datasheet | 20 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2017 | - | - | - | Active | 3 (168 Hours) | Infrared (IR) | - | - | - | - | - | Top View | - | - | - | - | - | - | - | - | 1.45V | 145° | - | - | - | - | - | - | - | - | - | 65mA | - | - | 0.50mW/sr @ 20mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() EAIST3535A1 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | 1414 (3535 Metric) | - | ROUND | - | - | -40°C~85°C | Tape & Reel (TR) | - | EAIST3535A1 | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | 8541.40.20.00 | - | - | Top View | 1 | - | - | - | - | - | SINGLE | - | 3.7V | 90° | 1070mW | - | - | - | 2.8mm | - | - | 1A | - | 1A | - | - | 450mW/sr @ 1A | - | - | - | - | ROHS3 Compliant | - | ||
![]() SIR19-315/TR8 Everlight Electronics Co Ltd | 24112 |
| - | 20 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | - | AlGaAs | 1 | -25°C~85°C TA | Tape & Reel (TR) | 2006 | - | - | yes | Active | 3 (168 Hours) | Infrared (IR) | - | - | - | - | - | Top View | 1 | 800μm | - | 1608 | 0603 | - | SINGLE | 110mW | 1.35V | 140° | - | 70mA | Colorless, Diffused, Rectangular | 20mA | - | - | - | - | 5V | - | - | - | 1mW/sr @ 20mA | 4.5e-8m | - | 1.7mm | No | ROHS3 Compliant | Lead Free | ||
![]() SIR333-A Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | Radial | 2 | ROUND | - | 1 | -40°C~85°C TA | Bulk | 2005 | - | - | yes | Active | 1 (Unlimited) | Infrared (IR) | - | HIGH RELIABILITY | - | - | - | Top View | 1 | 5.9mm | - | - | - | - | SINGLE | 150mW | 1.3V | 20° | - | 100mA | Circular, Colored, Diffused | 100mA | 5mm | - | - | - | 5V | - | - | - | 7.8mW/sr @ 20mA | - | - | 5.9mm | - | ROHS3 Compliant | - | ||
![]() HIR5393C/L223 Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | 2 | ROUND | - | - | -40°C~100°C TA | Bulk | 2007 | - | - | yes | Obsolete | Not Applicable | Infrared (IR) | - | - | - | 500mW | - | Top View | 1 | - | - | - | - | 1.7V | SINGLE | - | 1.5V | 25° | - | 350mA | Circular, Colorless, Diffused, Dome | - | - | 11ns | 7 ns | - | - | - | 1 | - | 150mW/sr @ 150mA | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() HIR36-01C/S32 Everlight Electronics Co Ltd | 22 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | 4-DIP (0.200, 5.08mm) | 4 | ROUND | - | - | -40°C~85°C TA | Tube | 2007 | - | - | yes | Active | 1 (Unlimited) | Infrared (IR) | - | HIGH RELIABILITY | - | - | - | Top View | 1 | - | - | - | - | - | SINGLE | - | 1.45V | 20° | - | 20mA | Circular, Colorless, Diffused | - | 3mm | - | - | - | - | 100mA | 1 | - | 15mW/sr @ 20mA | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() EAUVA35352BC8 Everlight Electronics Co Ltd | 90000 | - | Datasheet | - | - | Surface Mount | 2-SMD, No Lead Exposed Pad | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | EAUVA35352 | - | - | Obsolete | 1 (Unlimited) | Ultraviolet (UV) | - | - | 8541.40.20.00 | - | - | Top View | - | - | compliant | - | - | - | - | - | 3.5V | 120° | - | - | - | - | - | - | - | - | - | 700mA | - | - | - | - | - | - | - | RoHS Compliant | - |