- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- ECCN Code
- Optoelectronic Device Type
- Overall Height
- Forward Current-Max
- Operating Temperature-Max
- Operating Temperature-Min
- Viewing Angle
- Color
Attribute column
Manufacturer
Everlight Electronics LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Number of Terminals | Ihs Manufacturer | Luminous Intensity-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Pbfree Code | ECCN Code | Color | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Configuration | Viewing Angle | Optoelectronic Device Type | Size | Lens Type | Forward Current-Max | Forward Voltage-Max | Overall Height | T-code | Reverse Voltage-Max | Peak Wavelength | Luminous Intensity-Min | Color@Wavelength |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19-21USOC/S530-A6/TR8 Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | - | - | - | Active | - | - | EAR99 | - | 8541.40.20.00 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1003SURD/S530-A3/F14-9/S1339 Everlight Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12-22SURSYGC/S530- Everlight Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 37-21S/KK3C-3H6565M41N42834Z6/2T/EU Everlight Electronics Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | EVERLIGHT ELECTRONICS CO LTD | - | 85 °C | -40 °C | - | Active | Yes | - | EAR99 | COOL WHITE | 8541.40.20.00 | TR, 7 INCH | 1 | 1.28 mm | compliant | SINGLE | 120 deg | SINGLE COLOR LED | - | WATER CLEAR | 0.075 A | 3.4 V | 0.6 mm | - | - | - | - | - | ||
![]() ELSWD-F91M1-1LPHE-C3000 Everlight Electronics Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | ROUND | 2 | EVERLIGHT ELECTRONICS CO LTD | - | 100 °C | -40 °C | - | Active | - | - | EAR99 | WARM WHITE | 8541.40.20.00 | TR, 7 INCH | 1 | 2.7 mm | compliant | SINGLE WITH BUILT-IN TVS DIODE | 110 deg | SINGLE COLOR LED | 3.3 mm | - | 0.8 A | 4.15 V | 2.36 mm | - | - | - | - | - | ||
![]() 19-21/Y2C-AN1P2B/3T Everlight Electronics Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | EVERLIGHT ELECTRONICS CO LTD | 50.25 mcd | 85 °C | -40 °C | - | End Of Life | Yes | - | EAR99 | BRILLIANT YELLOW | 8541.40.20.00 | TR, 7 INCH | 1 | 1.5 mm | compliant | SINGLE | 100 deg | SINGLE COLOR LED | 1.2 mm | WATER CLEAR | 0.025 A | - | 0.8 mm | - | - | 591 nm | - | - | ||
![]() 67-11/W1C-GP2R1B2Z/2T Everlight Electronics Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | ROUND | 2 | EVERLIGHT ELECTRONICS CO LTD | 212.5 mcd | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-2 | Obsolete | Yes | Yes | EAR99 | WHITE | 8541.40.20.00 | TR | 1 | 3 mm | compliant | SINGLE WITH BUILT-IN ZENER DIODE | 120 deg | SINGLE COLOR LED | 2.4 mm | WATER CLEAR | 0.025 A | - | 1.9 mm | - | - | - | - | - | ||
![]() 523YD Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | 85 °C | -40 °C | - | Active | - | - | EAR99 | - | 8541.40.20.00 | - | - | - | compliant | - | 124 deg | - | - | DIFFUSED | 0.02 A | 2.8 V | 9 mm | - | - | 585 nm | - | Yellow | ||
![]() 19-21UYC/S530-A2 Everlight Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1224UBC/C470 Everlight Electronics Co Ltd | In Stock | - | Datasheet | NO | RADIAL MOUNT | ROUND | 2 | EVERLIGHT ELECTRONICS CO LTD | 550.0 mcd | 85 °C | -40 °C | - | Active | - | - | EAR99 | BLUE | 8541.40.20.00 | TR | 1 | 2.54 mm | compliant | SINGLE | 25 deg | SINGLE COLOR LED | 3 mm | WATER CLEAR | 0.03 A | 4 V | 5.2 mm | T-1 | 5 V | 468 nm | 0.25 cd | - | ||
![]() 16-213SYGC/S530-E2/TR8 Everlight Electronics Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | EVERLIGHT ELECTRONICS CO LTD | 25.0 mcd | 85 °C | -40 °C | ROHS COMPLIANT, SMD, 2 PIN | Active | Yes | Yes | EAR99 | BRILLIANT YELLOW GREEN | 8541.40.20.00 | TR, 7 INCH | 1 | 1.1 mm | compliant | SINGLE | 120 deg | SINGLE COLOR LED | 1 mm | WATER CLEAR | 0.025 A | - | 0.45 mm | - | - | 575 nm | - | - | ||
![]() 1224SURC/S530-A5 Everlight Electronics Co Ltd | In Stock | - | Datasheet | NO | RADIAL MOUNT | ROUND | 2 | EVERLIGHT ELECTRONICS CO LTD | 630.0 mcd | 85 °C | -40 °C | - | Obsolete | - | - | EAR99 | HYPER RED | 8541.40.20.00 | TR | 1 | 2.54 mm | unknown | SINGLE | 20 deg | SINGLE COLOR LED | 3 mm | WATER CLEAR | 0.025 A | 2.4 V | 5.2 mm | T-1 | 5 V | 632 nm | 0.25 cd | - | ||
![]() 1224SYGC/S530-E2/F45-43 Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | - | - | - | Obsolete | - | - | EAR99 | - | 8541.40.20.00 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 19-237/R6GHBHW-C01/2T/EU Everlight Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11-22VRVGC/TR8 Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | - | - | - | Active | - | - | EAR99 | - | 8541.40.20.00 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QTLP601CEBTR_7778D Everlight Electronics Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | EVERLIGHT ELECTRONICS CO LTD | 17.0 mcd | 85 °C | -40 °C | 1.60 X 0.80 MM, 0.60 MM HEIGHT, SURFACE MOUNT PACKAGE-2 | Obsolete | - | - | EAR99 | BLUE | 8541.40.20.00 | TR, 7 INCH | 1 | 1.65 mm | compliant | SINGLE | 120 deg | SINGLE COLOR LED | 1.2 mm | WATER CLEAR | 0.03 A | - | 0.6 mm | - | - | - | - | - | ||
![]() 45-21S/KK2D-H5050M4N4B2Z6/2T Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | 85 °C | -40 °C | - | Active | Yes | - | EAR99 | - | 8541.40.20.00 | - | - | - | compliant | - | - | TRIPLE COLOR LED | - | WATER CLEAR | 0.075 A | 3.6 V | 0.8 mm | - | 5 V | - | 120 cd | White | ||
![]() 95-21SURC/S530-A2 Everlight Electronics Co Ltd | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | ROUND | 2 | EVERLIGHT ELECTRONICS CO LTD | 482.0 mcd | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-2 | Obsolete | Yes | Yes | EAR99 | HYPER RED | 8541.40.20.00 | BULK | 1 | - | compliant | SINGLE | 25 deg | SINGLE COLOR LED | 1.9 mm | WATER CLEAR | 0.025 A | - | 2.7 mm | T-3/4 | - | 632 nm | - | - | ||
![]() 25-21SURC/S530-A4/TR8 Everlight Electronics Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | ROUND | 2 | EVERLIGHT ELECTRONICS CO LTD | 85.0 mcd | 85 °C | -40 °C | ROHS COMPLIANT, SMD, 2 PIN | Active | Yes | Yes | EAR99 | BRILLIANT RED | 8541.40.20.00 | TR, 7 INCH | 1 | 3.4 mm | compliant | SINGLE | 60 deg | SINGLE COLOR LED | 1.6 mm | WATER CLEAR | 0.025 A | 2.4 V | 1.1 mm | - | 5 V | 632 nm | - | Orange-Red | ||
![]() ELAT07-KB4050J5J7293910-F1S Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | - | - | - | End Of Life | Yes | - | EAR99 | - | 8541.40.20.00 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - |