- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- ECCN Code
- Optoelectronic Device Type
- Overall Height
- Forward Current-Max
- Operating Temperature-Max
- Operating Temperature-Min
- Viewing Angle
- Color
Attribute column
Manufacturer
Everlight Electronics LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Number of Terminals | Ihs Manufacturer | Luminous Intensity-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Configuration | Viewing Angle | Optoelectronic Device Type | Size | Lens Type | Forward Current-Max | Forward Voltage-Max | Overall Height | T-code | Reverse Voltage-Max | Peak Wavelength | Luminous Intensity-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELSWD-J11N1-1LPGC-C4000 Everlight Electronics Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | ROUND | 2 | EVERLIGHT ELECTRONICS CO LTD | - | 100 °C | -40 °C | - | Active | - | - | - | EAR99 | - | NEUTRAL WHITE | - | 8541.40.20.00 | TR, 7 INCH | 1 | 2.7 mm | compliant | SINGLE WITH BUILT-IN TVS DIODE | 105 deg | SINGLE COLOR LED | 3.3 mm | - | 0.8 A | 4.15 V | 2.36 mm | - | - | - | - | ||
![]() ELSH-J51C3-0LPGS-D5000 Everlight Electronics Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | ROUND | 2 | EVERLIGHT ELECTRONICS CO LTD | - | 100 °C | -40 °C | ROHS COMPLIANT, SMT, 2 PIN | Active | - | - | - | EAR99 | - | COOL WHITE | - | 8541.40.20.00 | TR, 7 INCH | 1 | 1.6 mm | compliant | SINGLE WITH BUILT-IN ZENER DIODE | 120 deg | SINGLE COLOR LED | 2.4 mm | - | 0.75 A | - | 1.95 mm | - | - | - | - | ||
![]() EHP-AX08L/SUR01-P01 Everlight Electronics Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | ROUND | 2 | EVERLIGHT ELECTRONICS CO LTD | - | 100 °C | -40 °C | ROHS COMPLIANT PACKAGE-2 | Obsolete | Yes | e4 | - | EAR99 | Silver (Ag) | SUPER RED | - | 8541.40.20.00 | TUBE | 1 | - | compliant | SINGLE WITH BUILT-IN ZENER DIODE | 130 deg | SINGLE COLOR LED | - | CLEAR | 0.5 A | - | 5.7 mm | - | - | - | - | ||
![]() 67-11-GHC-P1S2U1E0C-2T8-AM Everlight Electronics Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | ROUND | 2 | EVERLIGHT ELECTRONICS CO LTD | 392.0 mcd | 100 °C | -40 °C | LCC-2 | Active | Yes | - | - | - | - | BRILLIANT GREEN | AEC-Q101 | - | TR, 7 INCH | 1 | 2.7 mm | compliant | SINGLE WITH BUILT-IN ZENER DIODE | 120 deg | SINGLE COLOR LED | 2.4 mm | WATER CLEAR COLORLESS | 0.025 A | 3.65 V | 1.9 mm | - | 5 V | 518 nm | 0.224 cd | ||
![]() QTLP603CIW_7948D Everlight Electronics Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | EVERLIGHT ELECTRONICS CO LTD | 92.5 mcd | 85 °C | -40 °C | 1.60 X 0.80 MM, 0.35 MM HEIGHT, SURFACE MOUNT PACKAGE-2 | Obsolete | - | - | - | EAR99 | - | WHITE | - | 8541.40.20.00 | TR, 7 INCH | 1 | 1.65 mm | compliant | SINGLE | 120 deg | SINGLE COLOR LED | 1.2 mm | DIFFUSED | 0.025 A | - | 0.375 mm | - | - | - | - | ||
![]() QTLP630C-R Everlight Electronics Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | EVERLIGHT ELECTRONICS CO LTD | 40.0 mcd | 85 °C | -40 °C | 2 X 1.25 MM, 1.10 MM HEIGHT, SURFACE MOUNT PACKAGE-2 | Obsolete | - | - | - | EAR99 | - | RED | - | 8541.40.20.00 | BULK | 1 | 2.1 mm | compliant | SINGLE | 140 deg | SINGLE COLOR LED | 1.4 mm | WATER CLEAR | 0.03 A | - | 1.125 mm | - | - | 630 nm | - | ||
![]() ELSW-F91G1-0LPNM-CG1G2 Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | - | - | - | Active | Yes | - | - | EAR99 | - | - | - | 8541.40.20.00 | - | - | - | compliant | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | ||
![]() 95-21SURC/S530-A4/TR7 Everlight Electronics Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | ROUND | 2 | EVERLIGHT ELECTRONICS CO LTD | 820.0 mcd | 85 °C | -40 °C | ROHS COMPLIANT, SMD, 2 PIN | Obsolete | Yes | - | Yes | EAR99 | - | HYPER RED | - | 8541.40.20.00 | TR, 7 INCH | 1 | - | compliant | SINGLE | 25 deg | SINGLE COLOR LED | 1.9 mm | WATER CLEAR | 0.025 A | - | 2.7 mm | T-3/4 | - | 632 nm | - | ||
![]() 204-10SDRC/S530-A4 Everlight Electronics Co Ltd | In Stock | - | Datasheet | NO | RADIAL MOUNT | ROUND | 2 | EVERLIGHT ELECTRONICS CO LTD | 630.0 mcd | 85 °C | -40 °C | - | Obsolete | - | - | - | EAR99 | - | SUPER DEEP RED | - | 8541.40.20.00 | TR | 1 | 2.54 mm | unknown | SINGLE | 25 deg | SINGLE COLOR LED | 3 mm | WATER CLEAR | 0.025 A | 2.4 V | 5.2 mm | T-1 | 5 V | 650 nm | 0.4 cd | ||
![]() 1224UBC/C430 Everlight Electronics Co Ltd | In Stock | - | Datasheet | NO | RADIAL MOUNT | ROUND | 2 | EVERLIGHT ELECTRONICS CO LTD | 200.0 mcd | 85 °C | -40 °C | - | Obsolete | - | - | - | EAR99 | - | BLUE | TR | 8541.40.20.00 | BAG | 1 | 2.54 mm | unknown | SINGLE | 20 deg | SINGLE COLOR LED | 3 mm | WATER CLEAR | 0.03 A | 4.5 V | 5.2 mm | T-1 | 5 V | 428 nm | 0.1 cd | ||
![]() 323-2SUBC/S400-X9 Everlight Electronics Co Ltd | In Stock | - | Datasheet | NO | RADIAL MOUNT | ROUND | 2 | EVERLIGHT ELECTRONICS CO LTD | 2000.0 mcd | 85 °C | -40 °C | - | Obsolete | - | - | - | EAR99 | - | BLUE | TR | 8541.40.20.00 | ANTI-ELECTROSTATIC BAG | 1 | 2.54 mm | unknown | SINGLE | 40 deg | SINGLE COLOR LED | 4.7 mm | WATER CLEAR | 0.025 A | 3.7 V | 6 mm | T-1 3/4 | 5 V | 468 nm | 1 cd | ||
![]() 1383YD/T2 Everlight Electronics Co Ltd | In Stock | - | Datasheet | NO | RADIAL MOUNT | ROUND | 2 | EVERLIGHT ELECTRONICS CO LTD | - | 85 °C | -40 °C | - | Active | Yes | - | - | EAR99 | - | YELLOW | - | 8541.40.20.00 | TR | 1 | 2.54 mm | compliant | SINGLE | 40 deg | SINGLE COLOR LED | 5 mm | DIFFUSED | 0.025 A | 2.4 V | 8.6 mm | T-1 3/4 | 5 V | 585 nm | 0.001 cd | ||
![]() 1363-2USOC/S530-A5 Everlight Electronics Co Ltd | In Stock | - | Datasheet | NO | RADIAL MOUNT | ROUND | 2 | EVERLIGHT ELECTRONICS CO LTD | 3560.0 mcd | 85 °C | -40 °C | - | Obsolete | - | - | - | EAR99 | - | SUPER SUNSET ORANGE | - | 8541.40.20.00 | BULK | 1 | 2.54 mm | unknown | SINGLE | 6 deg | SINGLE COLOR LED | 10 mm | WATER CLEAR | 0.025 A | 2.4 V | 13.5 mm | T-4 | 5 V | 621 nm | 2.08 cd | ||
![]() 15-21-Y2SC-A0S1T1B25E-3T-AM Everlight Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 48-213/T2D-AQ2R2TY/3C/EU Everlight Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1383YT Everlight Electronics Co Ltd | In Stock | - | Datasheet | NO | RADIAL MOUNT | ROUND | 2 | EVERLIGHT ELECTRONICS CO LTD | 80.0 mcd | 85 °C | -40 °C | - | Active | - | - | - | EAR99 | - | YELLOW | TR | 8541.40.20.00 | BAG | 1 | 2.54 mm | compliant | SINGLE | 20 deg | SINGLE COLOR LED | 5 mm | TRANSPARENT | 0.025 A | 2.4 V | 8.6 mm | T-1 3/4 | 5 V | 585 nm | 0.04 cd | ||
![]() JU1215-KM307P2-18610-0A0T Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | - | - | - | Obsolete | Yes | - | - | EAR99 | - | - | - | 8541.40.20.00 | - | - | - | compliant | - | - | DUAL COLOR LED | - | - | - | - | - | - | - | - | - | ||
![]() 45-21UYC/S530-A7/TR8 Everlight Electronics Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | EVERLIGHT ELECTRONICS CO LTD | 215.0 mcd | 85 °C | -40 °C | ROHS COMPLIANT, PLASTIC, LCC-2 | Obsolete | Yes | - | Yes | EAR99 | - | BRILLIANT YELLOW | - | 8541.40.20.00 | TR | 1 | 2.9 mm | compliant | SINGLE | 120 deg | SINGLE COLOR LED | - | WATER CLEAR | 0.025 A | - | 1.3 mm | - | - | 591 nm | - | ||
![]() 67-21BSUBC/S400-X10/TR8 Everlight Electronics Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | ROUND | 2 | EVERLIGHT ELECTRONICS CO LTD | 960.0 mcd | 85 °C | -40 °C | ROHS COMPLIANT, PLASTIC, LCC-2 | Obsolete | Yes | - | - | EAR99 | - | SUPER BLUE | - | 8541.40.20.00 | TR | 1 | 2.2 mm | compliant | SINGLE | 60 deg | SINGLE COLOR LED | - | WATER CLEAR | 0.025 A | - | 3.25 mm | - | - | 468 nm | - | ||
![]() 1453-2UYD/S530-A4 Everlight Electronics Co Ltd | In Stock | - | Datasheet | NO | RADIAL MOUNT | CYLINDRICAL | 2 | EVERLIGHT ELECTRONICS CO LTD | 50.0 mcd | 85 °C | -40 °C | LEAD FREE PACKAGE-2 | Active | Yes | - | - | EAR99 | - | SUPER YELLOW | - | 8541.40.20.00 | TR | 1 | 2.54 mm | compliant | SINGLE | 150 deg | SINGLE COLOR LED | - | DIFFUSED YELLOW | 0.025 A | - | 6 mm | - | - | 591 nm | - |