- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- ECCN Code
- Optoelectronic Device Type
- Overall Height
- Forward Current-Max
- Operating Temperature-Max
- Operating Temperature-Min
- Viewing Angle
- Color
Attribute column
Manufacturer
Everlight Electronics LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Shape | Number of Terminals | CCT(K) | Ihs Manufacturer | Luminous Intensity-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Packaging | Published | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Configuration | Max Current Rating | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Size | Lens Type | Forward Current-Max | Light Emitting Surface (LES) | Forward Voltage-Max | Overall Height | T-code | Reverse Voltage-Max | Peak Wavelength | Luminous Intensity-Min | Color@Wavelength | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1383SURD/S530-A3/TR1-1(A) Everlight Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7344/V7C2-ASVA/P/MS Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | NO | RADIAL MOUNT | ROUND | 2 | - | EVERLIGHT ELECTRONICS CO LTD | 9000.0 mcd | 85 °C | -40 °C | ROHS COMPLIANT, PLASTIC PACKAGE-2 | Active | Yes | - | - | - | Yes | - | - | EAR99 | - | BRILLIANT GREEN | - | 8541.40.20.00 | TR | 1 | 2.54 mm | compliant | SINGLE | - | - | 23 deg | SINGLE COLOR LED | - | - | - | 5 mm | WATER CLEAR | 0.03 A | - | - | 8.65 mm | T-1 3/4 | - | 502 nm | - | - | - | - | ||
![]() 17-215UYC/S530-A4/TR8 Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | EVERLIGHT ELECTRONICS CO LTD | 87.0 mcd | 85 °C | -40 °C | ROHS COMPLIANT, SMD, 2 PIN | Active | Yes | - | - | - | Yes | - | - | EAR99 | - | BRILLIANT YELLOW | - | 8541.40.20.00 | TR, 7 INCH | 1 | 1.6 mm | compliant | SINGLE | - | - | 130 deg | SINGLE COLOR LED | - | - | - | 1.4 mm | WATER CLEAR | 0.025 A | - | 2.4 V | 0.8 mm | - | 5 V | 591 nm | 0.058 cd | - | - | - | ||
![]() 1254-10ED Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | NO | RADIAL MOUNT | ROUND | 2 | - | EVERLIGHT ELECTRONICS CO LTD | 20.0 mcd | 85 °C | -40 °C | - | Obsolete | - | - | - | - | - | - | - | EAR99 | - | ORANGE | - | 8541.40.20.00 | TR | 1 | 2.54 mm | unknown | SINGLE | - | - | 40 deg | SINGLE COLOR LED | - | - | - | 3 mm | DIFFUSED | 0.03 A | - | 2.4 V | 5 mm | T-1 | 5 V | 635 nm | 0.01 cd | - | - | - | ||
![]() 1224USOC/S530-A6 Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | NO | RADIAL MOUNT | ROUND | 2 | - | EVERLIGHT ELECTRONICS CO LTD | 670.0 mcd | 85 °C | -40 °C | - | Active | - | - | - | - | - | - | - | EAR99 | - | SUPER SUNSET ORANGE | - | 8541.40.20.00 | TR | 1 | 2.54 mm | compliant | SINGLE | - | - | 25 deg | SINGLE COLOR LED | - | - | - | 3 mm | WATER CLEAR | 0.025 A | - | 2.4 V | 5.2 mm | T-1 | 5 V | 624 nm | 0.4 cd | - | - | - | ||
![]() 65-21-B3T-A0S1T1A7E-2T8-AM Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | EVERLIGHT ELECTRONICS CO LTD | 267.5 mcd | 100 °C | -40 °C | ROHS COMPLIANT, PLASTIC, LCC-2 | Obsolete | - | - | - | - | - | - | - | EAR99 | - | WHITE | SUPPORTS INFRARED | 8541.40.20.00 | TR, 7 INCH | 1 | 2 mm | unknown | SINGLE | - | - | 120 deg | SINGLE COLOR LED | - | - | - | 1.7 mm | DIFFUSED YELLOWISH | 0.03 A | - | - | 1.35 mm | - | - | - | - | - | - | - | ||
![]() 97-22SURC/S530-A3/S2 Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | RECTANGULAR | 4 | - | EVERLIGHT ELECTRONICS CO LTD | 75.0 mcd | 85 °C | -40 °C | ROHS COMPLIANT, SMD, 4 PIN | Obsolete | Yes | - | - | - | Yes | - | - | EAR99 | - | BRILLIANT RED | - | 8541.40.20.00 | BULK | 1 | 7.62 mm | compliant | COMMON CATHODE, 2 ELEMENTS | - | - | 145 deg | SINGLE COLOR LED ARRAY | - | - | - | 10.5 mm | WATER CLEAR | 0.025 A | - | - | 1.4 mm | - | - | 632 nm | - | - | - | - | ||
![]() ELCH08OG-NP53A64DJ7K32941Z70-F41H-AM Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | - | - | - | Active | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.40.20.00 | - | - | - | compliant | - | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1224SURC/S530-A5 Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | NO | RADIAL MOUNT | ROUND | 2 | - | EVERLIGHT ELECTRONICS CO LTD | 630.0 mcd | 85 °C | -40 °C | - | Obsolete | - | - | - | - | - | - | - | EAR99 | - | HYPER RED | - | 8541.40.20.00 | TR | 1 | 2.54 mm | unknown | SINGLE | - | - | 20 deg | SINGLE COLOR LED | - | - | - | 3 mm | WATER CLEAR | 0.025 A | - | 2.4 V | 5.2 mm | T-1 | 5 V | 632 nm | 0.25 cd | - | - | - | ||
![]() 1224SYGC/S530-E2/F45-43 Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | - | - | - | Obsolete | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.40.20.00 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 19-237/R6GHBHW-C01/2T/EU Everlight Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1224UBC/C470 Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | NO | RADIAL MOUNT | ROUND | 2 | - | EVERLIGHT ELECTRONICS CO LTD | 550.0 mcd | 85 °C | -40 °C | - | Active | - | - | - | - | - | - | - | EAR99 | - | BLUE | - | 8541.40.20.00 | TR | 1 | 2.54 mm | compliant | SINGLE | - | - | 25 deg | SINGLE COLOR LED | - | - | - | 3 mm | WATER CLEAR | 0.03 A | - | 4 V | 5.2 mm | T-1 | 5 V | 468 nm | 0.25 cd | - | - | - | ||
![]() 67-21BSUBC/S400-X10/TR8 Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | ROUND | 2 | - | EVERLIGHT ELECTRONICS CO LTD | 960.0 mcd | 85 °C | -40 °C | ROHS COMPLIANT, PLASTIC, LCC-2 | Obsolete | Yes | - | - | - | - | - | - | EAR99 | - | SUPER BLUE | - | 8541.40.20.00 | TR | 1 | 2.2 mm | compliant | SINGLE | - | - | 60 deg | SINGLE COLOR LED | - | - | - | - | WATER CLEAR | 0.025 A | - | - | 3.25 mm | - | - | 468 nm | - | - | - | - | ||
![]() 17-215-Y2C-P9Q2S1B0E-3T-AM Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | 100 °C | -40 °C | - | Obsolete | Yes | - | - | - | - | - | - | EAR99 | - | - | - | 8541.40.20.00 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | WATER CLEAR | 0.025 A | - | 2.35 V | 0.8 mm | - | 12 V | 591 nm | 130 cd | Amber | - | - | ||
![]() EAHP2024WA5 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | 3000K | - | - | - | - | - | - | - | Tray | 2014 | 24.00mm Lx20.00mm W | - | Obsolete | 3 (168 Hours) | - | Chip On Board (COB) | White, Warm | - | 8541.40.20.00 | - | - | - | - | Rectangle | 550mA | 30V | 120° | - | 500mA | 110 lm/W | 80 | - | Domed | - | 16.20mm Dia | - | - | - | - | - | - | - | 2.00mm | RoHS Compliant | ||
![]() EAHP2024WA8 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | 3500K | - | - | - | - | - | - | - | Tray | 2014 | 24.00mm Lx20.00mm W | - | Active | 3 (168 Hours) | - | Chip On Board (COB) | White, Warm | - | 8541.40.20.00 | - | - | - | - | Rectangle | 550mA | 30V | 120° | - | 500mA | 113 lm/W | 90 | - | Domed | - | 16.20mm Dia | - | - | - | - | - | - | - | 2.00mm | ROHS3 Compliant | ||
![]() EAHP1215WA1 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | 4000K | - | - | - | - | - | - | - | Tray | 2014 | 15.00mm Lx12.00mm W | - | Active | 3 (168 Hours) | - | Chip On Board (COB) | White, Neutral | - | 8541.40.20.00 | - | - | - | - | Rectangle | 750mA | 12.5V | 115° | - | 550mA | 108 lm/W | 80 | - | Domed | - | 9.00mm Dia | - | - | - | - | - | - | - | 2.00mm | ROHS3 Compliant | ||
![]() EAHP2024WB8 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | 6500K | - | - | - | - | - | - | - | Tray | 2014 | 24.00mm Lx20.00mm W | - | Active | 3 (168 Hours) | - | Chip On Board (COB) | White, Cool | - | 8541.40.20.00 | - | - | - | - | Rectangle | 550mA | 30V | 120° | - | 500mA | 123 lm/W | 80 | - | Domed | - | 16.20mm Dia | - | - | - | - | - | - | - | 2.00mm | ROHS3 Compliant | ||
![]() EAHP2024WB0 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | 4000K | - | - | - | - | - | - | - | Tray | 2014 | 24.00mm Lx20.00mm W | - | Active | 3 (168 Hours) | - | Chip On Board (COB) | White, Neutral | - | 8541.40.20.00 | - | - | - | - | Rectangle | 550mA | 30V | 120° | - | 500mA | 117 lm/W | 80 | - | Domed | - | 16.20mm Dia | - | - | - | - | - | - | - | 2.00mm | ROHS3 Compliant | ||
![]() EAHP1215WA4 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | 4000K | - | - | - | - | - | - | - | Tray | 2014 | 15.00mm Lx12.00mm W | - | Active | 3 (168 Hours) | - | Chip On Board (COB) | White, Neutral | - | 8541.40.20.00 | - | - | - | - | Rectangle | 800mA | 18V | 115° | - | 550mA | 117 lm/W | 80 | - | Domed | - | 10.50mm Dia | - | - | - | - | - | - | - | 2.00mm | ROHS3 Compliant |