- Mounting Type
- Package / Case
- Type
- Operating Temperature
- Output Type
- Part Status
- Proximity Detection
- Voltage - Supply
- Packaging
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Factory Lead Time
Attribute column
Manufacturer
Everlight Electronics Optical Sensors - Ambient Light, IR, UV Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Shape | Factory Pack QuantityFactory Pack Quantity | Forward current If | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Power Rating | Voltage - Supply | Terminal Position | Number of Functions | Supply Voltage | JESD-30 Code | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Configuration | Diode Type | Output Current | Max Output Voltage | Voltage - DC Reverse (Vr) (Max) | Size | Rise Time | Fall Time (Typ) | Wavelength | Sensing Method | On-State Current-Max | Dark Current | Proximity Detection | Spectral Range | Infrared Range | Current - Dark (Typ) | Height Seated (Max) | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALS-PDIC243-3B Everlight Electronics Co Ltd | 135000 |
| - | 8 Weeks | Through Hole | Through Hole | Radial | 2 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | - | - | Obsolete | 1 (Unlimited) | - | Ambient | - | - | - | - | - | 1.8V~5.5V | - | - | 3V | - | Current | - | - | - | - | - | - | - | - | - | - | - | - | Optical | - | 50nA | No | - | - | - | - | - | RoHS Compliant | - | ||
![]() ITR8307/S18/TR8(C) Everlight Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 75mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALS-PDIC15-21B/TR8 Everlight Electronics Co Ltd | 745 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | - | Active | 4 (72 Hours) | - | Ambient | - | - | - | - | - | 1.5V~5.5V | - | - | - | - | Current | 5.5V | - | - | - | - | - | - | - | - | 100μs | 500 μs | - | - | - | - | No | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EAALST05RDMA0 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | Ambient | - | - | - | - | - | 2.5V~5.5V | - | - | - | - | Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EAALSTIC2012A0 Everlight Electronics Co Ltd | 7234 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | - | - | Active | 4 (72 Hours) | - | Ambient | - | - | - | - | - | 2.5V~5.5V | - | - | - | - | Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EAALST03RDAA0 Everlight Electronics Co Ltd | 933 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | Ambient | - | - | - | - | - | 2.5V~5.5V | - | - | - | - | Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EAALSDIC2012A0 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | - | - | Active | 3 (168 Hours) | - | Ambient | - | - | - | - | - | 1.8V~5.5V | - | - | - | - | Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() APS-12D-1-02/TR8 Everlight Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2000 | - | + 85 C | - | - 40 C | Yes | - | - | Details | - | - | Reel | - | - | - | - | - | - | Ambient Light Sensor | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APM-16D24-U6E-DF8/TR8 Everlight Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALS-DPDIC17-78C-L749/TR8 Everlight Electronics Co Ltd | 20000 |
| - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | Everlight Electronics Co Ltd | - | - | - | Active | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | Ambient, IR | - | - | - | - | - | 2.4V ~ 3.6V | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | 550nm | - | - | - | No | - | - | - | - | - | - | - | ||
![]() PD12-21B/L458/TR8 Everlight Electronics Co Ltd | In Stock | - | - | - | - | Surface Mount, Right Angle | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 85°C | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN | - | - | 32 V | - | - | - | 940nm | - | - | - | - | 730nm ~ 1050nm | - | 5nA | - | - | - | - | ||
![]() EAALSDIC2012A1 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4-SMD | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | - | - | Active | 3 (168 Hours) | - | Ambient | 85°C | -40°C | - | - | - | 2.7V~5.5V | - | - | - | - | Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ALS-PDIC17-55C/TR8 Everlight Electronics Co Ltd | 100000 |
| - | 15 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | 4 | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | yes | Active | 4 (72 Hours) | - | Ambient | - | - | GENERAL PURPOSE | - | - | 1.8V~5.5V | - | 1 | 3V | - | Current | 5.5V | - | - | SINGLE | - | - | 4.7V | - | - | 6.17ms | 9.51 ms | - | - | - | - | No | - | NO | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EAALSDIC3215A0 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | - | - | Active | 3 (168 Hours) | 4 | Ambient | - | - | - | 8542.39.00.01 | - | 1.8V~5.5V | UNSPECIFIED | 1 | - | R-XXMA-N4 | Voltage | - | 5.5V | 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 1.3mm | 1.5mm | ROHS3 Compliant | - | ||
![]() EAALSDIC2012A3 Everlight Electronics Co Ltd | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 0606 (1616 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | - | - | Active | 2 (1 Year) | - | Ambient | - | - | - | - | - | 1.8V~5.5V | - | - | - | - | Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EAALSDIC2012A2 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0606 (1616 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | - | - | Active | 2 (1 Year) | - | Ambient | - | - | - | - | - | 1.8V~5.5V | - | - | - | - | Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EAALSDIC03RDLA0 Everlight Electronics Co Ltd | 10 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | Ambient | - | - | - | - | - | 1.8V~5.5V | - | - | - | - | Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ALS-PDIC15-21C/L230/TR8 Everlight Electronics Co Ltd | 14000 |
| - | 15 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | 4 | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | - | Active | 4 (72 Hours) | - | Ambient | - | - | GENERAL PURPOSE | - | - | 2.5V~5.5V | - | 1 | - | - | Current | 5.5V | - | - | SINGLE | - | 5mA | 4.7V | - | 2mm | 356μs | 1.11 ms | - | - | 0.005A | - | No | - | NO | - | - | - | ROHS3 Compliant | - | ||
![]() EAALSDIC2020A0 Everlight Electronics Co Ltd | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | - | - | Active | 3 (168 Hours) | 6 | Ambient | - | - | - | 8542.39.00.01 | - | 2.7V~5.5V | UNSPECIFIED | 1 | - | S-XXSS-N6 | I2C | - | 5.5V | 2.7V | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 0.75mm | 2mm | ROHS3 Compliant | - | ||
![]() ALS-PDT243-3C/L451 Everlight Electronics Co Ltd | In Stock | - | - | 15 Weeks | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2013 | - | - | Active | 1 (Unlimited) | - | Ambient | - | - | - | - | - | 3V~24V | - | - | - | - | Analog | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | ROHS3 Compliant | - |